-
Supplier: NBK America LLC
Description: Hastelloy C-276 is a general type of Hastelloy. Excellent corrosion resistance against oxidizing and reducing salts.⇒The Properties of Screws Made of Special Materials Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service Also,
- Length: 1.181103 inch
- Screw Type: Cap Screw
- Metric: M8
- Head Type: Socket Head Cap
-
Supplier: High Performance Alloys, Inc.
Description: applications in an as welded condition. Alloy C-276 also has excellent resistance to pitting, stress-corrosion cracking and oxidizing atmospheres up to 1900°F. Alloy C-276 has exceptional resistance to a wide variety of chemical environments. Characteristics
- Specifications: ASTM / ASME, UNS
- Features: Alloy, Corrosion Resistant, Metal / Metal Alloys, All Types, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other, Specialty / Other (UNS M)
- Applications: Alternative / Renewable Energy, Chemical / Materials Processing, Pressure Vessel (PVQ)
- Processing, Temper & Finish: Annealed, Forged, Hardened / Heat Treated, Wrought
-
Description: Hastelloy C-276 Strip, Coil, Foil, Wire, ASTM B582 APPLICATIONS OF HASTELLOY C-276 Bellows Marine hardware Chemical processing Agrichemical production Petrochemical production DESCRIPTION OF HASTELLOY C-276 Hastelloy®
- UNS Number: 10,276
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
-
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiCrMo-4 ASME SFA5.14 ERNiCrMo-4 Description Washington Alloy C276 is a nickel-chromium-molybdenum filler metal developed for MIG and TIG welding of Hastelloy? C and Hastelloy? C-276 to themselves, to stainless steel or to other
-
Supplier: Newark, An Avnet Company
Description: HASTELLOY C22 THERMOWELL
-
Supplier: Newark, An Avnet Company
Description: HASTELLOY C ROTOR PIN
-
Supplier: PT
Description: .5" hose shank, will quote in carpenter 20, monel & titanium
- English Size: 0.5 to 4 inch
- Features: Barbed, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting
- Material: Exotic Metals
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: ABB Measurement & Analytics
Description: The TB468 conductivity cell is available in either insertion (TB468-0) or hot tap styles (TB468-3). The insertion style is also submersible. A Kynar (PVDF) body and Hastelloy C electrodes allow use in aggressive applications where 316 stainless steel is not advised.
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.75 inch
- Maximum Length: 5 inch
- Operating Temperature: 284 F
-
Supplier: NBK America LLC
Description: Hastelloy C-22 is one of the few metals that is resistant to wet chlorine gas, hypochlorite, and chlorine dioxide. Excellent corrosion resistance against oxidizing and reducing acids and salts.⇒The Properties of Screws Made of Special Materials For aquatic applications that use sea and
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Metric: M4
- Head Type: Socket Head Cap
-
Supplier: Winters Instruments
Description: Description & Features:• Can be used on applications requiring a NACE compliant MR0103-2003 diaphragm seal• CRN registered available upon request• 1 year warrantyApplications: • Sour gas applications requiring instrumentation that meet NACE International Standards
- Process Temperature at the Seal: -22 to 212 F
- Instrument Connection: 1/2" NPT
- Process Connection Size: Female
- Fill Fluid: Fluorolube®, Glycerin, Halocarbon®, Other, Silicone
-
Supplier: Newark, An Avnet Company
Description: DPHARP DIGITAL DIFFERENTIAL PRESSURE TRANSMITTER,4-20MADC OUTPUT, WHART 5/7 PROTOCOL,0-2" TO 0-20"IN H20,HASTELLOY C DIAPHRAGM/316SS FLANGES,316L SS BOLTING,UNIVERSAL FLANGE {SIDE & REAR VENTS,CAST ALUM,G1/2FEMALE,LCD,HART DATA CONF
-
Supplier: Murphy Industrial Products Inc.
Description: Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line
- Diameter: 0.066 to 0.128 inch
- Breaking Strength: 750 to 2,724 lbs
- Application: Commercial
- Material: Monel® / Nickel Alloy
-
Supplier: Micro Sensor Co., Ltd.
Description: · Hastelloy C Diaphragm Used For: Anti-corrosive pressure sensor MPM280HH uses all Hastelloy C material in construction. The sensor is sealed by Viton O-ring. The pressure range is -1bar...0bar~1bar...350bar and can be used to measure strongly corrosive media.
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: The TEX family of probes feature Hastelloy C-276 tips capable of withstanding the high temperatures and pressures of PFA extruders. Probes are available with single and dual element design. Thermocouple calibrations J, K, T and E are supported. Four styles of probes are offered.
- Sensed Temperature: 950 F
- Sensitive Length: 0 to 1 inch
- Probe Features: Available as an Assembly, Tip Sensitive
- Element Configuration: Double Element, Single Element
-
Supplier: Georg Fischer Piping Systems Ltd
Description: With Hastelloy C spring
- Valve Size: 6.8897675 inch
- Pressure Rating: 145.0377 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: DigiKey
Description: EXTRUDER T/C PROBE, HASTELLOY TI
- Sensed Temperature: 950 F
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: NOSHOK, Inc.
Description: Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel®
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 5,000 psi
- Diaphragm Size (Diameter): 1.4 inch
- Process Connection Size: 1/2", 1/4", 3/8", Female
-
Supplier: NOSHOK, Inc.
Description: Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel®
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 2,500 psi
- Diaphragm Size (Diameter): 1.4 inch
- Process Connection Size: 1/2", 1/4", 3/8", Female
-
Supplier: GP:50 Melt Pressure
Description: Communication Many options available, including Hastelloy C-276 or Boron Hardening
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.15 to 0.2 ±% FS
- Signal Output: Analog Current
- Pressure Measurement: Gauge
-
Supplier: DME, Inc.
Description: Inconel 625, Monel 400 and Hastelloy C276.
- Inside Diameter: 14 inch
- Outside Diameter: 20 inch
- Spring Rate: 1,314 lbs/in
- Applications: Expansion Joint, Marine, Petrochemical
-
Supplier: Transcat, Inc.
Description: Hastelloy C-276 process wetted parts
- Pressure Measurement: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® Miniature and Standard Protection Tubes are available in 316 stainless steel and Inconel 600 nickel alloy. Tubes are available either open at both ends or with one end closed. Standard length available from stock is 6 inches; however, practically any length tube is available on short
- Stem Length: 6 inch
- Material of Construction: Hastelloy® B&C, Stainless Steel
- Barrel or Shank Style: Straight Shank
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle
- Inside Diameter: 0.709 to 3.937 inch
- Outside Diameter: 1.457 to 4.75 inch
- Free Length: 1.083 to 1.941 inch
- Applications: Chemical, Motion Coupling
-
Supplier: Flex-A-Seal, Inc.
Description: Style PHS Stationary Multiple Spring Cartridge with Plain Gland Stationary multiple spring design for better face alignment. In highly corrosive conditions that require expensive upgrades to higher alloy metals like Duplex S.S., Alloy 20, Hastelloy C276, the PH seals are an ideal economical
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 6,000 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Hand Pump -22 inHG to 300 psi capability Volume Adjuster - fine pressure adjustment Release Valve - vent and conrolled release Pressure Port - 1/8 NPT (Female) Media - dry, non-corrosive, non-conductive gasses compatible with 316 stainless steel, Hastelloy C276, BUNA-N and
- Environmental Properties: Pressure / Vacuum
-
Supplier: DRUM-MATES Inc.
Description: For transferring most types of chemicals and liquids These high efficiency pumps are constructed from the highest quality materials including C276 Hastelloy, 316 stainless steel, Teflon, Viton and 6038C carbon. They offer lower operating and maintenance costs. The pump drives will interchange
- Pump Type: Drum Pumps
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle
- Applications: Chemical, Motion Coupling
- Features: Flange
- Materials: Hastelloy®, Stainless Steel
- Shape: Round
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.7 to 5.15 inch
- Free Length: 1.633 to 1.97 inch
- Applications: Chemical, Motion Coupling
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: (regulator): PCTFE (shut-off valve): PEEK Diaphragm (regulator): Hastelloy® C276 (valve): Hastelloy® C276 O-ring: Viton® (FKM) (option) Kalrez® (FFKM) Filter: SS 316L Temperature range: -30℃ to +74℃ Leak rate (to atmosphere): 1×10-8 mbar I/s He (via seat): 1×10-6 mbar I/s He Flow
- Pressure Rating: 4,351.131 psi
- Valve Type: Control Valves, Shut Off Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene 1 1/2" Dia Tube; Hastelloy C Shaft; Polypropylene Impeller; Max Temp 122F; Max Head 69; Max GPM 24
- Pump Type: Drum Pumps
-
Supplier: Radwell International
Description: FITTING, MALE ELBOW, ALOK, OD: 1/2 IN, NPT PIPE THREAD: : 3/8 IN, HASTELLOY C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GP:50 Melt Pressure
Description: From 0-500 through 0-15,000 psig (See ordering guide) Rugged, all-welded, all stainless steel construction Interchangeable with existing systems Many options available, Hastelloy C-276 or Boron-Hardening FM Explosion-Proof (Class I, Division I, Groups A, B, C, D)
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: BellowsTech, an MW Industries company
Description: Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a
- Inside Diameter: 0.886 inch
- Outside Diameter: 1.181 inch
- Free Length: 0 to 96 inch
- Applications: Aerospace, Chemical
-
Supplier: NOSHOK, Inc.
Description: steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4) LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C DIAPHRAGM MATERIALS: All metallic BOLTING: Carbon steel or 300 series Stainless steel GASKET: Silver-plated Stainless steel, silver-plated
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 10,000 psi
- Diaphragm Size (Diameter): 2.4 inch
- Diaphragm Displacement: 0.049999999999999996 cubic inches
Find Suppliers by Category Top
Featured Products Top
-
tensile strength requirements, but it does require a hardness maximum and stress rupture minimums. Strong and Oxidation Resistant to 2200 Deg. F (1200 Deg. C) - HASTELLOY X is a solid solution strengthened grade has good strength and oxidation resistance up to 2200 Deg. F (1200 Deg. C (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
Ultimate Precision C-Flex Pivot Bearings are designed for precision and reliability, offering unique benefits such as being free from backlash, friction, and wear. These bearings are cost-effective, easy to assemble (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
: 301 Stainless Steel 316 Stainless Steel Nickel Copper Monel Hastelloy® C-276 Inconel® Aluminum Brass Bronze Beryllium copper The list above is not all inclusive, and (read more)
Browse CNC Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
Body regulator and valves? see ordering into Valve seat (regulator): PCTFE (shut-off valve): PTFE Diaphragm (regulator): Hastelloy® C276 Filter (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(shut-off valve): PCTFE Diaphragm (regulator): Hastelloy®C276 (valve): Elgiloy® O-ring: Viton® (FKM) (option) Kalrez® (FFKM (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(shut-off valve): PCTFE Diaphragm (regulator): Hastelloy®C276 (valve): Elgiloy® O-ring: Viton® (FKM) (option) Kalrez® (FFKM (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ordering info Valve seat (regulator): PCTFE (shut-off valve): PCTFE Diaphragm (regulator): Hastelloy® C276 (valve): Elgiloy® O (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
seat (regulator): PCTFE (shut-off valve): PCTFE Diaphragm (regulator): Hastelloy® C276 (valve): Elgiloy® O (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
: Inconel®, Monel® and other Super Nickel Alloys Haynes® 188®, 214®, 230® Hastelloy® C-276 Tantalum Platinum-Rhodium Sheath Diameters: 039" - 0 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Weld neck style fittings constructed from 316LSST standard Followers for all styles constructed from 303SST standard Ceramic insulators Many optional materials also available, including 316LSST, Monel 405, Hastelloy C276, Inconel and more (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Design and qualification testing of a strontium-90 fluoride heat source
HASTELLOY C 276 .
-
RADIOISOTOPE POWERED CARDIAC PACEMAKER PROGRAM. Phase II. Quarterly Progress Report, February 1, 1971--April 30, 1971.
HASTELLOY C 276 QC MATL MACHINE TO SPEC I .
-
Liquefaction of coals using ultra-fine particle, unsupported catalysts: In situ particle generation by rapid expansion of supercritical fluid solutions. Final ...
Hastelloy C 276 -- Cap .
-
RADIOISOTOPE POWERED CARDIAC PACEMAKER PROGRAM. Quarterly Progress Report for Phase II, May 1--July 31, 1971.
TEM^S, 15 D 4ie9-22(6)V|;' HASTELLOY C 276 .
-
Corrosion resistance of nickel steel and nickel alloys in aggressive media
and Hastelloy C 276 .
-
Chemical deposition of smooth nanocrystalline Y2 O3 films from solutions of metal-organic precursors
After chemical deposition of nanocrystalline yttria films about 300 nm thick on a Hastelloy C 276 metallic tape the surface roughness was reduced by a factor of 11 (from 9.0 to 0.8 nm on a surface area of 5×5 m2 ).
-
Performance Of Alloys In Alarge Scale Sea Waterflood
serious corrosion problems encountered with stain- Retain screens of Hastelloy C 276 alloy were pur- .
-
Laser Cladding of Stainless Steel with Hastelloy
A comparison with the hardness of a piece of Hastelloy C 276 subjected to solution treatment followed by quenching, which is required to obtained the maximum corrosion resistance, showed that the laser-deposited layer has practically the same hardness.
-
Sell hastelloy C 276 bar,plate,ring,cake,fitting,pipe,flange
Home > Selling Leads > Minerals & Metallurgy > Alloy > Other Alloy > Sell hastelloy C 276 bar,plate,ring,cake,fitting,pipe,flange .
-
Energy from true in-situ processing of Antrim shale: methane burner ignition system
Hastelloy C 276 Footpiece .
Indicates content that may require registration and/or purchase.