-
Supplier: Newark, An Avnet Company
Description: RECPT,HSSDC2,FIBRE,ON TAPE
-
Supplier: Newark, An Avnet Company
Description: RECPT,HSSDC2,FIBRE,TRAY PKG
-
Supplier: Newark, An Avnet Company
Description: RECPT,HSSDC2,FIBRE,ON TAPE
-
-
Supplier: Smiths Interconnect, a Molex company
Description: Fibre Channel D-Sub connectors offer high Data rate 6.25 Gbps, high shock and data resistance and high density quadrax. The main function associated with high impedance D-Sub connectors is to ground the outer shield of a quadrax contact directly to the shell of the
- Features: Coaxial Connector, D-Sub, Fibre Channel Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Newark, An Avnet Company
Description: FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
-
Supplier: CSA Group
Description: Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the High-Performance Parallel Interface (HIPPI) data framing, IP (Internet Protocol), ANSI/IEEE 802.2, and others. The topologies supported by Fibre Channel include point-to-point, switched
-
Description: Fibre Channel is a high speed serial interface using either optical or electrical connections (i.e., the physical layer) at data rates currently up to 2 Gbits/s with a growth path to 10 Gbits/s, and provides a general data transport vehicle for Upper Level Protocols (ULPs) such as
-
Description: Fibre Channel is a high speed serial interface using either optical or electrical connections (i.e., the physical layer) at data rates currently up to 2 Gbits/s with a growth path to 10 Gbits/s, and provides a general data transport vehicle for Upper Level Protocols (ULPs) such as
-
Description: Description / Abstract 10GFC describes signaling and physical requirements that may be utilized by the FC-2 level to transport data at a rate in excess of 10 gigabits per second. The Fibre Channel signaling and physical requirements described in this document are: Link Architecture
-
Supplier: Powell Electronics, Inc.
Description: RECPT,HSSDC2,FIBRE,ON TAPE
-
Supplier: Broadcom Inc.
Description: The HFBR-5984LZ transceiver from Avago Technologies provides the system designer with a product to implement the SBCON specification and to be compatible with IBM ESCON architecture. This transceiver is supplied in the industry standard 2 x 5 SFF with an LC fiber connector interface.
- Wavelength: 1,380 nm
- Operating Voltage: 3.3 volts
- Receiver Rise Time: 1 ns
- Spectral Width: 147 nm
-
Supplier: Lingto Electronic Limited
Description: HSSDC2 FIBRE CHANNEL DROP-IN T/R
-
Supplier: Broadcom Inc.
Description: Channel for FC-PI-4 and FC-PI-2 for gigabit applications. The part is electrically interoperable with SFP conformant devices. The AFBR-57D9AMZ is a multi-rate 850nm SFP which ensures compliance to 8.5/4.25/2.125 GBd Fibre Channel specifications without the need for Rate Select.
- Wavelength: 850 nm
- Receiver Rise Time: 0.04 ns
- Spectral Width: 0.65 nm
- Maximum Optical Output Power: -8.2 dBm
-
Description: Electrical Specification XFI+ c) Implementation and measurement suggestions. 1) Compliance Test Points and Boards (Normative) 2) XFI+ Channel Measurements and Modeling (Informative) 3) Differential S-Parameters and TDR (Informative) 4) Optimum Via Design 5) Jitter Methodology and Measurement
-
Supplier: Broadcom Inc.
Description: Channel operation for FC-PI 400-M5-SN-I and 400-M6-SN-I - 2.125 GBd Fibre Channel operation for FC-PI 200-M5-SN-1 and 200-M6-SN-I - 1.0625 GBd Fibre Channel operation for FC-PI 100-M5-SN-I and 100-M6-SN-I Link Lengths at 4.25 Gbd: -150 m with 50 um MMF, 70 m with
- Wavelength: 850 nm
- Data Rate: 32 Gbps
- Operating Temperature: 14 to 185 F
- Connector Type: LC
-
Supplier: Broadcom Inc.
Description: Features Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces Fully RoHS compliant Industry Standard Mezzanine Height 1x9 package style with integral duplex SC connector
- Wavelength: 830 to 860 nm
- Operating Voltage: 5 volts
- Receiver Rise Time: 0.4 ns
- Spectral Width: 0.85 nm
-
Supplier: Powell Electronics, Inc.
Description: MULTI CHANNEL CONNECTOR
- Features: Fibre Channel Connector
-
Supplier: TE Connectivity
Description: Beige Operation/Application SECURE : No Packaging Features Packaging Method : Bulk Product Type Features Connector Type : LC Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode Pre-Polished : No Product Type : Connector
- Features: Fibre Channel Connector
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode
- Features: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1091902-HSC-R2-B(41) Category: Connectors, Interconnects>Fiber Optic Connectors Series: HSC Connector Type: Receptacle Fastening Type: Push-Pull Package: Bulk Connector Style: SC Standard Package: 1 Body Material: Zinc Alloy Mode: Singlemode
- Features: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: Material: Zirconia Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
- Features: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1221748-FC2SA-12-10AS Category: Connectors, Interconnects>Fiber Optic Connectors - Adapters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other
- Features: Fibre Channel Connector
-
Supplier: Utmel Electronic Limited
Description: Fiber Optic Connectors BOA 12DB LC/UPC BB
- Features: Fibre Channel Connector
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: characteristic impedance RF coaxial structure head. (Other designated connectors can be transferred, and wire specifications RG178, RG316, RG174, etc. are optional) Features Support 1,2,3,4,6,8 high frequency channels Can mix 1~96 channels of power/signal Perfect standing wave
- Number of Circuits: 84
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1294074-SW20-RC1(01) Category: Connectors, Interconnects>Fiber Optic Connectors - Accessories Series: SW20 Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Accessory Type: Dust Cap For Use With/Related Products: SW20 Receptacles Standard Package:
- Features: Fibre Channel Connector
-
Supplier: CSA Group
Description: IEC 61280-4-2: 2014 is applicable to the measurement of attenuation and optical return loss of installed optical fibre cable plant using single-mode fibre. This cable plant can include single-mode optical fibres, connectors, adapters, splices and other passive devices.
-
Description: IEC 62180-4-2:2024 is applicable to the measurements of attenuation and optical return loss of an installed optical fibre cabling plant using single-mode fibre. This cabling plant can include single-mode optical fibres, connectors, adapters, splices, and other passive
-
Supplier: Radwell International
Description: SMA FIBER OPTIC CONNECTOR, 1000UM; FIBRE OPTIC CONNECTOR TYPE:SMA; FIBRE TYPE:-; FIBRE DIAMETER:-; CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY; PRODUCT RANGE:905 SERIES; CONNECTOR TYPE:SMA FIBER OPTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
-
Supplier: Accuris
Description: Aerospace series - Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 \xb0C continuous - Part 008: Plug sub-assembly for cable to EN 4532 (200 \xb5m/280 \xb5m fibre) - Product standard
-
Supplier: Omnitron Systems Technology, Inc.
Description: connectors or up to 608 simplex channels or 304 duplex channels.
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Multimode
-
Description: IEC 61169-1-2:2019 provides test methods for the insertion loss of radio-frequency (RF) connectors. This document is applicable to cable RF connectors, microstrip RF connectors and RF connector adapters. It is also applicable to RF channels in multi-RF
-
Supplier: Amphenol Cables on Demand
Description: loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: loss. Our 2m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord, SFP+ Cable
-
Supplier: Amphenol Cables on Demand
Description: loss. Our 3m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord, SFP+ Cable
-
Supplier: Smiths Interconnect, a Molex company
Description: high density differential pair signals from the LRU via motherboard to daughter-card plug in modules with a single connector P1 type housing. Features & Benefits Use of standard VME bus architecture cages for high speed fibre channel connection. Bandwidth: Up to 3 Gigahertz P1
- Frequency Range: 3 GHz
- Features: Board-to-Board Connector, Coaxial Connector
Find Suppliers by Category Top
Featured Products Top
-
first started. The course goes step by step through the various stages of fibre optic cable termination. Including hands-on termination of F2 fibre optic contacts, return loss & interferometer testing as well as final assembly for the SMPTE/ARIB connector. The course is intended for (read more)
Browse Technical Courses and Programs Datasheets for LEMO USA, Inc. -
R-111 1.6" x 1.6" Strut Channel, Slotted 12 Gauge in Grade 50 with G-90 Hot Dipped Galvanized coating. Strut channel is used to mount, brace, support, and connect lightweight structural loads in building construction. These include (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Design: Equipped with dual-channel coaxial interface, both channels adopt SMF-F (50Ω) interface type, which is compatible with most standard RF equipment. The coaxial contact design enables the connector to have ultra-high bandwidth and no cut-off frequency, supporting stable transmission of DC-6 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
2 Independent, isolated channels (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Number of Circuits 38 channels (customizable) Current Rating 2A to 3000A per circuit (customizable) Voltage Rating 0 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1. Product Overview The product is a single-channel, high-frequency rotary joint designed for reliable RF signal transmission between stationary and rotating parts. It operates from DC to 18GHz, making it suitable for radar systems (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Analog Devices ADAQ4381-4 quad-channel precision DAQ µModule reduces the development cycle of a precision measurement system by transferring the signal chain design challenges of component selection (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey
More Information Top
-
Research on frame capture of high speed and image storage
There is a connector on the back of the drive that plugs into a Fibre Channel 'T-card'. The HSSDC2 means High Speed .
-
1761072-1 TE Connectivity / AMP Brand | Telephone & Telecom Connectors
• Used With Fibre Channel IEEE 802.3Z (Gigabit Ethernet), NCITS T11 (FC), T101.1 (SSA), High Speed Serial Data Connector , CHAMP .050 Series II contact, EMI/RFI shield, ANSI X3T11, ANSI X3T10.1, input/output, box to box, TURBOQUAD, Loopback Assembly, HSSDC, HSSDC2 .
-
Fiber Optics Online Newsletter: Fiber Optic Connector, Mechanical Splice Global Market Forecast
Executive Study Service Offers Fiber Optic Connector , Mechanical Splice Global Market Forecast XLoom Communications Unveils iFlame Multi- Channel Optical Chip Timbercon Introduces HSSDC2 Loopback For Testing Electrical Signals In Networks And Systems .
-
Timbercon Introduces HSSDC2 Loopback For Testing Electrical Signals In Networks And Systems
The HSSDC2 loopback utilizes a smaller form factor connector than the current HSSDC loopback. The HSSDC2 Loopback is an ideal product for use in Fibre Channel and Gigabit Ethernet applications including server I/O chassis, switches and network adapters for storage arrays.
-
AGATA - Advanced Gamma Tracking Array
The traces are held in each channel ’s local memory for up to 20 µs while the … … connection between the CMC and the carrier card is achieved by two Mictor connectors , each with 114 … Flash ROM 1x RocketIO HSSDC2 connector 4x Temperature sensor RocketIO HSSDC2 connector 4x … each crystal may be equalised for delay and phase; thus accounting for different fibre lengths and different …
-
Development of a modular and scalable data acquisition system for
calorimeters at a linear collider
… layers deep with a total of about 38 000 channels split into 64 channels per ASIC for … … running over AC-coupled LVDS differential pairs on a standard HDMI cable and connector shown at the … Its main features are a powerful FPGA (Xilinx Virtex-4 FX100), four SFP fibre connections to receive … … the main board with its two SFP fibre connectors, bottom right (the two HSSDC2 connectors above them …
-
Page 6. Semiconductor parts with 703 in root number
1.27mm (.050") Pitch HSSDC2 Receptacle, Shielded, Right Angle, Single Row, 7Circuits FC/UPC-to-Pigtail, Singlemode, 9/125??m/G652, Simplex, 0.90mm (.035), Standard Fiber Optic Cable Assembly, 5.0m … Insulation Displacement Connector Assembly, Female, Single Row, Version A, Nonpolarized, Wire Size 26, 0.38??m (15 … N- channel MOS feild effect power transistor.
-
Page 9. Semiconductor parts with 007 in root number
1.27mm (.050) Pitch HSSDC2 Receptacle, Shielded, Right Angle, Single Row, 7 Circuits Blind-mateFanTray Connectors FC/UPC-to-FC/UPC, Singlemode, 9/125??m/G652, Simplex, 3.00mm (.118), Standard Fiber Optic Cable Assembly, 8.0m … DeviceNet card, PC/104, 2 channels .
-
Page 6. Semiconductor parts with 307 in root number
1.27mm (.050") Pitch HSSDC2 Receptacle, Shielded, Right Angle, Single Row, 7Circuits FC/UPC-to-Pigtail, Singlemode, 9/125??m/G652, Simplex, 0.90mm (.035), Standard Fiber Optic Cable Assembly, 3.0m … PC Board Connector , Single Row, Vertical, 7 Circuits N- channel TrenchMOS logic level FET .
Indicates content that may require registration and/or purchase.