-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 600ctPrimary/600ct
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 120/115/110V, 5KVA; Wall Mount Transformer Type:Open Frame Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:5kVA; Frequency Range:60Hz; Product Range:SBE Series
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRY TRANSFORMER, DISTRIBUTION TYPE, THREE PHASE, 30 KVA, 60HZ, CLASS AA, 480 DELTA H.V., 42-6115 FRAME, 208Y/120 L.V. . FREE 2 YEAR RADWELL WARRANTY
- Transformer Type: Distribution Transformer
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, CURRENT, 20A, CHASSIS; CT Construction:Channel Frame; Current Ratio:-; Accuracy Class:Class 1; Power Rating:-; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:20A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BASE PLATES FOR 50VA FRAME UNITS
-
Supplier: Electromech, Inc.
Description: 47Hz To 400Hz • Output: From Single To Multiple • Current: From .001Amp. To 500Amp. • Hi Frequency: From 500Hz To 200MHz • Inductor: From 1 micro H To 50H 1mAmp. To 300 Amp. Formats & Configurations • PC Mount • Surface Mount • Low Profile • Horizontal • Chassis Mount • Termination~~~Quick
-
Supplier: PowerVolt, Inc.
Description: Screw terminals or wire leads, two year warranty
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 240 volts
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
-
Supplier: PowerVolt, Inc.
Description: Thermal cut-out protects from short-circuit or overload
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 5 amps
- Output Type: DC
-
Supplier: PowerVolt, Inc.
Description: Machine tool control transformer, finger-safe terminals
- Maximum Primary Voltage Rating: 380 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 50 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: PowerVolt, Inc.
Description: International tipple output transformer
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 0.25 amps
- Power Rating (VA): 43 VA
-
Supplier: Lingto Electronic Limited
Description: QUADFALC FRAMER & LINE INTERFACE
- Category: Signal / RF Transformer
-
Supplier: Agile Magnetics
Description: Custom Coil, Inductor and Transformer Manufacturer Regional Mfg. Specialists, Inc. (RMS) is a state of the art, 40,000 sq/ft manufacturing center in Concord, NH. We are a variable volume, custom, and contract manufacturer of magnetics and more. We make components that are trustworthy,
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: EDCOR Electronics Corporation
Description: life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. These transformers are precision gapped to adjust for DC current. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are
- Inductance Range: 1,000,000 microH
- DCR: 21 ohms
- Rated DC Current: 150 milliamps
- Testing Frequency: 0.12 kHz
-
Supplier: Far East Resources, Inc.
Description: Far East Resources is a leading international procurement organization focused on providing various circuit technology to the commercial industry from the Pacific Rim since 1976. Assisting its customers in the sourcing of printed circuit boards (PCB) and other electronic interconnection devices, no
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount, Pole Mount
- Features: North America, Northeast US Only, United States Only
-
Supplier: Gentherm Global Power Technologies
Description: with pole/wall or base mounting bracket Single and three phase inputs available Minimum 25 output steps, tap link bar adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode
- Form Factor: Wall Mount
-
Supplier: Nelson Fastener Systems
Description: improve quality. NelCell is a great alternative to fixed automation to reduce assembly costs*, and to provide flexible production to meet your future needs. Fastener Welding Applications: Tier automotive Frame manufacturing and hydroform OEM Off-road construction OEM Agricultural OEM Outdoor
- Features: 460 / 480V 60 Hz, Three-phase
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: Titan Tool Supply, Inc.
Description: English /Optional 7 language Insertion Tube & Light Source Specifications: 1. Image Sensor: CMOS Image Sensor 2. Resolution (Dynamic/Static): 720(H) X 525(V) / 725(H) X 625(V) 3. Size Tip (Insertion Tube) Diameter: 5.7mm (0.224”) 4. Light Sensitivity: 6800mV/(Lux-sec) 5. Insertion Tube
- Tube or Sheath Diameter: 5.7 mm
- Working Length: 1 to 3 m
- Field of View: 100 degrees
- Operating Temperature: 23 to 150 F
-
Supplier: ALMiG USA Corporation
Description: required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 41 to 96 SCFM
- Horse Power: 20 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 14 to 60 SCFM
- Horse Power: 15 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control
- Discharge / Operating Pressure: 72.51885 to 203.05278 psi
- Flow Capacity: 40.965052 to 106.650394 SCFM
- Horse Power: 24.7940771207022 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 40.965052 to 144.79027 SCFM
- Horse Power: 37.526170777279 HP
- Lubrication Style: Lubricated
-
Supplier: Gilson Company, Inc.
Description: position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the
-
Supplier: Gilson Company, Inc.
Description: position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the
-
Description: The CM Powerstar Electric Chain Hoist features a space saving alternative to wire rope hoists for high speed lifting. This heavy-duty hoist is built to maintain its strength and power year after year. Additional features and benefits include: H-4 or better rated duty cycle Designed for
-
Supplier: Haida International Equipment Co., Ltd.
Description: deformation including temperature deformation; 18) Test result can be leaded in the Word edit and send it on the internet; 19) The three test frames can be used in the test with all order. Technical parameters: Temperature control range: -300 ℃ambient temperature Heating rate: (120 ±10) ℃/
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: UL Standards & Engagement
Description: Light emitting diodes (LED), and f) Electroluminescent lighting. 1 1.2 Examples of components intended to be covered by this standard include: a) Materials used in signs and outline lighting such as structural panels, sign face materials, switch enclosures, sign frames, electrical enclosures,
-
Supplier: Sealevel Systems, Inc.
Description: transceivers and transformers, individually programmable as RT, BC or Monitor, with 64K word RAM per channel. The board supports five (5) programmable interrupt sources (IRQ3 – IRQ7 of VME bus). Memory Base Address is settable through strapping options on the VME P2 connector, or at the P3
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Larson Electronics LLC
Description: The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging camera has a 1500' detecting
Find Suppliers by Category Top
Featured Products Top
-
Guide to Transformer kVA Ratings: Choose the Right One for Your Needs Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you’re working with a high insulation class-rated transformer for a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
PC Mount - Plug-In Printed Circuit Audio Transformers Triad produces a wide assortment of audio transformers for use in printed circuit designs. These (read more)
Browse Transformers Datasheets for Triad Magnetics -
Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page.
(read more)
Browse Transformers Datasheets for DigiKey -
electric vehicles and e-boats to trains, our transformers and inductors play a crucial role in: EV drive trains and motor control Charging stations and inductive charging systems Vehicle sensors and onboard electronics Interested in learning how our (read more)
Browse Transformers Datasheets for Triad Magnetics -
Transformer Inrush Current Explained: when a transformer is first energised, it can draw a current far higher than its normal operating level for a very short period. This is known as inrush current. In many applications, it is brief and manageable. In (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable (read more)
Browse Transformers Datasheets for Automationdirect.com -
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
We were approached by a client who was experiencing problems with inrush start up currents on conventional transformers. On long cable runs these high inrush currents (typically 10 - 15 times the full load current of the transformer can be experienced) were causing excessive cable voltage drops (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
We can offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items. (read more)
Browse Transformers Datasheets for Majestic Transformer Co.
More Information Top
-
New Techniques for Fabrication of Airborne Electronic Equipment
(b) The use of open frame class H transformers (es- pecially developed for this equipment) which meet all the requirements of MIL-T-27 grade 1 construction, and are satisfactory for use in an ambient temperature of 125 degrees C. (c) The …
-
Discussion on ¿Electrical equipment for rectifier locomotives¿ and ¿Circuit calculations for rectifier locomotives and motor-coaches¿
The paper conveys the impression that the size of transformer frame required for h .v. tap-changing (Fig. 7) must be greater than that for l.v. tap-changing where only one transformer core is involved.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62892/08995766-MIT.pdf?sequence=2
Bottom: A 3- phase ' H - frame ' electrical transformer bank, from Mechanical and Electrical Equipment for Buildings.
-
Electrical machines and drives
Arch Elektrotech 57:297-306 Kleinrath H (1993) replacement circuit diagram for transformers and asynchronous machines.
-
Electrical machines and drives
Archive for electrical engineering Vol. 57: 297-306 Kleinrath H (1993) replacement switching images for transformers and asynchronous machines.
-
Realization of a transformer of images in real time
signals of tSlSvision for the acquisition of numdriques donndes h to treat with the transformer of images and for the reproduction of the analog signals in street of a display of images.
-
The breakdown resistance of solid layered insulating materials by different electrical stresses
… the differences in the breakdown voltage in this case nieht by different duration of the exposure emerges from daf5 is reached h6here Durehschlagsspannungen as by the capacitor discharge at the Prfifung with the Tesla transformer (number panel I h and image 7h).
-
Applications and technique of Near Field of Communication (NFC)
Image 2.4 the replacement circuit diagram of a transformer shows, i.e. two coupled coils.
-
Toroidal Transformers
• H-frame mounting uses an H -shaped frame to secure the transformer to a flat surface, and is used in high vibration or high shock applications.
-
Finite- element-analysis of a transverse flux machine
[4] Kleinrath, H. : replacement switching images fª transformers and Asynchronmaschinen.e & i 110 (1993) S. 68-74, H. 2.
Indicates content that may require registration and/or purchase.