Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: annealed, normalized, and quenched and tempered conditions provided that they are homogeneous. 1.2 Conversion Table 2 presents data in the Rockwell B hardness range on the relationship among Brinell hardness, Vickers hardness, Rockwell hardness, Rockwell
-
Supplier: Phase II Plus
Description: Latest portable hardness tester technology. Utilizes both ultrasonic and dynamic type portable hardness testers in one unit. Can test non-destructive and handle small or thin work parts down to 2mm of thickness, as well as testing large parts. Extremely versatile, with many options and
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent, Handheld or Portable
- Test Method: Macro, Micro, Superficial
-
Supplier: ASTM International
Description: 1.1 Conversion Table 1 presents data in the Rockwell C hardness range on the relationship among Brinell hardness, Vickers hardness, Rockwell hardness, Rockwell superficial hardness, Knoop hardness, and Scleroscope hardness of non-austenitic steels
-
-
Supplier: Accuris
Description: Plastics - Determination of hardness - Part 2: Rockwell hardness
-
Supplier: Accuris
Description: Plastics - Determination of Hardness - Part 2: Rockwell Hardness
-
Supplier: Accuris
Description: Brinell hardness test - Part 2: Table of hardness values
-
Supplier: Accuris
Description: Vickers hardness test -- Part 2: Tables of hardness values
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description 1. Prefessional designed 2. High quality,reasonable price 3. Good after-sale service Hardness Testing Machine Model Name & Specimen Rockwell hardness tester Specification Measuring Range 20-88HRA, 20-100HRB, 20-70HRC Strenghth 588.4N(60kgf), 980.7N(100kgf),
- Test Load: 59.98744671201814 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Description: Specifications of a method for the determination of the indentation hardness of plastics by means of the Rockwell hardness tester using the Rockwell M, L and R hardness scales. The Rockwell hardness number is derived from the net increase in depth of impression as the
-
Supplier: Haida International Equipment Co., Ltd.
Description: Mohs hardness degree of hardness divided by ten: 1, talc, 2, 3 gypsum, calcite 4, 5 fluorite, apatite 6, 7 orthoclase, quartz 8 9 topaz, corundum 10 diamonds. The difference between the levels of hardness are not equal, only that the relative size between the
-
Supplier: CSA Group
Description: Specifications of a method for the determination of the indentation hardness of plastics by means of the Rockwell hardness tester using the Rockwell M, L and R hardness scales. The Rockwell hardness number is derived from the net increase in depth of impression as the
-
Supplier: ZwickRoell LP
Description: The ZHVµ micro Vickers hardness tester covers Vickers hardness tests and Knoop hardness tests according to ISO 6507, ISO 4545 and ASTM E384 in the test-load range of HV0.01 to HV2. For more sophisticated or for automated applications, a fully automated PC controlled version of
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR ULTRASONIC HARDNESS TESTER The Flexbar Ultrasonic Hardness Tester is capable of measuring the surface hardness of a broad variety of metals on flat, round, thin, or large surfaces. Unlike the standard Dynamic hardness tester incorporates "Ultrasonic UCI"
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen supply Proceq's EQ1000-B2 (Proceq Bambino) and EQ1000-P2 (Proceq Piccolo) portable pen type hardness testers. These instruments are ideal for quick verification of material hardness. For customers requiring hardness results from components under 5kg and with
- Test: Brinell, Dynamic Rebound, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent, Handheld or Portable
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR BENCH TOP HARDNESS TESTER This hardness tester comprises the very best in "state of the art" design coupled with dynamic precision. It is easy to operate yet engineered to obtain highly sensitive and accurate readings. A perfect, rugged performer suited for almost any
-
Supplier: Foundrax Engineering Products, Ltd.
Description: Accurate, reliable, and portable, the DHT100 Leeb hardness tester uses the rebound principle to calculate the hardness value and conforms to ASTM A 956. General Specifications: Technique Dynamic Leeb Hardness Test Hardness Scales HL with conversion to HRC, HRB, HV, HB, HS
- Test: Dynamic Rebound
- Mounting: Handheld or Portable
-
Supplier: Haida International Equipment Co., Ltd.
Description: Hardness Testing Machine Description 1. Prefessional designed 2. High quality,reasonable price 3. Good after-sale service Hardness Testing Machine Parameter Model Name & Specimen Rockwell hardness tester Specification Measuring Range 20-88HRA, 20-100HRB, 20-70HRC
- Test Load: 59.98744671201814 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PORTABLE DIGITAL HARDNESS TESTERS An advanced hardness tester distinguished by its very compact size, high accuracy, wide measuring range and simplicity of operation. It is suitable for testing the hardness of all metals and widely applied in many areas of industry. It
-
Supplier: Tinius Olsen, Inc.
Description: The model Evotech 2040 Micro Vickers, Vickers, Knoop Hardness tester is a new generation of instrument, improving conventional hardness testing methods and focused on eliminating user influence on the test results. The unique force actuator system utilizes an electronically controlled
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: ZwickRoell LP
Description: Robust and versatile - the key characteristics of the DuraJet. Through electronic load application and a load range of 9.8 N to 2,450 N (1 kg to 250 kg), this hardness testing machine covers the complete Rockwell hardness range. But that's not all, this hardness tester
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Test Method: Macro, Micro, Superficial
- Features: Other
-
Supplier: ZwickRoell LP
Description: The ZHV30 low-load Vickers hardness tester covers Vickers and Knoop hardness tests to ISO 6507, ISO 4545 and ASTM E 384 in the load range from HV0.2 to HV30. For more sophisticated or for automated applications, PC controlled versions are available as semi or fully automatic
- Test: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital tester is menu driven, multi-functional unit with extended memory and RS 232 output capabilities. This unit can perform tests that easily convert every popular hardness scale, including Rockwell,
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Convenient, Accurate Micro Hardness Measurements Shimadzu’s HMV-G series of Micro Hardness Testers determine hardness by indenting a material and then measuring the size of the resulting indentation. Systems range from standalone models with manual stage movement and indentation
- Test: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The Foundrax model BHD and BHD-E radial arm Brinell hardness testers offer the user a range of test head options. These range from a simple machine using the Foundrax model 134 portable Brinell test head capable of indentation only and operating in a single Brinell hardness scale to a
- Vertical Capacity: 90 cm
- Test: Brinell
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: LECO Corporation
Description: Perfect for a production facility or a research lab, LECO's LM Series Microindentation Hardness Testing Systems offer a variety of models (including analog and digital) with the advanced features that meet your requirements and budget. Manual or auto turret A variety of objectives, from
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: Haida International Equipment Co., Ltd.
Description: processing and display , thereby sponge , foam sample measured materials such as indentation hardness . Parameters: ( 1 ) Speed: 100MM/MIN; ( 2 ) Indentation hardness measurement range: 0-1200 . 0 N ( 3 ) The force resolution: 0.25 N ( 4 ) Error: <1%
- Test Load: 122.34013605442176 kg
- Mounting: Fixtured or Permanent
-
Supplier: SAE International
Description: This method outlines the standard procedure for testing the hardness of bearing components. Bearings covered by this test method shall be any rolling element bearing used in airframe control.
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the indentation hardness of metallic materials by means of portable hardness testers. 1.2 This test method applies only to those portable hardness testers which apply the same nominal loads and use the same indenters as are
-
Supplier: LECO Corporation
Description: LECO's LV Series Macro-Vickers Hardness Testing Systems offer an affordable testing system suitable for larger, heavier samples used in welding and other demanding applications. Models include analog and digital, with options to upgrade to automatic configurations. Up to three objectives on
- Test Load: 0.3 to 50 kg
- Mounting: Fixtured or Permanent
- Test Method: Macro
- Test: Vickers and Knoop
-
Description: ISO 48:2010 specifies four methods for the determination of the hardness of vulcanized or thermoplastic rubbers on flat surfaces (standard-hardness methods) and four methods for the determination of the apparent hardness of curved surfaces (apparent-hardness methods). The
-
Description: Advantages Of Alumina Ceramic Plunger Alumina Ceramic Plunger have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have become more
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Watts
Description: Meter Demand Simplex Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM
- Continuous Flow Rate: 55 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Water Softening
-
Supplier: Cole-Parmer
Description: • Cost-effective choices that are easy to use • Easily fit into small spaces
no additional reference electrode is needed Whether your application involves end point determinations in potentiometric titrations or continuous monitoring of specific ions, we can help you find the right electrode -
Supplier: CSA Group
Description: ISO 4384-2:2011 specifies parameters for the hardness testing of solid materials for plain bearings made from cast and wrought copper and aluminium alloys by machining and forming their wrought products and ingots, and of tin-based ingots. It represents a supplement to existing
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2167 NH4OH+NH4Cl CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.000 DOT:8/III Descriptions: Ammonium Chloride-Hydroxide with Magnesium EDTA for Water Hardness or for Standard EDTA Titrations. Expires 30 days after opening Specification TEST 1. Suitability as complexometric buffer
- Features: Buffer / Buffering Agent
- Function: Reagent, Reference / Chemical Standard
Find Suppliers by Category Top
Featured Products Top
-
pipette; 12 tips; 3 buffers (pH 4, 7, and 10); pH/ORP Sensor Storage Solution; ORP Conditioner Solution; titration reagents and standards H2SO4-1, HCl-3, NAOH, EDTA-LC, EDTA-HC, Alkalinity Standard 100 and Hardness Standard 200; standard solutions KCI-7000 and 442-3000. All bottles are 2 oz/59 ml (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
. MSOFS™ microPEM® flaring standoffs attach permanently in panels as thin as .008″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple panels. Small footprint allows for reduced centerline-to-edge designs. Threads as small as #0-80/M1. (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
Forged steel balls are precision-forged and heat-treated to deliver superior hardness and wear resistance for demanding grinding applications. With chromium content of 0.1–0.5% and low carbon (<1%), these balls undergo optimized heat treatment to achieve (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
High Hardness: Surface hardness exceeding HRC 56 ensures consistent and effective grinding performance (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
^-10 Density g/cm3 2.10-2.15 (PBN Crucible); 2.15-2.19 (PBN Plates) Micro hardness (Knoop)(ab side) N/mm2 691 (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
×10??/K 3.2 Modulus of Elasticity (Young's Mod.) GPa 300 Poisson's Ratio / 0.26 Vickers Hardness Hv 1500 Flexural Strength (@ R (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
- Sarcon PG25A) • Lower hardness compared to other gap fillers and especially for gap fillers at 10 W/mK and above • Low volatiles D2-D20 .0100 wt% or less • CF210A incorporates carbon fibers along with traditional fillers found in thermal (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
exceptional strength and hardness after heat treatment, along with its excellent conductivity and resistance to corrosion. Each spring has the following specifications: Bar diameter: 1 inch Round Bar Free length (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Lipstick
Evaluation of the hardness of lipsticks by penetration with a 2 mm. needle probe.
-
Hardening steel screw threads [PFS]
A five turn helical coil is used heat the screw threads. The screw is placed in the coil, heat is applied for 8 seconds to achieve a 2" long zone at the required hardness...
-
Minimize Tablet Bisect Risk: Part II
? The purpose of the bisect is to produce a desired dosage by dividing the tablet into two or more equal parts. A decision to place a bisect on a tablet is not straightforward. The bisect may be affected by the tablet cup depth, band thickness and the intended tablet hardness. As the tablet size
-
Compressing Force: Myth vs Reality
run, the computer alters the compressing force to maintain tablet attributes. This paper will explain what compressing force is and why the term is misused and misunderstood, so that future scientists can better understand and convey important data when compressing tablets. [2, 3, 4] The reader
-
Determination of Calcium in Water
Calcium, when complexed with carbonate, contributes to the total water hardness. Calcium is typically introduced to ground water as it passes over limestone, gypsum, gypsiferrons, shale or dolomite. Carbon Dioxide from the air dissolves in waster causing calcium carbonate. Small concentrations
More Information Top
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
The specific gravity is 1.75, Mohs hardness 2 to 2.5, and melting point 1125ºF (608ºC).
-
Rock determination in the terrain
Hardness 2-3 .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
0.98; m.p. 87 C; acid no. 2; iodine no. (Wijs) 3; sapon. no. 180; hyd. no. 158; penetration hardness 2 Toxicology: Nontoxic .
Indicates content that may require registration and/or purchase.