Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: In the Sabatier reactor, oxygen is recovered (as water) by hydrogenation of carbon dioxide. Half of the reacted hydrogen is contained within the product water, the other half forms methane (CH 4 ). To close the hydrogen loop, we are investigating methods for the efficient recovery of
-
Supplier: Dana Holding Corporation
Description: advanced solutions from single heat exchanger units to integrated catalytic reactor vessel assembly
- Generator Type: Hydrogen
-
Supplier: Accuris
Description: Inspection, Assessment, and Repair of Heavy Wall Reactor Vessels in High-temperature High-pressure Hydrogen Service
-
-
Supplier: Accuris
Description: The Effects of Hydrogen for Establishing a Minimum Pressurization Temperature (MPT) for Heavy Wall Steel Reactor Vessels
-
Supplier: SAE International
Description: end, the effect of H 2 level in diesel exhaust on the performance of a Diesel Oxidation Catalyst (DOC) was studied using flow reactor experiments, vehicle emission measurements and mathematical models. Vehicle chassis dynamometer data showed that exhaust from light-duty and heavy-duty diesel
-
Supplier: Accuris
Description: The Effects of Hydrogen for Establishing a Minimum Pressurization Temperature (MPT) for Heavy Wall Steel Reactor Vessels - Data Sheet
-
Supplier: Accuris
Description: An Engineering Approach for Determining Minimum Pressurization Temperature (MPT) in Heavy-Wall 2.25 Cr \x96 1 Mo Steel Reactors in Hydrogen Service
-
Supplier: COSA Xentaur Corporation
Description: the makeup gas line, reactor outlet, stabilizer offgas, or power generator casing. As it exits the analyzer, the sample stream can either be vented or returned to the process. Installation is easily completed by plant personnel. Upon installation, the analyzer is calibrated for measuring
- Response Time: 120 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: ASTM International
Description: This specification covers sintered uranium dioxide pellets containing 235U for use in nuclear reactors. Chemical requirements include uranium content, impurity content, stoichiometry, and moisture content. Maximum concentration limits are specified for impurity elements such as: aluminum,
-
Supplier: SAE International
Description: typically contains 13-14% weight of hydrogen, which through the steam reforming process could produce a syngas containing around 75 vol% H\u2082, representing over 40 wt% of the fuel. The waste oil was converted to a hydrogen-rich syngas in a packed bed reactor, using a Ni/ Al\u2082O\u2083
-
Supplier: SAE International
Description: Solid Oxide Electrolysis with an embedded Sabatier reactor is being developed for regenerative air revitalization. In a previous effort, an embedded Sabatier reactor was demonstrated using a nickel-based electrode in a SOE cell. To explore the performance potential, new experiments
-
Description: thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Andrews Glass Company, Inc.
Description: safely observe: Solubility of gases in liquids at increased pressures. Chemical behavior of liquids and gases subjected to temperature and pressure changes. Effect of liquids on metals. Purity of propellant batches. Spray and pressure characteristics. Typical Applications Include:
-
Supplier: ASTM International
Description: This specification covers unalloyed and alloyed niobium ingots prepared by vacuum- or plasma-arc melting or electron-beam melting to produce consolidated metal for processing to various mill shapes. The materials covered by this specification are R04200-Type 1 which is a reactor grade
-
Supplier: ASTM International
Description: This specification covers unalloyed and alloyed niobium ingots prepared by vacuum- or plasma-arc melting or electron-beam melting to produce consolidated metal for processing to various mill shapes. The materials covered by this specification are R04200-Type 1 which is a reactor grade
-
Supplier: ASTM International
Description: This specification covers sintered uranium dioxide pellets containing 235U for use in nuclear reactors. Chemical requirements include uranium content, impurity content, stoichiometry, and moisture content. Maximum concentration limits are specified for impurity elements such as: aluminum,
-
Description: liquid phase process No hydrogen consumption Simple, fixed bed reactor Volume Swell Deep conversion of reformate stream benzene Gasoline volume swell High Octane Octane increase in the full reformate BenzOUT technology advantages and economical benefits Conversion of 95%+ of the benzene in a
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: DAS Environmental Expert GmbH
Description: (oxidation, reduction, pyrolysis). A fluid wall/film prevents corrosion and deposition of particles in the reactor. In the washing column next to the reactor, soluble components are absorbed and particles suspended. The scrubbing liquid cools down and neutralizes combustion products
-
Supplier: DAS Environmental Expert GmbH
Description: of Ammonia (2NH3 à N2 +3H2) takes place. Following the Hydrogen is electrically ignited and oxidized. The waste gases are burned and oxidized within the reactor (2H2 + O2 à 2H2O). Finally the waste gases are cooled (< 60 °C), which can be released into the environment without any further
-
Supplier: High Performance Alloys, Inc.
Description: vinyl chloride monomer. Reactors and vessels in which fluorine is generated and reacted with hydrocarbons.
- Tensile Strength (UTS, Break): 50,000 to 70,000 psi
- Yield Strength (YS): 12,000 to 35,000 psi
- Elongation: 40 to 60 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: ASME
Description: plants, small modular reactors (SMR), and advanced reactors, fuel cells and electrolyzers, (geo) thermal energy storage and conversion systems, fundamental combustion of fuels, energy resource recovery from biomass and solid wastes, carbon capture, land and offshore wells drilling,
-
Supplier: ASME Standards and Certification
Description: plants, small modular reactors (SMR), and advanced reactors, fuel cells and electrolyzers, (geo) thermal energy storage and conversion systems, fundamental combustion of fuels, energy resource recovery from biomass and solid wastes, carbon capture, land and offshore wells drilling,
-
Supplier: Hartchrom, Inc.
Description: Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel / Metal Mills, Vessels (Tanks / Reactors)
- Plating Processes: Chrome Plating - Hard
- Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, United States Only
- Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts
-
Supplier: Harper International Corporation
Description: ultra-high purity powders. Harper’s rotary systems consider these high purity applications from beginning to end: material in-feed valves and feeder, high-heat reactor tube, product cooling tube, and material discharge valves and collection. We have the experience to engineer these
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Paramount Metal Finishing Company
Description: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, powder coat, assemble and screen-print at
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: CRC Chrome
Description: CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts Increase Life of New Parts Corrosion Protection Abrasion Resistance Excellent Release Properties on
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Plating Processes: Chrome Plating - Hard
- Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts
-
Supplier: Beltran Technologies, Inc.
Description: technologies configured into three core components: A gasification reactor vessel producing energy-rich synthesis gas (syngas) from agricultural, industrial or municipal solid wastes and other carbonaceous materials. A wet electrostatic precipitator to clean and condition the syngas for
- Features: Other
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: Bronkhorst USA
Description: Detection of gas leakage through objects Hydrogenation processes Feeding of reactors and autoclaves Note: High Pressure Mass Flow Meters ( Series F-12x / F-13x / F-14x ) up to 100 ln/min can be close-coupled with Vary-P Control Valves ( Series F-033 / F-043 ) to constitute a compact
- Gas Volumetric Flow Rate: 0.007062 to 8.8275 SCFM
- Mass Flow Rate: 0.0005506 to 0.68825 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 5,801.508 psi
-
Supplier: CSA Group
Description: decommissioning of nuclear facilities in Canada are subject to the Nuclear Safety and Control Act and its Regulations. The Canadian Nuclear Safety Commission might impose additional requirements to those specified in this Standard. This Standard is one of a series of standards on reactor
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: or combustible dusts. Static electricity and electric sparks can easily trigger explosions. Typical Equipment: • Rotating equipment in refineries/chemical plants: Such as reactor agitators, rotary joints for pipelines, stirring shafts for storage tanks, and centrifuges. Slip rings need to
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
Find Suppliers by Category Top
Featured Products Top
-
HYDROGEN: PUSH TOWARDS THE GENERATION OF GREEN H2 The desire to move to sustainable energy sources and reduce carbon emissions is growing exponentially. Low-cost renewable energy sources (e.g., solar, wind, hydro (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
epitaxial reactors s in conjunction with the TC Sentry System™ to monitor quartz sheaths for leaks in real time. In the harsh environment of a reactor, the quartz sheath is attacked and can fail prematurely, causing wafer contamination and reduced tool (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
to caustic alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidizing salt solutions severe attack will occur. Resistant to all dry gases at room temperature and in dry chlorine and hydrogen chloride may be used in (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
-
types of borated polyethylene for different radiation shielding requirements. Explore our different options below: High-Density Pure Polyethylene (HDPE) serves as an excellent neutron moderator due to its high hydrogen content (read more)
Browse Radiation Shielding Datasheets for MarShield -
environments. It combines hydrogen-rich polyethylene and boron to capture fast thermal neutrons. Unlike other absorbers such as cadmium, boron produces minimal gamma radiation during neutron capture (read more)
Browse Polyethylene Resins Datasheets for MarShield -
laboratory, located in the heart of Pierrelatte, France. The prowess in sealing technology is paramount to the reliability of energy transition technologies – including nuclear power, a field where the collaboration’s expertise shines bright. The hydrogen sector, now fully (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
sealing pressure on Kerosene post combustion’s hydraulic device Hydrogen production: Sealing on separation stacks Nuclear: Sealing on primary pumps (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Rapid Online Analysis of Acetylene for Hydrogenation Reactor Control Optimization (.pdf)
, analysis would allow tighter acetylene hydrogenation process control (patent pending). Since 1999, The Dow Chemical Company has been aggressively pursuing solutions to this unmet need. To catalyze a commercial solution, Dow formed a strategic partnership with several external partners (Analytical
-
Achieve Unmatched Sensitivity and Real-time Measurement Performance of Your Hydrogen and Nitrogen Impurities with Quantum Cascade Laser Analyzers
Assuring hydrogen and nitrogen gas purity is critical across multiple processing industries and applications. For several key processes, the purity of the gas must be precisely monitored and controlled to ensure the product is within specification and avoid damage to equipment or process line
-
White Paper - Advanced Reactor System for the Fine Control of Properties of Molybdenum Powder
Extensive investigation in the two-stage hydrogen reduction process for fine molybdenum powder synthesis has been con-ducted. Reaction thermodynamic, kinetics, grain morphology transformation mechanism, grain morphology and grain size control have been studied in detail. Pilot scale development
-
Process Optimization Reality Checks
bridging the knowledge gap between discovery, process development and pilot scale, and one hopes manufacturing. The company s PPR (parallel pressure reactor) holds between 16 and 96 parallel semi-batch continuous stirred pressure reactors suitable for testing difficult chemistries
More Information Top
-
Effects of Hydrophobicity of Diffusion Layer on the Electroreduction of Biomass Derivatives in Polymer Electrolyte Membrane Reactors
bility of thermodynamics.[5a,b,6] The most significant advantage of PEM hydrogenation reactors over conventional three-phase reactors is the mild reaction conditions, especially atmospheric pressure, due to the ability to produced adsorbed hydrogen atoms readily in situ on the catalyst …
-
A CFD simulation study to evaluate the flow and catalytic hydrogenation of dimethyl oxalate in a packed bed, a two‐stage fluidized bed, and a circulating fluid...
Such CFD models will be particularly useful for choosing and optimizing hydrogenation reactors .
-
Heterogeneous Catalytic Hydrogenation Reactions in Continuous‐Flow Reactors
Dedicated continuous-flow hydrogenation reactors : a) H-Cube (1008C, 100 bar); b) H-Cube Midi (1508C, 100 bar); c) H-Cube Maxi (3508C, .
-
Chemical Process Design
The gas mixture enters the catalytic hydrogenation reactor (R-1).
-
New Generation Oxo Alcohols
HYDROGENATION REACTOR .
-
Oxo Alcohols
The purified NBAL is then fed to parallel primary gas-phase hydrogenation reactors , with a reduced Cu-containing catalyst.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4431/Ordouei_Mohammad%20Hossein.pdf?sequence=1
Hydrogenation Reactor outlet stream……………………………………….……39 .
-
Estimation of Kinetic Parameters for Hydrogenation Reactions Using a Genetic Algorithm
The hydrogenation reactor considered in this work is an essential part of a vinyl chloride monomer (VCM) plant.
-
Current efficiency for soybean oil hydrogenation in a solid polymer electrolyte reactor
In contrast to that in a fuel cell, the cathode in an SPE oil hydrogenation reactor serves two purposes; it is the conducting metal matrix on which protons are reduced electrochemically to atomic and molecular hydrogen and it also furnishes catalytic sites …
-
The electrochemical hydrogenation of edible oils in a solid polymer electrolyte reactor. I. Reactor design and operation
The hydro- genation reactor was operated at a constant current density of 0.10 A/cm2 with equal amounts of oil and water (between 10 and 30 g per experiment).
Indicates content that may require registration and/or purchase.