-
Description: IEC 60068-2-32 Standard Pneumatic Free Drop Impact Test Machine is suitable for mobile phones, mobile phones, walkie-talkies, electronic dictionaries and other electronic products and parts free fall test. This machine will be the test sample without packaging, attached
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Drop / Shock, Impact Toughness
-
Description: Determines the effect on a specimen of standard treatments which are representative of the falls likely to occur during rough handling. Has the status of a basic safety publication in accordance with IEC Guide 104.
-
Supplier: AENOR
Description: BASIC ENVIRONMENTAL TESTING PROCEDURES. PART 2: TESTS. TEST ED: FREE FALL. (IEC 68-2-32:1975 + A1:1982 + A2:1990).
-
-
Description: Determines the effect on a specimen of standard treatments which are representative of the falls likely to occur during rough handling. Has the status of a basic safety publication in accordance with IEC Guide 104.
-
Description: Gives background information for Test Z/AM: Combined cold/low air pressure tests (IEC 68-2-40), and Test Z/BM: Combined dry heat/low air pressure tests (IEC 68-2-41).
-
Description: Incorporates Amendment No. 1 (1982).
-
Supplier: CSA Group
Description: edition of IEC 60068-2-32 (1975). It has the status of a horizontal standard in accordance with IEC Guide 104.
-
Supplier: CSA Group
Description: marking is not required if Uimp equal to 4 kV, - improvement regarding marking concerning direction of movement, - improvement of dielectric properties, - test of resistance to humidity referred to IEC 60068-2-78 instead of IEC 60068-2-3, - amendment to
-
Supplier: CSA Group
Description: 60068-2-32 has been replaced by reference to IEC 60068-2-31 (21.1). - Additional requirements for battery operated stunning have been transferred to Annex S (5.8.1, 7.1, 7.8, 7.12, 11.5, 16, 22.102, 25.5, 25.7, 25.20, 25.23, 25.101, 26.5). It was established
-
Supplier: RS Components, Ltd.
Description: EPCOS PQ32/20 and P32/30 Vertical coil formers are made from GFR thermosetting plastic ul 94 V-0 insulation class to IEC 60085. Maximum operating temperature 180°C. Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = PQ 32 x 20
-
Supplier: VICFUSE
Description: Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Microchip Technology, Inc.
Description: Freefall: IEC 60068-2-32 Vibration: IEC 60068-2-6, 3, 5 mm, 3 Hz - 9 Hz, 10 cycles, 1 octave/min, 1g, 9 Hz – 150 Hz, 10 cycles 1 octave/min Compact design
- Features: Other
-
Supplier: HydraForce, Inc.
Description: Hz (per IEC 60068-2-64 Test Fh) Shock: 100 m/s2 peak (per IEC 60068-2-27 and -29 Tests Ea and Eb) Corrosion: 5%, NaCl for 24 hours at +35°C (per ISO 9227)
- Supply Voltage (DC): 8.5 to 33 volts
- RAM: 0.138 MB
- Flash Memory (RAM): 0.0016 MB
- Features: Anti-Vibration
-
Supplier: Red Lion Controls, Inc.
Description: Operating temperature: -40° to +80°C Humidity: 5 to 95% non-condensing Shock: IEC60068-2-27 Vibration: IEC60068-2-6 Certifications Product Safety o ISA 12.12.01-2015 Class I and II, Div. 2, and Class II, Div. 1 and 2, Groups A, B, C, D Hazardous locations Rail EN 50155,
- Network Equipment: Router
-
Supplier: ValueTronics International, Inc.
Description: recording systems. Features: Small, lightweight and battery-driven Leather case with impact protection – designed for everyday use in harsh environment Drop- and environment-tested according to IEC 60068 Splash-proof according to IP54 (IEC 60529) High precision, crystal
- Environmental Properties: Temperature
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL standard for particular requirements for Automatic Electrical Burner Control Systems. It is the first edition ANSI Z21.20 - CAN/CSA-C22.2 No. 60730-2-5 and the third edition of UL 60730-2-5. This edition of ANSI Z21.20 -
-
Supplier: Acromag, Inc.
Description: Operational Shock: Tested to IEC 60068-2-27: 30G, 11ms half sine, 50G, 3mS half, 18 shocks at 6 orientations for both test levels. Sinusoidal Operating Vibration: Tested to IEC 60068-2-6: 10-500Hz, 5G, 2 hours/axis. Random Operating Vibration: Tested
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: Operational Shock: Tested to IEC 60068-2-27: 30G, 11ms half sine, 50G, 3mS half, 18 shocks at 6 orientations for both test levels. Sinusoidal Operating Vibration: Tested to IEC 60068-2-6: 10-500Hz, 5G, 2 hours/axis. Random Operating Vibration: Tested
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: ValueTronics International, Inc.
Description: meets EN60068-2-1 or -2 Storage temperature range: 25°C to +60°C, meets EN60068-2-1 or -2 Humidity (+40 °C, non-condensing): 80% relative humidity, meets EN 60068-2-3 Electromagnetic compatibility: meets requirements of EMC Directive 89/336/EEC, applied
-
Supplier: UL Standards & Engagement
Description: Wires. CSA C22.2 No. 153-M1981 (R2003) Quick-Connect Terminals. CSA C22.2 No. 158-1987 (R2004)Terminal Blocks. CSA C22.2 No. 248.1-00 (R2005)Low-Voltage Fuses - Part 1: General Requirements. CAN/CSA-C22.2 No. 60065-03Audio, video and similar electronic apparatus - Safety
-
Supplier: ValueTronics International, Inc.
Description: exceed the strict European EMC immunity requirements. ISO 7637-1®Road Vehicles – Electrical disturbance by conduction and coupling” requirements are met. Mechanical robustness is equally high and meets MIL – STD – 810C and IEC 60068 – 2 – 6 standards. Since all NEXUS amplifiers
Find Suppliers by Category Top
Featured Products Top
-
IEC's vision to create a safer, more efficient world gained further momentum recently with the launch of the first project of the IEC Global Impact Fund Award-winning clean energy company Aceleron has been selected to implement the Fund’s inaugural project (read more)
Browse Datasheets for IEC - International Electrotechnical Commission -
IEC - International Electrotechnical Commission
Transforming old batteries into new resources in Africa
assessment can play in addressing many of today’s social, economic and environmental challenges, IEC created the Global Impact Fund. Given concerns around the environmental impact of batteries, such as mineral extraction and improper disposal, the IEC Global Impact Fund’s (read more)
Browse Codes, Standards, and Regulations Datasheets for IEC - International Electrotechnical Commission -
Guarantee the electrical safety and performance of medical devices with F2 Labs’ IEC?60601?1 testing. We verify compliance of medical electrical equipment—covering insulation, leakage current, and software risk controls—to meet global healthcare market (read more)
Browse Certification Services Datasheets for F2 Labs -
connection to IEC 60320-2 class I sheet E plugs. They are black in color, and the housing material is PBT, while the contact material is nickel-plated brass-with a quick disconnect or solder tab. Interpower houses over 4 million components in their warehouse so their customers don (read more)
Browse Datasheets for Interpower -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
IEC/IES 60529 standard—commonly known as the Ingress Protection (IP) rating system—defines exactly how enclosures protect internal components from environmental hazards. At (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
Interpower is pleased to announce the addition of IEC 60320 Sheet I molded Jumper Cord Sets and Power Cords to its extensive line of North American and International cords. We now offer two North American Sheet I Jumper Cord Sets and one International Jumper Cord Set (read more)
Browse AC Power Cords Datasheets for Interpower