-
Supplier: Accuris
Description: IEEE GUIDE ON INTERACTIONS BETWEEN POWER SYSTEM DISTURBANCES AND SURGE-PROTECTION DEVICES *** W/D S/S BY IEEE C62.41.3 ***
-
Supplier: Accuris
Description: IEEE Guide for Interactions between Power System Disturbances and Surge-Protective Devices
-
Supplier: Accuris
Description: IEEE Recommended Practice on Surge Voltages in Low-Voltage AC Power Circuits
-
-
Description: A practical basis is provided for the selection of voltage and current tests to be applied in evaluating the surge withstand capability of equipment connected to utility power circuits, primarily in residential, commercial, and light industrial applications. The recommended practice covers the
-
Description: A practical basis is provided for the selection of voltage and current tests to be applied in evaluating the surge withstand capability of equipment connected to utility power circuits, primarily in residential, commercial, and light industrial applications. The recommended practice covers the
-
Supplier: Accuris
Description: IEEE Guide on the Surges Environment in Low-Voltage (1000 V and Less) AC Power Circuits
-
Description: Supplement to C37.41-1988, IEEE test standard for expulsion fuses in enclosures, procedures are given for performance testing of liquid-submerged and in-air expulsion fuses in enclosures
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: No. 41, B Style, 1.188 " Finished Bore All dimensions are nominal values and for reference only
- Bore Diameter: 1.19 inch
- Hub Diameter (if applicable): 4 inch
- Length Through Bore: 1.19 inch
- Material: Steel - Hardened
-
Supplier: TelephoneStuff.com
Description: The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B, and C environments. The Cat. No. 42000 is backed by Leviton's 5-year Limited Warranty.
- Standards: IEEE
-
Description: The scope of this recommended practice is to characterize the surge environment at locations on AC power circuits described in IEEE Std C62.41.1/sup TM/2002 by means of standardized waveforms and other stress parameters. The surges considered in this recommended practice do not
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: TE Connectivity
Description: ] Product Height : 41.21 MM [1.62 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP
- Operating Temperature: -40 to 149 F
-
Supplier: TE Connectivity
Description: : 51.94 MM [2.04 INCH ] Product Height : 41.21 MM [1.62 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On
- Operating Temperature: -40 to 149 F
-
Supplier: TE Connectivity
Description: ] Product Height : 41.21 MM [1.62 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP
- Operating Temperature: -40 to 149 F
-
Supplier: TE Connectivity
Description: : 51.94 MM [2.04 INCH ] Product Height : 41.21 MM [1.62 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Fail Mode : On
- Operating Temperature: -40 to 149 F
-
Supplier: Amphenol Communications Solutions
Description: BrightConnX™ ANSI C136.41 FLA Series, FLA Shorting Cap NEMA ANSI C136.41, Open Circuit, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of FLAC0000
- Voltage Rating: 600 volts
-
Supplier: Amphenol Communications Solutions
Description: BrightConnX™ ANSI C136.41 FLA Series, FLA Shorting Cap NEMA ANSI C136.41, Shorting Contacts, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of FLAC1000
- Current Rating: 15 amps
- Voltage Rating: 600 volts
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Amphenol Communications Solutions
Description: BrightConnX™ ANSI C136.41 FLB Series, FLB Base NEMA ANSI C136.41, 76mm, 3 Power, 2 Signal, Vented, Silicone Gasket, Amphenol is one of the leading manufacturers of NEMA BASE ANSI C136.41. Contact us today for more details of FLB series ,
-
Supplier: Amphenol Communications Solutions
Description: BrightConnX™ ANSI C136.41 FLB Series, FLB Base NEMA ANSI C136.41, 76mm, 3 Power, No Signal, Vented, Silicone Gasket, Amphenol is one of the leading manufacturers of NEMA BASE ANSI C136.41. Contact us today for more details of FLB series
-
Supplier: Kennedy Webster Electric Co.
Description: GE Ecolux® Starcoat® T8
- Color Temperature: 4100 K
- Lamp Power: 32 watts
- Lamp Type: Fluorescent Lamps
- Maximum Overall Length: 47.78 inch
-
Supplier: Eaton Cooper Power Systems
Description: requirements of IEEE Std C62.11™ standard and is available in ratings suitable for the transient overvoltage protection of electrical equipment on systems through 345 kV. FEATURES The Type AZE station class arrester is available in two design configurations - a metal-top design in
- Device Type: Lightning Arrestor
- Mounting: Hard-Wired / Device Mount
- Technology: MOV
-
Supplier: GE Grid Solutions
Description: & Intermediate Class IEEE/ANSI C62.11 surge arresters, GE offers a wide range of solutions for distribution and EHV, up to 612kV, applications. Key Features and Benefits Performance & Reliability GE TRANQUELL Arresters are designed and manufactured in accordance
- Standards: ANSI, IEEE
- Technology: MOV
-
Supplier: Transcat, Inc.
Description: Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Miniconnector
- Basic Element Used: RTD
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA/ANSI NGV 5.2, Vehicle fueling appliances (VFA). It supersedes CSA 12.6, Vehicle refuelling appliances. The content of this Standard was developed using the requirements in CSA 12.6, Vehicle refuelling appliances; CSA/ANSI NGV 5.1, Residential
-
Supplier: Greenlee Textron, Inc.
Description: HOLLOW SHAFT, HEAVY DUTY TYPE CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 75 MM SHANK LENGTH BLACK, GREEN HANDLE COLOR 11 MM DRIVE SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
- Desired Adjustment Range: 0.4331 inch
- Drive Type: Fixed Drive
- Fixed Drive Size: Other Size
- Type: Nut Driver
-
Supplier: Joint Way International, Inc.
Description: Single Type C Pitch: 1/2"
- Number of Teeth: 14
- Outside Diameter: 2.49 inch
- Pitch: 41 (1/2"), 80 (1")
- Sprocket Style: Single
-
Supplier: Norton Abrasives
Description: Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on high-speed saws
- Abrasive Grain Type: Silicon Carbide
- Applications: Dry Cutting
- Bore ID / Shank Diameter: 1 inch
- Grading / Grit System: ANSI - Bonded
-
Supplier: Gelest, Inc.
Description: production run applications. Cured Gelest®OE41 Properties Refractive Index (25°C): 1.41 Tensile Strength: >2.0 MPa Elongation @ Break: 140-200% Durometer, Shore A: 15-30
- Chemical / Polymer System Type: Polystyrene
- Elongation: 140 to 200 %
- Features: Optical Grade
- Index of Refraction: 1.41
-
Supplier: Dorcy International
Description: 72 Pieces High Performance Mercury Free Quality Alkaline Products All 5 Cell sizes available (AA,AAA,9V,C,D) Products meet all ANSI/IEC Specifications New INDUSTRIAL Battery Label Graphics
- Alkaline Primary Batteries: Alkaline-manganese Dioxide
- Standard Battery Sizes: C
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several
- Bore Diameter: 0.5000 inch
- Material: Other
- Number of Teeth: 62
- Outside Diameter: 5.08 inch
-
Supplier: PennEngineering®
Description: Specifications - Thread Size - - .138-32 (#6-32) Type - - PFK Thread Code - - 632 Screw Length Code - - 62 A (Shank) Max. - - .060 in Min. Sheet Thickness - - .060 in Hole Size in Sheet + 0.003 - 0.000 - - .281 in C ± .003 - - .299 in E
- Fastener Standards: ASME / ANSI
- Finish: Other
- Hole Size (Diameter): 0.2810 inch
- Panel Thickness: 0.0600 inch
-
Supplier: ASCO Power Technologies
Description: ) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Rotary Disconnect Switch included as Standard Equipment Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI
- Applications: Other
- Device Type: SPD, Three Phase
- Maximum Surge Current: 900000 amps
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Universal Cutting Tools, Inc.
Description: Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
- Cutting Diameter: 0.6406 inch
- Drill Type: Silver & Deming Drill
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Advantech
Description: 2T2R (Support WiFi/BT co-existence) 2 x IPEX connector standard Half size Mini PCIe form factor USB 2.0 bus *1 64/128-bits WEP, WPA, WPA2, 802.1x Windows 7, 8.1, 10 / Linux / Android -20°~+70°C (Operating), -40°~+80°C (Storing)
Find Suppliers by Category Top
Featured Products Top
-
Chain No./ANSI Chain No.: C208A/C2040 C208AL/C2042 C208AH/C2040H C208B(C208BL) C210A/C2050 C210AL/C2052 C212A/C2060 C212AL/C2062 C212AH/C2060H C212AHL/C2062H C216A/C2080 C216AL/C2082 C216AH/C2080H C216AHL/C2082H C220A/C2100 C220AL/C2102 C220AH/C2100H C220AHL/C2102H C224A/C2120 C224AL/C2122 C224AH/C2120H (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
to determine the Resistors value. They use Ohm's Law to determine safe current limitations. It is important that the resistor power matches its energy absorption during a fault. Standards like IEEE c62.92.5 provide guidance and suggest that Resistorss should be chosen to keep voltages below the (read more)
Browse Resistor, Capacitor Networks Datasheets for ODG (Origin Data Global)
More Information Top
-
The Wiley Engineer's Desk Reference: A Concise Guide for the Professional Engineer 2nd Edition Complete Document
Table 6.16 IEEE/ ANSI Standard C37.2-1979 Protection Devices with Assigned Device Numbers. .... c . .... 62.41 .
Indicates content that may require registration and/or purchase.