Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The LDX-4 is a dc powered signal conditioning amplifier and power supply for ac LVDT's. Its compact, rugged case can withstand industrial installations and protect laboratory grade electronics. Complete zero and span adjustments allow the LDX-4 to be used with any LVDT with an
- Operating Temperature: 32 to 140 F
- Excitation: Current Excitation Supply, Voltage Excitation Supply
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
-
Supplier: Alliance Sensors Group
Description: half-bridges The LVDT Signal Conditioner SC100 DIN rail module from the Alliance Sensors Group ends the usual difficulties that accompany AC-LVDT set up with a built-in null indicator and simple front panel pushbuttons to set zero and full scale. Engineered to work with
-
Supplier: Piezo-Metrics
Description: 4-20mA and 0-10VDC IP65 / NEMA4 ABS bulkhead mountable case with cable glands The model LVDT or RVDT Amplifier / Signal Conditioner provides a convenient and flexible solution to the measurement of displacement or position (linear or angular) when using Linear Variable
-
-
Supplier: Newark, An Avnet Company
Description: LVDT SIGNAL CONDITIONER ROHS COMPLIANT: YES
-
Supplier: TE Connectivity
Description: Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 117 Electrical Characteristics Excitation Voltage (VRMS) : 3 Line Power Voltage Requirements (VDC) : 9 - 30 Signal Conditioning - LVDT/RVDT Output Type (MAMP) : 4 - 20 Signal Conditioning - LVDT/RVDT
- Input Channels: 1 #
- Excitation: Voltage Excitation
-
Supplier: ACCES I/O Products, Inc.
Description: Multiplexor accessory (LVDT-MUX) allows up to eight LVDT-8U boards to be connected to one A/D board The LVDT-8U signal conditioning board was designed to improve upon the advances made with the release of our LVDT-8A model. Half-bridge LVDTs requiring
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, LVDT, SIGNAL CONDITIONER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, LVDT SIGNAL CONDITIONER, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: SINGAL CONDITIONING MOD, LVDT/RVDT; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; Product Range:
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, LVDT SIGNAL CONDITIONER; Kit Application Type:Sensor; Silicon Manufacturer:Texas Instruments; Silicon Core Number:-; Application Sub Type:LVDT Signal Conditioner; Kit Contents:LVDT Sensor Signal Conditioner Evaluation RoHS
-
Supplier: Electro Standards Laboratories
Description: then used as a stand-alone intelligent LVDT digital signal conditioner with analog output. The Model 4338 compensates for transducer nonlinearities using its integrated 6-point calibration capability not found in standard signal conditioners. Its multip-drop RS-232
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Electro Standards Laboratories
Description: The CellMite® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Features: Application Software Included, LVDT and RVDT Signal Conditioners, Other, RS232/422/485
- Signal Conditioning: Bridge Conditioner
-
Supplier: Electro Standards Laboratories
Description: The CellMite® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: TE Connectivity
Description: Electrical Characteristics Excitation Voltage (VRMS) : 3 Line Power Voltage Requirements (VDC) : ±12, ±15 Signal Conditioning - LVDT/RVDT Output Type (VDC) : ±10 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : Printed Circuit Board Edge or Terminal Block
- Input Channels: 1 #
- Excitation: Voltage Excitation
-
Supplier: Electro Standards Laboratories
Description: computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data 24-Bit
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Radwell International
Description: SIGNAL CONDITIONER, SMART AC-LVDT, LOOP POWERED, 30-530MV/V, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: S. Himmelstein & Company
Description: Summary Two channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display 7,800 samples/second/channel ±1V to ±10V inputs protected to 130Vrms accepts differential or
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: DC Voltage Input
-
Supplier: DigiKey
Description: SIGNAL CONDITIONER, DC SUPPLY, 1
- Operating Temperature: 32 to 140 F
- Outputs: Voltage Output
-
Supplier: RDP Electrosense
Description: Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Other Output
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
-
Supplier: LORD MicroStrain Sensing Systems
Description: robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi-
- Number of Input Channels: 1 #
- Operating Temperature: -4 to 140 F
- Signal Inputs: Current
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: LVDT SIGNAL CONDITIONER WITH A NON-STANDARD RANGE OF "0/250 MV/V INPUT RANGE" AND "0/10V DC OUTPUT RANGE" WITH 120 VAC POWER
-
Supplier: Dataforth Corporation
Description: provide signal input and excitation protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 1 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: TE Connectivity
Description: Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Terminal Block Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing
-
Supplier: Alliance Sensors Group
Description: underlying problem common to most LVDTs found in power gen applications. The problem results from the fact that typical AC-LVDT sensors, currently used for valve position sensing on steam turbines, were never really designed for that type of physically demanding use. The LVDTs
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Stellar Technology
Description: The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT’s. The AP5104 provides regulated AC excitation with remote sensing for
- Low Pass Cutoff Frequency: 10 to 1,000 kHz
- Input Impedance: 0.2 Mohms
- Operating Temperature: 14 to 158 F
- Architecture: Analog (RC)
-
Supplier: Alliance Sensors Group
Description: loose. The connecting rod has a sturdy 5/16-24 UNF (or M8x1.25) male thread for easy mechanical connection. When mated with the Alliance Sensors’ SC-100 industrial LVDT DIN-rail-mountable signal conditioner with push button calibration, the LA-25 LVDT becomes the ideal
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: LORD MicroStrain Sensing Systems
Description: applications, including short term immersion in saline and pressurized oil. Units available for long term immersion, corrosive and high pressure environments can be custom built to meet such requirements. LORD MicroStrain®’s desktop consoles and in-line signal conditioners provide the
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: LORD MicroStrain Sensing Systems
Description: applications, including short term immersion in saline and pressurized oil. Units available for long term immersion, corrosive and high pressure environments can be custom built to meet such requirements. LORD MicroStrain®’s desktop consoles and in-line signal conditioners provide the
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: RDP Electrosense
Description: Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed
- Operating Temperature: 14 to 140 F
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
- Features: Other Output
-
Supplier: OMEGA Engineering, Inc.
Description: throughout the range, even on transducers fitted with on-board signal conditioning. This makes installation easier and helps prevent misalignment.
- Measurement Range: 0.09842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Features: Current Balance AC-AC
-
Supplier: Stellar Technology
Description: The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail
- Maximum Output: 10 volts
- Bandwidth: 0.25 kHz
- Operating Temperature: 14 to 140 F
- Signal Conditioning: Bridge Conditioner, Instrumentation Amplifier
-
Supplier: LORD MicroStrain Sensing Systems
Description: term immersion in saline and pressurized oil. Units available for long term immersion, corrosive and high pressure environments can be custom built to meet such requirements. LORD MicroStrain®’s desktop consoles and in-line signal conditioners provide the Subminiature Gauging DVRT®
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Dataforth Corporation
Description: SensorLex® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Low Pass Cutoff Frequency: 1 kHz
- Maximum Output: 2 volts
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels Galvanic isolation 500 VDC A/D conversion:
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning
- Measurement Range: 2 to 1 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Current
Find Suppliers by Category Top
Featured Products Top
-
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense
Conduct Research Top
-
GE Gas Turbine LVDTs with an ASG S1A LVDT Signal Conditioner
The Alliance Sensors Group model S1A module is the most advanced single channel LVDT signal conditioner available today. It will operate practically any LVDT currently on the market, but occasionally users can be confused by unusual LVDT configurations, particularly in regard to the LVDTs typically
-
LVDT signal conditioner S1A Series solves the susceptibility to beat frequency interference between channels.
called heterodyning or "beating". This effect is created when the frequencies of the oscillator in the individual signal conditioner driving the excitation signal to each LVDT vary slightly. Since the signal cables are close together, they can capacitively couple among each other, resulting in a very low
-
Ratiometric Measurements in the Context of LVDT-sensor Signal Conditioning
Ratiometricity is a common approach for measuring analog-sensor signals for the purpose of conditioning and standardizing the signal for proper operation with an industrial control system. In the context of linear-variable differential-transformer (LVDT) signal conditioning, ratiometric measurement
-
How to Choose the Output for my LVDT Sensor
An LVDT is a transformer and requires a specific type of signal conditioning amplifier of which there are many in our product range. Having the amplifier remote from the LVDT transducer means that the LVDT is not limited by the temperature constraints of the electronics.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/86477/46863618-MIT.pdf?sequence=2
Confirming the LVDT signal conditioner function (Channel A data).....................76 Table 7-5.
-
Page 10. Semiconductor parts with 552 in root number
LVDT signal conditioner .
-
Page 9. Semiconductor parts with 521 in root number
LVDT signal conditioner .
-
The World’s Most Advanced Linear Variable Differential Transformer Signal Conditioner: An Interview with John Matlack
JM - Prior to the advent of the S1A, setting up an LVDT signal conditioner required the user to know certain parameters of the LVDT, make some calculations to set DIP switches or movable jumpers within the module, and then calibrate the signal …
-
Five-Point Amplitude Estimation of Sinusoidal Signals: With Application to LVDT Signal Conditioning
By implementing the proposed algorithm with a low-cost 16-b microcontroller, a dig- ital LVDT signal conditioner is built and tested with satisfactory performance.
-
Linear variable differential transformer and its uses for in-core fuel rod behavior measurements
Almost all commercial LVDT signal conditioners are constant voltage designs and provide no temperature compensation.
-
Alliance Sensors Group to Develop Specialized LVDT Products
Alliance Sensors Group has developed into “The Name in LVDT Signal Conditioning” due to the constant improvements and advancements made to its line of LVDT signal conditioners .
-
Alliance Sensors Reduce Sensor Crosstalk Without Dependence on Master Signal Conditioner
This difference frequency signal can ride on the DC output of the LVDT signal conditioners , appearing as low frequency ripple or noise with a period measured in fractions of a second, or as a repetitive slow drift with a period of many …
-
New Low Voltage LVDT Signal Conditioner Designed For Use In PLCS And Vehicular Testing Systems
New Low Voltage LVDT Signal Conditioner Designed For Use In PLCS And Vehicular Testing Systems .
-
A thermal expansion measurement system using a high-temperature unguided half-bridge displacement transducer
Index Terms—Displacement transducer, linearly variable differ- ential transformer ( LVDT ) signal conditioner , PC-based data ac- quisition, thermal expansion measurement, vertical dilatometer.
Indicates content that may require registration and/or purchase.