-
Supplier: Accuris
Description: BARRIER MATERIALS, FLEXIBLE, ELECTROSTATIC PROTECTIVE, HEAT-SEALABLE
-
Supplier: Win Source Electronics
Description: Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 830936-MIL81705C-TYPE Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
-
Supplier: Powell Electronics, Inc.
Description: Stalk Controls
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Powerex Inc. Win Source Part Number: 924997-M81705FP Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued
- Operating Temperature: -20 to 125 C
- Features: Other
- Package Type: SOIC, SOP
-
Supplier: DigiKey
Description: CBL 5POS RCPT RA TO WIRE 3.28'
- Cable Length: 3.28 ft
- Cable Shielding: No Shielding
-
Supplier: R. S. Hughes Company, Inc.
Description: Dykem 17050 stain comes in opaque yellow and is packaged 4 per case.
- Type: Stain
-
Supplier: Accuris
Description: BARRIER MATERIALS, FLEXIBLE, ELECTROSTATIC DISCHARGE PROTECTIVE, HEAT-SEALABLE
-
Supplier: Accuris
Description: DEPOT LEVEL REPAIR INSTRUCTIONS
-
Supplier: Accuris
Description: Losnehmbare Gelaender fuer Seeschiffe
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC HALF BRIDGE DRIVER 8SOP Product overview: M81705FP from Powerex, Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Operating Temperature: -20 to 125 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP
- Peak Output Current: 0.15 amps
- Supply Voltage: 13.5 to 20 volts
- Operating Temperature: -20 to 125 C
- Packing Method: Bulk
-
Supplier: DigiKey
Description: Half Bridge Driver AC Loads, Bulbs, General Purpose Power MOSFET 8-SOP
- Supply Voltage: 13.5 to 20 volts
- Operating Temperature: -20 to 125 C
- Packing Method: Bulk
- Features: Other
-
Description: IC HALF BRIDGE DRIVER 8SOP
- Supply Voltage: 20 to 13.5 volts
- Operating Temperature: -20 to 125 C
- Packing Method: Bulk
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: 62GB CONNECTORS
- Connector Type: Military Connector
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Hobbs turn signal switches are built to complement the shifter or can also be mounted as stand alone. A variety of operations are available such as wiper speeds, head lamp control, button and auto cancel options. These switches can be tailored to meet design requirements.
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
Supplier: Ellsworth Adhesives
Description: SCS 817R, 81705 Series Metal-In Static Shielding Film is a static dissipative coating, polyester, metal and polyethylene laminate that provides discharge shielding. It allows electrostatic charges to be removed when grounded. 36 in x 250 ft Roll.
-
Supplier: Newark, An Avnet Company
Description: Mil Toggle
-
Supplier: ODG (Origin Data Global)
Description: 40V 3A 550mV@3A SMB Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Budnick Converting, Inc.
Description: FT B, is a 3.5 double coated, .5 mil, polyester. It is primarily used to provide an economical product for general purpose bonding. Specification #46489
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Heilind Electronics, Inc.
Description: MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Vanguard Electronics
Description: Pulse Transformer Thru-hole
- Other Transformer Types / Applications: RF Transformer
-
Supplier: NDK
Description: Features: Frequency range: 450 kHz Through 100 MHz Package: SMD hermetic Seal Output: Low Voltage CMOS Operatiing Temperature -55 to 125°C
- Oscillation Frequency: 0.45 to 100 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 10 %
- Operating Temperature: -55 to 125 C
-
Supplier: Heilind Electronics, Inc.
Description: B-CAP WIRE CONNECTOR BLUE
-
Supplier: Data Device Corporation (DDC)
Description: Supports 1553A/B notice 2, McAir, STANAG 3838 protocols, .80 inches square
- Supply Voltage: 3.3 V, 5 V
- Package Type: BGA
- Device Type: CardBus Controller
- Technology: PCI
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a
- OD / Width: 9 inch
- Thickness: 1 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
-
Supplier: Powell Electronics, Inc.
Description: 1553 Cable Jack | Socket Contact | Full
-
Supplier: Aero-Electric Connector, Inc.
Description: MIL-DTL-26500 family offers connectors with bayonet coupling as well as threaded coupling. These connectors are intermateable with correspondingly coupled MIL-DTL-83723 Series III connectors (except shell size 8, threaded coupling only). AE66 connectors are widely used on commercial,
- Contact Size (AWG): 12 to 20 AWG
- Number of Contacts: 3 to 57 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches 12 POS 2 BANKS 18
-
Supplier: HAVE, Inc.
Description: Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black 0.206" MIL-plug (MIL-P-642/5A), black metal housing, brass contacts Professional phone plugs in MIL type design according MIL standard MIL-P-642/*. They are featuring similar construction as the
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 818520-B39901B1670B510 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 1150662-B39162-B1657-B510 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
- Filter Category: SAW Filter
-
Supplier: Pepperl+Fuchs SE
Description: SB4 series safety control unit with optional module slots for functional enhancement
-
Supplier: BRIM Electronics, Inc.
Description: 24 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55°C to +105°C. See color code for ribbon cables. STD. P-U: 100',1000'
- Number of Conductors: 4 to 20 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 24 AWG
-
Supplier: Newark, An Avnet Company
Description: MIL 18 SIZE GASKET
Find Suppliers by Category Top
Featured Products Top
-
MIL-STD-1553B: The Backbone of Modern Defense Technology For 50+ years, MIL-STD-1553B has been the gold standard in military and aerospace data communication (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
ICR-3200, LTE Cat.M1, NB-IoT, 2× ETH, 1× RS232, 1× RS485, SUPERCAP, Without Accessories
(read more)
Browse Network Routers Datasheets for Advantech -
Anritsu's Signaling Tester MD8475B is an advanced base station simulator that offers comprehensive testing and validation for mobile devices across multiple network technologies, including LTE, W-CDMA, GSM, and more. This versatile device supports a wide range of applications, from functional (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
The TXC 7B Series offers engineers a high-precision MHz crystal solution for various electronic applications. With a frequency of 25MHz and a stability of ±25ppm, this surface-mount crystal ensures reliable and accurate frequency control in diverse environments. Key (read more)
Browse Crystals Datasheets for Win Source Electronics -
The S5180B has received a new housing update that improves connectivity and usability in the field. Key updates include (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
Anritsu’s PIM Master™ MW82119B is a state-of-the-art, portable Passive Intermodulation (PIM) analyzer engineered for field testing and maintenance of wireless communication networks. It supports a broad range of frequency bands, ensuring comprehensive PIM measurements for various (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
The Coherent OTDR MW90010B can measure ultra-long submarine cables of up to 20,000 km to locate faults with 10 m measurement resolution. Coherent detection technology of the Coherent OTDR captures a comprehensive range of waveform data, including fault location, cable loss, bending loss (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
The ECX-1247B series features small, highly stable SMD crystals within a 1.6 x 1.2 x 0.3 mm 4-pad ceramic package. These crystals are characterized by their low equivalent series resistance (ESR). The ECX-1247B offers low first (read more)
Browse Crystals Datasheets for ECS Inc. International -
Key properties of this B staged epoxy are that it passes the twelve second vertical burn per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F, and toxic gas emmission per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F. Product Advantages (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
The EV Therm product line from H.B. Fuller optimizes heat transfer between battery cells and cooling systems by utilizing innovative technologies designed to minimize heat retention in the battery module and improve battery efficiency. Whether mitigating heat at the cold plate level or (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives
More Information Top
-
Encyclopedia of Industrial Additives, Volume 1
Category/App!i.cations: Antistatic agent which complies or exceeds all electro- static decay criteria established by NFPA-56A and MIL B - 81705B ; topical sol'n. for long-term static control in in· dustry, commercial, and institutional fa- cilities; antistat for products and product …
-
Electrostatic discharge (ESD)—Facts and faults—A review
Many of the materials tested showed incon- sistent results, although the manufacturers stated that the materials were within the norms (in this case MIL - B - 81705B ).
-
Influence of carbon nanofiber structure on properties of linear low density polyethylene composites
The test method was based on the Federal Test Method 101C, Method 4046, and Military Specification Mil - B - 81705B that require 99% of the induced charge to be dissipated in less than 2 s.
-
Microstructure of carbon nanofiber/thermotropic liquid crystalline polymer composites
The test method was based on the Federal Test Method 101C, Method 4046, and Military Speci- fication Mil - B - 81705B that require 99% of the induced charge to be dissipated in less than 2 s.
-
Evaluation of a proposed test method to measure surface and volume resistance of static dissipative packaging materials
This study used a controlled humidity test chamber manufactured by Motter and Son Industries, Inc., Ohio, in accordance with MIL - B - 81705B .
-
Handbook of Composite Reinforcements
in MIL - B - 81705B .
Indicates content that may require registration and/or purchase.