-
Supplier: Signature Enclosures
Description: Safe Haven Series fiberglass instrument enclosures are designed specifically for recorders and controllers of all sizes. Available in portable, wall mount, & center mount styles. Manufactured to NEMA 4X standards. Constructed with fire retardant resin, marine grade gelcoat w/UV
- Length / Height: 18 inch
- Width/Diameter: 18 inch
- Depth: 18 inch
- Height: 18 inch
-
Supplier: Signature Enclosures
Description: Safe Haven Series fiberglass instrument enclosures are designed specifically for recorders and controllers of all sizes. Available in portable, wall mount, & center mount styles. Manufactured to NEMA 4X standards. Constructed with fire retardant resin, marine grade gelcoat w/UV
- Length / Height: 18 inch
- Width/Diameter: 24 inch
- Depth: 22 inch
- Height: 18 inch
-
Supplier: Charles Industries, LLC
Description: Material using a Resin Transfer Molding (RTM) process. Combining the design flexibility of RTM and the strength of advanced composite materials, TRUE grade level enclosures provide Tier 15 and 22 performance with ease of handling and installation. TRUE grade level
- Length / Height: 17 to 30 inch
- Width/Diameter: 30 to 60 inch
- Depth: 18 to 36 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
-
Supplier: Ralston Metal Products Limited
Description: advantageous. Construction All FM series enclosures are molded from fiberglass with a fire retardant resin, marine grade gel-coat with UV inhibitors. All FM series are equipped with 3/8 metal collar studs for optional mounting inner panels. An EPDM rubber gasket with spring
- Length / Height: 60 inch
- Width/Diameter: 36 inch
- Depth: 18 inch
- Height: 60 inch
-
Supplier: Appleton Electric
Description: 7.68 INCH L X 5.12 INCH W X 3.35 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 3 HUB(S) ZONE 1 AND 2 ENCLOSURE MARINE GRADE ALUMINUM BODY MATERIAL MARINE GRADE ALUMINUM COVER MATERIAL (1) TOP/BOTTOM, (2) SIDE HUB LOCATION GRAY PAINTED BODY FINISH GRAY PAINTED COVER FINISH
- Material: Aluminum
- Features: Explosion Proof
-
Supplier: Transcat, Inc.
Description: Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.05% of full scale accuracy level Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Easy to
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Panel Mount Flange - Includes the -RP option Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: Ralston Metal Products Limited
Description: more advantageous. Construction All FSDD series enclosures are molded from fiberglass with a fire retardant resin, marine grade gel-coat with UV inhibitors. All FSDD Series are equipped with 3/8 metal collar studs for optional mounting inner panels. An EPDM rubber gasket with
- Length / Height: 72 inch
- Width/Diameter: 60 inch
- Depth: 28.5 inch
- Height: 72 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve
- Working Pressure Range: 15,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 10,000 PSI Gauge with BSP Fitting Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Appleton Electric
Description: POSITIVE POLARIZED TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 4 WIRE(S) MARINE GRADE UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, WEATHERPROOF CLAMP COVER 1, SHELL
- Voltage Rating: 250 to 600 volts
- Current Rating: 200 amps
- Standards / Certifications: CSA Mark
- Type / Features: Corrosion Resistant
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Industrial and Marine Applications World Wide Approvals IP67/NEMA 6 Enclosure Rugged and Reliable Our DTS temperature switches are built to conform to the needs of industry. The DTS is ideal for uses demanding a robust design. Environmental protection is provided by
- High Temperature Set Point: 86 to 392 F
- Maximum Current: 4 to 12 amps
- Maximum AC Voltage: 400 volts
- Maximum DC Voltage: 220 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Industrial and Marine Applications Worldwide Approvals IP67 (NEMA 6) Enclosure Rugged and Reliable The KAS and KPS are pressure operated switches built with industrial gas and compatible low viscosity fluid applications in mind. These switches are ideal for uses
- Switch Point Range: 0 to 870.2262 psi
- Deadband: 1.450377 to 246.56409 psi
- Operating Temperature: -40 to 160 F
- Switched Current: 0.1 to 10 amps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: pressure units Marine-grade enclosure resists corrosion Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on
- Accuracy: 0.02 to 0.1 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 100 psi
- Pressure Connection Size: 0.125 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define
- Accuracy: 0.02 to 0.25 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 15,000 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: General Digital Corporation
Description: Industrial- / marine- / military-grade IP67 standalone / mountable enclosure 10-key membrane keypad NVIS / daylight buttons Environmentally-sealed connectors DVI: DVI-D socket Analog VGA: DE-15 socket Power: 2W2 Composite: BNC socket with dust cap Input power: +12 VDC (maximum
- Diagonal Screen Size: 6.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 122 F
- Input Types: DVI, VGA
-
Supplier: Dupont Molykote
Description: service entrance and underground connections. Damping medium for dash pots in electrical and electronic equipment. Used as an anti-stick and a sealant for transformer gasket and equipment enclosures. It prevents gaskets from sticking to metal and resists weathering and water washout. Rubber
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: General Digital Corporation
Description: enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.31 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.22 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.22 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Visual Sound, Inc.
Description: operating temperatures while the NEMA 4 enclosure keeps weather and vandals out. Locking service access doors Robust cooling and heating system Vandal resistant, anti-glare, polycarbonate windows Commercial grade 24" Widescreen LCDs High performance media server 50 watt marine
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: operation and greater reliability and longer product life. Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. Enclosure and grille available in black. They can be painted to blend
-
Supplier: Fluidwell bv
Description: easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Fluidwell bv
Description: them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Visual Sound, Inc.
Description: passive low-pass filter set at 120 Hz. The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high humidity. The zinc-plated steel grille has a black foam backing, molded ABS endcaps and a rotatable logo. On the rear of the
-
Supplier: Honeywell Analytics, Inc.
Description: upstream/downstream oil, chemical, wastewater and other industries. The enclosure is available in stainless steel or aluminum, with a marine-grade coating. Five threaded ports, available in metric or NPT versions, and ruggedized mounting options provide ultimate installation
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
-
Supplier: SBG Systems SAS
Description: series because it integrates a Survey-grade L1/L2 GNSS receiver with two antennas for unmatched heading and position accuracy. APPLICATIONS Marine Providing accurate and robust magnetic-free heading solution as well as navigation and auto-adjusting heave in a compact IP 68
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: TMP Pro Distribution
Description: minimizing power compression effects. The woofer's ferrite magnet was optimized using Finite Element Modeling techniques to insure maximum efficiency and bandwidth. POPSSub's enclosure is constructed of 18 mm (.75 inch) marine-grade birch plywood that is coated inside and out
- Nominal Input Power: 1,000 watts
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: extension down to 36 Hz. This highly efficient design produces a 1W at 1m sensitivity of 94 dB SPL. The AD-S28Tw has a built-in passive low-pass filter set at 120 Hz. The marine grade plywood enclosure is built to the highest standard to provide exceptional resistance to high
- Application: Music / Audio Systems
-
Supplier: Larson Electronics LLC
Description: DC power supply converts 110 volts AC input to 12 Volts DC output. You can plug this unit into a wall outlet or wire the 110 AC power directly to the unit. This power conversion unit features a marine grade cigarette plug socket in a mounted enclosure. If you wish to run your 12
-
Supplier: SBG Systems SAS
Description: equipment. Applications Marine Ekinox-D is an all-in-one survey grade inertial system which can be directly connected to SONAR for Hydrographic surveys. It is perfectly suited to applications where accurate heading is required such as ROV & AUV navigation, and accepts aiding data from
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: (-40° to 75°C). Marine Ekinox-N is a high accuracy and cost-effective inertial system which accepts aiding data from DVL, and Dual antenna GPS. By offering in addition real-time adjusting heave on 4 monitoring points, NMEA protocol and Ethernet communication, Ekinox-N perfectly fits
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: UL Standards & Engagement
Description: Types for Environmental Protection b) Supplement SB - Marine Shore Power Inlets c) Supplement SC - Hospital Grade Devices d) Supplement SD - Weather-Resistant Receptacles e) Supplement SE - Receptacles with Integral Power Supply with Class 2 Output Connectors f) Supplement SF -
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth the minimum requirements for containment sumps, and associated sump fittings and accessories (products) intended for below-grade, or at-grade, or above-grade use as an enclosure for the housing of, and access to, underground piping, connector
Find Suppliers by Category Top
Featured Products Top
-
- single, and 3Ø Delta NEMA 4X wet location rated Enclosure withstands Chemical and U.V. light exposure Double insulated user interface for added safety Industrial design - indoor/outdoor application use Flying leads for electrical circuit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ABSOPULSE Electronics designs and manufactures custom and semi-custom power supplies in IP66-rated enclosures for operation in heavy industry, railway, power generation and distribution, telecom, marine, mining, and other harsh environments. Our IP66-rated designs include AC-DC power (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
, REACH, RoHS and DEKRA compliant and NEMA ready for electrical enclosures. Are used in myriad industries, including Robotics & Drones, Military & Aerospace,Agriculture, Medical Device, Telecommunications, Transportation, Marine, Electronics & Enclosures, Commercial Lighting, Energy (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
, Marine, Electronics & Enclosures, Commercial Lighting, Energy Generation & Recovery, Heavy Equipment and more. Watch>>>Established Company with the Heart of Start Up (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, Marine, Electronics & Enclosures, Commercial Lighting, Energy Generation & Recovery, Heavy Equipment and more. Watch>>>Established Company with the Heart of Start Up (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
, Marine, Electronics & Enclosures, Commercial Lighting, Energy Generation & Recovery, Heavy Equipment and more. Watch>>>Established Company with the Heart of Start Up (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc. -
Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta (see product configuration table) TYPE 4X wet location rated Enclosure is polycarbonate which withstands chemical and U.V. light (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
China orders Australian HF systems for peacekeeping
The ML-90 antenna element is tuned for frequencies between 3.5-15MHz by means of an automatic tuning unit housed in a marine - grade enclosure and fixed to the floor of the roof rack.
-
Advanced Navigation Releases Orientus Product Line
The ruggedized version of Orientus is enclosed in a precision marine grade aluminium enclosure that is waterproof and dirtproof to the IP68 standard and shockproof to 2000g, allowing it to be used in the most extreme conditions.
-
New Hydraulic Pressure Comparator Introduced by Crystal Engineering
Key features include IP-67 rated, marine - grade enclosure (submersible up to 1 meter), a fast pressure safety valve (PSV) mode and a leak-free Crystal pressure fitting connection.
-
Development of an autonomous catamaran based observatory system for collecting meteorological and oceanographic parameters at Gulf of Khambhat-Gujarat
… storage) ¾ 8 MB NVSRAM for processed data storage ¾ Watch dog timer (WDT) ¾ RTC with battery backup ¾ Cables and connectors ¾ Application firm ware in C language ¾ IP-65 enclosure made of marine grade aluminum alloy ¾ Sensor …
-
Dubbel
A hydroelectric power station generally consists of following main parts (image 1): - storage facility OW ( sea , damming stage , side channel), withdrawal installation (rake, Overflow, Protects), line (the pressure line on gradient distance to recount height 20 m by longer lines pressure shock …
-
Dubbel
A hydroelectric power station generally consists of following main parts (image 1): - storage facility OW ( sea , damming stage , side channel), withdrawal installation (rake, Overflow, Protects), line (by longer lines Druckstoss- .
-
Dubbel
A hydroelectric power station generally consists of following main parts (image 1): - storage facility OW ( sea , damming stage , side channel), withdrawal installation (rake, Overflow, Protects), line (by longer lines pressure shock fuse in form of an open surge tank WS (image 1 …
-
Lighting&Sound America Volume 10 Issue 9 September 2013
The 13 new models of the WET Series feature hand-laid fiberglass enclosures internally lined with marine - grade plywood and innovative drivers to provide premium sound quality for both outdoor and indoor venues.
-
Digital Oilfield Implementation in Naturally Flowing Oil Fields With Increasing Water Encroachment: One Company''s Experience in Burgan Field
The battery enclosures are constructed of marine - grade aluminum and manufactured to NEMA 3R specifications.
-
Analytical studies on the sea urchin development. III
The process of the RUekbildung is here some versehieden at versehiedenen stages of the Entwieklung of the sea urchin installation .
Indicates content that may require registration and/or purchase.