Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Selco Products Company
Description: Featuring accuracies ranging from ± 0.1°C to ± 10%. Our CP and CS NTC thermistor series can be customized to meet your exact application requirements for probe housing materials, lead wire gauges, insulation types, and connectors. Selco’s discrete thermistor family
- Coating: Epoxy
- Lead Style: Axial, Leadless, Radial
- Package / Electrode Type: Bead, Chip / Surface Electrodes
- Resistance (@25°C): 2252 to 1.00E6 ohms
-
Supplier: VAST STOCK CO., LIMITED
Description: NTC Thermistors NTC THERMISTOR PROBE
-
Supplier: TE Connectivity
Description: _Thermi stors Product Type Features Discrete NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Tolerance ß-Value (PCT) : ±1% Signal Characteristics Beta 25/85 Value (K
- Length: 23.74 inch
- Temperature Range: -40 to 150 C
-
-
Supplier: TE Connectivity
Description: Packaging Features Discrete NTC Package : SMD3(0603)NTC_Thermi stors Product Type Features Discrete NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Tolerance ß-Value (PCT
- Length: 23.74 inch
- Temperature Range: -40 to 150 C
-
Supplier: TE Connectivity
Description: Packaging Features Discrete NTC Package : SMD4(0402)NTC_Thermi stors Product Type Features Discrete NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Tolerance ß-Value (PCT
- Length: 15.83 inch
- Temperature Range: -40 to 150 C
-
Supplier: TE Connectivity
Description: _Thermi stors Product Type Features Discrete NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Tolerance ß-Value (PCT) : ±1% Signal Characteristics Beta 25/85 Value (K
- Length: 23.74 inch
- Temperature Range: -40 to 150 C
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 0603 NTC Thermistors ROHS
-
Supplier: Utmel Electronic Limited
Description: 0603 NTC Thermistors ROHS
-
Supplier: U.S. Sensor
Description: Thermistor probes are invaluable for sensing temperature levels in a variety of industries ranging from HVAC and food handling to automotive and laboratory research. In such applicationsi it's critical that the thermistor probe used is accurate to ensure reliable thermal monitoring
- Probe Configuration: Straight Probe, Other
-
Description: PTC thermistors act as thermal protectors for electrical motors. They are available with or without an insulated sleeve and have flexible connecting leads. PTC thermistors have a non-linear resistance/temperatu rere response. At a specified temperature the resistance changes rapidly to
- Lead Style: Axial, Leadless, Radial
- Minimum Thermal Time Constant: 2 to 126 sec, in air
- Package / Electrode Type: Bead, Chip / Surface Electrodes
- Positive Temperature Coefficient (PTC): Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - NTC Thermistors
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 1000 ohms
- Temperature Range: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Sensors, Transducers -Temperature Sensors- NTC Thermistors Series: 215272 Package: Bag Product Status: Active Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.88% B Value Tolerance: ±1% B0/50: 3892K Operating Temperature: -40°C ~ 135°C
- Resistance (@25°C): 10000 ohms
- Temperature Range: -40 to 135 C
-
Supplier: Heilind Electronics, Inc.
Description: NTC THERMISTOR PROBE, SWAGED-E
-
Description: Integrated Circuits (ICs) - Sensors - NTC Thermistors
-
Supplier: U.S. Sensor
Description: U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement
- Lead Style: Radial
- Package / Electrode Type: Bead
- Resistance (@25°C): 1000 to 100000 ohms
- Temperature Range: -62.22 to 65.56 C
-
Supplier: AVX Corporation
Description: NTC Disc Features & Benefits Various coating and lead material options Multiple temperature stability options Customized solutions Typical Applications Commodity Product: 2 families ND or NE : general purpose NV
- Lead Style: Radial
- Package / Electrode Type: Bead
- Resistance (@25°C): 68 to 1.00E6 ohms
- Temperature Range: -55 to 150 C
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Vinyl probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Features: Tight Tolerance Moisture Resistant PVC
- Lead Style: Leadless
- Resistance (@25°C): 10000 ohms
-
Supplier: Littelfuse, Inc.
Description: NXUE502C3T1NFC001 is an NXU series interchangeable, epoxy-coated NTC thermistor with uninsulated leads and the following specifications: Resistance Ohms @25 °C = 5,000 (nominal resistance at the stated temperature) Accuracy (0 °C to +70 °C) = ± 0.2 °C For more specifications, refer to
- Basic Element Used: Thermistor
-
Supplier: Allied Electronics, Inc.
Description: Features Designed for Applications, Which Demand Reliability at Low Cost Uniform Dimensions Are Ideally Suited For Automated Assembly Rugged DO-35 Glass Encapsulation Operating Temperature Range = –60°C to 300°C (–76°F to 572°F) Delivery from Stock Ideal for Highly Automated Assembly Available on
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Category: Sensors, Transducers -Temperature Sensors -NTC Thermistors Series: NCP02 Package: Tape & Reel (TR)\ Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Package / Case: 0201 (0603 Metric) Base Product Number: NCP03X Product Status: Active
- Package Type / Mounting: Other
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Ring Lug probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Features: Tight Tolerance #6 Mounting Hole PVC
- Measurement/Display Range (°F): -67 to 221 F
- Measurement/Display Range (°C): -55 to 105 C
- Sensor Type: Thermistor Element
-
Description: Cantherm thermistor probes and thermowells use the highest quality NTC or PTC thermistors available and are encased in housings made of either brass, aluminum or stainless steel suitable for a wide range of applications such as HVAC or process control. They can be installed
- HVAC Applications: Yes
- Probe Configuration: Straight Probe, Penetration (Needle) Probe, Flexible Probe
- Process Connection: Threaded Fitting, Other
- Sensed Temperature: -55 to 250 F
-
Supplier: Durex Industries
Description: Thermistors are thermally sensitive resistors that exhibit a large change in resistance when subjected to changes in environment temperature. Thermistors have either a Negative Temperature Coefficient (NTC) or a Positive Temperature Coefficient (PTC). Although these
- Diameter or Width Range: 0.1250 to 0.2500 inch
- Probe Configuration: Straight Probe
- Process Connection: None or Hand held
- Sensitive Length: 3 to 22.12 inch
-
Supplier: Cole-Parmer
Description: • Probe cable length is 4 ft (1.2 m) Temperature model EM32-1900 includes one of these NTC-PROBE-1900 thermistor probes. If external temperatures are needed use this temperature probe may also be used with model EMT 1900.
- Basic Element Used: Thermistor
-
Supplier: Accuris
Description: INDIRECTLY HEATED THERMISTORS WITH NEGATIVE TEMPERATURE COEFFICIENT (NTC-I)
-
Supplier: DigiKey
Description: NTC Thermistor Kit Assorted
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s ES110 Series and ES120 Series are a modular range of inflow thermistor-based sensors specifically designed for use in the transportation industry. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced sensitivity
- Basic Element Used: Thermistor
-
Supplier: RS Components, Ltd.
Description: Leaded NTC Thermistor 5% 4K7 - Variable Resistors - Thermistors
- Minimum Thermal Time Constant: 12 sec, in air
- Resistance (@25°C): 4700 ohms
-
Supplier: PMC Engineering LLC
Description: ). Fluid Temperature Sensor NTC1 Series Miniature Size Range -22 to 302°F Ruggedized Construction PT1000 or NTC Thermistor IP67 Custom Designs
- Diameter or Width Range: 0.1300 to 0.3100 inch
- Probe Configuration: Straight Probe
- Probe Features: Available as an Assembly
- Process Connection: Threaded Fitting
-
Description: Applies to indirectly heated negative temperature coefficient thermistors, encapsulated, of insulated or non-ininsulated form, for use in electrical and electronic equipment.
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Micro enclosure Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.
-
Supplier: Automation24, Inc.
Description: Temperature controller N322 NTC 12~24Vdc - 8032203024 from NOVUS automation is an accurate and precise way to monitor temperature values. The N322 NTC 12~24Vdc - 8032203024 can read signals from Thermistors, operates on 12-24 V AC/DC and offers 2 relay outputs.
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: Limit / Set Point Control
- Controller Inputs: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 339981-NTCS0805E4153 JMT Category: Sensors,Transducers Family: Temperature Sensors - NTC Thermistors Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
-
Supplier: RS Components, Ltd.
Description: Leaded NTC Thermistor 10% 10K - Variable Resistors - Thermistors
- Sensor Type: Thermistor Element
Find Suppliers by Category Top
Featured Products Top
-
Try Selector Stocked Standard Supply of NTC Thermistor Series The new (read more)
Browse Thermistors Datasheets for Littelfuse, Inc. -
“Littelfuse has a strong track record of developing custom NTC thermistors for global end markets and applications,” stated Michel Ramirez, Littelfuse Industrial Business Product (read more)
Browse Temperature Sensor Chips Datasheets for Littelfuse, Inc. -
The SI-TPR6 is designed to prevent electric motors, transformers and other systems from overheating. The SI-TPR6 has up to14 temperature inputs that are programmed to measure thermistors (PTC or NTC) and RTDs (Pt100). Advanced Features (read more)
Browse Thermal Overload Relays Datasheets for Solcon Solutions LLC -
Compatible with Wolfspeed CIL test boards and half bridge evaluation boards High frequency, ultrafast switching operation Input and output side UVLO Short-circuit protection Shoot-through protection interlock Internal Miller clamp Differential inputs for increased noise immunity Fault and ready indicators Isolated NTC thermistor measurement (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
used as a PTC thermistor. Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options . See Thermopile Configuration Table for more options. (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
from overheating. The SI-TPR6 has up to 14 temperature inputs that can be programmed to measure thermistors (PTC or NTC) and RTDs (Pt100). Advanced Features Advanced microprocessor based (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Solcon Solutions LLC -
Standard Windows and Filters for list of optical filter options. Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
switching on a motor or turning on the lights in your home. Specialized sensors such as NTC (negative temperature coefficient) thermistors, are used to measure ambient temperature using temperature-sensitive resistive elements. These devices can be implemented in IoT, HVAC systems, industrial (read more)
Browse Sensor Chips Datasheets for DigiKey
Conduct Research Top
-
Transformer Inrush Current - Use an NTC Thermistor
A transformer draws inrush current that can exceed saturation current affecting the magnetic property of the core. This happens even if the transformer is on no load with its secondary open. The magnitude of the inrush current depends on the instant on the AC wave at which the transformer is
-
Special Thermistors Limit Inrush Current
is a special type of negative temperature coefficient (NTC) thermistor.
-
Thermistor Temperature Sensing with MCP6SX2 PGAs
This application note shows two designs that use a precise, negative temperature coefficient (NTC) thermistor for temperature measurement. The thermistor is placed in a resistive divider to linearize the temperature-to-voltage conversion. The voltage is processed in the analog domain by the MCP6SX2
-
Thermistor Temperature Sensing with MCP6S2X PGA
This application note shows two circuits that use a precise, negative temperature coefficient (NTC) thermistor for temperature measurement. The thermistor is placed in a resistive divider to linearize the voltage response to temperature. This voltage is then processed in the analog domain
-
Thermistors in Single Supply Temperature Sensing Circuits
focuses on circuit solutions that use Negative Temperature Coefficient (NTC) thermistors in the design. The Thermistor has a non-linear resistance change-over temperature. The degree of this non-linearity will be discussed in the "Hardware Linearization Solutions" section of this application note
-
Protecting Switching Power Supplies from Inrush Current
This application note provides some design considerations for inrush current protection of the AC current applicable to Switching Power Supplies (SPS). The solution suggested in this application note uses an NTC Power Thermistor in separate legs of the power supply circuit (see Figure 1). This NTC
-
Short-circuit Failure Analysis for the Relay Contact at the Input of Switching Power Supply
An important performance index of switching power supply is input inrush current, which is usually designed as small as possible. The conventional design is to connect a thermistor (NTC) in series on the live wire at the input of the switching power supply. While for switching power supply
More Information Top
-
Page 66. Semiconductor parts with 001 in root number
NTC Thermistors ,Coated .
-
Page 10. Semiconductor parts with 226 in root number
Surface Mount, NTC Thermistors .
-
Page 3. Semiconductor parts with 575 in root number
NTC thermistors for temperature measurement .
-
Page 1. Semiconductor parts with 578 in root number
NTC thermistors for temperature measurement .
-
Page 8. Semiconductor parts with 060 in root number
SMD NTC Thermistors with Nickel Barrier Termination .
-
Sensors and Signal Conditioning 2nd Edition
Ceramics are also used as sensors themselves—for example, because of changes in crystal properties ( NTC thermistors , oxygen sensors), granularity and grain-dissociation properties (switching PTC thermistors, piezo- and pyroelectric ceramics, ferrites), and surface properties [alumina (AI2O3) in humidity sensors, zirconia (ZrC^) in …
-
Page 1. Semiconductor parts with 574 in root number
NTC thermistors for temperature measurement .
-
Page 8. Semiconductor parts with 050 in root number
NTC thermistors for inrush current limiting .
-
Page 2. Semiconductor parts with 754 in root number
NTC thermistors for temperature measurement .