-
Supplier: Accuris
Description: Portland Cement Masonry Cement Blended Hydraulic Cement
-
Supplier: Accuris
Description: Physical Test Methods for Hydraulic Cements, Supplementary Cementing Materials, and Cementitious Hydraulic Slag
-
Supplier: Accuris
Description: Test Equipmemt and Materials for Hydraulic Cement, Supplementary Cementing Materials, and Cementitious Hydraulic Slag
-
-
Supplier: Accuris
Description: CEMENTS, HYDRAULIC, BLENDED
-
Supplier: ASTM International
Description: Standard Specification for Blended Hydraulic Cements
-
Description: ISO 3107:2011 specifies requirements for non-water-based zinc oxide/eugenol cements suitable for use in restorative dentistry for temporary cementation, for bases and as temporary restorations. ISO 3107:2011 also specifies requirements for non-eugenol cements containing
-
Supplier: CSA Group
Description: ISO 3107:2011 specifies requirements for non-water-based zinc oxide/eugenol cements suitable for use in restorative dentistry for temporary cementation, for bases and as temporary restorations. ISO 3107:2011 also specifies requirements for non-eugenol cements containing
-
Supplier: ASTM International
Description: 1.1 This specification covers hydraulic cements that expand during the early hardening period after setting.
-
Supplier: Mallard Creek Polymers, Inc.
Description: Tylac® 814 is suggested as a polymer modifier for hydraulic cement mixtures, grouts, or tile mortar adhesives. Antifoam makes this a good product for bridge decking applications as well. Markets Utilized In Construction Featured Applications Cement Admixture Cement
- Viscosity: 100 cps
- Material Type: Styrenics
-
Supplier: Sauereisen, Inc.
Description: Electrical Potting Cement No. 76 is a castable, hydraulically-setting cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications.
- Max Use Temperature: 1,426.6666666666667 C
- MOR / Flexural Strength: 800 psi
- Compressive / Crushing Strength: 3,500 psi
- Max Use: 1,426.6666666666667 C
-
Supplier: U.S. Plastic Corporation
Description: NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it
- Cement / Raw Material Form: Cement / Binder
- Features: Other
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Technology / Cure Type: Air Setting
- Material Type: Calcium Aluminate
- Bond & Processing: Calcium Aluminate Bond, Portland Cement / CaSiO3 Bond
- Cement / Raw Material Form: Cement / Binder
-
Supplier: Sauereisen, Inc.
Description: alumina-filled cement, Insultemp Cement No. 10 is non-corrosive and compatible for applications with ceramics, glass and most metals. The material is supplied in Powder form and mixes with water to form a cement paste.
-
Supplier: Kuriyama of America, Inc.
Description: AT10KOC - 6 wire spiral MSHA IC-152/25 approved flame resistance Very high pressure hydraulic lines. Also suitable for fuel oil, anti-freeze solutions, air and water. Special compact construction designed to operate at tight bend radius in demanding applications. Specially designed for oil
- Inside Diameter: 2 inch
- Outside Diameter: 2.83 inch
- Working Pressure: 10,000 psi
- Temperature Range: 250 F
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Technology / Cure Type: Air Setting
- Bond & Processing: Calcium Aluminate Bond, Portland Cement / CaSiO3 Bond
- Cement / Raw Material Form: Cement / Binder
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing
-
Supplier: U.S. Plastic Corporation
Description: Whitlam PVC Clear Low VOC Medium Bodied Cement is a high bonding strength cement of smooth consistency, specially formulated for small and medium diameter solvent weld Schedule 40 and 80 PVC pipe and fittings where low VOC, medium, fast setting, clear cemented is needed . A medium set
- Cement / Raw Material Form: Cement / Binder
- Features: Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Zircon Potting Cement No. 13 is primarily used where high electrical insulation and thermal conductivity are desired. No. 13 cures by a chemical-set and is ideal for potting applications subject to high temperature and/or thermal shock. Formulated as an economical, zircon-based
-
Description: ISO 4179:2005 specifies the nature, the method of application, the surface condition and the minimum thickness of internal linings of cement mortar for ductile iron pipes and fittings for pressure and non-pressure pipelines as defined in ISO 2531 and ISO 7186. ISO 4179:2005 covers
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Cement-Mortar Lining for Ductile Iron Pipe Protect your water infrastructure with industry-trusted cement-mortar lining. We deliver durable, corrosion-resistant ductile iron pipe solutions that meet ANSI/AWWA C104/A21.4 standards—ensuring long-lasting performance in
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electrotemp Cement No. 8 is primarily used where high electrical insulation and thermal conductivity are desired. No. 8 cures by a chemical-set and is ideal for potting applications subject to high temperature and/or thermal shock. Formulated with a zircon base, the cement
- Use Temperature: 2,600 F
- Thermal Conductivity: 1.1538232 to 1.5865069 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5999999999999996 µin/in-F
- Tensile Strength (Break): 400 psi
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6023 is suggested as a polymer modifier for hydraulic cementitious mixtures for repair, base coats for EIFS, decorative overlays, and tile grouts or mortars requiring low odor during application. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and
- Viscosity: 400 cps
- Material Type: Acrylics
-
Supplier: Total Plastics, Inc.
Description: Clear Thin bodied, slow setting cement for bonding flexible or rigid vinyl, foamed PVC , and non-plastics to themselves and each other. Available Sizes Pint or gallon
- Chemical System: Vinyl
-
Supplier: Thermal Ceramics
Description: globally as: Superwool Kaowool These air-setting cement products are used for bonding insulating materials to themselves or other refractory products. They feature a use limit up to 1245°C/2300°F. Cera-Kote® Kaowool Cement B Super STIC TITE® Therm-O-Stix™ Adhesive Coating materials
- Features: Specialty / Other
-
Supplier: Mallard Creek Polymers, Inc.
Description: Tylac® 4190 is suggested as a polymer modifier for hydraulic cement mixtures or tile mortar adhesives. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and water resistance. Markets Utilized In Construction Featured Applications Cement Admixture
- Viscosity: 100 cps
- Material Type: Styrenics
-
Supplier: Weiss Technik North America, Inc.
Description: Cement & Concrete Test Chamber – Reliable Testing Equipped with both dry and submerged storage Stainless steel construction workspace area accessible through large fully hinged doors. Removable stainless steel wire shelves and 6”-deep removable cement curing trays Top tanks fully
- Temperature Control: Cooling
- Features: Shelves
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Sealing Cement No. 33S White is a chemical-setting, silicate-based cement that is used for assembly, sealing, casting, potting, coating, and insulating applications. It bonds well to glass, metal, ceramics, and other materials. It is heat conductive, insulates electricity,
- Chemical System: Ceramic / Inorganic Cement
- Features: Encapsulating / Potting
-
Supplier: CSA Group
Description: applicable to float equipment performance in non-water-based fluids.
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Non-Polarizing Cube Beamsplitters also called NPBS Cube is a more sophisticated type consisting of two right- angle prisms cemented together at their hypotenuse faces.The cemented face of one prism is coated. Before cementing, with a metallic or dielectric layer having the desired reflecting
- Cube Side Length: 3.2000000000000006 to 20.000000000000004 mm
- Transmission: 95 %
- Wavelength Range: 450 to 1,610 nm
- Surface Flatness: λ/4
-
Supplier: Shanghai Optics
Description: Shanghai Optics is one of the leading optical component suppliers that offers Non-Polarizing Beamsplitters for the Visible (400-700nm), NIR (700-1100nm), and Telecom (1100-1620nm) ranges. The low polarization dependence of the metallic/dielectric hybrid coating allows the transmission and
- Beamsplitter Construction: Cement
-
Supplier: HG Optronics, Inc.
Description: properties, both in the percentage of reflection and the desired color. The absorption loss to the coating is minimal and transmission and reflection could be designed to 10%, 20%, 30%, 40%, 50%, etc. 2.1、What is a Non-Polarizing Beamsplitter Cubes? Non-polarizing Beamsplitter Cube
- Beam Deviation: 180 arcsec
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Polarizer Features: Antireflective
-
Supplier: Foctek Photonics, Inc.
Description: to be within 6% of each other. This means that they will not change the state of polarization of the incident beam. We offer both broadband and single wavelength non-polarizing cube beamsplitters (NPBS). An antireflective coating has beam applied to each face of the beamsplitter in order to
- Cube Side Length: 5.000000000000001 to 50.800000000000004 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Beamsplitter Construction: Cement
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Insa-Lute Adhesive Cement Paste No. 1 Off-White is used for bonding, encapsulating, and insulating applications. It bonds well to glass, metal, and ceramics. It is thermally conductive, insulates electricity, non-toxic, odorless, high temperature resistant, and thermal shock
- Tensile Strength (Break): 410 psi
- Dielectric Strength: 12.500000000000002 to 51.00000000000001 kV/in
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: CeNing Optics Co., Ltd.
Description: Applying dielectric coating only instead of hybrid metallic coating, the non-polarizing beam splitter will get no energy loss. The transmittance and reflectance can be precisely controlled to 50%.
- Cube Side Length: 5.000000000000001 to 30 mm
- Transmission: 48 to 52 %
- Wavelength Range: 430 to 680 nm
- Surface Flatness: λ/4
-
Supplier: Thorlabs, Inc.
Description: ghosting. Our cube beamsplitters are available in polarizing or non-polarizing models. The pellicle and cube beamsplitters can be purchased premounted in cubes that are compatible with our lens tube and cage systems. Dichroic beamsplitters exhibit beamsplitting properties that are wavelength
- Cube Side Length: 5.000000000000001 to 25.400000000000002 mm
- Wavelength Range: 400 to 1,600 nm
- Surface Quality: 40-20 Scratch / Dig
- Beamsplitter Features: Antireflective
-
Supplier: Mid-Mountain Materials, Inc.
Description: Manufactured from bulk refractory fibers, THERMOSEAL® Refractory Cements, Moldables and Coatings are excellent for use in high- temperature resistant sealing and thermal insulation applications. All of our THERMOSEAL® products are carefully formulated to withstand thermal expansion and
- Max Use Temperature: 1,000 C
- MOR / Flexural Strength: 500 psi
- Applications: Foundry / Metal Processing
- Refractory: Silica / Silicate Materials
Find Suppliers by Category Top
Featured Products Top
-
discharge silencer and non flamable foam in the sound enclosure AERtronic monitoring system for real time operation information and data transfer for safe and continues operation AERZEN TECHNOLOGIES FOR PYRO-PROCESSING OPTIMIZATION IN CEMENT (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Food products Cement Paper mills Proof of Concept (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Applications Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
order — call for details. For easy identification, transparent Urebrade is imprinted with the trademarked name. Applications: Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
ELPEX couplings combine low torsional stiffness with damping capacity and are suited to applications with non-uniform torque and substantial shaft misalignment. The range includes shaft-to-shaft and (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
(C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International’s committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
maintenance costs are relatively low. Quick connectors have a wide range of applications in different fields. In industrial manufacturing, quick couplings are used to connect various fluid pipelines, such as hydraulic pipelines, pneumatic pipelines, and chemical pipelines, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
The BinMaster 3DLevelScanner uses non-contact, dust-penetrating technology to provide unsurpassed bin volume accuracy. Unlike single (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
challenges for energy-intensive industries. Temperature and emissions monitoring technology, including portable and fixed thermal imagers and gas analysers, can help improve process efficiency and enhance product quality in the power, metals, glass, HPI and cement applications. Accurate (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
. BinCloud® is compatible with non-contact radar (NCR), SmartBob®, 3DLevelScanners, guided wave radar, ToughSonic® ultrasonics, laser level sensors, or any sensor with a (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
More Information Top
-
Patent lists
Treatment of pulverformiger fuels for the purpose of the fiberfuhrung of its ash in hydraulic cements . Praceiq. Engl.
-
11. Congress of the Société de Chimie industrial
… G. Ba i r e: Uber the control of the ligation of the cements rnit aid of the electric current. " - J. M a 1 et t e: determination of the quantity verhalt nit of hydraulic cements in the operation. " - J …
-
Herbst assembly of the Iron and Steel‐Institutes
… G. Ba i r e: Uber the control of the ligation of the cements rnit aid of the electric current. " - J. M a 1 et t e: determination of the quantity verhalt nit of hydraulic cements in the operation. " - J …
-
Normal and refractory concretes for LMFBR applications. Volume 2. Evaluation of concretes for LMFBR applications. Final report
However, ambient t e m p e r a t u r e s t r e n g t h s achieved w i t h non - hydraulic cement c o n c r e t e s pre-heated t …
-
The Science of Clays
Cement used in construction is characterized as hydraulic cement and non - hydraulic cement .
-
Sialite technology—sustainable alternative to portland cement
On the other hand, there are also non - hydraulic cements , which are not water resistant or stable in water after setting.
-
Results from five years of treatability studies using hydraulic binders to stabilize low-level mixed waste at the INEL
Theonlyparameter for the non - hydraulic cement portion of the studywas the waste loading.
-
Self Healing Materials
Already in Roman times hydraulic cements, made from burned limestone and volcanic earth, slowly replaced the widely used non - hydraulic cements , which were based on burned limestone as main ingredient.
-
CR4 - Thread: French Drains and Home Foundations
Hydraulic vs. non - hydraulic cement .
-
Questions and responses too materials
How do differ hydraulic and nicht-hydraulische cements ?
Indicates content that may require registration and/or purchase.