Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nokia
Description: The Nokia 7368 Intelligent Service Access Manager (ISAM) Optical Network Terminals (ONTs) are designed to deliver superior triple-play services with high bandwidth capacity to the end users. It is available in different options with different types of user interfaces to suit all
-
Supplier: Huawei Technologies Co., Ltd.
Description: Outdoor cabinets for Huawei SmartAX Optical Line Terminals (OLTs) and Optical Networking Units (ONUs), fully integrated and ruggedized for outdoor installation. Essential for enterprise, SOHO, and residential Fiber-To-The Curb (FTTC) and Fiber-To-The-Building (FTTB) access
- Application: Computer
- Use: Industrial
- Features: Other
- Material: Steel
-
Supplier: Accuris
Description: 100 Mbit/s point-to-point Ethernet based optical access system Amendment 1: Silent start function of optical network terminals
-
-
Supplier: Ubiquiti Networks, Inc.
Description: GPON Optical Network Unit The UFiber Nano G is a robust, high-performance GPON CPE that features an informational LED display and a sleek, sophisticated industrial design. Status Display The easy-to-read display provides status information: IP address, signal strength, and current
-
Description: Enables engineers to better understand, implement, and comply with G-PON standards A passive optical network (PON) is a point-to-multipoint, fiber-to-the-premises network architecture in which unpowered optical splitters enable a single optical fiber to serve
-
Supplier: Accuris
Description: Interfaces for the Optical Transport Network (OTN) Series G: Transmission Systems and Media, Digital Systems and Networks Digital Terminal Equipments - General
-
Supplier: Advantech
Description: ULI-238TS - CAN (Control Area Network) Optical Isolator / Repeater. Terminal Block Connnectors Boost signals and increase node capacity of CAN networks Works with various CAN protocols and frame lengths 2,000V optical isolation protection from surges and spikes
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei OptiX OSN 1800 is a series of box architecture MS-OTN transmission equipment which support TDM, packet, and OTN services over a metro or campus optical network. They enable multiple high-bandwidth services (from 2 Mbit/s to 100 Gbit/s) to be delivered at less cost. Support
- Data Rate: 0.016 to 800 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Ubiquiti Networks, Inc.
Description: GPON Optical Line Terminal Configuring a fiber network just became as easy as setting up a smartphone. Say goodbye to command lines, manuals, and paid support licenses. Introducing the UFiber OLT – a fiber solution that anyone can deploy. Centralized Management Easily configure
-
Supplier: Accuris
Description: Characteristics of optical transport network hierarchy equipment functional blocks SERIES G: TRANSMISSION SYSTEMS AND MEDIA, DIGITAL SYSTEMS AND NETWORKS Digital terminal equipments \x96 Other terminal equipment
-
Supplier: Accuris
Description: Architecture and requirements for routing in the automatically switched optical networks Series G: Transmission Systems and Media, Digital Systems and Networks Digital terminal equipments - Operations, administration and maintenance features of transmission equipm
-
Supplier: Huawei Technologies Co., Ltd.
Description: Carrier-grade Gigabit Passive Optical Network (GPON) Optical Line Terminals for large-scale aggregation and access networking. SmartAX MA5600T Series OLTs combine high-performance aggregation and switching capabilities, providing 3.2 Tbit/s backplane capacity, 960 Gbit/s
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this fiber optic test set? Tests for active fiber, distances to a break or the end of the fiber run, and finds dirty end-faces and reflective events Analysis distance can range from zero to 9,999 feet for testing in an offices, hubs, drops, network terminals and
-
Supplier: Charles Industries, LLC
Description: Optical Hub Cabinets (OHC) provide fiber distribution to subscribers from a compact, environmentally protected outdoor terminal. The OHC series?has been designed with flexibility in mind and support fusion, pre-terminated and field terminated feed and drop fibers. These
- Length / Height: 28.3 inch
- Width/Diameter: 23.8 inch
- Depth: 15.8 inch
- Features: Locking, Other
-
Supplier: Cisco
Description: The Cisco ME 4600 Series Multiservice Optical Access Platforms comprise reliable, modular, optical line termination (OLT) and flexible optical network terminal/unit (ONT/ONU) devices. Cisco ME 4600 Series supports point-to-point or point-to-multipoint topology
- Number of Ports: 256 to 768 #
- Data Rate: 120 to 8,600 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: The 3310 Mark II is a Video Conferencing Optical Extender (VCOE). It is designed to extend the distance between endpoints of video conferencing systems over fiber optic cable in a variety of applications. It is used for interconnecting CODEC equipment to the public switched network
-
Supplier: S.I. Tech, Inc.
Description: The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description The optical transceiver can be used on radar monitoring system, field weapon system, marine battleship system, and so on. Application Description Generally, a star-shaped network is adopted, and the data signals such as TTL, analog voltage, Ethernet, telephone,
- Cable Type: Single Mode
-
Supplier: Nokia
Description: Meet increasing demand for capacity, connectivity, and flexible data exchange with the 1620 Softnode from Nokia Submarine Networks. This platform lets you transmit 240 Tbit/s on multiple fiber pairs – an industry first. It also provides full scalability that covers large system deployments,
- Data Rate: 400 Gbps
-
Supplier: Moxa Inc.
Description: The TCC-120 and TCC-120I are RS-422/485 converters/repeaters designed to extend RS-422/485 transmission distance. Both products have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, and external terminal block for power. In addition, the
- Features: LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Product Description The optical transceiver can be used on radar monitoring system, field weapon
- Cable Type: Single Mode
-
Description: equipment and terminal devices. This document is to encourage all TA5 experts to develop new IS related to IPTV system over optical broadcast network. This Technical Report examines the mechanisms of IPTV systems developed by major standards development organizations (SDOs) and
-
Supplier: Sealevel Systems, Inc.
Description: Interface 32 optically isolated inputs via any USB connection with the SeaI/O-430U. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optical transceiver can be used on radar monitoring system, field weapon system, marine battleship system, and so on. Application Description Generally, a star-shaped network is adopted, and the data signals such as TTL, analog voltage, Ethernet, telephone, RS-485 and other data
- Cable Type: Single Mode
-
Supplier: Beckhoff Automation LLC
Description: The EK1541 EtherCAT Coupler with a polymer optical fiber (POF) connection is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX POF hardware to E-bus signal representation. A station
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-430N adds 32 optically isolated inputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-430N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals.
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: Interface 32 optically isolated inputs via any RS-485 Modbus RTU connection with the SeaI/O-430M. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Advantech
Description: ULI-234TCL - RS-485 (Terminal Block) Isolator Device and data 2 kV optical isolation and 1.2 km (4000 ft) extension Add up to 32 nodes to RS-485 network Inline installation External 12 Vdc power source required (included) Modbus support
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-530N adds 16 optically isolated inputs and 16 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-530N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or
- Operating Temperature: -13 to 185 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: in the other NEMA4 enclosure for harsh atmospheric, industrial, or marine environments 900MHz wireless connection 4 mile line-of-sight communication Internal removable screw terminals for simplified wiring FACTORY OPTIONS OEM versions available with custom firmware or without NEMA4 enclosure
- Digital I/O Channels: 16 #
- Transmission Rate: 76.8 kbps
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Description: IEC 60728-101-1:2023 provides the requirements and describes the implementation guidelines of RF cabling for two-way home networks; it is applicable to any home network that distributes signals provided by CATV/MATV/SMATV cable networks (including individual receiving systems)
-
Supplier: L-com, Inc.
Description: Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
- Type: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
- Type: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
- Type: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
- Type: Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
Gen-5 etc.). NextStream Connector Systems – enabling next-gen PAM-4, high bandwidth standards. Optical Fiber & RF Solutions – for long-distance, high-speed, low-loss data paths. Terminals, Fit Families, KK Connectors – versatile wire-to-board or (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Designing Line Power Networks for FTTH Applications
to as Line Power. The conventional means of using -48Vdc power supplied. on the cable pair was not adequate because the current was not enough to overcome the loss. in the cable and still power the Optical Network Terminal (ONT). So elevating the voltage to. increase the distance became an option
-
Beam combining using a Phased Array of Phased Arrays (PAPA)
Mobile free space optical (MFSO) networks introduce new challenges for laser communication terminals. Network capabilities, such as packet routing where different information packets are sent to different locations, require switchable links.
More Information Top
-
Next-Generation FTTH Passive Optical Networks
Optical Network Terminal ONU .
-
http://dspace.mit.edu/bitstream/handle/1721.1/29224/61240534-MIT.pdf?sequence=2
2.1.1.1 Home Run A home run network topology is a point-to-point topology with a run of fiber from the provider’s central office optical line terminal (OLT) out to each customer’s optical network terminal (ONT) or optical network …
-
Next Generation Intelligent Optical Networks
CPE: customer premises equipment ONT: optical network terminal ONU: optical network unit OLT: optical line terminal NT: network terminal .
-
Low Cost TWDM by Wavelength‐Set Division Multiplexing
The goal is to provide a per-feeder-line bandwidth of at least 40 Gbit/s downstream and 10 Gbit/s upstream, a passive reach of at least 20 km, and at least 64 optical network terminals (ONTs).
-
Fiber Optics Engineering
The ONU is also called optical network terminal or ONT.
-
DEVELOPMENT OF A DUAL FIBER-OPTIC MULTIPLE-ACCESS RING WITH CODE DIVISION
The dependences of the reception error probability on the laser power, the number of optical network terminals and the number of network termi- nals transmitting signals simultaneously are presented.
-
Media Access Control and Resource Allocation
BPON also provides enhanced security through the churning technique in which the encryption key is changed at least once a second between the Optical Line Terminal (OLT) at the headend and the Optical Network Terminal (ONT) at the customer premises.
Indicates content that may require registration and/or purchase.