-
Supplier: Real Tech, Inc.
Description: Real Tech’s bypass Ozone sensor provides affordable real-time measurement of ozone (O3) in water or wastewater. The Ozone sensor provides superior measurement performance across multiple wavelengths of light using UVLEDs. Designed to meet the needs of many
- Operating Temperature: 32 to 113 F
- Measured Parameter: Ozone
- Features: Self-Test Diagnostics
-
Supplier: Hach
Description: Are you looking for real-time monitoring of ozone to inform your process decisions? Do you need a solution that performs well in low conductivity applications? The 9185 sc ozone sensor is an online, single-channel industrial sensor that measures ozone in drinking
- Operating Temperature: 0 to 45 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration
- User Controls: Computer Interface, Digital Front Panel
-
Supplier: Emerson Automation Solutions – Rosemount
Description: without running new cable. The Model 499AOZ sensor a membrane-covered amperometric sensor for the continuous determination of dissolved ozone in water. The major applications are measuring ozone in municipal drinking water and in bottled water and soft drinks. Other
- Oxygen Range: 0 to 3 ppm
- Response Time: 30 seconds
- Minimum Flow Rate: 30.48 cm/sec
- Maximum Diameter / Width: 1 inch
-
-
Supplier: HF scientific
Description: Connect this Dissolved Ozone sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor
- Operating Temperature: 23 to 122 F
- User Controls: None
- Features: Other, Voltammetry
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 0.07 ppm Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 2% of full scale Zero Drift ................................................... < 5% change per year
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Features: Intrinsically Safe
- Gas Types: Ozone (O3), Toxic Gas
-
Supplier: FIS Inc.
Description: SP Series - Ozone Enviromental Monitoring Sensor
- Gas Types: Combustible Gas, Ozone (O3)
-
Supplier: Newark, An Avnet Company
Description: GRAVITY I2C OZONE SENSOR ROHS COMPLIANT: YES
-
Supplier: Safeguard Analytics
Description: Model SA2-O3 smart sensor modules are designed to detect and monitor ozone gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature
- Operating Temperature: -40 to 131 F
- Operating Humidity: 15 to 95 %
- Gas Types: Ozone (O3), Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: HORIBA Instruments, Inc.
Description: High precision, wide-range dissolved ozone monitor. The repeatability: F.S. +/- 0.2%. Can select the 4 types of measurement range in-line detectors. High precision. Repeatability: F.S. +/- 0.2% Wide range measurement 0 - 10 mg/L (ZH-10 Sensor) 0 - 40 mg/L (ZH-40 Sensor) 0 - 100
- Operating Temperature: 41 to 176 F
- Display: Digital
- Instrument Type: Monitor
- Gas Types: Ozone (O3), Toxic Gas
-
Supplier: Vaisala
Description: Reliable and accurate ozone measurement for synoptic sounding and atmospheric research. The ozone sounding set-up comprises an ozone sensor connected via an ozone interface to a Vaisala Radiosonde RS41-SG. Key Benefits • Fast sampling rate • Easy start for
- Electrical Outputs: Analog Current
- Gas Types: Ozone (O3), Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: Real Tech, Inc.
Description: Real Tech’s robust Ozone submersible probe provides affordable real-time measurement of ozone (O3) in water or wastewater. The ozone probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using UV LEDs. The
- Operating Temperature: 32 to 113 F
- Measured Parameter: Ozone
- Features: Self-Test Diagnostics
-
Supplier: Analytical Technology, Inc.
Description: expanded use of ozone leak detectors has come the need for a tool to generate the low level ozone gas needed to calibrate ozone sensors. ATI’s Model A23-14 is a portable generator designed to produce an ozone gas concentration below 1 PPM, which can be used for
-
Supplier: ENMET Corporation
Description: P/N 10022-0803, SDS-97D Series Sensor/Transmitter Ozone, O3 SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Ozone (O3)
-
Supplier: WEDECO, a Xylem brand
Description: deterioration by UV or humidity. Two detectors are used: one for the ozone measurement, and the other to compensate for changes in UV lamp intensity. As many high concentration analyzers are utilized for ozone generator control applications, accuracy and reliability are key. The
- Response Time: 30 seconds
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Hach
Description: The ORBISPHERE 410 and 510 controllers associated with the C1100 sensor offer precise process monitoring capability. These controllers provide accurate, repeatable trace level measurements and an impressive level of data management. The process monitoring instruments are designed for
- Number of Inputs: 1 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Features: Datalogger
-
Supplier: Analytical Technology, Inc.
Description: system. Utilizing a highly selective polarographic membraned sensor, dissolved ozone can be monitored interference-free, with little maintenance. There are no moving parts and what little maintanence is required can be done in just a few minutes. Installation is simple and you can be
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART®
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Accuracy: 1 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: RS Components, Ltd.
Description: Gas sensor for Ozone
- Operating Temperature: -40 to 55 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Ozone (O3) Sensor
- Operating Temperature: -22 to 122 F
-
Supplier: ASTM International
Description: membrane-covered electrochemical sensor to the dissolved ozone concentration. 1.2 This test method provides a more convenient means for continuous measurement than the colorimetric methods typically used for grab sample measurements. 1.3 This test method has the advantage of high
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company with
- Features: Hazardous Environments
- Gas Types: Ozone (O3)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: DigiKey
Description: OZONE SENSOR MQ131 BREAKOUT
- Signal Type: Analog, Digital
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company with
- Features: Hazardous Environments
- Gas Types: Ozone (O3)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Ozone 2 click
-
Supplier: Global Detection Systems Corp.
Description: The GDS-48 Remote Sensor accepts catalytic bead combustible sensors, SmartIR infrared combustible sensors, and Photoionization VOC sensors and can be used to detect combustible gas, carbon dioxide and volatile organic compounds such as benzene or toluene.
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
- Features: Intrinsically Safe, Other
-
Supplier: RS Components, Ltd.
Description: MIKROE-2767 OZONE 2 CLICK,MIKROE-2767
- Category: Development Suite / Kit
-
Supplier: Global Detection Systems Corp.
Description: The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas monitors or
- Operating Temperature: -40 to 140 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
-
Supplier: Honeywell Analytics, Inc.
Description: display, simple 4 button operation, 3 fully configurable relay outputs and selectable sink, source or isolated 4-20mA signal. The sensor and transmitter is common for all gas types. Sensor The Apex Sensor can be mounted directly on the transmitter or remotely up to 100m away.
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Number of Channels: 1
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen
- Electrical Outputs: Analog Current, Switch
-
Supplier: optek-Danulat, Inc.
Description: The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.
- Operating Temperature: 32 to 104 F
- Measured Parameter: Ammonia, Chlorine Dioxide, Copper, Free Chlorine, Hexavalent Chromium, Hydrogen Peroxide, Iodine, Iron, Ozone, Peracetic Acid, Phenols, Total Chlorine
- Instrument Type: Fixtured or Permanent
-
Supplier: optek-Danulat, Inc.
Description: The model AF45 is a single channel Ultraviolet (UV) absorption sensor with a lamp compensation reference channel. The sensor is designed for inline operation and provides extremely accurate concentration measurements with great repeatability, linearity and resolution. The AF45 can be
- Operating Temperature: 32 to 104 F
- Measured Parameter: Bromine, Chlorine Dioxide, Copper, Fluoride, Free Chlorine, Hexavalent Chromium, Hydrogen Peroxide, Iodine, Iron, Ozone, Peracetic Acid, Phenols, Total Chlorine
- Instrument Type: Fixtured or Permanent
-
Supplier: optek-Danulat, Inc.
Description: The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used
- Operating Temperature: 32 to 104 F
- Measured Parameter: Bromine, Chlorine Dioxide, Copper, Fluoride, Free Chlorine, Hexavalent Chromium, Hydrogen Peroxide, Iodine, Iron, Nickel, Ozone, Peracetic Acid, Phenols, Total Chlorine
- Instrument Type: Fixtured or Permanent
Find Suppliers by Category Top
Featured Products Top
-
Ozone (O3), Volatile Organic Compounds (VOCs), and Oxygen (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Sensor Calibration at Ultralow Levels: Challenges and Solutions Some of the most critical measurements in fields like air monitoring, clinical (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Railway cable systems used outside rail vehicles are exposed to continuous movement, harsh weather conditions, UV radiation, ozone, oil, fuel, and mechanical stress. At the same time, they must comply with stringent fire (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
In industrial automation, photoelectric sensors are small, but indispensable tools. They drive innovation and optimization across many industries, precisely detect objects, and ensure that everything runs smoothly. So, whether it's maintaining (read more)
Browse Proximity Sensors Datasheets for SICK -
Fargo Controls - Proximity Sensors: Exceptionally Priced Inductive, Capacitive & Photoelectric Sensors. This proximity sensor line offers an appealing assortment of the most popular configurations of Inductive, Capacitive and (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Now you can gain complete visibility and control over your logistics operations with zone management solutions. Zone control is the process of controlling the flow of goods from one material handling function to another in an efficient and cost-effective manner.
It is a critical component of any effective supply chain management system, as it helps ensure that products and service...
(read more)
Browse Proximity Sensors Datasheets for SICK -
Photoelectric Sensor - Small Size Diffused Fargo Controls announces two Diffused Photoelectric Proximity Sensors. These models have a smaller size and an increased (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.'s Long Range Inductive Proximity Sensors offer some of the largest sensing distances for inductive sensors in the industry. Their distances are up to 4 times that of standard Inductive sensors. Sensors can now be mounted semi (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
SICK’s economical global series of photoelectric sensors welcomes the new long range G20 sensor. G20 at-a-glance: Excellent price/performance ratio Intuitive and fast commissioning with light/dark switching, additional front LED and adjustable signal delay (read more)
Browse Photoelectric Sensors Datasheets for SICK
More Information Top
-
Aircraft Cabin Environmental Quality Sensors
Performance of ozone sensors compared to requirements for monitoring ACEQ .
-
Remote Sensing and Atmospheric Ozone
Operational Ground-based Ozone Sensor OHP .
-
Optochemical sensor for determining ozone based on novel soluble indigo dyes immobilised in a highly permeable polymeric film
Abstract An optochemical ozone sensor is described that has been manufactured by immobilisation of novel soluble indigo derivatives in permeable transparent polymeric films of polydimethylsiloxane–polycarbonate copolymer.
-
Handbook of Gas Sensor Materials
For In2 O3 -based ozone sensors , the influence of UV radiation on sensor response is shown in Fig. 2.34.
-
Metal oxide semiconductor sensors for determination of reactive gas impurities in air
Among the publications (especially the most recent ones) dedicated to semiconductor sensors, the majority is concerned with ozone sensors (see, e.g., [2–4, 12, 15–20]); large number, with nitrogen dioxide [20–22]; much smaller number, with nitrogen monoxide [21– 22] and chlorine [8 …
-
The sensor properties of Fe2 O3 · In2 O3 films: The detection of low ozone concentrations in air
Similar results were obtained for the ozone sensor based on In2O3 with Sn admix- tures [7].
-
Validation of low-cost ozone measurement instruments suitable for use in an air-quality monitoring network
… 2012 Superior functionality by design: selective ozone sensing realized by rationally constructed high-index ZnO surfaces Small 8 3307–14 [47] Guerin J, Bendahan A and Aguir K 2008 A dynamic response model for the WO3-based ozone sensors Sensors Actuators B 128 …
-
Modelling the response of a tungsten oxide
semiconductor as a gas sensor for the measurement of ozone
An important fact that allows WO3 to be used at rather high temperatures as an effective ozone sensor is that ozone does not decompose at any discernible rate on the oxide surface.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jep.2011.28128
Stratospheric Ozone Detection Using a Photon Stimulated Ozone Sensor Based on Indium Oxide Nanoparticles .
-
Optical sensor for ozone detection in Medium Voltage switchboard
Layout of the optical ozone sensor .
Indicates content that may require registration and/or purchase.