-
Supplier: Acromag, Inc.
Description: 16D/32SE channels, 16-bit A/D 8 channels, 16-bit D/A 16 TTL input/outputs 32-bit counter/timer PMC730 mezzanine modules provide a variety of I/O functions on a single plug-in card. These new high-density modules perform both high-speed and high-resolution A/D and D/A conversion and
- Number of Ports: 32
- PMC Data Bus: 32-bit
- Features: Other
- Technology: PMC
-
Supplier: Acromag, Inc.
Description: 8 asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 120Kbps) These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configuration helps you quickly set baud rates, character-sizes,
- Number of Ports: 8
- PMC Data Bus: 64-bit
- Features: Other
- Technology: PMC
-
Supplier: Acromag, Inc.
Description: PMC341 modules provide fast, high resolution, simultaneous A/D conversion of eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16
- Number of Ports: 16
- PMC Data Bus: 32-bit
- Features: Other
- Technology: PMC
-
-
Description: The XIt2012 is a PMC I/O Module (PIM) that supports P14 I/O for the XPort1003 PMC module. It is intended to be mated with a PIM carrying RTM to route P14 I/O from the XPort1003. The XIt2012 routes four seven-wire serial interfaces, consisting of TXD, RXD, TXC, RXC, RTS,
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Acromag, Inc.
Description: as an input or output. A unique two-piece board design brings the proven reliability of Acromag’s IndustryPack® (IP) modules to a PMC format. An IP408 module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host.
- Number of Ports: 32
- PMC Data Bus: 32-bit
- Features: Other
- Technology: PMC
-
Supplier: ELMA Electronic Inc.
Description: 1-4 Independent, dual redundant channels Commercial, extended temp/rugged/conduction cooled 1553B, 1553A, 1760, Link-16, SADL compatible One MByte, 32-bit High Speed QDR RAM per channel Dual function model: BC/Mon or mRT(1-32)/Mon Full function model: BC/Mon and mRT(1-32)/ Mon Advanced BC
- Number of Ports: 1 to 4
- PMC Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Technology: PMC
-
Description: The XIt2020 is a PMC I/O Module (PIM) per the VITA 36 specification which supports various X-ES PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2020 routes I/O signals from an associated PrPMC’s rear panel P14 connector to allow
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ELMA Electronic Inc.
Description: The PMC402 is a 9-port Gigabit Ethernet unmanaged PMC switch including a combination of front and rear I/O plus network interface card (NIC) connections. Four front Gigiabit Ethernet ports via RJ45 connectors Four rear Gigabit Ethernet ports via RJ45 connectors on the optional PMC
- Number of Ports: 9
- Other Products: Networking Module
- Technology: PMC
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains two channels of MIL-STD-1553 communication. The board is
- Technology: PMC
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains four channels of MIL-STD-1553 communication. The board is
- Number of Ports: 4
- PMC Data Bus: 32-bit, 64-bit
- Technology: PMC
- Other Products: Serial Communication Module
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains eight channels of MIL-STD-1553 communication. The board
- Number of Ports: 8
- PMC Data Bus: 32-bit, 64-bit
- Technology: PMC
- Other Products: Serial Communication Module
-
Description: Type-A receptacle One or two DVI ports (optional) Two SATA ports (optional) Technical Specs XTend3100 Support When used with XTend3100 development system carrier, provides XMC/PMC card connectivity for rear I/O XPedite7101 PMC Support I/O support, including SATA XPedite7201 PMC
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Accuris
Description: CONDUCTION COOLED PMC - THIS STANDARD DEFINES THE MECHANICAL SPECIFICATIONS FOR A CONDUCTION COOLED PMC MODULE *** AVAILABLE AS ELECTRONIC DELIVERY IN PDF ONLY ***
-
Description: The XIt2013 is a XIM/PIM module that breaks out P14 and P16 I/O to a general-purpose high-density 100-pin micro-D connector for easy connectivity to other devices. It is intended to mate with a Rear Transition Module (RTM), which routes the XMC/PMC rear I/O from the VPX
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ELMA Electronic Inc.
Description: The Ti4400 is a 6U form factor PMC/PrPMC carrier for VMEbus systems and forms the basis of a flexible I/O system. It offers the user a means of integrating two single PMC modules or one double-wide PMC module. The Ti4400 supports PMC modules and
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Clock Rate: 33 MHz
- Carrier Class: Non-intelligent Carrier
-
Supplier: Data Device Corporation (DDC)
Description: The BU-65590F/M is a multi-protocol PMC card providing new levels of performance and flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to four dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or RT/MT modes. Sixteen ARINC 429 receive
- Number of Ports: 4
- Features: Bus Interface / Adapter Module
- Technology: PMC
-
Supplier: Aitech Defense Systems, Inc.
Description: Complete SATA mass storage PMC/XMC solution with up to 512 GB NAND flash capacity, supporting over 120MB/sec write and 170 MB/sec read data transfer rates. Single width Rugged PMC/XMC Complete SATA based solution including PCI/PCIe to SATA controller and NAND Flash SSD Up to 1/2
-
Supplier: Aitech Defense Systems, Inc.
Description: PMCs in an Enclosure Support for Full Arbitration of PMC Master Operations PMC I/O Routed to compactPCI J2 Connector for Backplane Routing Both Engineering Model and Flight Model are Available in Conduction-Cooled Format per VITA 30.1-2002 Specification Optional Radiation
-
Supplier: Data Device Corporation (DDC)
Description: DDC's Multi-Channel Multi-Protocol PMC and XMC cards utilize the world's most advanced MIL-STD-1553 technology, Total-AceXtreme®, to deliver ultra low power dissipation, high MTBF, and high performance for rugged environments. The high channel count, unique I/O mix, and high performance can
- Technology: PMC, XMC
-
Supplier: Infineon Technologies AG
Description: The P-MCS8-2-1 is a economical thin module (< 250µm) allowing: integration of additional security layer, possibility of very thin inlays, additional layer to reduce card cracks, higher card quality (more coverage over chip). It uses the proven lead frame design from the P-MCC8-2-6. With its
- Type: Contactless
-
Supplier: Aitech Defense Systems, Inc.
Description: Compliant: 64-bit at 33 MHz Full Arbitration for PMC Master Operation Support Front Panel Area for PMC I/O PMC I/O Routed to P2 Requires Only +5 V From Backplane Onboard or Backplane 3.3 V Supply 4 W Power Consumption Air-cooled Version per ANSI/VITA 1 Conduction-cooled Version
-
Supplier: Aitech Defense Systems, Inc.
Description: A conduction-cooled PCI mezzanine card (PMC) with a 33 MHz 32-bit PCI interface. It provides up to 32 differential bi-directional I/O channels and up to 64 TTL I/O channels. 64 Channels of TTL or 32 Channels of RS-422/485 Differential I/O All Channels Software Configurable to be TTL or
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933PMC offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. An included wall/ceiling plate power module permits permanent installation in standard,
-
DC-DC Converter Chips - Power Supplies Board Mount DCDC Converters - PMC4518TWS -- 890053-PMC4518TWSSupplier: Win Source Electronics
Description: Manufacturer: Flex Power Modules Win Source Part Number: 890053-PMC4518TWS Series: PMC 4000 Operating Temperature Range: -45°C ~ 115°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.6V - - - 16A 3V - 5.5V Input Package: 6-SMD Module
- Operating Temperature: -45 to 115 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Flex Power Modules Win Source Part Number: 846550-PMC8818TS Series: PMC 8818 Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: PMC881 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct.
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: 6U CompactPCI Form Factor (233.4mm high x 160mm deep) Only one slot (6U x 4HP) required Two PMC sites accept standard PMC modules through the front panel Optional Transition Module supports rear I/O Compliant with PICMG 2.1 Hot Swap specification Capable of live insertion
- Module Voltage: 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 6U CompactPCI
-
Supplier: Win Source Electronics
Description: Manufacturer: Flex Power Modules Win Source Part Number: 814410-PMC8518TS Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 55W Control Features: Enable, Active Low
- Output Voltage (Volt): 8.3 volts
- Input Voltage (VIN): 16 volts
- Output Power: 55 watts
- Operating Temperature: -45 to 115 C
-
Supplier: SIE Computing Solutions, Inc.
Description: voice, that require the use of multiple processors to achieve real-time response and throughput. The PMC-SB is PICMG 2.17 compliant and mounts on a CompactPCI or VME64 PMC carrier to provide a StarFabric interface. The PMC-SB converts a conventional parallel 32- or 64-bit PCI
- Number of ports: 4
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: Vincotech GmbH
Description: Converter+Brake+Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in one mounting step Flexible PCB
- Output Voltage: 1,200 volts
- Output Current: 50 amps
- Technology: IGBT
- Features: Other / Specialty Configuration, Other / Specialty Technology
-
Supplier: Data Device Corporation (DDC)
Description: Description: The Worldâ s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and military
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Accuris
Description: VPX: PMC/XMC REAR I/O FABRIC SIGNAL MAPPING ON 3U AND 6U VPX MODULES *** AVAILABLE AS ELECTRONIC DELIVERY IN PDF ONLY ***
-
Supplier: Classic Automation LLC
Description: Selectron Selecontrol PMC - 8PT INPUT MODULE 24VDC
- Data Acquisition: I/O Module
-
Supplier: Acme Chip Technology Co., Limited
Description: DGT ISOL 4000VRMS 1CH USB MODULE
- Component: Isolator
-
Supplier: DigiKey
Description: USB Digital Isolator 4000Vrms 1 Channel 12Mbps 25kV/µs CMTI 13-SMD Module
- Isolation Voltage: 4,000 volts
- Operating Temperature: -40 to 85 C
- Mounting Option: Surface Mount
-
Supplier: DigiKey
Description: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.6V 10A 3V - 5.5V Input
- DC Input Voltage: 3 to 5.5 volts
- DC Output Current: 10 amps
- Form Factor: Board Mount
- Type: DC/DC Converter
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
STMicroelectronics staffs up for likely FPGA bid Trikon introduces module to extend PVD tool use below 0.15 micron Rivals merge, paving way for unified digital radio spec Dense-Pac claims to stack different IC products in one unit On Semi rolls out dozen new devices in tiny package for wireless
More Information Top
-
PMC Module
PMC Modules .
-
HOTLink Rack Monitor
With no processor intervention, all data sources in the remote chassis are read at 100 µsec intervals, timestamped, and stored in a 2 MB circular buffer on the PMC module .
-
http://pentek.com/deliver/TechDoc.cfm/4207bro.pdf?Filename=4207bro.pdf
Model 4207 includes two 64-bit PMC module sites which accept industry-standard modules for a wide variety of functions.
-
PMC Modules / XMC
PMC Modules .
-
PMC Modules / 4DSP, Inc.
PMC Modules .
-
PMC Modules / Digital
PMC Modules .
-
HOTLink rack monitor
With no processor intervention, all data sources in the remote chassis are read at .100 sec intervals, timestamped, and stored in a 2 MB circular buffer on the PMC module .
-
Curtiss-Wright Controls Defense Solutions
The CAML-MOD3 is a front panel mezzanine module designed to provide CameraLink I/O functionality to Curtiss-Wright's FPGA-based processing PMC modules .
-
PMC / Carriers
The VX411C is an intelligent VXI carrier that supports three industry standard PMC modules and on Cardbus module.
-
Curtiss-Wright Controls Defense Solutions
The CAML-MOD3 is a front panel mezzanine module designed to provide CameraLink I/O functionality to Curtiss-Wright's FPGA-based processing PMC modules .
Indicates content that may require registration and/or purchase.