Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PTFE grease
-
Supplier: Accuris
Description: Grease, PTFE Filled Synthetic
-
Supplier: Accuris
Description: Grease, PTFE Filled Bentone
-
-
Supplier: Accuris
Description: Grease, Lithium Thicken, PTFE Filled Synthetic
-
Supplier: R. S. Hughes Company, Inc.
Description: The LPS grease is easy to use. Main ingredient is comprised of lithium. Is rated as NLGI 2. Can be used under the following temperature ranges: +5 F minimum operating temperature to +290 F maximum operating temperature.
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: RS Components, Ltd.
Description: Rocol 12330 Grease
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Grease Seals are bespoke products used to protect and prolong the service life of aircraft wheel bearings. They are usually custom designed rubber rotary lip seals, designed to restrict bearing grease loss and prevent water and dirt ingress, during normal service and cleaning
- Features: Oil / Grease Seal, Other
-
Supplier: Dupont Molykote
Description: Fluorosilicone grease thickened with PTFE
- Operating / Use Temperature: -23.8 to 449.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.5 specific gravity
- Applications: Aerospace, Automotive / Transportation, Process Equipment
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Silicone, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Fluorosilicone grease thickened with PTFE
- Operating / Use Temperature: -40 to 449.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.44 specific gravity
- Applications: Aerospace, Automotive / Transportation, Bearings, Process Equipment
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Silicone, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Silicone grease with wide service temperature range Molykote® AS-812 Grease is a high performance, silicone oil-based, lithium-thickened grease containing PTFE as a solid lubricant. APPLICATIONS Designed for lubricating various plastic and metal parts used in automotive
- Operating / Use Temperature: -58 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Applications: Automotive / Transportation
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Lithium Complex, Silicone, Synthetic / Semi-synthetic
-
Supplier: Quarktwin Technology Ltd.
Description: SILICONE/PTFE FOOD GRADE GREASE
- Features: Grease / Gel, Specialty / Other
-
Supplier: DME Company
Description: Wide Temperature Range Grease Colorless. Odorless. Non-toxic. FDA dielectric. Contains PTFE. Will not freeze, melt, gum up. Compatible with other lubricants. No silicones. Will not wash out. USDA listed H 1. Repels water. Will not separate, run or fall out. Thixotropic properties
- Features: Aerosol / Spray, Grease / Gel
- Applications: Electrical / Electronic
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to the other
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to the other
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to the other
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: Aervoe Industries Incorporated
Description: Multi-service non-melting or staining, waterproof, fortified with P.T.F.E.
- Operating / Use Temperature: 40 to 110 F
- Dielectric Strength: 30,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.71 specific gravity
- Type / Function: Dielectric Grease, Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Cream-colored, tacky, aluminum complex grease with extreme pressure, anti-wear, and anti-corrosion protection. Its exceptional adhesiveness on metals offers excellent protection against corrosion. Uses include: packing, valves, guides, chains, slides, Angelus Can Seamers, and plain and
- Composition / Chemistry: Aluminum Complex
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Type / Function: Lubricant
-
Supplier: Krytox™ Performance Lubricants
Description: that hydrocarbon, silicone, and chlorofluorocarbon greases can't match. From -15 to 300°C (0-570°F), at vapor pressures as low as 10-13 mmHg, and in even the most chemically severe environments, Krytox™ LVP grease gives dependable, proven performance.Additionally, Krytox™ LVP
- Kinematic Viscosity (@ 40°C): 8.8 to 740 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.94 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Grease / Gel, Specialty / Other
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 200-207 greases are white buttery greases with all of the same properties as the Krytox™ GPL 100-107 oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 2 to 17.4 cSt
- Operating / Use Temperature: -94 to 220 F
- Pour Point: -94 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 to 1.89 specific gravity
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ 240 series greases are white buttery greases with all of the same properties as our 143 series oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 4.1 to 800 cSt
- Operating / Use Temperature: -30 to 550 F
- Pour Point: -30 F
- Applications: Aerospace
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ EG series greases are white buttery greases with all of the same properties as the 143 series oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 3.9 to 800 cSt
- Pour Point: -30 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.93 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
-
Supplier: M&I Materials Limited
Description: Apiezon AP100 Grease Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based lubricating
- Operating / Use Temperature: 50 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.042 specific gravity
- Features: Grease / Gel, Specialty, Specialty / Other
- Type / Function: Lubricant, Vacuum Grease
-
Supplier: Dupont Molykote
Description: Lubricating grease developed for plastic components Synthetic damping grease developed for plastic components FEATURES Compatible with most plastics Effective in reducing noise from plastic gears Long service life Low seepage, so it can be used in places wherein cleanliness is required
- Kinematic Viscosity (@ 40°C): 9,850 cSt
- Operating / Use Temperature: 14 to 302 F
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Lithium Complex, Synthetic / Semi-synthetic
- Features: Grease / Gel, PAO / Polyalphaolefin, Specialty
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding.
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE Shaft Seals features Inert to Most Chemicals Wide Temperature Range High Pressure Capabilities Low Friction Improved Wear and Creep Resistance Machined Precision Parts FDA Compliant Unlimited Shelf Life
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Tecsia Lubricants USA
Description: Valve Grease BrandsProductsThickening AgentNLGIFeatures Gas Valve Grease N seriesPTFE2,3,4Designed to meet gas valves requirements. It does not only offers strong resistant to chemical (e.g acids and caustic solutions, but it also provide strong resistant to H2S and/or CO2. Water Taps,
- Features: Grease / Gel
- Type / Function: Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE(polytetrafluoroethylene) oil seals are high performance sealing solutions designed to provide superior performance and reliability in demanding applications. These seals take advantage of teflon’s unique properties, such as low friction, chemical resistance and high thermal stability,
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: SKF/Global
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence of high
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Applications: Automotive / Transportation, Bearings, Food Grade / Contact (FDA H1), Machine / Gears
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
-
Supplier: FTL Technology
Description: lead times. Why PTFE Shaft Seals? PTFE shaft seals are the perfect choice when it comes to sealing applications with demanding operational parameters. Using high performance fillers, our PTFE shaft seals are able to operate in environments that are too severe for elastomer
- Maximum Operating Speed: 3,937.00787401574 to 5,905.51181102361 ft/min
- Maximum Operating Pressure: 7.251885 to 145.0377 psi
- Operating Temperature: -76 to 392 F
- Features: Oil / Grease Seal
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: pumps Liquid gas and vacuum pumps Rotary compressors Food processing Pneumatic hammer drills Automotive Moreover, at DCW, we design and manufacture various of products in high performance fluoropolymer material, such as PTFE, modified PTFE, PTFE compound, PEEK, PFA, PCTFE and
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: John Crane, Inc.
Description: downtime over the life of the equipment. PTFE lantern rings will handle a wide range of fluids, offering maximum corrosion resistance and, unlike metallic rings, will not gall or score shafts or sleeves. They have also been successfully used in bearing assemblies as a conduit for
- Operating Pressure: 1,000 psi
- pH Range: 0 to 14
- Operating Temperature: -121 to 500 F
- Construction: Multi-Braid or Lattice
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® PTFE Micro powders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used
- Industry: Electronics, OEM / Industrial
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
- Features: Other
-
Supplier: Greene, Tweed & Co.
Description: The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced pressure trapping
- Shaft O.D. or Seal I.D.: 0.248 to 12.997 inch
- Housing Bore Diameter or Seal O.D.: 0.436 to 13.345 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Double or Inner)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® PTFE Micro powders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used
- Features: Coating, Dielectric, Low Friction / Lubricious, Other
- Industry: Electronics
- Location / Orientation: Exterior
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
-
Supplier: EQYO
Description: Features: Positive sealing Applicable in lubricated and non-lubricated environments Shaft speeds up to 25 m/s Pressure up to 0.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These
- Maximum Operating Speed: 4,921.259842519675 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Seal Orientation: Internal / Rod Seal
- Seal Construction: Metal Cased (Double or Inner)
Find Suppliers by Category Top
Featured Products Top
-
Our Graphite PTFE Gasket is manufactured from premium graphite-filled PTFE, combining the (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
material options: Available in PTFE, filled PTFE, and PEEK to suit different application needs. Variety of types: Choose from solid rings, split rings, or (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Most of our engineered coatings offer some level of lubricating properties. These lubricants are functional combinations of Molybdenum Disulfide, Graphite, PTFE and other engineered materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
section, we offer a search by PTFE Coatings, MoS2 Coatings, protective coatings, (read more)
Browse Datasheets for Everlube Products -
Designed to maximize performance in the most demanding environments, Zeus AS23053/11 (FEP) and AS23053/12 (PTFE) shield critical components from oils, greases, fuels, and more. Zeus heat shrinks offer a complete protection solution by providing solid, tough, and long-lasting encapsulation. Learn more. (read more)
Browse Shrink Tubing Datasheets for Zeus -
* Petroleum oil seals Hydraulic fluid seals Water / Greases Transmission fluid seals (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
. These characteristics make them highly suitable for the extreme environments of semiconductor manufacturing. AGC has been a pioneer in this field since the 1970s, starting with oil- and water-repellent fluorinated resins. In the 1980s, the company introduced PTFE resins and later expanded its (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
, flow rates typically are minimally affected compared to woven mesh when using Dexmet's proprietary DDB PolyGrid®. Dexmet specializes in expanding products from high temperature fluoropolymers (PTFE, PFA, FEP), offering materials free of harmful chemical Perfluorooctanoic Acid (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
Why is PTFE Better Than Grease for Bushing Lubricants?
A bushing's load and dynamic speed condition create heat through high surface interaction that generates friction. Heat, if not properly adjusted, will cause a bearing to fail. Lubrication is the key element in controlling bushing
-
Magnalube-G Case Study - Duke University
for better lubricants in this field. One lubricant, an all-purpose grease reinforced in its lubricity and "staying power" by a suspension of PTFE resin powder is being used to the air conditioning and refrigeration maintenance field with promising success. At Duke University the superintendant of the Air
-
Why are Rod End and Spherical Bearings Teflon-lined?
A PTFE (Du Pont trademarked product) liner in a spherical bearing or rod end is a component that allows the unit to be "self-lubricating". Metal on metal bearings need to be lubricated. In certain applications this can be difficult to accomplish. Grease lubrication attracts dirt and may prematurely
More Information Top
-
Encyclopedia of Lubricants and Lubrication
High-purity PFPE/ PTFE greases with particu- larly low gasification values should be used for the lubrication of guide rails, plain, and rolling bearings.
-
ADVANCES IN INFORMATION STORAGE SYSTEMS, VOL 8
It was found that the PTFE grease particles get shredded and deposited in the raceway and they also form large agglomerations that impede the smooth rolling of the bearing.
-
Chemistry and Technology of Lubricants
Fig. 12.3 Effect of speed on torque of PTFE grease -lubricated air conditioning ball bearings .
-
Improvement of thermal stability and anticorrosion properties of greases based on perfluoropolyethers
On the assumption that the formation of a protective film on a metal surface will offer a means for reducing its cata- lytic activity, we have investigated the effects on the thermal stability and corrosivity of PTFE greases from the use of…
-
Maintaining and Troubleshooting Your 3D Printer
Acetone (for working with ABS)• Plastic adhesive (for PLA)• Light sewing machine oil or PTFE grease • Lint-free cloth• Brass brush• Blue painter’s tape• Kapton tape• First on the list is acetone for working with ABS.
-
Practical 3D Printers
Applying PTFE grease to a linear slide .
-
Handbook of Green Chemistry Vol 6
Figure 8.6 Thermal stability of different ionic liquids in comparison with the commercial lubricants F-oil, X1P, PFPE oil II and a PTFE grease .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Calenders and rotating unions, which operate at high temperatures, are lubricated by polyglycol based circulating oil and for rotating union bearings, ester grease, silicone grease, or PFAE/ PTFE grease are used, depending on the temperature.
-
ASTM MNL36 - Safe Use of Oxygen and Oxygen Systems: Handbook for Design, Operation, and Maintenance
It should be noted that fluorocarbon oils, such as PTFE greases , do not fluoresce and therefore can not be detected with black light inspection.
Indicates content that may require registration and/or purchase.