-
Supplier: Newark, An Avnet Company
Description: POLYPROPYLENE BODY/316SS SHAFT
-
Supplier: Newark, An Avnet Company
Description: 1/2 " TO 4" PIPE, POLYPROPYLENE BODY/TITANIUM SHAFT, MIN FLOW 1 FPS ROHS COMPLIANT: YES
-
Supplier: Assured Automation
Description: functions as a flange gasket on both sides of the valve. The body cavity features special channeling to prevent liner slippage and compression. PTFE seated o-ring shaft seals. Typical Applications: Industrial process piping systems Double containment systems Acid waste systems and wastewater
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 119 to 5,712
- Number of Ports/Ways: 2
-
-
Supplier: Newark, An Avnet Company
Description: BAR KNOB, PP, ROUND SHAFT, 57MM; Shaft Type:Round Shaft; Shaft Diameter:8mm; Knob Material:PP (Polypropylene); Knob / Dial Style:Bar; Knob Diameter:57mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Cammda Corporation
Description: maximum flow. PP Hub/SS Shaft Dispensing Needles Polypropylene Threaded Luer Lock Hub, Stainless Steel Shaft, UV Join, Precision Burr-Free Blunt Ends. Hub Colours Correspond to Gauge Size. Great General Purpose Dispensing Tip.
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: U.S. Plastic Corporation
Description: Housing, pump tube and impeller are polypropylene and drive shaft is HC-4. Pump has a sealless construction. It will pump medium up to a 1.3 specific gravity and with temperatures from 32F up to 104F. Max delivery rate is 4 GPM, 25 ft. delivery head and maximum viscosity is 200 cps.
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Non-standard Chain Pitch: 0.25 inch
- Tensile Strength: 29 lbs
- Features: Other Metal Material
- Material: Polypropylene
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Non-standard Chain Pitch: 0.375 inch
- Tensile Strength: 66 lbs
- Features: Other Metal Material
- Material: Polypropylene
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive
- Non-standard Chain Pitch: 0.5 inch
- Tensile Strength: 89 lbs
- Features: Other Metal Material
- Material: Polypropylene
-
Supplier: Allied Electronics, Inc.
Description: Self Mount Bumpers Thermoplastic rubber material Material—Foot: TPE, Pin: Polypropylene Color: Black Insert Center Shaft into Mounting Hole and Press to Secure Foot
-
Supplier: Allied Electronics, Inc.
Description: Self Mount Bumpers Thermoplastic rubber material Material—Foot: TPE, Pin: Polypropylene Color: Black Insert Center Shaft into Mounting Hole and Press to Secure Foot
-
Supplier: Newark, An Avnet Company
Description: KNOB, BAR, THREADED, 57.15MM; Shaft Type:Threaded Shaft; Shaft Diameter:7.94mm; Knob Material:PP (Polypropylene); Knob / Dial Style:Bar; Knob Diameter:57.15mm; Product Range:3081 Series RoHS Compliant: Yes
-
Bumpers - Bumper; Santoprene (Foot), Polypropylene (Pin); 18 mm; 9.9 mm; 20.1 mm; 7.8 mm -- 70208709Supplier: Allied Electronics, Inc.
Description: Self Mount Bumpers Thermoplastic rubber material Material—Foot: TPE, Pin: Polypropylene Color: Black Insert Center Shaft into Mounting Hole and Press to Secure Foot
-
Supplier: Radwell International
Description: SHAFT RETAINER, POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Fluted Knob #10 Shaft with No Indicator Polypropylene Black
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene 1 1/2" Dia Tube; Hastelloy C Shaft; Polypropylene Impeller; Max Temp 122F; Max Head 69; Max GPM 24
- Pump Type: Drum Pumps
-
Supplier: Rogan Corporation
Description: Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
- Knob Diameter: 0.82 inches
- Knob Height: 0.36 inches
- Diameter / Width: 0.82 inches
- Height: 0.36 inches
-
Supplier: Rogan Corporation
Description: Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
- Knob Diameter: 0.57 inches
- Knob Height: 0.71 inches
- Bore Diameter: 0.41 inches
- Diameter / Width: 0.57 inches
-
Supplier: Nordson EFD
Description: Polypropylene shafts reach into hard-to-access areas and will not scratch delicate surfaces. Easily cut to size or angle as needed.
- Orifice Size: 9.842525 to 53.543336 mil
-
Supplier: Radwell International
Description: FLANGE BALL BEARING, INTERMEDIATE DUTY, POLYPROPYLENE 2-BOLT FLANGE BLOCK, SHAFT DIAMETER: 30MM, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, CLOSED END CAP AND REAR AUXILARY DUAL LIP SEAL. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Wilo AG
Description: Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control. Application All hot water heating systems, air-conditioning applications, industrial circulation systems. Materials Pump housing: cast iron Thermal insulation:
- Maximum Discharge Flow: 11.007166666666667 to 17.61146666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 230 F
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Valves with connections of 1/4" or 1/2" have a diaphragm made of Viton
and withstand a maximum inlet pressure of 210 psig. All other valves have a PTFE shaft design and withstand a maximum inlet pressure of 140 psig. The shaft design prevents emergency shutdown with a three-seal - Primary Material: Polypropylene (PP)
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Valves with connections of 1/4" or 1/2" have a diaphragm made of Viton
and withstand a maximum inlet pressure of 210 psig. All other valves have a PTFE shaft design and withstand a maximum inlet pressure of 140 psig. The shaft design prevents emergency shutdown with a three-seal - Primary Material: Polypropylene (PP)
- Valve Type: Pressure Relief Valves
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: powerful, extremely light and handy pump particularly suitable for emptying 1000-Litre-Containers no floor drains, minimizing leakage risks Functional view: the inner tube houses the shaft, sealed by a mechanical seal. Consequently the shaft does not come into
- Pump Type: Drum Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: controls. The FPR300 Series body material is polypropylene, with transparent acrylic covers for visual flow indication. Polypropylene covers are available as an option. The FPR310 Series has TFE housing, TFE cover (not visual), PVDF rotor, and a ceramic shaft.
- Pipe Diameter: 0.375 to 1 inch
- Media Temperature Range: 158 F
- Liquid Volumetric Flow Rate: 0.07 to 40 GPM
- Operating Pressure: 150 psi
-
Supplier: Agro Engineers
Description: The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of Chill Cast Phosphorous
- Gear Ratio: 5 to 4,900 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Clark Solutions
Description: The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to
- Maximum Discharge Pressure: 2.84465886 psi
- Discharge Size: 1 inch
- Horsepower: 0.2211363635089653 HP
- Power Source: AC Powered
-
Supplier: CinchSeal
Description: The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless
- Sealing Direction: Axial Seal
- Features: Exclusion Seal, Oil / Grease Seal, Wiper
- Seal Construction: Metal Cased (Single)
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Clark Solutions
Description: The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to
- Maximum Discharge Pressure: 5.120385948 psi
- Discharge Size: 0.75 inch
- Power Source: DC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Finish Thompson, Inc.
Description: patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316
- Horsepower: 0.33 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is infinitely
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Tanis Incorporated
Description: Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have
- Outer Diameter (OD): 6 inch
- Length: 26 inch
- Applications: Cleaning / Surface Preparation
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene
- Valve Size: 1 inch
- Valve Type: Gate / Knife Valves
- Features: Socket Weld / Solder
-
Supplier: Serfilco, Ltd.
Description: the end of the suction extension to a maximum depth of 9 ft. (2.7m). Pump models are molded of PPP high temperature polypropylene or CPVC with a sleeved SS shaft and offer non-metallic solution contact. The 1" thick mounting plate is polypropylene or PVC and includes a PTFE
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar, Polypropylene, Coextrusions and Polylaminates. Features (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
, Polymylar, Polypropylene, Coextrusions and Polylaminates. Features: Heavy duty unit constructed with stainless steel shafting and chrome plated sealing assembly Operates on 110Volt , 1 phase , 60 cycle Conveyor belt widths up to 4' and lengths up to 50 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
http://www.plumbersurplus.com/pdf/08124.pdf
Polypropylene Shaft ....................................
-
EFFECT OF AMODIAQUINE ON GASTRIC HISTAMINE METHYLTRANSFERASE AND ON HISTAMINE‐STIMULATED GASTRIC SECRETION
A relatively broad plexiglass disk, pushed over the stainless steel tube, was fixed on one side by the polypropylene shaft and on the other side by the interior surface of the abdominal wall (Emas, Swan & Jacobson, 1967).
-
Texas Population Substructure and Its Impact on Estimating the Rarity of Y STR Haplotypes from DNA Evidence *
Buccal swabs, sterile foam–tipped swab with a 6¢¢ polypropylene shaft (Catalogue #: 25–1616 2PF, Puritan Hardwood Products Company, LLC, Guilford, MN) were used for sample collection.
-
Null allele sequence structure at the DYS448 locus and implications for profile interpretation
Sterile foam-tipped swabs with a 6-in. polypropylene shaft (catalogue no.: 25-1616 2PF, Puritan Hardwood Products Company, LLC, Guilford, ME, USA) were used for buccal sample collection.
-
Effect of Sucrose Esters and Sunflower Oil Addition on Crystalline Microstructure of a High‐melting Milk Fat Fraction
The mixer consisted of a 0.8-cm dia and 39.2-cm length polypropylene shaft with a U-shaped blade paddle assembly for mixing highly viscous liquids.
-
Current
The new pH-Solitroden of Metrohm is combined pH-EinstabmeRketten with a chemically bestandigen polypropylene shaft .
-
Effect of processing conditions on physical properties of a milk fat model system: Rheology
The mixer consisted of a 0.8-cm diameter and 39.2-cm length polypropylene shaft with a U-shaped blade paddle assembly for mixing highly viscous liquids.
-
Effect of processing conditions on crystallization kinetics of a milk fat model system
The mixer consisted of a 0.8-cm diam- eter and 39.2-cm length polypropylene shaft with a U-shaped blade paddle assembly for mixing highly viscous liquids.
-
Grainger.com
140 F, Impeller Material Polypropylene , Shaft Seal Carbon, Ceramic, Buna, Height 13 In., Dia.
-
Calibration data for improved correction of uvw propeller anemometers
Factors are tabulated for molded polypropylenepropeller (R. M. Young Model 8234), molded poly- propylene propellerwith shaft extension (RMY Model 8234x), and the carbon-fiberthermoplasticpropeller (RMY Model 8254).
Indicates content that may require registration and/or purchase.