-
Supplier: Anaren, Inc.
Description: Anaren's surface mount device (SMD) attenuators are designed with maximum quality, accuracy, and reliability in mind. Our SMD attenuators are packaged in a small, compact design that's easy to mount. Attenuators from Anaren are available in a 1-30dB attenuation range. Please consult the
- Frequency Range: 0 to 3 GHz
- Attenuation: 1 to 30 dB
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL BNC RESISTOR ATTENUATOR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:-; Frequency Range:DC to 500MHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:3dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:6dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL BNC ATTENUATOR 20DB STR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:-; Input Power:2W; Impedance:50ohm; Attenuator Body Material:-; Product Range:-; Body Material:Brass RoHS Compliant: Yes
-
Supplier: QuinStar Technology, Inc.
Description: waveguide section into which is placed a lossy material for the attenuators. Operating characteristics are relatively constant over full waveguide bandwidths. • Broadband Operation • 0-30 dB Variable Attenuation • Micrometer Control
- Operating Frequency Range: 18 to 220 GHz
- Attenuation: 0 to 30 dB
- Component Type: Attenuators
- Features: Variable
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: The highest power to size ratio resistive products utilizing CVD Diamond, the best thermal conductor available. Diamond by EMC Technology brand, is the best thermal conductor on earth. Features & Benefits Combined with a low dielectric constant, it is an excellent RF dielectric
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: Richardson RFPD
Description: Materials body aluminium, 7-16 attenuator, 10 dB, 4 GHz, 25W
- Attenuator Type: Fixed
-
Supplier: Advanced Technical Materials, Inc.
Description: Custom attenuations, flanges, lengths and materials available
- Operating Frequency Range: 3.3 to 4.9 GHz
- EIA Waveguide Size (WR): 229
- VSWR: 1.15 :1
- Length or Height: 9 inch
-
Supplier: ValueTronics International, Inc.
Description: from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Attenuation Range: 60 dB Attenuation vs Frequency (±dB): 1.00 RF Power (Average W): 15 Form Factor:
- Features: Other
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: Our attenuators are available in a low power chip package as well as a 0.250 sq high power BeO package. The input power ratings range from 0.1 to 120 watts. The attenuation values range from 0 dB to 20 dB with 30 dB available on some devices. The terminals of our chip attenuators are made
- Frequency Range: 50 GHz
- Attenuation: 0 to 30 dB
- Attenuator Type: Fixed
-
Supplier: Qorvo
Description: this problem require expensive co-fired ceramics with temperature sensitive materials or current hungry PIN diodes with elaborate area consuming control circuits. This temperature compensating attenuator requires only a single supply voltage and two logic bits to set control
- Frequency Range: 0.05 to 6 GHz
- Attenuation: 7.4 dB
- Features: Other
-
Supplier: APITech
Description: Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: MIL-PRF-55342 Wire Bondable – Ideal for chip and wire applications Broad frequency range – Reduces BOM count Low VSWR – Increases transmitted power Wide range of attenuation values – 1-10, 15, 20 and 30dB Tight attenuation tolerance – For optimal performance Applications Amplifier
- Frequency Range: 50 GHz
- Attenuation: 1 to 20 dB
- Input VSWR: 1.2 to 1.25 :1
- Attenuator Type: Fixed
-
Supplier: Integrated Device Technology
Description: The IDT F1953 Digital-Step-Attenuator featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system’s
- Frequency Range: 0.4 to 4 GHz
- Attenuation: 63 dB
- Attenuator Type: Digital Attenuator, Variable
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: frequency of 6 GHz. Fairview QMA attenuator has a male gender in and a female gender out. FMAP1002-20 QMA male to QMA female attenuator is rated for a maximum RF attenuation value of 20 dB. Our 20 dB fixed attenuator with QMA connectors is built with body material and plating;
- Frequency Range: 6 GHz
- Attenuation: 20 dB
- Attenuator Type: Fixed
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: of 3 GHz. Fairview QN attenuator has a male gender in and a female gender out. FMAP1000-1 QN male to QN female attenuator is rated for a maximum RF attenuation value of 1 dB. Our 1 dB fixed attenuator with QN connectors is built with body material and plating; you can find more
- Frequency Range: 3 GHz
- Attenuation: 1 dB
- Attenuator Type: Fixed
-
Supplier: Fairview Microwave Inc.
Description: of 3 GHz. Fairview QN attenuator has a male gender in and a female gender out. FMAP1000-0 QN male to QN female attenuator is rated for a maximum RF attenuation value of 0 dB. Our 0 dB fixed attenuator with QN connectors is built with body material and plating; you can find more
- Frequency Range: 3 GHz
- Attenuation: 0 dB
- Attenuator Type: Fixed
-
Supplier: Fairview Microwave Inc.
Description: frequency of 3 GHz. Fairview QN attenuator has a male gender in and a female gender out. FMAP1000-20 QN male to QN female attenuator is rated for a maximum RF attenuation value of 20 dB. Our 20 dB fixed attenuator with QN connectors is built with body material and plating; you
- Frequency Range: 3 GHz
- Attenuation: 20 dB
- Attenuator Type: Fixed
-
Description: Describes the valuable background material used during the revision of IEC 61196-1, clause 14, guidance for surface transfer impedance and screening attenuation limits for flexible r.f. cable.
-
Supplier: Richardson RFPD
Description: the ever-increasing demands of the wireless industry for smaller printed circuit boards and high performance. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible
- Frequency Range: 2,000 to 2,300 MHz
- Average Power: 25 watts
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
Supplier: CSA Group
Description: It describes important background material used during the revision of IEC 61196-1:1995, Clause 14, Guidance for surface transfer impedance and screening attenuation limits for flexible r.f. cables. It is also given the relationship between surface transfer impedance (ZT) and screening
-
Description: It describes important background material used during the revision of IEC 61196-1:1995, Clause 14, Guidance for surface transfer impedance and screening attenuation limits for flexible r.f. cables. It is also given the relationship between surface transfer impedance (ZT) and screening
-
Supplier: Select Fabricators, Inc.
Description: these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding
- Length: 4 inch
- Width / Diameter: 4 inch
- Features: Flexible Packaging, Magnetic / EMI / RFI Shielded, Specialty / Other
- Application: General Use
-
Supplier: MarShield
Description: support is completed by others. The copper material is easily adaptable to various room configurations and is accepted for a wide array of applications. This shielding system will perform beyond the attenuation levels required for all major OEM's.
- Shielding Product: Custom
-
Supplier: Mini-Circuits
Description: multi-channel attenuator assemblies the ZTDAT series provides an alternative option, from 8 to48attenuatorchannelsinacompactrack-mountablechassis. Clickhereformoredetails. Mechanical Specifications Dimensions 19” (W) x 3U (H) Case Drawing 99-01-2876 Case Material •Aluminum(with protective
-
Supplier: Mini-Circuits
Description: assemblies the ZTDAT series provides an alternative option, from 8 to48attenuatorchannelsinacompactrack-mountablechassis. Clickhereformoredetails. Mechanical Specifications Dimensions 19” (W) x 1U (H) Case Drawing 99-01-3198 Case Material •Aluminum(with protective coating to prevent
-
Supplier: Gilson Company, Inc.
Description: quickly over a broad range of particle sizes and material types. The exclusive Gilson action results from perfect circular rotation of the sieve stack and vertical two-way tapping at 48 taps per minute. Circular rotation is superior to inefficient back-and-forth actions that create “dead
-
Supplier: Gilson Company, Inc.
Description: quickly over a broad range of particle sizes and material types. The exclusive Gilson action results from perfect circular rotation of the sieve stack and vertical two-way tapping at 48 taps per minute. Circular rotation is superior to inefficient back-and-forth actions that create “dead
-
Supplier: ValueTronics International, Inc.
Description: Attenuation Range: 60 dB Attenuation vs Frequency: 1.25 dB RF Power (Average): 1W Form Factor: 0-2366 Insertion Loss(max): 1.5 dB (Main Line); 6.0 dB (Secondary) Connectors: SMA or Type N Female VSWR (max): 1.5 after first 4 dB Dial Specifications: Direct reading in 1 dB
-
Description: Some of the materials, such as C-RAM LF and AR, have impedance gradients and are designed to absorb free-space planar waves. They are often used to cover metal structures in the path of RF energy to eliminate unwanted reflections. These materials can be weather-wrapped or
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Description: conductive, and can be placed directly over circuits without creating shorts. Cuming Microwave supplies elastomeric RF absorbers in standard sheet form, and custom configurations. Microwave absorber materials are often supplied with a pressure-sensitive adhesive backing
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible
-
Supplier: Materion Corporation
Description: With state-of-the-art equipment and modern facilities, Thin Film Technology (TFT) delivers innovative patterned circuit solutions for a broad range of applications in the RF/Microwave Communications, Defense & Aerospace, Imaging & Sensing, Medical, and Commercial OEM markets. When you partner
-
Supplier: Simplex Isolation Systems
Description: sealed non-porous surface. SB-4012 -- 12" strip SB-4024 -- 24" strip SB-4048 -- 48" strip Also available in softwall curtains. SoundBlock panels and strips are made from a three-ply system. We RF-weld two layers of .040 vinyl over a half-inch layer of heavy-duty bubble insulation to create a
- Thickness: 0.5 inch
- Width: 12 to 48 inch
- Description: Acoustic Barrier / Panel
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: enjoying the benefits of an established market player. Features & Benefits Up to 40 GHz 100% Flight Test Data Low Loss Dielectric Material to Provide Low Attenuation Superior Shielding Effectiveness Direct Solder Sleeves to Outer Braids for Superior Reliability Vented Connector Designs
- Features: Cable Assembly
- Application: RF
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Polyurethane foam microwave and radar absorbers
materials which attenuate RF energy through ohmic loss. These carbon-based microwave absorbers such as C-RAM MT have high dielectric loss over a very broad frequency range, and are available in a range of loadings and thicknesses to be optimized for particular frequencies. Many grades are available (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
RF/microwave attenuators and absorbers Precision-machined custom ceramic components (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
signal or create crosstalk with other adjacent elements. Microwave absorbers can be strategically placed within the cavity or housing to attenuate resonances and eliminate crosstalk. Broadband, magnetic RF absorbers such as C-RAM, RGDS, GDX or GDSS can be used for this purpose. C-RAM FLX is a tuned (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
In high-frequency applications, including microwave and RF circuits, ceramic substrates are used to maintain signal integrity and reduce signal loss. Their low dielectric constant and low loss tangent are crucial for minimizing signal attenuation and ensuring high performance in (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
economical RF and microwave components include RF adapters, attenuators, cable assemblies, terminations, and couplers. RFOCS™ also provides a selection of filter products including diplexers, triplexers, and 5-plexers, alongside RF equipment including (read more)
Browse RF Attenuators Datasheets for NWS -
requirements of nearly all conventional industrial rotary equipment. Each independent RF channel undergoes precise industrial calibration and strict full-band testing to ensure consistent and stable transmission performance in the entire working frequency range, without frequency band attenuation or (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
As a high-performance precision electromechanical component, this dual-channel RF rotary joint is specially designed (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
signals for controlling qubits, including low loss, low noise, stability in extreme environments, high-frequency range, and immunity to magnetic interference. Low loss and low noise In RF connectors, low loss refers to the minimal attenuation of signals as they pass through (read more)
Browse RF and Microwave Connectors Datasheets for PEI-Genesis -
meticulously engineered to deliver exceptional performance, combining low attenuation, a lightweight design, and effortless installation to redefine your connectivity experience. PIC is confident that our RF cables will not just meet but exceed your expectations, setting a new standard for connectivity (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
Exhibition Guide (1986 [MWSYM])
Woburn, MA Microwave absorbers, anechoic chambers, RF attenuation material , absorber for anten- na pattern control, surface current attenu- ation material, RCS reduction materials.
-
Measurements in a Femtocell UMTS Indoor Network with Multiple Cells
Additional difficulties related to coverage are caused by new, extremely energyefficient buildings that are constructed from highly RF signal attenuating materials .
-
The research on RF output envelope of C-band Multi-Beam Klystron
At high duty cycle, the heating of the attenuation material by RF power loss in the cavity with low Q factor will lead to the gassing, and cause the RF envelope shoulder.
-
Testing the effectiveness of small radiation shields for mobile phones
These materials can attenuate RF radiation by about 25–35 dB (about 99.7–99.97%) at mobile phone frequencies [Chou et al., 1987].
-
Coexistence Between Ultra-Wideband Radio and Narrow-Band Wireless LAN Communication Systems—Part I: Modeling and Measurement of UWB Radio Signals in Frequency ...
Typically, five of the six sides of a semianechoic chamber are treated with a material that attenuates RF energy as it passes through the material (absorber materials).
-
INFRARED MEASUREMENTS OF POSSIBLE IR FILTER MATERIALS
HDPE has been considered as an IR filter, but it ranks among the lowest IR/ RF attenuation of the materials measured.
-
Space Antenna Handbook Complete Document
The absorbing approach employs RF absorptive materials to attenuate electromagnetic waves propagating along the ground plane between the antenna and truncated edges [40,41].
-
Mode control in a high gain relativistic klystron amplifier with 3 GW output power
In order to have the maximum attenuation, we select the electric conductivity of 0.5 as our RF lossy material with attenuation constant of 30 Np·m−1 .
-
Minimising distance ambiguity through thresholding RSS measurements in wireless sensor networks
For networks that are deployed indoors other difficulties exist, and the use of GPS is not a reliable option due to high RF attenuation through building materials .
Indicates content that may require registration and/or purchase.