Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: RF Mixer IC Radar SMA Connectors 2GHz ~ 4GHz
- RF Frequency Range: 2,000 to 4,000 MHz
-
Supplier: DigiKey
Description: RF Mixer IC 600MHz ~ 1.1GHz
- RF Frequency Range: 600 to 1,100 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: The MAMX-011088 is a high frequency double balanced mixer MMIC. This mixer offers wide bandwidth, low conversion loss and high linearity. The mixer can be used as an up and down convertor.
- RF Frequency Range: 17,000 to 55,000 MHz
- LO Frequency Range: 17,000 to 55,000 MHz
- IF Frequency Range: 0 to 20,000 MHz
- Conversion Loss: 9 dB
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This
- RF Frequency Range: 2,000 to 26,000 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Mixers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 37GHz ~ 46.5GHz Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series
- RF Frequency Range: 37,000 to 46,500 MHz
-
Description: IC RF MIXER 700-3500MHZ 16UQFN
- RF Frequency Range: 700 MHz
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MIXER,DB, RF
-
Supplier: ODG (Origin Data Global)
Description: IC MIXER RF GAAS FET 16LPCC
- Features: Other
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode RF Mixer PN Mixer
- Tj: -55 to 150 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD-6P RF Mixers ROHS
-
Supplier: Broadcom Inc.
Description: The HSMS-282x family of schottky diodes are the best all-round choice for most applications. These products featuring low series resistance, low forward voltage at all current levels, and good RF characteristics. Applications include clamping, low frequency mixers, biased detectors,
- VF: 0.34 volts
- IF: 10 mA
- VR: 1 volts
- IR: 0.0001 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 844609-AK1220 Features: RF Mixer IC - - 100MHz ~ 900MHz 16-UQFN (3x3) Package: Reel - TR Package: 16-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-UQFN
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: RF MIXERS/MULTIPLIERS ROHS COMPLIANT: YES
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features For mixer applications in VHF/UHF range For high-speed switching application Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks
- VF: 0.34 to 0.6 volts
- IF: 130 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Qorvo
Description: Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: Mini-Circuits
Description: Level 13, Triple Balanced Mixer, RF/LO Freq 5 - 3500 MHz
- Operating Temperature: -40 to 85 C
- Mixer Type: Triple Balanced Mixer
-
Supplier: MACOM
Description: MACOM’s mixers can be used in a wide variety of applications such as modulators, phase detectors, frequency synthesizers, and converters. They are ideal for use in CATV head end systems and up converter applications. Our low cost, passive mixers are constructed using broadband ferrite
- RF Frequency Range: 0.05 to 46,000 MHz
- LO Frequency Range: 0.05 to 46,000 MHz
- IF Frequency Range: 0 to 8,000 MHz
- Mixer Type: Double Balanced Mixer
-
Supplier: Qorvo
Description: ultra-fine step sizes and low spurious products. The PLL/VCO engine combined with an external loop filter allows the user to generate local oscillator (LO) signals from 85MHz to 2700MHz. The LO signal is buffered and routed to the integrated RF mixers which are used to up/down-convert
- Frequency Range: 30 to 2,700 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: Mini-Circuits
Description: Level 7, SMT Double Balanced Mixer, RF/LO Freq 5 - 1000 MHz
- Operating Temperature: -40 to 85 C
- Mixer Type: Double Balanced Mixer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1000 MHz
- Operating Temperature: -40 to 85 C
- Mixer Type: Double Balanced Mixer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: Qorvo's RF2054 is a 2.2V, high performance, frequency conversion chip with integrated local oscillator (LO) and a pair of RF mixers. The synthesizer includes an integrated fractional-N phase locked loop that can control the VCO to produce a low phase noise and low spurious LO signal
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: MACOM
Description: performance specifications. Our mixer products are available in subsets of the frequency range such as RF and LO: 50 kHz to 24 GHz and IF: DC to 8 GHz. These mixers leverage a variety of technologies such as GaAs pHEMT and Silicon HMIC and are available in double and triple
- RF Frequency Range: 0.05 to 26,000 MHz
- LO Frequency Range: 0.05 to 26,000 MHz
- IF Frequency Range: 0 to 18,000 MHz
- Conversion Loss: 5 to 10.5 dB
-
Supplier: Mini-Circuits
Description: Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz
- Operating Temperature: -40 to 85 C
- Mixer Type: Double Balanced Mixer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology supplies series QMI mixer with I (in phase) and Q (quadrature phase) outputs. They are offered over the RF range of 18 to 110 GHz. These mixers utilize two balanced mixers, a 90 degree RF hybrid and an LO power splitter integrated to achieve
- RF Frequency Range: 18,000 to 110,000 MHz
- IF Frequency Range: 3,000 MHz
- Conversion Loss: 9 to 15 dB
- LO - RF Isolation: 20 to 23 dB
-
Supplier: Integrated Device Technology
Description: This device is part of a series of downconverting mixers covering all UTRA bands. The IDT F1100 dual channel device operates with a single 5V supply. It is optimized for operation in a Multi-carrier BaseStation Receiver for RF bands from 698 to 915 MHz with High Side Injection. IF
- RF Frequency Range: 650 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, RF MIXER TYPE 1N25
-
Supplier: Custom MMIC
Description: The CMD261 is a general purpose double balanced mixer die with ultra wide IF bandwidth that can be used for up- and downconverting applications between 30 and 46 GHz. The CMD261 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate
- LO Frequency Range: 30,000 to 46,000 MHz
- IF Frequency Range: 5,000 to 20,000 MHz
- LO - RF Isolation: 30 dB
- LO - IF Isolation: 20 dB
-
Supplier: Custom MMIC
Description: The CMD177 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low
- LO Frequency Range: 6,000 to 14,000 MHz
- IF Frequency Range: 5,000 MHz
- LO - RF Isolation: 43 dB
- LO - IF Isolation: 37 dB
-
Supplier: Integrated Device Technology
Description: +42 dBm Output IP3 with 335 mA of ICC . Alternately one can adjust 4 resistor values and a toggle pin to run the device in low current mode with +37 dBm Output IP3 and 235 mA of ICC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR
- RF Frequency Range: 1,400 to 2,200 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Emhiser Research, Inc.
Description: Features ¨ Low Frequency LO ¨ Image Reject Mixer ¨ Low LO Power
- RF Frequency Range: 1.2 to 1,600 MHz
- LO Frequency Range: 1.2 to 1,600 MHz
- IF Frequency Range: 0.002 to 20 MHz
- Conversion Loss: 12 dB
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, RF MIXER TYPE JAN-1N25WA
-
Supplier: Spectrum Microwave
Description: Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave
- RF Frequency Range: 4,000 to 18,000 MHz
- LO Frequency Range: 4,000 to 18,000 MHz
- IF Frequency Range: 10 to 3,000 MHz
- Conversion Loss: 5.5 to 9 dB
-
Supplier: Spectrum Microwave
Description: Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave
- RF Frequency Range: 7,750 to 18,250 MHz
- LO Frequency Range: 10,000 to 16,000 MHz
- IF Frequency Range: 2,750 to 3,250 MHz
- Conversion Loss: 6.5 to 8.5 dB
Find Suppliers by Category Top
Featured Products Top
-
-040LF. Applications Sensitive RF and microwave detector circuits Sampling and mixer circuits High-volume wireless Wi-Fi and mobile Low-noise receivers in high-sensitivity ID tags Radio designs (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
helps engineers distinguish source-related artifacts from the actual response of the device under test. This is particularly relevant in receiver evaluation, mixer testing, filter characterization, amplifier validation, and other measurements involving sensitive RF signal chains (read more)
Browse Signal Generators Datasheets for Corech Microwave -
filter response checks, amplifier gain flatness evaluation, mixer testing, receiver path verification, and other RF component characterization tasks where controlled frequency points are required. Sweep functions can also support automated test workflows through USB, Ethernet, LAN (read more)
Browse Signal Generators Datasheets for Corech Microwave -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
The MM1-1886LCH-2 is a compact, passive double-balanced MMIC mixer covering 18 to 86 GHz. It delivers low 8 (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
Marki Microwave’s first GaAs MMIC balanced harmonic mixer features excellent 18 dB conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MMH-35120H utilizes the third harmonic of the LO for mmWave frequency conversions and provides a low-cost method of LO generation. Available as wire bondable die or connectorized module. (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The MM1A-0832HPSM is a versatile, broadband double balanced mixer featuring an integrated LO driver amplifier, which allows for operation with LO powers as low as -6 dBm. Unlike traditional industry solutions using discrete packages, Marki Microwave’s co-packaging utilizes optimal die technology for the amplifier and mixer functions, eliminating the need for a separate amplifier and mixer interface. (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The MM1-0626SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
A&E has a long history of supplying space programs with industry-leading microwave solutions. Most recently, General Dynamics selected two MSQP models of frequency mixers for its innovative Orion program, which aims to send humans farther in space than ever before. Crane A&E’s new MSQP (read more)
Browse RF Mixers Datasheets for Crane Aerospace & Electronics
Conduct Research Top
-
RF Mixer Characterization
Mixers are 3-port devices that incorporate nonlinear elements, typically diodes or transistors, to produce the sum or difference of two input frequencies. For example, in transceivers mixers are used to translate radio frequencies (RF) to intermediate frequencies (IF) to allow easier, cheaper
-
Mixer Basics Primer
of the most misunderstood components available in the RF/microwave engineer 's toolbox. This Mixer Basics Primer intends to shed light on the "dark art " of microwave mixers to help our customers better understand, select, and ultimately use Marki Microwave mixers.
-
Everything RF: Qorvo Introduces I/Q GaAs Mixers for Wideband and High Frequency Applications
Qorvo, a leading provider of innovative RF solutions that connect the world, introduced a family of compact Quadrature IF Mixers, or IQ Mixers, that address the needs of wideband and high frequency applications such as phased array radar, satellite communications and electronic warfare (EW).
-
Schottky Mixer Feature High Dynamic Range
of the mixer. The signal for the RF port of the mixer is typically derived from a low noise amplifier (LNA) which ultimately comes from an antenna. The resulting intermediate frequency (IF) produced from mixing the two signals is then processed or possibly down converted again.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
markets with other burly competitors to contend with. Economics hold industry back from plunge into 90 nm Industry experts gazing at the 90-nanometer process node don't like what they see. Sirenza Micro rolls out RF mixers devices based on SiGe process SUNNYVALE, Calif. -- Sirenza Microdevices Inc
-
Microwave Receiver Linearity Verification
The linearity of an RF or microwave receiver is typically measured at its intermediate frequency. Nonlinearities at high signal levels due to mixer compression, and at low levels due to noise, are then specified as maximum error figures. However, finding accurate, affordable instruments for direct
More Information Top
-
Development of Coherent Detector Technologies for Sub-Millimetre Wave Astronomy Observations
Full RF Mixer Chip Simulations. . . . . . . . . . . . . . . . . . . . . .
-
Complete Wireless Design > Mixer Design
This section provides several methods to design straightforward, but highly useful and effective, RF mixers for many low-cost high-frequency consumer wireless products.
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
Matching Matching RF Mixer Circuit Circuit Overload detector .
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
board layout accommodates both ceramic and SAW RF mixer will be required.
-
Digitally-Assisted Analog and RF CMOS Circuit Design for Software-Defined Radio
With these choices, the traditional RF preselect filter, RF mixer , baseband filter and ADC sampler can be merged into a RF-WIS which is highly reconfigurable.
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
However, the power consumption in the array system increases because each path must have a RF mixer before the phase shifter.
-
Practical RF System Design
… factors, 342 receiver calculator, 289 crystal video, 129 desensitization, 249 references, 5, 371 reflection coefficient, 8, 304 reflections at interconnects, 39 other, 82 relative sideband amplitude, 245 density, 246 response, standard cascade, 25 return loss, 8 RF mixer input, 165 round-trip …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44379/276949002-MIT.pdf?sequence=2
A prototype IC of a chopper-stabilized RF mixer in a 0.18pm CMOS process is presented, along with measured results.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21856/RAFI-DISSERTATION-2013.pdf?sequence=2
The same RF mixer core can be .
-
Subject Index
Jia-Liang Chen, + , MWSYM 02 101-104 vol.1 RF mixers , vector charactn./test syst. vector error correction method.
Indicates content that may require registration and/or purchase.