Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: or 2223. The 3622 PCMCIA serial interface card provides two RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3622 utilizes 16C850 UARTs to provide
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3603-DB9 PCMCIA serial interface card provides one RS-232 serial port capable of data rates to 115.2K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The board ships with one 12 inch cable that
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3604 high-speed PCMCIA serial interface card provides a single high-speed PCMCIA serial link to modems, terminals, printers or other data collection equipment. Designed using the XR16C850 UART, the card provides deep 128-byte FIFOs, 8 times more buffer
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
-
Supplier: Sealevel Systems, Inc.
Description: further information. For new product designs, we recommend the 7406 (PCI) or 7406e (PCI Express). The 3405 ISA serial interface ISA bus card provides four RS-232 ports. This product features extended interrupt support, individually selectable or sharable interrupts and an
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: VersaLogic Corporation
Description: No Description Provided
- Operating Temperature: -17.77777777777778 to 18.333333333333332 C
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: VersaLogic Corporation
Description: No Description Provided
- Operating Temperature: -17.77777777777778 to 18.333333333333332 C
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved
- Number of Ports: 4
- Features: CE Conformity Marks, Other
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved
- Number of Ports: 2
- Features: CE Conformity Marks, Other
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: external breakout box required) RoHS Available. Please contact us for ordering information These are eight-port, asynchronous, serial communication cards designed for use on the PCI bus. They support RS-422 or RS-485 communications. These cards offer the best combination of
- Number of Ports: 8
- Agency Approvals: CE Conformity Marks, RoHS
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: external breakout box required) RoHS Available. Please contact us for ordering information These are eight-port, asynchronous, serial communication cards designed for use on the PCI bus. They support RS-422 or RS-485 communications. These cards offer the best combination of
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, RoHS
-
Supplier: Eaton | Power Quality
Description: Management Card Contacts & RS232/Serial offers possibility to interface with monitoring systems using contact-based status information or offer an additional RS232/Serial link to the U
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Brainboxes Limited
Description: ExpressCard providing one port RS232 where absolute compatibility with classic desktop serial COM ports is a necessity. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Guaranteed low latency, memory mapped, no compromise high performance interface. Data transfer rates up
- Data Rate: 921.6 kbps
- Number of Ports: 1
- FIFO Capacity: 128-byte
- Connector: DB9
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your
- Data Rate: 20,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Black Box
Description: Bidirectional operation at speeds up to 64 kbps (sync only). Support 11 active RS-232 leads and 14 active V.35 leads. Feature DB25 male (RS-232) and M/34 female (V.35) connectors. Standalone and card versions available.
- Data Rate: 64 kbps
- Serial Protocol: RS232
-
Supplier: OMEGA Engineering, Inc.
Description: connector(s). The OMG-ACB-II is also capable of RS-232 for applications requiring shorter distances and RS-232 compatibility. Balanced differential drivers and receivers are utilized to provide RS-422 and RS-485 communications. Selectable interrupts (IRQ levels) increases the card's
- Data Rate: 1,228.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414181-IBM 98Y6849 - IBM RS-485 Serial Interface Card Manufacturer: IBM
- Network Equipment: Other
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02 to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or office, the
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: TOP-electronics USA
Description: W&T 13802, Serial PC Card, ISA, 2x RS232, 1 kV-isolated Interfaces: 2x RS232 interface 1x 16-bit ISA bus Galvanic isolation between PC and Ports 1 and 2 Isolation voltage 1kV Management and connectivity: Manual configuration by means of DIL switch Flexible
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Data Connect Enterprise, Inc.
Description: Both converters support data rates up to 19.2 kbps, and require no AC power or batteries for operation. All handshaking lines are looped back. The Model 222NRC is a dual rack card version of the Model 222N, with two converters in one card!
- Data Rate: 19.2 kbps
- Connector: DB25, DB9, RJ-11, RJ-45
- Serial Protocol: RS232, RS422
- Device Type: Serial Data Converter
-
Supplier: Eaton | Power Quality
Description: Management Card Contacts & RS232/Serial offers possibility to interface with monitoring systems using contact-based status information or offer an additional RS232/Serial link to the UPS
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM2-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes balanced differential drivers and receivers to provide RS-422 and RS-485 communication.
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Tripp Lite by Eaton
Description: The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Its
- Number of Ports: 4
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: L-com, Inc.
Description: full or half duplex). The FRM220-Serial secures data transmission over EMI resistant fiber at speeds up to 460kbps for RS232 or up to 1024kbps for RS485/422. When the FRM220-Serial/485 card is placed in the FRM220 rack with SNMP management, in-band management allows
-
Supplier: Moxa Inc.
Description: The VPM-7704 serial device server module for the VPort 700 series provides a 4-port RS-232/422/485 interface to allow for connection of RTU devices such as card readers and payment terminals to an IP-based Ethernet LAN. It provides maximum versatility with different socket
- Operating System: Other
- I/O Ports: Serial
-
Supplier: Acromag, Inc.
Description: Eight RS232 serial ports Extended Temperature PCIe Bus Interface The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes,
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2065RC and 2066RC interface converter rack cards allow synchronous X.21 DCE hardware to communicate with synchronous RS-232 or V.35 hardware, respectively (the RS-232/V.35 interface is DCE/DTE switchable). Both units fit in Patton's rack chassis and ClusterBoxes™, and
- Data Rate: 384 kbps
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: Acme Chip Technology Co., Limited
Description: IC SERIAL USB-C UART QFN-56
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Technology: RS232, RS422, RS485, USB
-
Supplier: Lingto Electronic Limited
Description: IC SERIAL USB-C UART QFN-56
- TJ: -40 to 85 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: I2C, SPI
- Features: Other
-
Supplier: TOP-electronics USA
Description: PCI card 2x RS422/RS485, 1kV isolated As an option all serial W&T PCI interface cards in standard format offer the possibility of providing two additional ports in addition to the two already present on the card. These two interfaces are configured on the
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Newark, An Avnet Company
Description: Cisco High-Speed WAN Interface Card - Serial adapter - RS-232 - 8 ports - for Cisco 18XX, 1921 4-pair, 1921 ADSL2+, 19XX, 28XX, 29XX, 3845 V3PN, 38XX, 39XX
-
Supplier: TOP-electronics USA
Description: accessory for Low-Profile housing and for standard housing. Interfaces: 1x RS232/RS422/RS485 interface, selectable 3x serial TTL interfaces without galvanic isolation usable with W&T interface modules as RS232, RS422, RS485 or 20mA interfaces
- Technology: PCI
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface Four RS-232 Ports Onboard Full Duplex Serial Communication
- Standard Type: Asynchronous Serial Module
- Form Factor: Mini Card
-
Supplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to
Find Suppliers by Category Top
Featured Products Top
-
The Wireless Interface Module (WIM) provides a method of connecting controllers to the Orbit® network where the controller itself runs the network. The interface (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
Solartron Metrology introduces the Wireless Connection Module (WCM). The WCM is an Orbit® module that provides an interface between the Orbit® Digital Measurements (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
). A distinct PIM is created for each protocol, including: Ethernet/IP™ ProfiNet™ EtherCat™ Modbus TCP Modbus RTU (RS 485 Serial) can be interfaced using Solartron’s standard MODIM Interface. (PSIM required (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3 (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
. BiSS C (Bidirectional/Serial/Synchronous Continuous) is a high-performance interface that supports real-time communications between control devices and sensors/actuators in motion control systems. The interface also allows the controller to set operational parameters in slave devices. Communication (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Instruments for Orbit® 3 Sensors SI 1500 ValueRange Single Channel. Serial, Analogue and Digital outputs. Fully programmable via RS232. SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO USB Host 3.0, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO Tri-Band Wi (read more)
Browse Network Routers Datasheets for Advantech -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc.
Conduct Research Top
-
Implementing a Simple Serial Mouse Controller
interfaces to the host via a dedicated interface card or an RS-232 port. Their mechanisms are very similar. The major electrical components of a mouse are: ? Microcontroller ? Photo-transistors ? Infrared emitting diode ? Voltage conversion circuit The intelligence of the mouse is provided
More Information Top
-
A microcomputer‐based system for rapid on‐line stereological analysis in the SEM
4) An RS232 serial interface card (Peterson Elec- tronics) enables direct communication between the MZ80K and any other serial based instrument.
-
A New Instrument for the Determination of Radio Path Delay due to Atmospheric Water Vapor
The CIMBUS 32-channel 12-bit A/D card and two RS232 serial interface cards have been used without mod- ification.
-
Effect of slice thickness on the profile accuracy of model maker rapid prototyping measured by a circular triangulation laser probe
The measured data of the laser probe is transferred to the computer by means of a serial interface ( RS232 interface card ).
-
Intermittent Process Measurement of a Freeform Surface Profile with a Circular Triangulation Laser Probe on a Machining Centre
A serial interface ( RS232 interface card ) is used in the computer to send special commands for different operation modes of the laser probe (e.g. triggered operation) to the control unit.
-
Strategies and Processes to Measure the Dimensional Geometry of Sheet Metal Parts for Exact Laser Cutting
A serial interface ( RS232 interface card ) is used by the com- puter to send control commands for different operation modes of the laser probe (e.g. triggered operation) to the control unit.
-
Development of a non-contact multi-axis reverse engineering measurement system for small complex objects
A serial interface ( RS232 interface card ) was used in the computer to send special commands for different operation modes for the laser probe (e.g. trigger operation) to the laser probe controller.
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
The electronic board designed for this application contains: - power supply module - user interface module: o graphic LCD with touch screen o 3 LED’s o 3 push button - 4 serial interfaces ( RS232 ) - SD card connector - Ethernet interface Data provided by the sensors are …
-
http://dspace.mit.edu/bitstream/handle/1721.1/18026/57225475-MIT.pdf?sequence=2
A printer cable with a 25 pin D-type female connector and a 9 pin female connector for IBM AT-LASER plotter has been used to connect the RS232 interface card with the serial port of a standard laptop.
-
Journal of Aerospace Information Systems > Towards Vision-Based Autonomous Landing for Small Unmanned Air Vehicles: Image Processing Hardware Development
This configuration leads to the interface requirements for the image processing computer: Camera Link Base, CF- Card (IDE) and serial interfaces ( RS232 ) are needed.
-
Research on LC-based spectral imaging system for visible band
The driver of LCTF and the camera is connected to a portable computer through RS232 serial interface and network interface card respectively.
Indicates content that may require registration and/or purchase.