Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: International Thermal Systems LLC.
Description: The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: U.S. Plastic Corporation
Description: The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet and a 1-1/2 x 2 Bung adapter. The 40 long intake tube has a 3 piece tube design and is made of 304 SS. Pump body material is
- Pump Type: Drum Pumps
-
Supplier: Komline
Description: Continuous rotary drum vacuum filters for the separation of liquids from solids Komline-Sanderson continuous rotary drum vacuum filters for the separation of liquids from solids offer great flexibility in meeting the needs of many industries. Our experience ranges from
-
-
Supplier: Alfa Laval Inc.
Description: thickener could not be simpler – just bolt it in place and connect the external power and piping. This well-proven solution is known for its robust, straightforward design, making the ALDRUM drum thickener a reliable and user-friendly product. Optimized thickening ALDRUM drum
-
Supplier: Cole-Parmer
Description: • Dispense a variety of liquids compatible with polypropylene, Ryton® PPS, cast iron, aluminum, stainless steel, or PTFE • Lightweight and easy to use • Smooth, non-pulsating flow • Operate either in forward or reverse direction with a discharge hose Polypropylene rotary pump (06510-00) is
- Maximum Discharge Flow: 26.9808 GPM
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: 30 or 55 gal. drums w/standard 2" bung. Pumps approximately 8 gpm. 1" OD discharge spout.
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Dispense a variety of liquids compatible with polypropylene, Ryton® PPS, cast iron, aluminum, stainless steel, or PTFE • Lightweight and easy to use • Smooth, non-pulsating flow • Operate either in forward or reverse direction with a discharge hose Polypropylene rotary pump (06510-00) is
- Maximum Discharge Flow: 16.975199999999997 GPM
- Pump Type: Drum Pumps
-
Supplier: Stoelting Cleaning Equipment
Description: RotaForce rotary drum series cleaning systems are designed for light to heavy industrial parts processing. The modular design coupled with a large variety of options, allows the customer to incorporate nearly any combination of detergent washing, rinsing, rust inhibiting, chip removal,
- Wash Tank Capacity: 110 to 200 gallons
- Internal Length: 138 to 144 inch
- Internal Width: 46 to 70 inch
- Internal Depth / Height: 52 to 74 inch
-
Supplier: Cole-Parmer
Description: • Dispense a variety of liquids compatible with polypropylene, Ryton® PPS, cast iron, aluminum, stainless steel, or PTFE • Lightweight and easy to use • Smooth, non-pulsating flow • Operate either in forward or reverse direction with a discharge hose Polypropylene rotary pump (06510-00) is
- Maximum Discharge Flow: 7.9992 GPM
- Pump Type: Drum Pumps
-
Supplier: Continental Products Corp.
Description: The Mk VII-1 is a versatile rotary drum mixer designed for uniform mixing, blending and coating of powders, pellets and granules having a wide variance in particle size and density in minutes. The very capable Mk VII-1 delivers a cascading curtain of free-falling material for coating
-
Supplier: Cole-Parmer
Description: • Dispense a variety of liquids compatible with polypropylene, Ryton® PPS, cast iron, aluminum, stainless steel, or PTFE • Lightweight and easy to use • Smooth, non-pulsating flow • Operate either in forward or reverse direction with a discharge hose Polypropylene rotary pump (06510-00) is
- Maximum Discharge Flow: 5.9928 GPM
- Pump Type: Drum Pumps
-
Supplier: Accuris
Description: Standard Test Method for Rubber Property Abrasion Resistance Rotary Drum Abrader
-
Supplier: Accuris
Description: DRUM, AMMUNITION, ROTARY, 40MM
-
Supplier: Accuris
Description: Continuous Mechanical Handling Equipment for Loose Bulk Materials - Rotary Drum Feeders and Rotary Vane Feeders - Safety Code
-
Supplier: Accuris
Description: CONTINUOUS MECHANICAL HANDLING EQUIPMENT FOR LOOSE BULK MATERIALS. ROTARY DRUM FEEDERS AND ROTARY VANE FEEDERS. SAFETY CODE
-
Description: ISO 17103:2009 specifies requirements and acceptance criteria for testing the protective skirts of rotary disc mowers, rotary drum mowers and flail mowers used in agriculture.
-
Supplier: CSA Group
Description: ISO 17103:2009 specifies requirements and acceptance criteria for testing the protective skirts of rotary disc mowers, rotary drum mowers and flail mowers used in agriculture.
-
Supplier: ASTM International
Description: mounted to a revolving drum, and is expressed as volume loss in cubic millimetres or abrasion resistance index in percent. For volume loss, a smaller number indicates better abrasion resistance, while for the abrasion resistance index, a smaller number denotes poorer abrasion resistance. 1.2
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of abrasion resistance of vulcanized rubbers that are subject to abrasive/frictional wear in actual service. The abrasion resistance is measured by moving a test piece across the surface of an abrasive sheet mounted to a revolving drum and is
-
Supplier: DRUM-MATES Inc.
Description: Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids, lubricants and additives from drums, totes or tanks to a process
- Pump Type: Drum Pumps, Metering Pumps
-
Supplier: Walter Surface Technologies
Description: Blendex™ High Density (HD) drums are for demanding applications like deburring or working on outside corners as they are denser and have a longer life. Features Non-woven material Premium abrasive grain Applications Finish square tubings without marking Outside corners, edges for small
-
Supplier: ASTM International
Description: mounted to a revolving drum, and is expressed as volume loss in cubic millimetres or abrasion resistance index in percent. For volume loss, a smaller number indicates better abrasion resistance, while for the abrasion resistance index, a smaller number denotes poorer abrasion resistance. 1.2
-
Supplier: Peterson Filters Corporation
Description: A continuous drum type vacuum filter specifically designed for mounting "pre-coats", usually of diatomaceous earth, which are then shaved off in very thin layers during a batch run of pre-filter slurry. This results in a clean filtering surface being presented to the pre-filter feed on each
- Features: All Vacuum Filters
- Equipment Type: Rotary Drum Filter
-
Supplier: Hebeler LLC.
Description: and pharmaceutical industries Laboratory testing, engineering design, manufacturing, and assembly are included Standard cooling flaker drum sizes range from 15.2 cm diameter x 20.3 cm long to 2.0 m diameter x 5.0 m long (6" x 8" to 78" x 198") Special applications include single drum,
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: Hebeler LLC.
Description: Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings Feed materials are applied to drum with splash or dip
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Pastes, Slurries, Solutions / Liquids
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: Hebeler LLC.
Description: as two receivers and air locks Feed for single drum is usually pan type with pump and spreading device or spray film for materials that are repelled by contact with heated surfaces Double drum dryers use perforated tube, pendulum, or specially engineered devices Strict quality control
- Applications / Materials Handled: Free Flowing Powders / Granules
- Features: Other
- Equipment Type: Rotary Dryer (Internal Drum), Vacuum Dryer
-
Supplier: Hebeler LLC.
Description: support skids are available for double drum dryers Features Equipped with two (2) accurately fabricated, steam-heated drums that rotate downward toward the nip or pinch of the rolls. Drums may be manufactured from steel, cast iron or stainless steel Wet feed is introduced to nip
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Pastes, Pharmaceutical, Solutions / Liquids
- Heat Source: Indirect / Contact / Conduction, Steam
- Features: Other
- Equipment Type: Rotary Dryer (Internal Drum)
-
Supplier: Walter Surface Technologies
Description: Excellent for producing a wide variety of shadow-free finishes. Use them to polish, burnish, blend, deburr, clean and brighten in stainless steel, aluminum, brass, copper and other alloys. Features Long life drums Will give uniform and consistent finishes Applications Excellent for line
-
Supplier: Walter Surface Technologies
Description: Ideal for graining and light metal removal and as a first step in the finishing process. Features Highest industrial quality abrasive cloth Will not load or glaze Applications For line finishing and blending work General purpose shaping and deburring
-
Supplier: Flexicon Corporation
Description: Flexicon's dust-free TIP-TITE® Container Dumpers and Open-Chute Container Dumpers accommodate popular sizes of drums, boxes and other containers used for storage and shipment of bulk solid materials. All are offered in mild steel with durable industrial finishes, with stainless material
- Features: Drum / Barrel, Dumper / Tilter
- Common Features: Integral Hopper / Bin
-
Supplier: Walter Surface Technologies
Description: Open web-like construction assures cool operation that resists loading. Will strip paint with ease, remove rust and scale. Firm coarse non-woven flaps for tough cleaning applications. Best option on flat, even surfaces. Features Flexible coarse non-woven flaps for tough applications May replace
-
Description: ISO 4254-12:2012, where used with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of rotary disc mowers, rotary drum mowers, as used for forage crop harvesting in agriculture only, and flail mowers with a horizontal axis for
-
Supplier: CSA Group
Description: ISO 4254-12:2012, where used with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of rotary disc mowers, rotary drum mowers, as used for forage crop harvesting in agriculture only, and flail mowers with a horizontal axis for
-
Supplier: Sinto America
Description: • Consistent and Highly Efficient Finishing • Zero Pinch Design Eliminates Jams • Reduces Maintenance and Minimizes Downtime • Smooth, Reliable Loading and Unloading • Custom Options and Capabilities
- Power: 60 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: DRUM-MATES Inc.
Description: Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! For Extreme Duty Applications Flow Rate: 6 Gpm, with 2" Npt bung adapter, Wt. 7 lbs. This Teflon rotary pump is designed to dispense virtually any liquid. Materials of Construction,
- Pump Type: Drum Pumps, Hand / Foot Pumps
Find Suppliers by Category Top
Featured Products Top
-
production size units. The Mk IX rotary drum coater has a design that is ideal for: controlled release fertilizers, polymer coated fertilizers, biological growth (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
The Gold Standard in Rotary Drum Mixing & Coating Rollo-Mixer customers understand the need for world leading results, and our Continental Rollo-Mixers make their products better than the competition. Continental (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
LinkedIn Discover Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
LinkedIn Discover Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
Rollo-Mixer® Mk VII-1 is engineered perfectly for dry blending a wide variety of grass seeds—gently, uniformly, and without cross-contamination. This rotary drum mixer is the advantage for producers who demand gentle (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
up is 1:1 from pilot to production. Discover Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one rotary drum design is (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
pilot to production. Discover Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one rotary drum design is not absolutely (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
Conduct Research Top
-
Achieving Gentle Mixing With A Horizontal Rotary Drum Mixer
Achieving gentle mixing with a horizontal rotary drum mixer.
-
Rolling Vibrators Deliver Good Vibrations to Rotary Drum Mixers
Continental Products Corp.,. Milwaukee, designs and manufactures. horizontal rotary. drum mixers (called Rollo-Mixers). for particle mixing, accurate distributive. mixing, and liquid addition to. powders or granules.
-
Rotary Drum Mixer Uses 83% Less Power, Gives Uniform Blend
Rotary drum mixer uses 83% less power, gives uniform blend.
-
The Manufacturing Difference of a Precision Rotary Drum Mixer
Continental's award-winning coating technology Free-Fall Processing (R) allows for quick distributive mixing and coating, ensuring customers receive a consistent product
-
Flour Additive Supplier Fortifies Service With A Rotary Drum Mixer
Research Products Company (RPC), Salina, Kan., supplies enrichments and maturing and bleaching agents to millers for wheat and pasta flour production. The enrichments include vitamins and minerals that are blended to government standards.
-
Drum Mixer Compounds Wide Range of Particles; Modified Paddle Mixer Solves Tricky Problem
A manufacturer uses a Munson rotary drum mixer for thorough mixing of a polymer-cement coating, and a paddle mixer with incorporated choppers to blend PVC with wood fibers and other ingredients.
-
Rotary Package Sealing
Conveyor system with side seal heated rolls and rotary cutter/sealer drum offers high performance packaging automation.
-
Case Studies [Precision Positioning Switches] : Correct the Deviation of Printing Drums in Micron Increments
Metrol's "Precision Positioning Switches" are widely adopted in various applications in order to control positions in micron increments. One of them is "positioning of the printing drums of rotary press". Significant improvements in printing quality can be realized by correcting a slight deviation
More Information Top
-
Centrifugal shot blasting. Innovative technology summary report
This report describes a comparative demonstration between two concrete removal technologies: an innovative system using Centrifugal Shot Blasting (CSB) and a modified baseline technology called a rotary drum planer.
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
Nondimensional Analysis of Shear-Mode Type Rotary Drum Dampers .
-
States > Arizona > State > Forms > Department of Environmental Quality > [AZ FORM mix] Asphalt (HMA) Plant - Specialty APEN
Drum Mix Process - Rotary Drum Dryer - Fabric Filter/Venturi Scrubber - Natural Gas Fired . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
$200-$300 Drum and Barrel Pumps - Pumps - Grainger Industrial Supply
• Rotary Drum Pump, Cast Iron, 3/4In FNPTRotary Drum Pump,Cast Iron,3/4In FNPT .
-
Oil Drum Pumps - Grainger Industrial Supply
• Rotary Drum Pump, Cast Iron, 1-1/4In ODRotary Drum Pump,Cast Iron,1-1/4In OD .
-
Development of a high-efficiency rotary dryer for sewage sludge
Abstract A rotary drum dryer having an internal rotating body was designed and tested in this study.
-
Magnetorheological dampers in shear mode
In this study, three types of shear mode damper using magnetorheological (MR) fluids are theoretically analyzed: linear, rotary drum , and rotary disk dampers.
-
For question of the discrimination assets for spectral colors: An investigation of the Optomotorik of the royal gloss fly of Phormia regina Meig
The missing Wellenl ~ ngenunterscheidung in the dichromatic rotary drum is debated and compared with results of the literature.
Indicates content that may require registration and/or purchase.