Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: USB Connectors USB A RIGHT ANGLE RUGGED
- Geometry: Right Angle
- Features: USB Connector
- Connector Type: USB Type A
-
Supplier: Amphenol Communications Solutions
Description: Rugged USB, Rugged USB, IP67, Type A, Right Angle on PCB with vertical USB, Unified Thread, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Rugged USB, Partnumber MUSBRAE1130
- Features: PC Card Connector, USB Connector
- Geometry: Right Angle
-
Supplier: Newark, An Avnet Company
Description: RUGGED USB RECEPTACLE, MICRO AB, VERTICAL; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Panel Mount; Orientation:Vertical; Product Range:MUSB Series RoHS
-
-
Supplier: Amphenol Communications Solutions
Description: Rugged USB 3.0, Rugged USB 3.0, IP67, Stacked on PCB with matching USB connector, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Rugged USB 3.0, Partnumber MUSBR439330
- Features: PC Card Connector, USB Connector
-
Supplier: Amphenol Communications Solutions
Description: Rugged USB Mini B, Rugged USB Mini B, Type B, on PCB with matching mini B, unified thread, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Rugged USB Mini B, Partnumber MUSBRB35130
- Features: PC Card Connector, USB Connector
- Connector Type: USB Mini-B
-
Supplier: Newark, An Avnet Company
Description: RUGGED USB, 3.1 TYPE C, RECEPTACLE, IP67; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RUGGED USB
-
Supplier: Amphenol Communications Solutions
Description: Rugged USB Type C, Rugged USB Type C, Dual Screw Locking, IP67, Vertical, Unified Thread, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Rugged USB Type C, Partnumber MUSBRM5CB30
- Features: USB Connector
- Connector Type: USB Type C
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors Rugged USB-A stacked
- Features: USB Connector
-
Supplier: Newark, An Avnet Company
Description: Hood For Rugged Rjs And Rugged Usb Type A / Box
-
Supplier: Powell Electronics, Inc.
Description: Rugged USB, Gen 1, Standard B
- Features: USB Connector
- Connector Type: USB Type A
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal
-
Supplier: ACCES I/O Products, Inc.
Description: USB header connectors in parallel with all standard USB connectors USB connectors feature industrial strength and high-retention design Small (4" x 4" x 1"), low profile, steel enclosure FACTORY OPTIONS OEM (board only) version with PC/104 mounting holes and
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal
-
Supplier: Heilind Electronics, Inc.
Description: USBFTV 3.0 J/N RECP OD Cad D38999 SZ 19 OLIVE DRAB
-
Supplier: Electro Standards Laboratories
Description: Laboratories' rugged community of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. Model 4165 can be powered from a wide input
- Primary Port Maximum Cable Distance: 3,750 m
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: TapeOnline.com
Description: hard drive.Triple Interface Rugged's triple interface lets you connect this drive to almost any computer or laptop on the market. In addition to USB 3.0, two FireWire 800 ports keep Rugged connected with bus power and fast transfer rates.The orange rubber outer sleeve keeps the
-
Supplier: Sealevel Systems, Inc.
Description: improves the reliability and durability in medical, industrial and mobile applications. The isolator is essentially a 6 foot, ruggedized USB cable extender. The “bump” includes an integrated loop for convenient hanging or mounting. The host connector is a Type A right-angle USB
- Operating Temperature: -20 to 60 C
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: Electro Standards Laboratories
Description: Laboratories' rugged family of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of
- Primary Port Maximum Cable Distance: 3,750 m
- Form Factor: Board, Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: Acromag, Inc.
Description: Type 10 CPU and a mix of AcroPack I/O modules to support a variety of communication, monitoring and control functions. Front ports offer easy access to gigabit Ethernet, USB, video, and COM signals. High-density connectors simplify interfacing field signals. Typical applications
- Speed: 1,600 to 2,000 MHz
- RAM: 4 GB
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: DigiKey
Description: MRU SERIES RUGGED CONNECTOR USB
- Features: USB Connector
-
Supplier: DigiKey
Description: RUGGED USB, GEN 1, TYPE A, VERTI
- Features: USB Connector
-
Supplier: CDM Inc.
Description: USB FIELD PLUG GRN
- Gender: Male / Plug
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Mechanically very rugged USB 3.0 extension cable with moulded type A male connector and type A female connector. This USB 3.0 cable is suitable for cable tracks.
- Cable Length: 1.6404208333333334 ft
- Rated Voltage: 0.35 kilovolts
- Application: Industrial / Instrumentation and Control
- Features: Other, USB 3.0
-
Supplier: Teguar Corporation
Description: The TWR-2920-15 Rugged Panel PC is fully waterproof and comes with M12 waterproof connectors for the PCs LAN, RS232 and USB 2.0 ports. This computer is designed for tough applications, with a fanless cooling system, ultra-low power consumption, optional sunlight readable LCD,
- RAM: 2 to 8 GB
- Display Size: 15 inch
- Operating Temperature: 5 to 131 F
- Processor: Intel®
-
Supplier: Neousys Technology Inc.
Description: leaping for both arithmetic and graphics performance. With Atom™ E3845 quad-core processor, POC-200 can deliver more than 200% performance over previous D525/D2550 platform. It also feature comprehensive I/O interfaces to make use of the advance of computing power. Two Gigabit Ethernet and three
- Speed: 1,330 to 1,910 MHz
- RAM: 4 to 8 GB
- Operating Temperature: -13 to 158 F
- Processor: Intel®
-
Supplier: L-com, Inc.
Description: L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In
- Cable Length: 5 ft
- Connector Type: RJ-45
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Supplier: L-com, Inc.
Description: L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In
- Cable Length: 1 ft
- Connector Type: RJ-45
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Supplier: L-com, Inc.
Description: L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In
- Cable Length: 10 ft
- Connector Type: RJ-45
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Supplier: Corsair Memory
Description: available by phone call, email or web forum. Features and Performance Flash Survivor USB 3.0 8GB Flash Survivor USB 3.0 16GB Flash Survivor USB 3.0 32GB Capacity 8GB 16GB 32GB Max Sequential Read Speed (USB 3.0) 65 MB/s 75 MB/s 80 MB/s Max Sequential Write Speed
- Memory Size: 26 GB
- Options: Ruggedized
- Memory Type: USB
-
Supplier: Fischer Connectors, Inc.
Description: mechanical robustness. Fischer Rugged Flash Drives’ circular connector interface, combined with durable encapsulation technique, guarantees data safety in case of loss or theft. They are equipped with high-speed USB 2.0 and USB 3.0 flash memory and available from 4 GB to
- Capacity: 4 to 128 GB
- Transfer Rate: 0.008 to 0.1 GB/sec
- Width: 0.5511814 inch
- Length: 1.968505 to 2.8346472 inch
-
Supplier: L-com, Inc.
Description: L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In
- Cable Length: 3 ft
- Connector Type: RJ-45
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Supplier: Corsair Memory
Description: available by phone call, email or web forum. Features and Performance Flash Survivor USB 3.0 8GB Flash Survivor USB 3.0 16GB Flash Survivor USB 3.0 32GB Capacity 8GB 16GB 32GB Max Sequential Read Speed (USB 3.0) 65 MB/s 75 MB/s 80 MB/s Max Sequential Write Speed
- Memory Size: 32 GB
- Options: Ruggedized
- Memory Type: USB
Find Suppliers by Category Top
Featured Products Top
-
designers who require the flexibility of the USB Type-C standard and the ruggedness of Amphenol Socapex's connector solutions. With this connector, designers can develop a wide range of data, power delivery, and video configurations. The USB3CFTV connector also provides enhanced EMI protection and is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
injecting a protective, durable polymer material directly around a connector and cable assembly to create a single, sealed and ruggedized component. Once encapsulated, it provides increased durability, strain relief and helps resist shock and vibration. During our overmolding process, we incorporate (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Experience reliable connection with LEMO High Speed connectors LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
-form-factor connectors have moved from supporting roles to core components. These miniature interconnects are enabling entirely new architectures for soldier-worn electronics, unmanned systems and real-time battlefield communication. With the integration of signal, power and high-speed data into rugged, compact (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
. Engineered for automation systems, robotic arms, mobile equipment and smart factory deployments, these connectors combine rugged protection, compact footprints and high-speed communications to keep operations running smoothly and reliably. Solving Industrial (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
charging performance, helping reduce downtime caused by power interruptions. Built with reinforced strain relief and a rugged cable jacket, the Square Terminal USB C Cable withstands frequent handling and flexing in busy commercial settings. Its USB?A to USB?C connector design works seamlessly with USB?A wall adapters, docking stations, and charging hubs to keep terminals powered throughout long shifts. (read more)
Browse Serial Cables Datasheets for AgozTech LLC -
LEMO's New OPTIMA D Series LEMO introduces the new OPTIMA D Series, a compact and rugged connector platform engineered for performance in the most demanding environments. Purpose-built for (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Ethernet Cables: 1 Pair 2 Pair 4 Pair Quadrax Power over Ethernet (PoE) USB Cables: (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Solartron sensor to almost any output device via Orbit®. The Orbit® network is based on a proven and rugged RS485 multi-drop network running at 1.5m Baud. To build one, you stack any number of digital modules together via use of “T-connectors.” Interface to PLC (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
The Three C's of USB Type-C
to hosts and devices, as well as offer a universal power cable solution. Smaller than the standard USB connectors, the rugged connector can be used in slimmer designs and be configured for a variety of applications. Its promise: that tangle of power adapters and proprietary cables you have clumped
More Information Top
-
MUSB-D111-30 RoHS Compliant | Mouser
USB Connectors RUGGED USB TYPE B RIGHT ANGLE .
-
MUSB-A211-30 RoHS Compliant | Mouser
USB Connectors RUGGED USB A SINGLE RA W/CBL HDR .
-
Recent advances in augmented reality
Many connectors such as universal serial bus ( USB ) connectors aren’t rugged enough for outdoor operation and are prone to breaking.
-
Amphenol Commercial - MUSB2D11004BP - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
connector , rugged i/o, usb type b,vertical,single port .
-
Amphenol Commercial - MUSB-D111-30 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Amphenol Commercial connector , rugged i/o, usb type b, right angle, single port .
-
Amphenol Commercial - MUSB-D511-00 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Amphenol Commercial connector , rugged i/o, usb type b, vertical, single port .
-
Amphenol Commercial - MUSB-B151-34 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Amphenol Commercial connector , rugged i/o, usb type mini b, right angle, single port .
-
MUSBA11135 Amphenol Commercial Products | Mouser
USB Connectors USB A RIGHT ANGLE RUGGED .
-
Amphenol Commercial - MUSB-A511-00 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
connector , rugged i/o, usb type b,vertical,single port .
-
Amphenol Commercial - ID450-000 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
connector , usb type a, rugged receptacle with cover,ip67 .
Indicates content that may require registration and/or purchase.