-
Supplier: Allied Electronics, Inc.
Description: gate is open. Available in a wide variety of body styles, contact arrangements and operators, XCS safety interlock switches can be used in a broad range of safety system applications and a variety of product confi gurations. Simple to install and confi gure, XCS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SAFTEY GATE SWITCH, 3P, 3AMP, 24V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Banner Engineering Corp.
Description: Overview SI Series Safety Limit (position) Switches expand solutions for monitoring the position of a wide variety of guards, gates, covers and other movable machine fixtures/tooling. Three model types available: SI-LM40, SI-LS31, SI-LS83 Expand solutions for monitoring the position of
- Maximum Current Rating: 1.5 to 6 amps
- Maximum AC Voltage Rating: 120 to 240 volts
- Operating Temperature: 30 to 80 C
- Certifications / Approvals: CE Certification, CSA Certification
-
-
Supplier: Banner Engineering Corp.
Description: normally closed (NC) actuator contact. Shifts in distance and alignment don't compromise sensing. Coded magnets minimize the risk of intentional defeat. Magnets with different polarizations add security. For safety applications, switch must be used with gate monitoring module GM-FA-10J
- Maximum DC Voltage: 24 volts
- Operating Temperature: 32 to 122 F
-
Supplier: OMRON Automation and Safety
Description: Universal Tongue-Operated Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed Strong and versatile-the compact size of the strong, glass- fi lled polyester housing and metal reinforced cam allows this popular switch to be used in most
-
Supplier: Altech Corp.
Description: Safety switches with separate keyed actuators provide a failsafe switch function, indicating the position of guarding access points. These are typically used on hard guarding gates, panels and doors. The switches are normally mounted on the fixed frame of the machine. The actuator key
-
Supplier: BERNSTEIN AG
Description: With the SHS3 safety hinge switch we present the logical further development of the SHS series and a solution that makes it unnecessary to replace the safety hinge switch when equipment such as safety gates are damaged as the result of mechanical stress, such as after
- Maximum Current: 5 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Banner Engineering Corp.
Description: Monitors a variety of input devices such as e-stop buttons, rope pulls, enabling devices, protective safety stops, interlocked guards or gates, optical sensors, two-hand controls, and safety mats Boolean logic functions for programming flexibility Intuitive programming
- Operating Temperature: 32 to 131 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
-
Supplier: CARLO GAVAZZI Automation Components
Description: removable safety guards. When connected to a safety module, these sensors are suitable for safety gate applications up to PLe/Category 4 according to EN ISO 13849-1. They are designed to stop or disconnect dangerous motions when mobile protections are opened or displaced.
- Maximum Current: 0.25 amps
- Maximum AC Voltage: 12 to 24 volts
- Maximum DC Voltage: 12 to 24 volts
- Operating Temperature: -13 to 176 F
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER's MGB (Multifunctional Gate Box) is a unique interlocking or guard locking system for the protection of safety doors on machines and systems. It is more than a safety switch, more than a bolt, and offers a lot more functionality. The MGB will work on both hinged and
- Maximum Current: 0.35 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 131 F
-
Supplier: BERNSTEIN AG
Description: The AS-i SK with separate actuator for monitoring safety gates and guards is a Type 2 switch. The enclosure and cover are made from fibre glass-reinforced thermoplastic. LEDs that indicate the status of the AS-i slave and bus are integrated in the cover. Protection class IP 65 in
- Maximum Current: 0.03 amps
- Maximum DC Voltage: 31.6 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Newark, An Avnet Company
Description: SI-RF GATE SWITCH; CODING: LOW; DIAGNOSTICS: ISD; RESET: MANUAL; CONNECTOR: M12 8-PIN 250 MM PIGTAIL; USED WITH: SI-RF-A ROHS COMPLIANT: YES
-
Supplier: Wabash MPI
Description: press sequence. Digital temperature controllers maintain uniform temperature of optional heated platens. Reliable Control Systems — NEMA-rated control cabinet designed for easy access. Safety Guards — All new Wabash presses include a safety guard with keyed interlock around the
-
Supplier: RobotWorx
Description: The PerformArc150 robotic system is equipped with a Panasonic six-axis robot and a high speed electric indexer that is capable of handling heavy payloads. Fencing, two interlock gates, weld screen barriers, and an operator redundant safety zone all contribute to the system's
- Robot Type: Robot System
-
Supplier: Superlift Material Handling Inc.
Description: buttons Over travel limit switch Slack chain safety stops and electric shutoff Gates and enclosures with interlocks Handrails with safety chains Locking floor latches (optional) 1 year warranty
- Capacity: 1,000 to 6,000 lbs
-
Supplier: Practical Packaging Solutions
Description: safety interlocks Other Electrical options are available.
- Rate: 28 Pieces / Min
- Packaging: Case
- Machine Type: Filling / Packer Machines
-
Supplier: Harmony Enterprises, Inc.
Description: force. It can be configured with different power sources, hoppers, and walk-on ramps. If your looking for; high efficiency, the best value and total reliability, look to the leader in Solid Waste Reduction. Look to Harmony Enterprises. Options Enclosed Doghouse With Door and Safety
- Applications: Cans / Bottles, Food Products, Recycling
- Equipment Type: Compactor
-
Supplier: Lift Products, Inc.
Description: contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Conveyor Top Stainless Steel Rotating Top Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Laserglow Technologies
Description: additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
- Wavelength Range: 470 nm
- Laser Power: 100 to 1,000 milliwatts
- Laser Wavelength: Blue
- CDRH Classification: Class IIIa, Class IV
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control Switch
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: CSA Group
Description: vision panels, in the runway, in a door or gate, and on the carriage; h) addition of requirements to address type test; i) addition of requirements for testing and certification of interlocks, combination mechanical locks, and electrical contacts; j) addition of requirements to address
Find Suppliers by Category Top
Featured Products Top
-
directions which allow for mounting flexibility. The standard actuator (RST-260-1) matches the body profile of the switch which fits to regular aluminum profile systems, the RST-16-1 is a very flat, elongated actuator suitable for mounting on Plexiglas safety gates, and the RST-U-1 an extremely (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM40 is a safety rated solenoid interlock with an integrated radio frequency identification (RFID) based electronic safety sensor. Schmersal’s smallest electronic solenoid interlock AZM40 now offers even more versatile application options with new accessories and new features (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
. Fabricated from Type 304 stainless steel with an 80-grit interior finish, the mixing trough includes a two-piece hinged cover with quick disconnect pin hinges, FDA-compliant silicone gasket, and NEMA 12 safety interlock switches for dust-tight operation and safe access during cleaning and maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
11) An employer shall ensure that routine mold changes on a horizontal injection molding machine are conducted in accordance with either of the following if the machine has an interlocked safety gate that complies with subrule (2) of this rule and an …
-
States > Michigan > State > Proposed Regulations > 2015 Documents > January 15‚ 2015 > 408.16201 - Part 62 – Plastic Molding
11) An employer shall ensure that routine mold changes on a horizontal injection molding machine are conducted in accordance with either of the following if the machine has an interlocked safety gate that which complies with subrule (2) of this rule and …
-
States > Michigan > State > Register > 2015 > 01/15/2015
11) An employer shall ensure that routine mold changes on a horizontal injection molding machine are conducted in accordance with either of the following if the machine has an interlocked safety gate that which complies with subrule (2) of this rule and …
-
States > Michigan > State > Register > 2015 > 05/01/2015
11) An employer shall ensure that routine mold changes on a horizontal injection molding machine are conducted in accordance with either of the following if the machine has an interlocked safety gate that complies with subrule (2) of this rule and an …
-
Manufacturing Engineering Handbook > INDUSTRIAL AUTOMATION TECHNOLOGIES
Typically, a safety interlock gate is used to help prevent machine motion when an operator enters the hazardous area.
-
No Tape Or Glue With Boxxer AutoLock Case Erector
Running at speeds up to 25 cpm and built with a low maintenance mechanical drive, heavy duty welded steel frame and interlocked safety gates and doors, the Auto Lock offers quick size change-over in a compact footprint.
-
No Tape Or Glue With Boxxer AutoLock Case Erector
Running at speeds up to 25 cpm and built with a low maintenance mechanical drive, heavy duty welded steel frame and interlocked safety gates and doors, the Auto Lock offers quick size change-over in a compact footprint.
-
Robotics Case Studies - Automotive Filters Palletized in 95...
• Integrated safety package, including 8.5-ft high wire fence, photo eyes, and three safety interlocked gates .
-
Robotics Case Studies - Motoman Solution Automates Producti...
• Integrated cell protection package, including wire fencing with safety interlocked gate , arc screen curtains and safety mats.
-
Robotics Case Studies - Flexible Welding System Increases P...
• Integrated workcell protection package, including: wire safety fence, light curtains at load/unload zones, and four safety interlocked gates .
Indicates content that may require registration and/or purchase.