Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: flexible installation. It doesn’t just transmit power—it delivers stable signals too. Equipped with dedicated signal transmission channels, it resists interference effectively. With 5 channels, 1A per ring at 24V, they deliver stable transmission. Capable of handling speeds up to 600
- Operating Speed: 600 rpm
-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade
- OD / Width: 0.25 inch
- Length: 2.37 inch
- Thickness: 0.187 inch
- Current Density: 250 amps / sq. in.
-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade
- OD / Width: 0.85 inch
- Length: 1.28 inch
- Thickness: 0.25 to 0.5 inch
- Current Density: 250 amps / sq. in.
-
-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade
- OD / Width: 0.09375 to 0.25 inch
- Length: 0.09375 to 0.5 inch
- Current Density: 250 amps / sq. in.
- Width: 0.09375 to 0.25 inch
-
Supplier: Tanis Incorporated
Description: Tanis manufactures this "Safety Strip" brush using extruded flexible Clip Style PVC backing and black and yellow nylon filament to visually signal caution. The flexible backing allows this brush to contour and form to different shapes, addressing problems the metal back brushes
- Length: 300 inch
- Trim Length: 3 inch
- Features: Other, Plastic
- Brush Type / Shape: Strip Brush
-
Supplier: Tanis Incorporated
Description: Tanis manufactures this "Safety Strip" brush using extruded flexible h-Profile PVC backing and black and yellow nylon filament to visually signal caution. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems traditional metal back
- Length: 600 inch
- Trim Length: 3 inch
- Features: Other, Plastic
- Brush Type / Shape: Strip Brush
-
Supplier: Tanis Incorporated
Description: Tanis manufactures this "Safety Strip" brush using extruded flexible h-Profile PVC backing and black and yellow nylon filament to visually signal caution. The flexible backing allows this brush to contour and form to irregular different shapes, addressing problems traditional
- Length: 300 inch
- Trim Length: 3 inch
- Features: Other, Plastic
- Brush Type / Shape: Strip Brush
-
Supplier: Materion Corporation
Description: temperature for a prolonged period of time. This degradation of contact force leads to an increase in contact resistance, greater signal distortion, higher impedance and signal propagation delay – all unacceptable conditions for optimized contact performance. Brush 60 exhibits
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling
- Features: Beryllium / Beryllium Alloy, Leaded / Free Machining, Light Alloy, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Carbon brush slip rings are key components in rotating equipment used for continuously transmitting energy and signals, primarily composed of carbon brushes and slip rings (collecting rings), and widely applied in devices such as motors and generators. Structure and Function Carbon
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Introduction This is a compact, high-performance dual-channel carbon brush slip ring manufactured by Ingiant Technology. Its core function is to realize the non-twisted, continuous and reliable transmission of two independent electrical signals or low-power electric energy
- Number of Circuits: 2
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Diameter: 2.088 to 2.482 inch
- Mounting Size: 2.955 inch
- Operating Temperature: -30 to 100 C
- Material: Brass, Nylon® / Polyamide
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Diameter: 1.063 to 1.379 inch
- Mounting Size: 1.903 inch
- Operating Temperature: -30 to 100 C
- Material: Brass, Nylon® / Polyamide
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Carbon brush slip rings are key components in rotating equipment designed for the continuous transmission of energy and signals, primarily composed of carbon brushes and slip rings (collecting rings). Carbon brushes are typically fabricated from graphite, impregnated graphite, or metal
-
Supplier: Newark, An Avnet Company
Description: REPLACEMENT BRUSH ASSEMBLY; FOR USE WITH: STACO 1000 SERIES VARIABLE TRANSFORMERS ROHS COMPLIANT: YES
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are
- Continuous Output Current: 100 amps
- Peak Output Current: 175 amps
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS • Pneumatic
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: BD60203EFV is 2ch H-bridge motor driver for DC brush motor. This driver can facilitate low power consumption by PWM constant current control. Various protection circuits are built in. And also a circuit for lock detection is built in, so it is possible to output an error detection
- Peak Output Current: 1.7 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 2
-
Supplier: Amphenol Aerospace Corporation
Description: EMI/ESD protection in both connector halves: EMI at mounting surfaces and connector interface (38999 III level) ESD features allow use of Class 3 hardened chips (4KV max. voltage) Signal speeds to 3.125 Gbps - (per differential pair and based on intelligent assignment of ground/signal
- Number of Contacts: 104 #
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
- Geometry: Straight
-
Supplier: JINPAT Electronics
Description: Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long life span Convenient maintenance with external window for
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BD62221MUV is a built in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM control or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 36 volts
-
IC Analog Multiplexers - Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, DecodersSupplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Packaging: Bulk Part Status: Obsolete Motor Type - Stepper: Bipolar Unipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Function: Multiple, NonProgrammable Output Configuration:
-
Supplier: Electro-Miniatures Corporation
Description: Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.
- Operating Speed: 600 rpm
- Maximum Voltage: 1,000 volts
- Maximum Current: 5 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: ROHM Semiconductor GmbH
Description: BD63130AFM is one H-bridge motor driver for DC brush motor. This driver can facilitate low power consumption by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal for Wired-OR that
- Peak Output Current: 3 amps
- Supply Voltage: 50 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: BD64220EFV is a built-in 2 channel H bridge motor driver for 2 DC brush motors or 1 bipolar stepping motor. This driver can drive high efficiency by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 50 volts
-
Supplier: Quiktron, Inc.
Description: The feed-through connectors are designed to offer low-loss signal transfer and maximum insertions for a Lifetime of service. Keystone bezels provide added flexibility for data and networking support. Mounting hardware included.
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: Quiktron, Inc.
Description: feed-through connectors are designed to offer low-loss signal transfer and maximum insertions for a Lifetime of service. The keystone bezel provides added flexibility for data and networking support. Mounting hardware included.
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: Infineon Technologies AG
Description: width modulated at frequencies up to 20kHz - that enables operation above the human sonic range - by means of PWM/DIR control. While the signal at the direction input defines the direction of the DC motor, the PWM signal controls the duty cycle. For load currents above the current
- Supply Voltage (DC): 5 to 36 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD62220AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection
- Peak Output Current: 2 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: Quiktron, Inc.
Description: audio jack, composite video jack, left/right stereo audio jacks, and a keystone bezel, all in one wall plate. Universal and compatible with any wiring. The feed-through connectors are designed to offer low-loss signal transfer and maximum insertions for a Lifetime of service. Keystone bezel
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: Infineon Technologies AG
Description: HITFET™ + 12V | automotive low-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch
- Supply Voltage (DC): 3.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Quiktron, Inc.
Description: offers connectors for HD15, 3.5mm stereo audio, composite video and left/right audio all in one wall plate. Feed-through connectors are designed to offer lossless signal transfer and maximum insertions for a Lifetime of service. Mounting hardware included.
- Features: 3.5 mm, Other, RCA
- Connector Type: Audio / Video Connector, D-Sub
- Gender: Female / Jack
-
Supplier: Infineon Technologies AG
Description: OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Acme Chip Technology Co., Limited
Description: BRUSH FOR 1010/1010B XFRMR
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
compact brush blocks. This allows engineers to pass up to 18 or more independent signals through a single rotating axis without adding significant weight or bulk to the system. The flange mount configuration provides a secure, rigid attachment point, minimizing mechanical runout and vibration that (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Bristle Blasting technology simultaneously removes corrosion and generates anchor profile.
(read more)
Browse Abrasive Brushes Datasheets for MONTI-Werkzeuge GmbH (MontiPower) -
Compliant brush seals can be applied to compressors to reduce leakage gaps and increase operational efficiencies. They typically should be considered when at least one of two conditions is present. Learn More (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
1) Which factors to consider when looking at market futures
2) What specific companies, like Airbus and Embraer, are doing to continue their growth
3) What the year-on-year growth outlook was and the overall trends in the marketplace
(read more)
Browse Brush Seals Datasheets for Technetics Group -
BRUSH SEALS Technetics Group Brush Seals – Designed to increase airflow efficiency in engines and compressors. Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage (read more)
Browse Brush Seals Datasheets for Technetics Group -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
SR series provides extended lifetime by integrating spark suppression circuitry that minimizes the degrading effect on brushes and the collector. The resulting clean commutation signal also enhances the accuracy of motor control. The 1024 SR motor is ideal for high-demand applications, and its (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
That Drive Operational Excellence Non-Contact & Friction-Free Operation Eliminates mechanical wear, friction, and signal degradation associated with brushed or contact-based connectors. This design ensures zero maintenance over the product’s (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Servo Control of a DC Brush Motor
of the PIC17C42 as a DC brush motor servo controller. It is shown that a PID (Propor-tional, Integral, Differential) control calculation can be performed in less than 200 ms (@16 MHz) allowing control loop sample times in the 2 kHz range. Encoder rates up to 3 MHz are easily handled by the PIC17C42's
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. They are also electrically less noisy than DC trol algorithms is now a reality thanks to the new motors, since brushes are not used. generation of Digital Signal Controllers (DSCs). An air conditioner, for example, requires fast response Why Use Digital Signal Controllers for for speed changes in the motor
-
How to Select a Brushless DC Motor Controller
Brushless DC (BLDC) motors offer several advantages over traditional brushed DC motors, including higher efficiency, longer lifespan, and greater reliability. However, to operate a BLDC motor, you need a specialized motor controller that provides the necessary electrical signals to control
-
What is the Composition & Operating Principle of a Slip Ring?
Slip ring for shipborne radar is a kind of LF electrical part. Different from common columnar part, it can transmit LF signals including analog image, data signal, and small or large current in 360 degree continuous rotation with through bore structure. Adopting bunch technique in precious metal
-
Sinusoidal Control of PMSM Motors with dsPIC30F DSC
This application note describes a method of driving a sensored Permanent Magnet Synchronous Motor (PMSM) with sinusoidal currents controlled by a dsPIC30F Digital Signal Controller (DSC). The motor control firmware uses the dsPIC30F peripherals while the mathematical computations are performed
-
display-controller sensor for boom of excavator
? PRODUCT INTRODUCTION. SMI826C is a display and control integrated equipment independently developed by RION Company. It is equipped with RION brand professional tilt sensor, which can monitor the tilt data of display carrier in real time.The product has four relay alarm signal output, the user
More Information Top
-
The effects of apparent contact area on thermal and electrical properties of Ag-MoS2-C/sub graphite/ brushes in contact with coin-silver slip rings
The signal brush tip is 0.76 mm (0.030 in) wide x10.2 mm (0.400 in) long x3.18 mm (0.125 in) high.
-
Determination of shaft position from shaft voltage on a synchronous generator
An interface circuit is employed between the acquisition card and the signal brush .
-
Shaft signals of salient-pole synchronous machines for eccentricity and shorted-field-coil detections
Since the motor is not running, there is no bouncing of the signal brushes .
-
Determinants of interspecific variation in population declines of birds after exposure to radiation at Chernobyl
Animals differ in their rate of carotenoid absorption (Scheidt 1989) and rate of carotenoid deposition in signals ( Brush & Power 1976; Hudon 1991) but also in their ability to convert ingested carotenoids into other pigments (Fox 1979; Goodwin1984;Putnam1992;Stradi1998).
-
Visual–vestibular interactive responses in the macaque ventral intraparietal area (VIP)
Finally, somatosensory responsiveness was tested qualitatively with an electronic signal brush or cotton tip applicators, touching different parts of head, body and limbs, and by passive rotation of single joints of arms and hands.
-
Handbook of Applied Spatial Analysis
Movement of the selection rectangle creates a new selection set of observations on the origin view to trigger the corresponding interaction signal ( brushing or linking) on the destination views.
-
Vestibular response kinematics in posterior parietal cortex neurons of macaque monkeys
Finally, somatosensory responsiveness was tested qualitatively with an electronic signal brush or cotton tip applicators, touching different parts of head, body and limbs (see also Bremmer et al., 2002b), and by passive rotation of single joints of arms, hands and ®ngers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/66406/755082010-MIT.pdf?sequence=2
Signal brushes are a silver compound optimized for low voltage drop [5].
-
The effect of hemodilution on regional myocardial function in the presence of coronary stenosis
PAP and LAP. dP/dt~j~:~x was calculated from the online differentiated LVP signal ( Brush Differentiator).q).
-
Electrostatic properties of fullerene-doped hydrocarbons
Digital signals brushes .
Indicates content that may require registration and/or purchase.