-
Supplier: Laserglow Technologies
Description: The LSS-671 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of 671 nm SLM lasers are
- CDRH Classification: Class IIIb, Class IV
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 5 to 400 milliwatts
-
Supplier: Laserglow Technologies
Description: The LSS-0473 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) lasers are ideal for applications requiring extremely long temporal coherence and a narrow spectral linewidth. This series of 473 nm SLM lasers are available
- CDRH Classification: Class IIIa, Class IIIb
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 5 to 100 milliwatts
-
Supplier: Laserglow Technologies
Description: The LSS-1064 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of 1064 nm SLM lasers are
- CDRH Classification: Class IIIb, Class IV
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 50 to 10000 milliwatts
-
-
Supplier: Laserglow Technologies
Description: The LSS-1342 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of 1342 nm SLM lasers are
- CDRH Classification: Class IIIb, Class IV
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 50 to 200 milliwatts
-
Supplier: Shimadzu Corporation
Description: This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. It incorporates Shimadzu's QPM component to ensure high optical conversion efficiency and high reliability. With its compact
- Beam Area: 1.2 mm²
- Laser Power: 0.5000 to 1 milliwatts
- Laser Type: Laser Diodes, Solid State Lasers
- Operating Current Range: 2000 to 2500 milliamps
-
Supplier: Shimadzu Corporation
Description: This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. This laser represents further miniaturization of the HK-5601 solid-state blue laser/HK-5606 solid-state green
- Beam Area: 1.2 mm²
- Laser Power: 0.5000 to 1 milliwatts
- Laser Type: Laser Diodes, Solid State Lasers
- Operating Current Range: 6000 milliamps
-
Description: High performance CW, single longitudinal mode, ultra low noise 785nm laser, narrow spectrum linewidth <50MHz, >2m coherence length. The laser can be widely used in RAMAN spectroscopy, DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum
- Laser Output: Continuous Wave
- Laser Power: 10 to 80 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
-
Description: High performance CW, single longitudinal mode, ultra low noise 633nm lasers, narrow spectrum linewidth <50MHz,>2m coherenct length. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis, interference, measurement, holography,
- Laser Output: Continuous Wave
- Laser Power: 1 to 30 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Description: High performance CW, single longitudinal mode, ultra low noise 638nm lasers, narrow spectrum linewidth <50MHz,>2m coherenct length. which is used in DNA sequencing, flow cytometry, cell sorting, optical instrument, spectrum analysis, interference, measurement, holography,
- Laser Output: Continuous Wave
- Laser Power: 1 to 30 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Description: High performance CW, single longitudinal mode, ultra low noise 532 nm lasers, narrow spectrum linewidth <0.00001 nm. Housed in compact packages, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in
- Laser Output: Continuous Wave
- Laser Power: 1 to 200 milliwatts
- Laser Type: Solid State Lasers
- Laser Wavelength: Green, Other
-
Supplier: Piezosystem Jena, Inc.
Description: SL-Series stabilized He-Ne lasers employ a patented two-mode stabilization technique providing high frequency stability in conjunction with rapid warm-up. The stabilized He-Ne laser is installed in a compact cylindrical case. Only a single 13.5 V-AC adapter is necessary
- Laser Power: Over 0.8000 milliwatts
- Laser Type: Helium Neon Lasers
- Laser Wavelength: Red
- Operating Temperature Range: 15 to 30 C
-
Supplier: ProPhotonix, Ltd.
Description: , single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO
- Laser Output: Continuous Wave
- Laser Power: 10 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: Lumentum Operations, LLC
Description: Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics.
- Beam Area: 0.6000 to 1.9 mm²
- Laser Output: Continuous Wave
- Laser Power: 10 to 50 milliwatts
- Laser Type: Solid State Lasers
-
Supplier: KLASTECH GmbH
Description: noise and rock solid beam pointing stability over long time periods. The Blue Note delivers in every respect thanks to the KLASTECH’s proprietary intra-cavity impedance matching technology. What’s more, this laser achieves this whilst delivering Pitch Perfect locked single frequency
- Beam Area: 0.7000 mm²
- CDRH Classification: Class IIIb
- Features: Internal Power Supply, Polarized Output
- Laser Power: 25 to 100 milliwatts
-
Supplier: KLASTECH GmbH
Description: For applications where single frequency 1064nm power is at a premium, KLASTECH has introduced the Senza HP, offering powers at 2W, 3W and beyond. All are single longitudinal mode by design (<1MHz line width) producing Pitch Perfect, 1064nm laser light. There is no
- CDRH Classification: Class IIIb
- Features: Internal Power Supply, Polarized Output
- Laser Power: Over 2000 milliwatts
- Laser Type: Solid State Lasers
-
Supplier: HG Optronics, Inc.
Description: dominated by water-cooled ion lasers and lamp-pumped lasers, especially when compact design and single-longitudinal- mode outputs are required. Descriptions: Nd:YVO4 (Neodymium Doped Yttrium Orthovanadate) crystals is one of the most promising commercially
- Damage Threshold: 750000 W/cm²
- Features: AR-Coated
- Material: Other / Specialty Material
- Optical Application: Infrared, Ultraviolet
-
Supplier: Ushio America, Inc.
Description: Wavelength Stabilized 20-50 mW The Single-Longitudinal- Mode solution (SLM) diode laser module is for stable, high power illumination requirements. The NovaTru Chroma 633 SLM is the perfect drop-in replacement for HeNe lasers. This compact, high power
- Beam Area: 1.10E6 to 1.20E6 mm²
- Laser Power: 20 to 50 milliwatts
- Operating Current Range: 2000 milliamps
- Operating Voltage: 3.3 volts
-
Description: IEC 62129-2:2011 is applicable to instruments measuring the vacuum wavelength or optical frequency emitted from sources that are typical for the fibre-optic communications industry. These sources include Distributed Feedback (DFB) laser diodes, External Cavity lasers and single
-
Description: procedure is applicable to single longitudinal mode (SLM). An optional section of the procedure presents a controlled return loss to the device-under-test, but is only applicable to devices coupled to SMF. Keywords: relative intensity noise (RIN), single
-
Description: : - addition of measurement of signal-to-source spontaneous emission ratio in 8.9; - change of document title to reflect the additional measurement; - additional information on the resolution bandwidth used in the measurement of the side-mode suppression ratio in 8.8; - use of a calibrated
-
Supplier: CSA Group
Description: IEC 62129-2:2011 is applicable to instruments measuring the vacuum wavelength or optical frequency emitted from sources that are typical for the fibre-optic communications industry. These sources include Distributed Feedback (DFB) laser diodes, External Cavity lasers and single
-
Description: measurement of signal-to-source spontaneous emission ratio in 8.9; - change of document title to reflect the additional measurement; - additional information on the resolution bandwidth used in the measurement of the side-mode suppression ratio in 8.8; - use of a calibrated optical wavelength
-
Supplier: CSA Group
Description: procedure is applicable to single longitudinal mode (SLM). An optional section of the procedure presents a controlled return loss to the device-under-test, but is only applicable to devices coupled to SMF. Keywords: relative intensity noise (RIN), single
-
Supplier: CSA Group
Description: characteristic of light-emitting diodes (LEDs), and multilongitudinal-mo de (MLM), multitransverse-mode (MTM) and single-longitudinal mode (SLM) spectra, characteristic of laser diodes (LDs). This second edition cancels and replaces the first edition published in 1998.
-
Supplier: Electro Optical Components, Inc.
Description: For most normal applications such as Q-switching and laser beam modulation, the standard EM500 and EM500M ranges of longitudinal Pockels cells are very adequate. Rise-times achievable with these devices can be easily obtained in the range of 500ps and upward with suitable electrical
- Q-switch Type: Electro-optic
Find Suppliers by Category Top
Featured Products Top
-
Datasheet PIGTAILED LASER DIODES Single mode fiber coupled pigtailed laser (read more)
Browse Lasers Datasheets for World Star Tech -
Data sheet HL69001DG Laser Diode HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 (read more)
Browse Lasers Datasheets for World Star Tech -
OSRAM LASER DIODES World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
Ultra-High-Speed Scanning Delivers laser scanning rates (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Optical Design Optimized to minimize Bragg angle mismatch Longitudinal modes and (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Datasheet HL63163DG LASER DIODE The HL63163DG laser diode is Single Mode and comes in a 5.6 mm (read more)
Browse Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Elements of Photonics, Volume II, For Fiber and Integrated Optics
If the laser is a “quasi” single longitudinal mode laser , several modes may reach threshold, but only the mode that reaches threshold first keeps growing, as shown in Fig. 14.9c(3), and this mode clearly dominates the other lasing modes.
-
Diode-pumped single-frequency coupled cavity Nd:YVO4 laser at 532-nm wavelength
Inputand Output Parameters and Characteristics of Nd:YVO4 diode pumped frequency converted single longitudinal mode laser for 532nm .
-
Ultracompact single-longitudinal-mode solid state lasers with 500-mW output at 1064 nm and 200-mW output at 1340 nm
In Fig. 1 we have shown the coupled cavity design of the single longitudinal mode laser .
-
Lasers
Thus if this bandwidth is νg then for single longitudinal mode laser oscillation the cavity length must be such that .
-
Optical generation of microwave signal using fiber Bragg gating‐based double‐ring fiber laser assisted by saturable absorber
Stable dual‐wavelength single longitudinal mode lasers are obtained in the experiment.
-
Photonics
Single longitudinal mode lasers with external cavity and comparable tuning ranges are available in the 100 mW region.
-
The Structure And Characteristics Of Laser Diodes For Optical Instruments
Our discussion will include the general properties of double heterostructure lasers, gain guided lasers, index guided lasers, short coherent length lasers, single longitudinal mode lasers and visible lasers.
-
Characteristics Of Laser Diodes And Picture Quality
small portion of reflected light is fed back to the single longitudinal mode laser 's facet.
-
Fundamentals of Fiber Lasers and Fiber Amplifiers
Single Longitudinal Mode Lasers . . . . . . . . . . . . . .
-
Narrow-band, tunable 2 μm optical parametric oscillator based on MgO:PPLN at degeneracy with a volume Bragg grating output coupler
Smith et al. investigated degenerate type I OPOs in a stabilized ring cavity pumped by a sin- gle longitudinal mode laser [18].
Indicates content that may require registration and/or purchase.