Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mar Cor Purification
Description: to remove larger particles that can foul submicron filters. Available in a wide range of micron ratings, these filters will clarify your fluids and protect your filtration system. FiberFlo Pleated Membrane Filters provide the best protection for the FiberFlo Hollow Fiber
- Filtration Grade (Micron Rating): 0.22 to 60 µm
- Maximum Liquid Flow: 3 to 20 GPM
- Additional Features: FDA Compliant
- Range: Micro Filtration
-
Supplier: AIRBRASIVE
Description: Airbrasive® Air/Oil Filters will filter the air in your work environment removing oil, water, and harmful contaminants. Our Air/Oil Filters are 99.9% efficient against sub-micron particles that will be in the air while you work. FEATURES Combination filter specifically
- Efficiency: 99.99 %
- Construction: Cartridge Filter, Frame / Assembly
-
Supplier: EXAIR
Description: EXAIR's Model 9027, 9005 and 9006 Oil Removal Filters remove oil particulate that is typical of many compressed air systems. A .03 micron element is used to trap submicron particles. An internal float automatically activates the drain when full.
- Connection: 1½" NPT, 1/4" NPT, 3/4" NPT, 3/8" NPT
- Filter Type: General Purpose
-
-
Supplier: Camfil Power Systems
Description: The Cambrane is a composite media combining an extremely efficient synthetic pre-filter layer with a final membrane barrier for maximal efficiency on submicron particles The pre-filter has depth for long filter life, great humidity performance while it's final membrane
- Length: 25.984266 inch
- Width / Ring Size: 12.7559124 to 17.5196945 inch
- Operating Temperature: 158 F
- Construction: Cartridge Filter
-
Supplier: GE ENERGY Air Filtration
Description: The AltairAquila range of filter elements consists of the cleanable PFA pre-filter and three disposable high efficiency bag filters. All three high efficiency elements are interchangeable and offer superior coalescence performance with or without pre-filters. Features &
- Type: Bag
- Features: Other
-
Supplier: GE ENERGY Air Filtration
Description: The AltairSystem3 range of filter elements consists of the OHB pre-filter and a range of OHF high efficiency filter options. The high efficiency elements are interchangeable and offer superior filtration and coalescence performance with pre-filters. Features & Benefits
- Type: Bag
-
Supplier: GE ENERGY Air Filtration
Description: The AltairSupernova range of filter elements consists of pre-filter panels, cleanable pre-filter bags, high-efficiency bags, and high-efficiency minipleat filters. Although designed for the AltairSupernova filter housing, these elements are also ideally suited as
- Type: Bag
-
Supplier: GE ENERGY Air Filtration
Description: The AltairSystem2 range of filter elements consists of the cleanable PBR pre-filter and a range of high efficiency filter options. The high efficiency elements are interchangeable and offer superior coalescence performance with or without pre-filters. Features & Benefits
- Type: Bag
-
Supplier: JST Manufacturing, Inc.
Description: JST's Heated Filtered bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is design to filter sub-micron particles and reduce chemical consumption. A 12 inch inline filter housing accepts a
-
Supplier: AS Filtration, LLC
Description: The Go-Filter™ Mobile Treatment System is a modular skid-mounted water filtration device designed to reduce turbidity levels in discharge waters at construction sites or industrial facilities. Unlike conventional sand filters, the Go-Filter’s cross-flow filtration technology
- Equipment Type: Cross-Flow / Tangential Filter
- Features: Other
-
Supplier: HDT Global
Description: HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters, bioengineering,
- Efficiency: 99.97 %
- Width / Ring Size: 10.19 inch
- Construction: Frame / Assembly, HEPA / ULPA Filter
- Features: Other, Pleated
-
Description: • Removes liquid aerosols and sub-micron particles. • Liquids gravitate to the bottom of the element and will not re-enter the airstream. • Oil free air for critical applications, such as air gauging and pneumatic instrumentation and controls. • Interchangeable twist and automatic pulse drains. •
- Filtration Grade (Micron Rating): 0.01 to 0.3 µm
- Maximum Temperature: 24 SCFM
- Maximum Pressure: 150 psi
- Range: Micro Filtration, Ultra Filtration
-
Supplier: Serfilco, Ltd.
Description: Organic-free no sizing or anti-static agents • Double open end gaskets or single open end O-Rings Specifications All PP filter cartridge constructed of ultra-fine diameter continuous filaments of PP, formed into thermally bonded and pleated layers of filter media to provide particulate
-
Supplier: Terra Universal, Inc.
Description: Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require negative pressure inside the
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: Cole-Parmer
Description: psi (3.9 bar); max operating temperature is 140
F (60 C) • Capsules are vented at both ends for bleeding trapped air and for draining PES Membrane Capsules are used to filter high purity water, ground water, compatible chemicals, pharmaceuticals, and tissue culture media. Ideal - Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: psi (3.9 bar); max operating temperature is 140
F (60 C) • Capsules are vented at both ends for bleeding trapped air and for draining Model 29702-05 is presterilized PES Membrane Capsules are used to filter high purity water, ground water, compatible chemicals, pharmaceuticals, - Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: psi (3.9 bar); max operating temperature is 140
F (60 C) • Capsules are vented at both ends for bleeding trapped air and for draining PES Membrane Capsules are used to filter high purity water, ground water, compatible chemicals, pharmaceuticals, and tissue culture media. Ideal - Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: psi (3.9 bar); max operating temperature is 140
F (60 C) • Capsules are vented at both ends for bleeding trapped air and for draining PES Membrane Capsules are used to filter high purity water, ground water, compatible chemicals, pharmaceuticals, and tissue culture media. Ideal - Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polysulfone
-
Supplier: TTG Inc.
Description: converted into small pleated elements that reside within a vacuum’s dust cup chamber. As dust enters the chamber it collects on the sub-micron surface of our membrane. When the dust cup is full the filter is cleaned by gently tapping it. In addition, filters made with TTG laminates may
- Construction: Filter Mat, HEPA / ULPA Filter
- Features: Pleated, Reusable / Washable
- Media Type: Poly / Cotton Nonwoven Media, Polyester
-
Supplier: Air Impurities Removal Systems, Inc.
Description: superior multi-stage filtration, with a 99.97% efficient HEPA filter and a multi-density polyester panel filter with activated carbon. Included With Product Multi-Stage Filtration: Pleated Filter HEPA Filter Polyester Panel Carbon Filter 3” Ø Rigid Flex Extractor
- Airflow: 350 SCFM
- Efficiency: 65 %
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
-
Supplier: Air Impurities Removal Systems, Inc.
Description: This all-in-one system uses a 3” diameter self-supporting extractor arm and 3-stage filtration to capture and filter airborne contaminants with an emphasis on heavy chemical fume, vapor and odor removal. The HEPA filter included in this system is capable of removing 99.97% of
- Airflow: 350 SCFM
- Efficiency: 60 %
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
-
Supplier: AS Filtration, LLC
Description: interruption Improve heat transfer efficiency Simultaneously kill bacteria and filter solids to submicron level (0.5) Uses 50% less backwash than traditional filters Minimal maintenance required Prolong equipment life How it Works Cross-flow technology continuously
-
Supplier: Filter 1 Clean Air Consultants
Description: consumption and a longer filter life. The Filter 1 Downtron table is built of heavy gauge carbon steel to withstand hard use. It is sized to fit the application and provides the flexibility needed for "cell manufacturing." Features Nanofiber Cartridge Media Three-Phase TEFC Motors on
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Air Impurities Removal Systems, Inc.
Description: This all-in-one air cleaner comes with two sets of mounting brackets to easily attach to a table or bench, as well as two 3” diameter self-supporting extractor arms. The BT981-3 also comes standard with a 2-stage filtration system built to accommodate applications involving toxic dusts,
- Airflow: 350 SCFM
- Efficiency: 99.97 %
- Features: HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: With the vertical oil mist design the primary filter bag pockets are suspended in the vertical position for optimal drainage of the collected coolant mist. For average machine shop operations the primary filter should last one year. Features 95% ASHRAE Primary Filter 3 Phase
- Efficiency: 65 to 95 %
- Airflow: 5,000 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: JST Manufacturing, Inc.
Description: JST's Ambient Filtration bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is designed to filter sub-micron particles and reduce chemical consumption. A 12 inch inline filter housing acceps
-
Supplier: SWAN Analytical USA, INC.
Description: compensation by integrated sub-micron particle filter. Monitoring of sample flow and sensor fouling with alarms. High precision secondary standards for quality assurance.
- Turbidity Range: 0 to 100 NTU (Nephelometric Turbidity Units)
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Number of Control Relays: 2
-
Supplier: Filter 1 Clean Air Consultants
Description: Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 to 14,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: ENMET Corporation
Description: prefilter/coalescer which removes oil, water, and solid particles, followed by an adsorber which removes unpleasant odor and taste from the supplied air. The coalescer is a high-efficiency filter that removes oil mist and fine (sub-micron) particles. The AFS-50 has 50 CFM capacity and is
- Maximum Air Volume: 50 SCFM
- Maximum Inlet Pressure: 150 psi
- Connection: 1/2" NPT
- Filter Type: Coalescing
-
Supplier: Scientific Dust Collectors
Description: door for filter removal using a spring-loaded handle, NO TOOLS REQUIRED! The unique and patented inlet baffle allows air to evenly disperse throughout the entire bin. It also reduces the "dead zone" area at the top of the horizontal cartridge filters. As with some of our other
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Supplier: Clean Air Industries
Description: design not only ensures better contaminant release but also significantly enhances filter life. Exceptional Filtration Efficiency: Our high-efficiency cartridge filters boast a 99.5% efficiency rating for submicron (0.5) particulate. This means that even the tiniest of particles
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.00005 µm
- Airflow: 20,250 to 40,500 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Terra Universal, Inc.
Description: Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform Activated charcoal filter safely removes a wide range of
- Length: 30 inch
- Width: 60 inch
- Type: Assembly / Test Bench, Ergonomic Design
- Features: Back and End Stops, Electrical Outlet(s) / Strip(s), Other, Sanitary, Specialty / Other
-
Supplier: JST Manufacturing, Inc.
Description: shut off the pump at low liquid level. A 12 inch inline filter housing accepts a standard 10 inch dual o-ring filter cartridge allowing users to install the type of filter cartridge they need depending on chemistry PH and particle removal size required. Basic Features
-
Supplier: Clean Air Industries
Description: Air Industries coalescing fiber bed is “catch and release” versus traditional oil smoke collectors which are designed to catch and hold oil droplets. The result is an expectation of over a year of filter life and the ability to recycle your coolants. Filter Life: The coalescing fiber
- Efficiency: 99.995 %
- Airflow: 2,400 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Description: materials for these grades meet applicable 21 CFR requirements. Attributes Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life Ultra low pressure drop Excellent Beta Stability for unsurpassed efficiency Broad chemical compatibility 21
- Overall Thickness: 0.02 inch
- Fabric Weight: 98 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
Find Suppliers by Category Top
Featured Products Top
-
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse filtration allows sufficient dirt-holding capacity and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
filter media. Fine Filtration and High Efficiency: Micron Ratings: These filters cartridge typically offer fine filtration down to sub-micron levels (e.g., 0.1 to 1.0 micron), making them effective for removing particles, bacteria, and other contaminants from liquids (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
cleanrooms. Harbory Filtration's high-efficiency media captures bacteria, smoke, and sub-micron aerosols. Why Choose Harbory Filtration for MERV Air Filter Media (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
99.999% filtration for sub-micron particles like PM2.5. Low Resistance (Energy Saving): PP media allows air to pass through with very (read more)
Browse Filter Media Datasheets for Harbory Filtration
Conduct Research Top
-
Ion-Beam-Sputtered (IBS) Thin-film Interference Filters for Nonlinear Optical Imaging
, even at the submicron level.
-
Regenerative Thermal Oxidizer Asphalt Roofing/Shingle
This particular Air Pollution Control System is operating on an Asphalt Roofing & Shingle Manufacturing Plant production line. Typically, Coalescing Fiberbed Filter Mist Collector Systems are stand alone systems designed to capture and collect liquid mists and submicron particles from industrial
More Information Top
-
Aeration and Microfiltration for Solids Removal of Produced Waters From the Barnett Shale
All the submicron filters reduced the water turbidity and particle count by more than 90% and reduced total iron to a concentration that was below detection limit.
-
http://www.atmos-chem-phys.net/10/10997/2010/acp-10-10997-2010.pdf
The first set of 14C measurements (Marley et al., 2009, here- after called ”US dataset”) was collected by scientists from the University of Arkansas on submicron filter samples over 12 h periods at the urban (T0) and suburban (T1) sites for both …
-
More than Moore
Hence, a submicron filter was designed for handling a large volume of blood to obtain sufficient copies of viruses.
-
DEVELOPMENT OF A PLANT-SCALE RESIN CALCINATION SYSTEM FOR PREPARING TRANSPLUTONIUM OXIDES AND OXYSULFATES.
In the plant installation, the downstream submicron filter would prevent loss of californium product in abnormal circumstances, such as fines passing through the downstream column frit or in the case of accidental rupture of the downstream column frit.
-
Instrumentation for environmental monitoring. Volume 3. Radiation
Positive displacement ptDllp draws air through submicron filter and electro- static precipitator, then into two flow-through ionization chambers.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1650_web.pdf
Installation of submicron filtration .
-
Modelling and Control of Dialysis Systems
Submicron filters are membrane filters that reduce the level of bacteria in product water.
-
Harry's Cosmeticology
The use of submicron filters for the sterilization of water is discussed elsewhere in this book.
-
Carbon Dioxide Angiography: Principles, Techniques, and Practices
We also use a submicron filter to elimin- ate potential bacterial contamination in the cylinder, regulator, and valves.
Indicates content that may require registration and/or purchase.