Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Signalling and switching routine maintenance tests and measurements
-
Supplier: Conductix-Wampfler
Description: The Conductix-Wampfler PowerGuardTM system is an engineered solution for removing power from a section of your conductor bar without having to shut down your entire runway. This system is perfect for runways with multiple cranes. You can safely service one crane and still keep your other cranes
- Maximum Current: 100 to 1,600 amps
- Switch Control: Manual
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Switch, 22MM, Push Maintenance/Turn to release, EMO
-
-
Supplier: Accuris
Description: ATM Protection Switching - Series I: Integrated Services Digital Network Maintenance Principles
-
Supplier: Newark, An Avnet Company
Description: MAINTENANCE SWITCH 160A FLUSH MOUNT BLK LOCKABLE HDL
-
Supplier: Accuris
Description: Objectives for the Maintenance User Interface of Switching Systems and Transport Systems
-
Supplier: Walter Surface Technologies
Description: HANG-ON™ is a highly adhesive maintenance lubricant that provides effective, long-lasting lubrication under harsh conditions and over extended periods of time. Features Silicone-free chlorinated solvent Leaves a tacky, clear, no-drip, durable film that resists wear Working temperature: -35 to
- Operating / Use Temperature: -31 to 392 F
- Features: Aerosol / Spray, Biodegradable, Water Displacement
-
Supplier: IRISS, Inc.
Description: The versatility of Sonus XT makes it ideally suited to work with any plant maintenance program and the perfect complement to other Predictive Maintenance (PDM) Technology. Ultrasound detection can be utilized to detect early warning signs of equipment failure and to conduct energy
- Monitored Properties: Acoustic / Sound, Corona, Electrical Properties
-
Supplier: Accuris
Description: American Standard Guide for the Operation and Maintenance of High Voltage Disconnecting Switches
-
Supplier: Brady Corporation
Description: The perfect lockout kits for anyone in your maintenance crew. Includes: 1 - 1/2" to 2-1/2" Small Ball Valve Lockout (BS07A), 1 - 1" to 2.5" Gate Valve Lockout (65560), 1 - 2.5" to 5" Gate Valve Lockout (65561), 1 - All Purpose Cable Lockout (50943), 1 - 3-in-1 Electrical Plug Lockout (PLO23),
-
Supplier: Newark, An Avnet Company
Description: Powerware Maintenance Bypass Switch - Bypass switch - AC 120 V - for FERRUPS FE10, FE12.5, FE5.3, FE7
-
Description: Guidance for users in the application, installation, operation, and maintenance of high-voltage air switches and interrupter switches is provided. (Superseded by IEEE Std C37.30.1-2011)
-
Supplier: Isotech North America
Description: The Isotech 18233 Water Triple Point Maintenance Bath is widely used by the worlds' leading NMIs. In a recent International study cells from 21 of the worlds leading laboratories were inter-compared, the study used two Isotech 18233 Baths to maintain the cells during the inter-comparisons. It
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Description: High voltage disconnecting switches are assigned certain ratings by the manufacturer and standard tests are conducted to assure the user that the switch, when new, will perform within the ratings shown on the nameplate. It should be recognized that the switch in service will perform
-
Description: Information on the application, operation and maintenance of high-voltage fuses (above 1000 V and through 169 kV), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for use on ac distribution systems is provided. These include enclosed, open, and
-
Description: Superseded. Information on the application, operation, and maintenance of high-voltage fuses (above 1000 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for use on AC distribution systems is provided. This guide is one of a series of
-
Supplier: R. STAHL, Inc.
Description: which equipment without explosion protection is used. Maintenance socket isolators are equipped with an Ex load disconnect switch and a contact system for non-Ex plugs according to IEC/EN 60309. The operating state is indicated by integrated indicating lamps. The handle can be secured
-
Supplier: Newark, An Avnet Company
Description: Han-Power S with 1xQ 4/2 housing, plastic, for 12-10AWG (4-6mm2), with maintenance switch
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, 54 °C Boiling Point, General Purpose Contact Cleaner Patented technology designed specifically for the replacement of all contact cleaners containing HCFC-14lb. This precision blend is the optimal choice for removing oils, greases, silicones, dirt and grime from all types of
-
Supplier: Allied Electronics, Inc.
Description: G3 Industrial Maintenance Cleaner is the choice for all types of cleaning of switches, relays, contact pads and other electrical connections. The innovative cleaner removes oils, greases, silicones, dirt and grime. Contains a patented formula designed specifically as the replacement for
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: IEC 62626-1:2014 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V a.c. for repair and maintenance work or cleaning work in load circuits. Devices within the scope of this standard are derived from switch-disconnectors according to IEC 60947-3. Enclosed
-
Supplier: CSA Group
Description: IEC 62626-1:2014 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V a.c. for repair and maintenance work or cleaning work in load circuits. Devices within the scope of this standard are derived from switch-disconnectors according to IEC 60947-3. Enclosed
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch Application:
- Body Material: Stainless Steel
-
Description: Description / Abstract This standard addresses Tones and Announcements associated with Ineffective call attempts. Tones addressed include: Busy Tone; Reorder Tone; and Special Information Tones. Announcements addressed include: Reorder; No Circuit; Vacant Code; Intercept; and Ineffective Other. The
-
Supplier: Radwell International
Description: MAIN CONTR.-/EMERG.STOP SWITCH TRIPLE-POLE MAINTENANCE AND REPAIR SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MAIN CONTROL SWITCH 4-POLE MAINTENANCE AND REPAIR SWITCH FLUSH.-MOUNTG.DETACHAB.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: 8KVA/8KW, online double-conversion UPS, PF=1, 6U rack/tower convertible, Sine Wave, 208V Input Hardwire, 208V Output Hardwire, Maintenance Bypass Switch, LCD control panel, USB, Serial, Relay, EPO, RMCARD205 pre-installed, 3 year
-
Supplier: BARTEC
Description: categories, they can also be used in repair-, maintenance-, or class 1 safety-switches in accordance with EN 62626‑1. The two flameproof enclosure sizes are designed to accommodate switch-disconnectors with rated currents from 40 A to 100 A. Cable connection is made via terminals in
-
Supplier: Allied Electronics, Inc.
Description: Diverse General Limit Switch, 2 Number of Poles Convenient front mounting, easy installation and maintenance Wide temperature range -40° to 100°C (-40° to 212°F) Choose operation status models with LED or neon lamp indicators, side rotary switches accept a wide selection of levers
-
Supplier: Eaton Corporation - Sensors
Description: Switch may be used to provide emergency power to life safety and other critical loads where maintenance of the main transfer switch, without interruption of power, is either desirable or required.
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
-
Supplier: CIENA Corporation
Description: Ciena’s 3931 Service Delivery Switch is a weatherproof advanced Carrier Ethernet system able to deliver Carrier Ethernet services to almost any environment without sacrificing leading-edge functionality. The 3931 incorporates a complete Operations, Administration, and Maintenance (OAM)
- Network Equipment: Switch
-
Supplier: ZTE Corporation
Description: ZXR10 2900E series switches are the superior layer 2 switches presented by ZTE. With innovative "easy" concept incorporated in every detail and M-button function, ZXR10 2900E series switches bring users the ultimate efficiency, cutting the maintenance costs of the network through simple yet
- Number of Ports: 8 to 48 #
- Network Equipment: Switch
-
Supplier: ZTE Corporation
Description: ZTE ZXR10 8900E Series switches are high-end carrier-grade switch featuring with large capacity, carrier-class reliability ,leading L2/L3/MPLS capability ,enhanced security, non-blocking switch architecture and full of IPv6 features. In particular, 8900E Series switch offers
- Data Rate: 10,240 Gbps
- Network Equipment: Switch
-
Supplier: ZTE Corporation
Description: ZXR10 5900E series MPLS easy-maintenance switches are box-like layer 3 MPLS routing switches that deliver superior integrated network services for space-constrained environments in service provider networks. It can serve as an aggregation switch in various scenarios including Metro
- Data Rate: 80 Gbps
- Network Equipment: Router, Switch
Find Suppliers by Category Top
Featured Products Top
-
boiler upgrade and maintenance programs have witnessed improvements in their overall process uptime. In many cases, boiler system upgrades consist of replacing mechanical switches and gauges with advanced electronic instrumentation (e.g., transmitters). However, these upgrades often come with (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
categories, they can also be used in repair-, maintenance-, or class 1 safety-switches in accordance with EN 62626?1. The two flameproof enclosure sizes are designed to accommodate switch-disconnectors with rated currents from 40 A to 100 A. Cable connection is made via terminals in the type of (read more)
Browse Electrical Connectors Datasheets for BARTEC -
SWITCHABLE LED PHOTOELECTRIC SENSORS Designed for light sensitive applications requiring a greater sensing distance. The customer controlled LED function can be activated for easy maintenance or deactiveated during (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Precise control via 100% adjustable set point and deadband is achieved through a simple programming menu that can be password protected. This innovative, reliable, electronic switch delivers everything operators need for better switch performance, minimum maintenance and at an affordable (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
purchase price. The real cost is measured in daily operations, equipment performance, energy consumption, maintenance, and labor—all of which contribute to the total cost of ownership (TCO). As warehouses strive to become leaner and smarter, more operators are turning to battery technology (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Why Choose the OLED SmartDisplay Rocker? Safe, Smart Switching for the Food & Beverage Industry The OLED SmartDisplay™ Rocker Switch simplifies your coffee process with multi-functionality in one sleek (read more)
Browse Rocker Switches Datasheets for NKK Switches -
maintenance costs. The transit authority had a goal of 6 years for switch life and so far many switches have exceeded that goal. This reliability also provided a reduction in inventory. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
Wireless Switches Offer Unlimited Benefits (.pdf)
Global limit switches are an essential element of industrial controls, monitoring position and presence of doors, booms, valves, and the like. Conventional wired switches, however, present installation and maintenance challenges, especially in installations that are subject to harsh environments
-
Vital Water Treatment Maintenance Without Shutting Down Production
maintenance. Usually that means switching everything off until a clearout is complete, but that would also mean a backlog of dirty water. Instead, the plant needed a way to fix the system while it continued to run at full operation.
-
Success Story: A Piezo Switch That Delivers a Reliable Car Was Experience - No Matter What's Thrown at It
From a design perspective, Istobal 's product team was looking for a durable, reliable and very low maintenance switching solution capable of delivering in terms of function and form.
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Success Story: How a motorway traffic management system company reduced on-site maintenance costs with self-diagnostic switches
MT Maitrise Technologique, a French road and motorway traffic management systems company, designs, installs and maintains Emergency Call Boxes. Exposed to the elements 24/7/365, its boxes are located in unattended areas stretching across hundreds of kilometers of motorway. With the press of a call
-
Switch to Optical DO Sensors: An Easier Way to Measure
For many years, the biotech industry has relied on polarographic technology for dissolved oxygen (DO) measurement. Handling and maintenance of polarographic sensors is well understood and such sensors can be relied on to provide accurate measurements if kept in good operating condition. However
-
Application: Reed Switch-Based & Conductive Technologies - Liquid Level Sensor
A top automobile manufacturer faced an issue of not meeting emissions standards due to needing to separate a pipe and hose assembly during maintenance. The hose and pipe needed to be attached to meet the CARB emission standards, which created the requirement to have a sensor installed that showed
-
How an Effective Electrical Maintenance Program Can Protect Your Bottom Line
What's the cost to your business if your electrical system unexpectedly fails? If your production equipment stops running, your computers switch off, phones go down and the lights go out.
-
Shop Doubles its Volume by Switching from Plasma to Laser
As a third-generation welder, Dave Braatz knows fabrication. He used a lifetime of experience to open his own shop in 1996. Braatz Welding, LLC, has been growing ever since, specializing in manufacturing component parts for the snowplow, forestry, mill maintenance, ship, fire and garbage truck
More Information Top
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/software/mgx_r5.5/data/8850/configuration/guide/mgx5scg.pdf
Switch Maintenance Procedures .
-
Re-examination of Maintenance Therapy in Non-Small Cell Lung Cancer with the Advent of New Anti-cancer Agents
Switch mainte- nance is defined as consecutive administration of second- line chemotherapeutic agents after the completion of 4–6 cycles of first-line chemotherapy.
-
CHEST Journal | Article
Switch maintenance therapy substantially improved OS compared with placebo or observation (hazard ratio [HR], 0.85; 95% CI, 0.79-0.92; P < .001).
-
https://www.cancercare.on.ca/common/pages/UserFile.aspx?fileId=88769
Pemetrexed switch maintenance is a reasonable treatment option after platinum- based doublet induction chemotherapy for a select population of patients with non-squamous stage IIIB or IV non-small cell lung cancer.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1938/c1069/ccmigration_09186a0080088978.pdf
Switch Maintenance Procedures .
-
http://www.cisco.com/en/US/docs/switches/datacenter/nexus5000/sw/configuration/guide/cli_rel_4_0_1a/Nexus5000-NX-OS-ConfigurationGuide.pdf
In a network of Cisco switches connected through 802.1Q trunks, the switches maintain one instance of STP for each VLAN allowed on the trunks.
Indicates content that may require registration and/or purchase.