Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services' evaporation materials are helping to save and protect lives, defend our homeland and national security, transport us across continents in hours, and drive new discoveries in the outer reaches of space.
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services is the only sputtering target manufacturer to fully embrace both vacuum casting and powder metallurgy technologies for metallic and non-metallic sputtering materials.
-
Supplier: Materion Corporation
Description: PVD sputtering targets to meet all OEM configurations. Proprietary designs extend PVD target life. Materion offers refining and spent target recycling services. Backing plate fabrication and global bonding services allow for seamless procurement. Lowest total cost of ownership (TCO) PVD solutions
- Type: CVD / Chemical Precursor
- Features: Specialty / Other
-
-
Supplier: Accuris
Description: Semiconductor devices - Micro-electromechanical devices Part 18: Bend testing methods of thin film materials
-
Supplier: Accuris
Description: Semiconductor devices - Micro-electromechanical devices Part 2: Tensile testing method of thin film materials
-
Supplier: Accuris
Description: Semiconductor devices - Micro-electromechanical devices-Part 2: Tensile testing method of thin film materials
-
Supplier: Accuris
Description: Semiconductor devices Micro-electromechanical devices Part 2: Tensile testing method of thin film materials
-
Description: Specifies the method for tensile testing of thin film materials with length and width under 1 mm and thickness under 10 m, which are main structural materials for micro-electromechanical systems (MEMS), micromachines and similar devices. The main structural
-
Supplier: CSA Group
Description: IEC 62047-18:2013 specifies the method for bend testing of thin film materials with a length and width under 1 mm and a thickness in the range between 0,1 micrometre and 10 micrometre. This International Standard specifies the bend testing and test piece shape for micro-sized
-
Description: IEC 62047-18:2013 specifies the method for bend testing of thin film materials with a length and width under 1 mm and a thickness in the range between 0,1 micrometre and 10 micrometre. This International Standard specifies the bend testing and test piece shape for micro-sized
-
Supplier: CSA Group
Description: Specifies the method for tensile testing of thin film materials with length and width under 1 mm and thickness under 10 m, which are main structural materials for micro-electromechanical systems (MEMS), micromachines and similar devices. The main structural
-
Description: IEC 62047-6:2009 specifies the method for axial tensile-tensile force fatigue testing of thin film materials with a length and width under 1 mm and a thickness in the range between 0,1 µm and 10 µm under constant force range or constant displacement range. Thin
-
Supplier: CSA Group
Description: IEC 62047-6:2009 specifies the method for axial tensile-tensile force fatigue testing of thin film materials with a length and width under 1 mm and a thickness in the range between 0,1 µm and 10 µm under constant force range or constant displacement range. Thin
-
Supplier: Materion Corporation
Description: Patterned thin film coatings of various Physical Vapor deposition (PVD) depositions. Patterning can be applied to planar, non-planar, compound surfaces on small to large area substrates. At Materion Barr Precision Optics & Thin Film Coatings, substrates can be a broad
- Features: Other, Specialty / Other
-
Supplier: APITech
Description: approval process to manufacturing to quality assurance, API Technologies is capable of meeting and exceeding all your thin film needs.
-
Supplier: Knowles Precision Devices
Description: Submounts Thin Film and Substrates
-
Supplier: Knowles Precision Devices
Description: Unprocessed substrate available for sale. Benefits: Size reduction - Reduced cost, smaller & lighter systems Thin Film precision - Excellent repeatability and no tuning Improved field confinement Improved temperature stability Lower CTE mismatch stress in surface mount applications
-
Supplier: Knowles Precision Devices
Description: Mounting Shorts Thin Film and Substrates
-
Supplier: Thin-Films Research, Inc.
Description: Thin-Films Research, Inc offers you thin-film technology made to order. Their technological capabilities include growth of precision thin-films by various physical vapor deposition processes such as Thermal Evaporation, Electron Beam Deposition, Sputtering
- Functional / Performance: Antireflective, Dielectric, Reflective
- Industry: Electronics, Medical / Healthcare
- Materials: Glass
- Features: North America, Northeast US Only, Other, Specialty / Other, United States Only
-
Supplier: Morgan Advanced Materials
Description: Diamond has long been the technologically preferred material for critical thermal management applications due to its extremely high thermal conductivity, low coefficient of thermal expansion and high electrical resistivity. High costs, however, have traditionally been associated with diamond
- Applications: Battery / Fuel Cell, Electronics / Microelectronics, Medical / Biotech
- Type: CVD / Chemical Precursor
- Material: Carbon / Diamond-like Carbon (DLC)
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: optical films began in the 1930s. In modern times, optical films have been widely used in the fields of optics and optoelectronic technology to manufacture various optical instruments. The main optical thin film devices include reflective film, anti-reflection
- Materials: Aluminum, Precious Metals
- Functional / Performance: Antireflective, Reflective
- Features: East Asia / Pacific Only
-
Supplier: Impreglon, Inc.
Description: Adhesion • High Chemical Resistance • Category 3 Biocompatibility • Improved Cutting Edge Retention • Negligible Dimensional Changes Environmentally friendly, low temperature PVD processes can be applied to most metals, alloys and metallic compounds, and to a wide range of substrate
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Hard Coating / Treatment, Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning, Research & Development
-
Supplier: Raytheon ELCAN Optical Technologies
Description: When no one else can Imagine it, Design it or Build it... Raytheon ELCAN Optical Technologies has pioneered many of its performance improvements in modern optics based on advances in thin film coating techniques. Raytheon ELCAN has over 60 years of experience in thin film
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, North America, Other, Southern US Only, Specialty / Other, United States Only
-
Supplier: Knowles Precision Devices
Description: Used to raise the level of circuit or component with minimal effect on performance. A Standoff is much like a Heatsink however it is typically metallized on only the top and bottom surfaces. Each device is custom tailored to the customer's specifications and is typically used with LED's or Photo
-
Description: The Pyrogenics Group is the world leader in the production of high-purity freestanding PYROID® Pyrolytic Graphite (PG) films and stripper foils. PYROID® PG film is supplied at any thickness between 2 µm to 75 µm (areal densities from 250 µg/cm2 and above). Our foils are stable at high
- Industry: Aerospace, Electronics, Military Specification, OEM / Industrial
- Materials: Carbide, Ceramic, Composites
- Capabilities: Chemical Vapor Deposition (CVD), Hard Coating / Treatment, Ion Implantation, Plasma Etching / Cleaning, Research & Development
- Functional / Performance: Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Wear / Erosion Resistant
-
Description: IEC 62047-21:2014 specifies the determination of Poisson's ratio from the test results obtained by the application of uniaxial and biaxial loads to thin-film micro-electromechanical systems (MEMS) materials with lengths and widths less than 10 mm and thicknesses less than 10 µm.
-
Supplier: CSA Group
Description: IEC 62047-21:2014 specifies the determination of Poisson's ratio from the test results obtained by the application of uniaxial and biaxial loads to thin-film micro-electromechanical systems (MEMS) materials with lengths and widths less than 10 mm and thicknesses less than 10 µm.
-
Supplier: APITech
Description: API proudly offers several families of thin film chip resistors ranging in size of 0.020 x 0.020” to 0.050 x 0.100”. API utilizes its state of the art thin film processing line to provide thin film chip resistors with the highest quality and reliability
-
Supplier: Denton Vacuum
Description: The Explorer® offers the widest range of configurations and deposition modalities in the thin film industry: Electron beam evaporation, resistance evaporation, sputtering, ion plating, and ion assisted deposition. Able to Sputter dielectric, magnetic, and composite materials.
-
Supplier: StellarNet, Inc.
Description: TF Systems for Non-Contact Film Thickness Measurements We offer a complete line of film thickness measurement systems that can measure from 5 nm to 200 µm for analysis of single layer and/or multilayer films in less than a second. StellarNet thin film reflectometry
- Applications: CVD / PVD Films, Data Storage / Memory, Flat Panel Displays, Optical Components, Polishing / CMP, Polymers / Photoresists, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive, Other
-
Supplier: JST Manufacturing, Inc.
Description: JST's Cleanroom Carts provide a particle-free, static-safe, low-humidity environment for the transport of sensitive materials. Specialized designs and materials provide secure transport of wafer boxes, reticles and other critical parts as well as acids and corrosives.
-
Supplier: LG Chemical of America Inc.
Description: OLED Materials Key material for the next-generation display LG Chem produces the HIL, HTL, EML, and ETL materials, the key organic materials for OLED, a next-generation display. LG Chem has secured product competitiveness through continuous research and development
- Applications: Display (FPD / OLED)
- Material: Polymer / Organic
-
Supplier: AVX Corporation
Description: Discrete Thin Film Resistors Our discrete resistors are single thin film resistors made with high reliability processes and materials and available in multiple termination types. AVX Precision resistors are key when size is critical and precision values are needed
- Mounting / Packaging: 0402, Surface Mount (SMT / SMD)
- Category / Application: High-Voltage Resistor, Industrial, Medical, Telecom Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: Filmetrics, Inc.
Description: Measure film thickness in-line and in real-time at up to seven locations with the F37. Example Layers Almost any smooth and at-least-partially transparent films may be measured. This includes virtually any semiconducting material, including those used in thin-film
- Features: Autoloading / In-line, Non-contact, Non-destructive
- Applications: CVD / PVD Films, Semiconductor Wafers
- Measurements: Deposition Rate, Thickness - Film / Layer
- Form Factor: Monitor / Instrument
-
Supplier: UL Standards & Engagement
Description: 1.1 Flexible materials shall be defined as films or materials exhibiting flexible properties. 1.2 These requirements cover short term and long term test procedures to be used for the evaluation of flexible material, film, base material, conductor adhesive
Find Suppliers by Category Top
Featured Products Top
-
of thin films range in thickness from 0.15mm to 0.85mm. Depending on the material selected and application thickness, these products will provide a thermal conductivity between 0.9 and 3 (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
instruments Coating Options: Thin-film coated filters can be created using a variety of materials, including oxides, metals, and dielectrics. Specific coatings are tailored to achieve desired spectral characteristics and performance for different applications. (read more)
Browse Optical Filters Datasheets for Suzhou Jiujon Optics Co., Ltd -
Thin-film resistors, on the other hand, are produced by depositing a very thin layer of resistive material, typically through sputtering or evaporation, onto a ceramic substrate. This layer is much thinner than that of thick-film resistors, resulting in components with higher precision, stability, and (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
flow rate and moisture content in various gases and liquids. This webinar will present the anemometric and calorimetric thermal mass flow measurement principles employed by IST AG's thin-film flow sensors. Viewers will also learn about the importance of selecting the right materials for (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
What are thin-film optical filters? Thin-film optical filters are made by depositing alternating thin layers of materials with special optical properties onto a substrate, such as optical-grade glass. As (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
operational performance. Sarcon® 30YR-c is a high-performance 0.3mm thick material that exhibits a thermal conductivity of 4.0 W/m•K and a thermal resistance of only .21° C•in2/W. This V?0 rated thin film is recommended for applications with operational (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
-55° to +125°C compared to the range of -40° to +105°C, which is standard with thin film capacitors. Additionally, when selecting a capacitor to operate at high temperatures, it is useful to understand how operating conditions can affect the capacitors working temperature (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
Sarcon® 15GTR from Fujipoly® is a thin, thermal interface composite film made from heat-conducting silicone and a .05mm fiberglass reinforcement layer. The general-purpose, .15mm thick film is ideal for applications with complex die-cut shapes. The material delivers a thermal (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
guide the material. The capacitive sensor provides the distance to the film coating, while the eddy current sensor detects the distance to the metal roller. The difference between the two measurement signals provides the exact coating thickness value with sub-micrometer accuracy. The (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Thin Film Materials Technology: Sputtering of Compound Materials
Thin Film Materials Technology: Sputtering of Compound Materials. Rich in coverage of both historical developments and the newest experimental and technological information about ceramic thin films, this invaluable resource explains sputter deposition technology in thin film production applications.
-
Thin Film Deposition Introduction
Thin film deposition of metallic, insulating, conductive and dielectric materials plays an important role in a large number of manufacturing, production and research applications. Resistance heating, heating and electron beam heating are the processes most widely used. Techniques employed
-
Thin Film Coupling Membrane
a description of a solid thin-film coupling material that can significantly prolong the interval between re-coupling.
-
What are thin-film optical filters?
Thin-film optical filters are made by depositing alternating thin layers of materials with special optical properties onto a substrate, such as optical-grade glass.
-
Market Trend Of Thin Film Ceramic Substrates
Substrates made of thin-film ceramic are also referred to as semiconductor materials. It is made up of a number of thin layers that have been built up utilizing vacuum coating, deposition, or sputtering methods. Glass sheets with a thickness of less than one millimeter that is two-dimensional (flat
-
High-tech Adhesives for Thin-film Solar Cells
Deepmaterial presents adhesives for solar cells for the first time. The light-curing products based on epoxy resins or acrylates are particularly well suited for bonding the protective films of thin-film solar cells, while at the same time forming an effective barrier against humidity. Thin-film
-
The Diverse Performance of Thin-Film Optical Coatings
Optical coatings are composed of either thin-film dielectric or metallic material layers, combinations of which impart specific transmittance or reflectiveness, as well as mechanical properties. Dielectric materials operate via optical interference at the interface - where light transitions from
-
Materials Science in Microelectronics: The Relationships Between Thin Film Processing and Structure, Volume 1, Second Edition
Materials Science in Microelectronics: The Relationships Between Thin Film Processing and Structure, Volume 1, Second Edition. An ideal text or reference work for students and researchers in material science who need to learn the basics of thin films, this book focuses on the relationship between
-
Materials Science in Microelectronics: The Effects of Structure on Properties in Thin Films, Volume II, Second Edition
Materials Science in Microelectronics: The Effects of Structure on Properties in Thin Films, Volume II, Second Edition. An ideal text or reference work for students and researchers in material science who need to learn the basics of thin films, this book focuses on the structure/properties
-
Handbook of Thin Film Deposition Processes and Techniques: Principles, Methods, Equipment and Applications, Second Edition
Handbook of Thin Film Deposition Processes and Techniques: Principles, Methods, Equipment and Applications, Second Edition. Including much cutting-edge material, this book traces the technology behind the spectacular growth in the silicon semiconductor industry and the continued trend
-
Thin Film Solar Success Story
were and developed a material prioritization schedule. Next, we updated the design to meet CE standards and developed a user requirements specification (URS) with our client to outline the specifications.
More Information Top
-
Electronic and optoelectronic organic
… modify the charge density in the organic, and be exploited very favorably in different types of components: • excitation by effect of field that modifies locally (by electrostatic interaction) the concentration of the loads in a thin layer of transport (what constitutes …
-
Thin layers - special Dossier: Thin layers | Techniques of the Ingénieur
90 % of these cells at thin layers (composed of thin deposited rare metal layers ...
-
Thin layer - special Dossier: Thin layer | Techniques of the Ingénieur
' electrolyte of the reaction, and of a thin layer of graphite filling the function of second electrode.
-
Layer-thin All to know on Layer-thin | Techniques of the Ingénieur
90 % of these cells at thin layers (composed of thin deposited rare metal layers ...
-
Special ozone-Dossier: Layer of ozone | Techniques of the Ingénieur layer
Each pattern made by my tracer at plastic will thus form a thin layer , then the tray will lower d... plastique that outputs the nozzle) stops systematically at the end of about ten of the layers of material... at its turn a …
Indicates content that may require registration and/or purchase.