-
Supplier: M&I Materials Limited
Description: laboratory testing has demonstrated that it has the potential to increase the lifetime of cellulose based solid insulation used in transformers. Recently the transformer industry has reported the failure of multiple large units due to the presence of corrosive sulphur. MIDEL eN
- Density / Specific Gravity (@15.6°C, 60°F): 0.92 specific gravity
- Kinematic Viscosity (@ 40°C): 37 cSt
- Pour Point: -23.8 F
- Flash Point: 620.6 F
-
Description: IEC 60076-1:2011 applies to three-phase and single-phase power transformers (including auto-transformers) with the exception of certain categories of small and special transformers. For those categories of power transformers and reactors which have their own IEC
-
Supplier: CSA Group
Description: IEC 60076-1:2011 applies to three-phase and single-phase power transformers (including auto-transformers) with the exception of certain categories of small and special transformers. For those categories of power transformers and reactors which have their own IEC
-
-
Supplier: Andax Industries
Description: The Transformer Containment Bag™ (TCB) kVA 20-50, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing
- Container Type: Bag / Sack
- Features: Moisture Barrier / Proof
-
Supplier: IRISS, Inc.
Description: Detect early warning signs of problems in electrical & mechanical assets long before they become failures. Unparalleled savings Find Leaks and Save on energy costs: Finding and fixing compressed air leaks can often reduce energy costs by up to 30%. Compatibility High quality
-
Supplier: Andax Industries
Description: The Transformer Containment Bag™ (TCB) kVA 167 , manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing
- Container Type: Bag / Sack
- Features: Moisture Barrier / Proof
-
Supplier: Andax Industries
Description: The Transformer Containment Bag™ (TCB) kVA 75-167, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing
- Container Type: Bag / Sack
- Features: Moisture Barrier / Proof
-
Supplier: Andax Industries
Description: The Transformer Containment Bag™ (TCB) kVA 5-15, manufactured by Andax Industries, provides for both complete access to the transformers manufacturer’s lifting lugs and complete containment for the transformer, ensuring OSHA Compliance while lifting, moving and storing
- Container Type: Bag / Sack
- Features: Moisture Barrier / Proof
-
Supplier: Qualitrol Company, LLC
Description: utility level / substation level Real time automatic ranking of highest leaking gas zones at global utility level and / or per substation level Real time automation of year to date and per annum SF6 emissions and leak rates Customizable report generator to allow emissions reports to be
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: Qualitrol Company, LLC
Description: and inhibits leaking. Features Separate handheld device for indication to eliminate potential leaks and damage to traditional oil level indicator cases Separate indicator functions on a magnetic couple for leak free operation Gauges are factory calibrated and tested to be within 5° of
- Media Type: Liquid
-
Supplier: ValueTronics International, Inc.
Description: The 214 is a HiPot from Clare. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its
-
Description: such as buses, gas-to-air bushings, circuit breakers, instrument transformers, cable terminations, etc. Switches may be manually or power operated. Service conditions, ratings, supporting structures, and nameplates are covered. Testing of disconnecting and grounding switches is
-
Supplier: Qualitrol Company, LLC
Description: field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal Up to 2 adjustable SPDT switches (032/042 features rotatable lens for switch testing) Magnetically coupled for leak free operation Low level and high level alarm control is made possible
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
sealing sensing elements used in dissolved gas analysis and predictive maintenance systems. These seals protect electronics while allowing sensors to remain exposed to oil and gas conditions for accurate monitoring. With extreme temperature, pressure, and vacuum capabilities, along with 100% leak and electrical testing, these hermetic solutions ensure reliability in critical transformer applications. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
housings and interfaces, ensures durability and long-term performance. With 100% leak and electrical testing, pressure capabilities from ultra-high vacuum to 15,000 psi, and fully customizable designs, Douglas delivers reliable feedthrough solutions for emerging energy technologies, helping improve safety, efficiency, and system performance. (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
duct sections during maintenance or pressure testing. These long-lasting plugs form a secure seal, regulating airflow and reducing leaks. 5. Spray Foam Sealant Spray foam expands to fill small cracks and gaps in ducting, forming an airtight seal. It is very effective (read more)
Browse Datasheets for Petersen Products Co. -
Pipeline explosions occur when an oil, gas or other hazardous substance enters an unregulated pipeline through a leak and spills its contents - often oil, gas or other dangerous items like chemicals - into an open environment, often resulting in fire, poisonous fumes and other serious consequences (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Testing: Before you turn on the tap, check for leaks in the fittings and valve. Wear PPE: Wear appropriate personal protective equipment, such as gloves, eye protection, and flame-resistant clothes. Emergency Preparedness: Have shut-off valves and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Weld Neck vs. Slip-On Flanges: Key Differences and Applications Flanges are indispensable parts of piping systems, providing leak-free connections that (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co.
More Information Top
-
Determination of Parameters of Zero-Sequence Equivalent Circuits for Three-Phase Three-Legged YNynd Transformers Based on Onsite Low-Voltage Tests
The methodology proposed in this paper includes a complete set of onsite field measurements using commercial equip- ment (traditionally used for onsite transformer leakage reactance tests ).
-
Improvement of light load efficiency of Dual Active Bridge DC-DC converter by using dual leakage transformer and variable frequency
Therefore, the effect of the dual- leakage transformer was tested at the output voltage where the worst efficiency was measured in the previous case.
-
The extended T model of the multiwinding transformer
In this paper, we develop the concept of the leakage transformer further as the high- leakage transformer under test is broken down into a sub- component model showing the leakages, coupled inductors, and transformers and their respective inductances.
-
Integrated higher-order pulse-width modulation filter-transformer structure for single-phase static compensator
Fig. 2 Shell-type test transformer with leakage field, corresponding MMF variation and dimensions used to obtain the equivalent circuit parameters .
-
AC-DC Power System Analysis
Unbalancing the star-g/delta transformer leakage reactance ( test 3), shown in Figures 4.13 and 4.14, causes the generation of many harmonics and a large zero sequence on the AC primary side.
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > TRANSFORMERS
Leak test on the transformer tank .
-
http://support.fluke.com/find-sales/download/asset/2155809_b_w.pdf
The 1,000 MΩ dynamic range of the 1520 is essential for accurate leakage testing of current transformers .
Indicates content that may require registration and/or purchase.