Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Microcontrollers (MCU) - 20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP -- 70047007Supplier: Allied Electronics, Inc.
Description: 20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP
-
Supplier: Allied Electronics, Inc.
Description: 100 Pin, 512 KB Flash, 32 KB RAM, USB-OTG, 80 MHz, 10-Bit ADC, DMA, Trace
-
Supplier: Allied Electronics, Inc.
Description: 44-pin, USB, 128KB Flash, 4KB RAM, 12 MIPS, 12-bit ADC, nanoWatt XLP
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380837-0471511052 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Series: 47151 Features: Detent Lock Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 19 Gender:
- Voltage Rating: 40 volts
- Current Rating: 0.5 amps
- Connector Type: USB Connector
-
Supplier: Newark, An Avnet Company
Description: NI USB 4431 24 BIT SIGMA DELTA ADCS102.4S MAX SAMP RATE 4 INPUT SIMUTANEOUS 1 OUT PUT ANTI ALIASING FILTERS ACDC COUPLINGS IEPE
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1285032-471511081 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: 47151 Features: Detent Lock Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 19 Gender: Receptacle Shielding: Shielded
- Voltage Rating: 40 volts
- Current Rating: 0.5 amps
- Connector Type: USB Connector
-
Supplier: DigiKey
Description: KIT EVAL ADC USB FIFO HI-SPEED
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 052771-47151-6012 Packaging: Tray Features: Detent Lock Connector Type: HDMI Termination: Solder Contact Finish: Gold Voltage Rating: 40VDC Current Rating: 0.5ADC Number of Contacts: 19 Gender: Receptacle Number of Ports: 1 Mounting: Surface Mount,
- Voltage Rating: 40 volts
- Current Rating: 0.5 amps
- Connector Type: USB Connector
-
Supplier: ADLINK Technology Inc.
Description: The USB-2405 is a 24-bit high-performance dynamic signal acquisition USB module equipped with 4 analog input channels providing simultaneous-sampling at up to 128 kS/s per channel. The USB-2405 also features software selectable AC or DC coupling input configuration and built-in
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Quarktwin Technology Ltd.
Description: IC USB MCU W/HUB,ADC,PWM 64LQFP
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 4.4 to 5.25 volts
- Number of I/O Ports: 27
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-DSBGA
- Clock Speed: 25 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 47
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-DSBGA
- Clock Speed: 25 MHz
- Internal RAM Size: 6 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 47
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
- Clock Speed: 25 MHz
- Internal RAM Size: 10 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 63
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-VQFN -40 to 85
- Clock Speed: 25 MHz
- Internal RAM Size: 10 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 47
-
Supplier: DigiKey
Description: IC USB MCU W/HUB,ADC,PWM 64LQFP
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 4.4 to 5.25 volts
- Pin Count: 64
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: IC USB MCU W/HUB,ADC,PWM 64LQFP
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an
- Clock Speed: 25 MHz
- Internal RAM Size: 1.536 KB
- Supply Voltage (Vcc): 3.3 to 3.6 volts
- Supply Current: 28.5 milliamps
-
Supplier: Richardson RFPD
Description: The AD7766/AD7766-1/AD7766-2 are high performance 24-bit oversampled SAR analog-to-digital converters (ADC). The AD7766/AD7766-1/AD7766-2 combine the benefits of a large dynamic range and input bandwidth, consuming 15 mW, 10.5 mW, and 8.5 mW power, respectively, all contained in a 16-lead
- Resolution: 24 bits
- Sample Rate: 128 kSamples/Sec
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Automotive USB dual-port USB-C Power Delivery with buck-boost controller in 68-pin QFN tape and reel packing EZ-PD™ CCG7D CYPD7291-68LDXST is the tape and reel packing type option belonging to EZ-PD™ CCG7D family of Infineon’s highly integrated dual-port USB-C Power Delivery
- TJ: -40 to 105 C
- GPIO Ports: 19 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Electronic Development Boards - Analog to Digital Converters (ADCs) Evaluation Boards -- 598-1922-NDSupplier: DigiKey
Description: CS5463 - Bit Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Features: Other
- Ports: USB
-
Supplier: Custom Sensors, Inc.
Description: resolution. DESCRIPTION: The Model ACS-1602 Master View ADC KVM is a two port control unit that allows access to Mac systems equipped with ADC connectors or PCs with a DVI-to-ADC adapter, from a single ADC console (Apple Pro mouse, and ADC flat-panel display).
- Platform: PC
-
Supplier: Silicon Labs
Description: USB operation Internal oscillator with PLL: 1–80 MHz ±1.5% accuracy; spread-spectrum mode for reduced EMI 2 x 12-bit 250 ksps ADCs (1 MSPS in 10-bit mode) 1.2/1.65/2.4 V internal voltage references 2 x 10-bit digital-to-analog converters Temperature sensor 2 low-power comparators with
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Description: IC USB MCU W/HUB,ADC,PWM 64LQFP
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.25 to 4.4 volts
- Operating Temperature: -40 to 85 C
- Package Type: QFP
-
Supplier: Cirrus Logic, Inc.
Description: The WM8737 is a low power stereo audio ADC designed specifically for portable applications such as minidisc and memory audio / voice recorders. The device offers three sets of stereo inputs, which can be configured for line-level signals, for internal or table-top microphones, or for DC
- Pin Count: 32
- Resolution: 24 bits
- Sample Rate: 16 to 96 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: AUDIO ADC, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TLV320ADC3101; Kit Application Type:Audio; Application Sub Type:Stereo Audio ADC; Kit Contents:Evaluation Module TLV320ADC3101, USB-MODEVM RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Flash, 32 KB ROM, 16KB SRAM USB PD and DC-DC PD 3.1 SPR PPS Buck-boost and buck converters FCCM and DCM 150 kHz - 600 kHz I2C and CC bootloader I2C, PWM, ADC, GPIOs Dynamic loadsharing Tray packing Supported by ModusToolBox™ Benefits High programmable analog and digital Highly
- Features: Other
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S1 CYPM1111-40LQXI is the tray packing option of the simplest MCU supporting Dual Role Port (DRP) USB-C PD applications. The USB PD block in the EZ-PD™ PMG1-S1 is used for USB-C source/Sink attach detection and negotiating a power delivery contract. This includes the
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S1 CYPM1111-40LQXIT is the tape and reel packing option of the simplest MCU supporting Dual Role Port (DRP) USB-C PD applications. The USB PD block in the EZ-PD™ PMG1-S1 is used for USB-C source/Sink attach detection and negotiating a power delivery contract. This
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Microchip Technology, Inc.
Description: Ideal for USB related applications that can benefit from the 16-bit MCU, USB, 96K byte RAM, and other peripherals. USB Application Design Center Additional Features Universal Serial Bus Features USB v2.0 On-the-Go compliant Dual role capable, can act as either Host or
- Clock Speed: 32 MHz
- Internal RAM Size: 96 KB
- Internal ROM Size: 128 KB
- Number of Timers: 23
-
Supplier: Microchip Technology, Inc.
Description: @60Hz, 16 bpp Large integrated 96KB SRAM Universal Serial Bus Features USB v2.0 On-the-Go (OTG) compliant Dual role capable - can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Analog Features Up to
- Clock Speed: 32 MHz
- Internal RAM Size: 96 KB
- Internal ROM Size: 256 KB
- Number of Timers: 23
-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, USB INTERFACE 32TQFP; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:TQFP; No. of Pins:32Pins; No. of RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC STEREO AUD DAC W/USB 28-SSOP
- Pin Count: 28
- Resolution: 16 bits
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC STEREO AUD DAC W/USB 32-TQFP
- Pin Count: 32
- Resolution: 16 bits
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: @60Hz, 16 bpp Universal Serial Bus Features USB v2.0 On-the-Go (OTG) compliant Dual role capable - can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Analog Features Up to 24x, Capacitive touch
- Clock Speed: 32 MHz
- Internal RAM Size: 24 KB
- Internal ROM Size: 128 KB
- Number of Timers: 23
Find Suppliers by Category Top
Featured Products Top
-
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
Its combination of real-time processing, PWM timers, ADCs, DMA, USB, CAN, and multiple serial interfaces makes it especially effective when one MCU must coordinate sensing, communication, and control functions. Selection and Design Considerations (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
output ranges from 0 to 10 V with a maximum current of 1000 A and a power range of 0 to 10000 W, equipped with flexible autoranging DC output stages for wide operating flexibility. The device adopts digital regulation with 16 bit ADCs and DACs, providing ≤0.05% FS voltage measurement accuracy (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
DALSA’s integration of their in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit. This radiometric version provides absolute temperature information of sub-50 mK NETD while simultaneously delivering intrinsic dynamic range > 650°C, making it ideal for a range of (read more)
Browse Datasheets for Teledyne DALSA -
range and >100 dB signal-to-noise ratio for high-fidelity signal control 24-bit ADC per channel with low-noise design Built-in analog and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
transceiver MCS signals and SYNC signals for other ICs. The EV-ADF4378SD1Z evaluates the performance of the ADF4378 frequency synthesizer with an integrated voltage-controlled oscillator (VCO) for phase-locked loops (PLLs), a USB interface, power supply connectors, on-board reference oscillator (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
Multiprotocol 2.4 GHz radio supporting BLE, IEEE 802.15.4-2020, and 2.4 GHz proprietary (up to 4 Mbps) modes Comprehensive set of peripherals, including Global RTC, 14-bit ADC, PDM, 5 x SPI/TWI/UART, I²S, 2 x PDM, NFC A-Tag, 2 x QDEC, 3 x 4ch PWM, 7 x timer, 2 x WDT, COMP, LPCOMP (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
Dynamic range greater than 120 dB with signal-to-noise ratio above 100 dB 24-bit ADC on every input channel (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. 24-bit high-resolution ADC on every input channel Combined with low-noise hardware design and advanced analog and digital anti-aliasing filters (up to 160 dB/Oct) for precise signal acquisition (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
USB FM Radio
using the serial peripheral interface (SPI). The Si4701 audio outputs are sampled using the C8051F321's analog-to-digital converter (ADC) and sent to the host across the USB interface. The Windows application plays the audio using the PC speakers or headphones.
-
Weigh Scale Applications for the MCP3551
options. -Input Conversion results from the currently selected ADC are communicated to the PC over the USB bus. This data FIGURE 1: Wheatstone Bridge of a can be viewed on a PC using the DataView software Typical Strain Gauge. that comes with the reference design. All of the testing In the case of Figure
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/37081/83290088-MIT.pdf?sequence=2
257 B.1 USB ADC Board Layout . . . . . . . . . . . . . . . . . . . . . . . . .
-
WiFi-based control of a robotic arm with remote vision
The current through each servo motor is measured as a voltage level, and then passed through a USB ADC connected to the server computer, which in turn passes it back to the client computer for processing.
-
http://www.nxp.com/documents/other/LH79524-LH79525_UG_V1_3.pdf
USB ADC SSP LCD RESET .
-
Design of a web-enabled anthropomorphic robotic arm for teleoperation
The current through each servo is measured as a voltage level, and then passed through a USB ADC connected to the server computer, which in turn passes it back to the client computer for processing.
-
DEVELOPMENT OF ON-LINE INSTRUMENTATION AND TECHNIQUES TO DETECT AND MEASURE PARTICULATES
Schematic for the USB ADC card for fast gating and linear CCD (ELIS1024 from Silicon Video, Inc.) data collection .
-
Raspberry Pi Robotics Projects
If you purchase this sensor from www.phidgets.com, you can get the black interface cable as shown in the preceding image, which will be useful if you are going to use their USB ADC .
-
http://focus.ti.com/pdfs/vf/medeq/informationformedicalapplications.pdf?DCMP=dsp_solutions_newsletter&HQS=SolutionsGuide+NL+dmedianewslcmedicalsolguide
Bytes) (Bytes) Security (Words) USB ADC UART I2 C RTC McBSP1 SD Core I/O .
-
R&D ERL: HTS Solenoid
Fluxgate magnetometers with axial probe (left) and transverse probe (right) and the NI USB ADC /connector unit (far left).
-
Cortex-M Embedded Processors & Controllers | Mouser
ARM Microcontrollers - MCU 64k Flash 8k RAM USB ADC AES .
-
ARM Microcontrollers - MCU | Mouser
ARM Microcontrollers - MCU 64k Flash 8k RAM USB ADC AES .
Indicates content that may require registration and/or purchase.