Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: congatec
Description: Evaluation Carrier Board for COM-HPC Client Type Modules Evaluation Carrier Board for COM-HPC Client Type Modules Routing of the entire signals provided by COM-HPC Module Base Specification R1.0 to standard interface connectors
- Features: Other
- Ports: USB
-
Supplier: Real Time Automation, Inc.
Description: The 460USBUS moves data between up to two USB devices and OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart. Full support for USB Barcode scanners & printers Provides up to 1 amp of power between
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460MSUSB moves data between up to two USB devices like barcode scanners and a Modbus TCP/IP client device. It’s the perfect tool to tie your USB devices to your Modbus TCP/IP system. Comes with panel mount. Fully configurable Modbus TCP/IP server Move up to 100 groups of 512
- Network Equipment: Gateway
-
-
Supplier: Real Time Automation, Inc.
Description: The 460BSUSB moves data between up to two USB devices, like barcode scanners, and a BACnet/IP client device. It’s the perfect tool to tie your USB devices to your BACnet/IP building automation system. Great for printer and barcode scanner applications. Comes with a din rail
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460MRSUSB moves data between up to two USB devices, like barcode scanners and a Modbus RTU Client device. It’s the perfect tool to tie your USB devices to your Modbus RTU system. Comes with panel mount. Fully configurable Modbus RTU Server Move up to 100 groups of 512
- Network Equipment: Gateway
-
Supplier: ByteSpeed
Description: The ByteSpeed Zero Client is a remote access peripheral developed for the Windows Multipoint Server System that connects to a server via USB cable. It offers space savings, affordability, energy efficiency, and increases access by allowing multiple users to share one computer at the
-
Supplier: WETKEYS, LLC
Description: connector to prevent corrosion and Laser Etched keys that will never fade, even from repeated washings. The SEAL SHIELD Washable Meditech Client Server keyboard is fully submersible; Dishwasher-Safe and is manufactured to IP-68 standards. Includes (1) SEAL SHIELD Meditech Client
- Applications: Medical
- Interface: USB
-
Supplier: Broadcom Inc.
Description: The USB 2380 is a PCI Express Gen 1 (2.5Gbps) to USB 2.0 Hi-Speed Peripheral Controller. It features one PCI Express Gen 1 x1 port and one USB 2.0 Hi-Speed client port. The USB 2380 provides 480Mbps bandwidth between the PCI Express Gen 1 bus and the USB 2.0
- Data Rate: 2,500,000 kbps
- Pin Count: 88 #
- GPIO Ports: 4 #
- Device Type: Line / Bus Controller
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: thin client terminals, POS, IT utility tools and various security applications. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: USB Type-A Connector • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and
- Memory Size: 1 to 4 GB
- Standards and Certifications: RoHS Compliant
- Memory Type: USB
-
Supplier: ArduSimple
Description: Never run out of power with ArduSimple’s dual USB to micro-USB cable with 80cm length. Very useful with 4G NTRIP Client, simpleSSR and XLR Radios if you use MicroUSB connectors. Includes: – 1 x dual USB to micro-USB cable (80cm) AS-CAB-2USBA-0M5-MICROUSB-00
-
Supplier: Softing Industrial Automation GmbH
Description: variety of applications, including time-critical ones Easy-to-use USB and CAN status shown by LEDs Easy installation by simply connecting USB cable to PC and D-Sub connector to CAN network No power supply required Suitable for In-House or Mobile Usage Small but robust metal
- Number of Ports: 1 #
- Area Network Type: Campus Area Network (CAN)
- Network Equipment: Modem
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA
- Nominal Display Size: 15 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA
- Nominal Display Size: 10.4 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA
- Nominal Display Size: 7 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: SECO
Description: Development Kit Contents: - CCHPC-C78-C Carrier board - GPIO Header adapter cable - (Free wires on one extremity) - 1x certified High Speed DP cable 1m - DP-to-HDMI adapter - 1x Serial Adapter Cables - 1x SATA cable - Front Panel module V995 with connecting cables
- Category: Development Board
- Ports: Ethernet, RS232/RS422/RS485, USB
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 1 10/100 Ethernet ports 2 RS-232 serial ports 1 USB host ports 1 RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client
- Nominal Display Size: 4.3 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: OMEGA Engineering, Inc.
Description: signal conditioning. OS151-USB has 15:1 optics making it suitable for most applications. OS301-USB is specially designed for distant targets and has an optical resolution of 30:1. OS801-USB is designed for small targets and measures a spot size of 5 mm (0.20") diameter at 100 mm
- Sensed Temperature: -40 to 1,832 F
- Process Connection: None or Hand held
- Sensor Termination Type: Other, Plug or Quick Connect
- Features: RTD
-
Supplier: ArduSimple
Description: The ArduSimple USB-C Carrier Board for XBee Plugins lets you connect any XBee compatible device to your PC via USB-C. Good to know: – This product is not compatible with 4G NTRIPIt’s a standard language or protocol to exchange correction data over internet Client. – This product
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: USB slip ring – USB 3.0 slip ring series Standard 1-3 channels USB signal, maximum 5 channels DHK025-33 USB 3.0 slip ring with standard hole diameter 25mm, transmission 2 channels USB3.0 signal and other signal/power.USB slip ring
- Number of Circuits: 33
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Tripp Lite by Eaton
Description: The B004-VUA2-K-R is a 2-port Compact USB KVM Switch with optional audio and microphone switching function. It allows you to access, control, boot and reboot two USB-enabled computers from a single console (keyboard, monitor and mouse). The independent audio/mic switching function
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: Space and Money Mounts in a standard 19 in. rack Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch Use a Server Interface Unit, B078-101-USB-1 or B078-101-USB2 (for USB) or B078-101-PS2 (for PS/2) with each server that will be connected with Cat5
- Number of Users: 5
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, Serial Port, USB Port
-
Supplier: Tripp Lite by Eaton
Description: Space and Money Mounts in a standard 19 in. rack Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch Use a Server Interface Unit, B078-101-USB-1 or B078-101-USB2 (for USB) or B078-101-PS2 (for PS/2) with each server that will be connected with Cat5
- Number of Users: 3
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, Serial Port, USB Port
-
Supplier: Intelligraphics, Inc.
Description: devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10
- Frequency Band: 2,472 MHz
- Data Rate: 0.433 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Radicom Research, Inc.
Description: ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300
- Network Equipment: Hub
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Intelligraphics, Inc.
Description: printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up
- Frequency Band: 5,825 MHz
- Data Rate: 0.433 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: L-com, Inc.
Description: protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: L-com, Inc.
Description: protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: L-com, Inc.
Description: protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: OTEK Corporation
Description: The USB-232 converter plugs into theDB9 connector and extends 1.25" on therear. Has standard "Client" connector.
- Number of Digits: 4
- Analog Input Channels: 2
- Width: 48.006 mm
- Height: 146.05 mm
-
Supplier: Tripp Lite by Eaton
Description: equipment.USB ConsoleTwo USB 2.0 console ports allow connection to newer devices with USB console ports, such as Tripp Lite’s wide variety of PDUs and UPS systems with WEBCARDLX and LX Platform remote management cards.Compact Design for Convenient MountingThe heavy-duty steel
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Radicom Research, Inc.
Description: ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The RW8300
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors
- Features: Automotive Connector, BNC, Coaxial Connector, D-Sub, MHV, Military Connector, SMA, USB Connector
-
Supplier: Intelligraphics, Inc.
Description: printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up
- Data Rate: 433,000 kbps
- Operating Temperature: -20 to 70 C
- Operating System: Linux
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, Omnetics Connector Corporation develops and supplies micro-miniature and nanominiature electronic connectors and interconnect solutions for customers in the defence and aerospace sectors. Scott Unzen, Omnetics’ Director of Marketing & Market Development, told us more about the company and how its solutions deliver for clients. Read more here (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
E-Z-Hook’s engineering team is able to customize colors for many of our products. A recent client customization is our E-Z-Hook XKM, Micro-Hook Double Gripper in pink. The PNK-XKM custom color is just one example of customization available. Custom labeling is also one our our newest custom (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
becomes more digital our mini and micro electronic test hooks, leads and connectors are popular in automotive R & D and component testing. We have worked with clients to make custom test lead assemblies and PCB connectors for automotive electronic test and programing requirements (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
, or 30 contact versions and are compatible with the existing through-board male connectors. All mating contact surfaces are finished in gold, and terminations are either gold or tin. “Feedback from our client base has shown that (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Guide to High Temperature Test Hook Connectors Both the X100W mini (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Our Standard In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Is Our Standard In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
USB Embedded Host Stack Programmer's Guide
* Provides a simple Client Driver Interface (CDI) systems can take advantage of the USB as a way to connect to a wide variety of peripherals. * Uses a table-driven method to implement the host's Targeted Peripheral List (TPL) Unlike a PC, an embedded host is only required to sup- * Support
More Information Top
-
Intel
USB client connector : a fully compliant USB 2.0 device controller; typically used for programming 5 .
-
Intel Galileo Blueprints
It can be a slave to the USB client connector , though.
-
Development of an intelligent disaster information-integrated platform for radiation monitoring
The hardware used for the micro- processor unit is an open-source board, which includes an on-board power connector, voltage regulators, MicroSD connector, USB host and USB client connectors , as well as an XBee adapter for ZigBee or Wi-Fi XBee …
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/796afc1308392a6585257773005ebf41/$File/2101510MNAE.pdf
7) Disconnect all connectors from board J2 digital I/O, J8 and J10 serial ports, J3 Ethernet and J6 USB client connectors .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/4c20d9b35fc2475785257773005eb42a/$File/2103217MNAB.pdf
7) Disconnect all connectors from board; J2 digital I/O, J8 and J10 serial ports, J3 Ethernet and J6 USB client connectors .
-
Q7 AMC
… main features of the Q7 AMC module are listed below: -PCIe lane 0 is connected to PCIe 1x connector (optional to MicroTCA backplane) -Ethernet is connected to front connector -USB1 is connected to front connector as USB client -SDIO is connected to …
-
http://mouser.com/catalog/specsheets/DS_USB-COM422-PLUS4.pdf
USB Mini B Client Connector .
-
STM32F4DISCOVERY by STMicro | Mouser
• Integrated micro USB connector (no separate USB client module needed .
-
http://www.cisco.com/en/US/prod/collateral/video/ps8611/ps8675/ps8676/7014202.pdf
USB Connector Color: Blue USB 1.1 client port .
-
Shopping In Wireless Networking - Big Bruin
Generic CFT1680 - Compact 802.11n 150Mbps USB 2.0 WiFi Wireless Network Adapter / Dongle-SL-1506 - (Premium Quality) Classification Wireless Node Type Client Product Type USB WiFi Dongle Connectivity Connectors USB USB Port Type Type A USB Version USB 2.0 …
Indicates content that may require registration and/or purchase.