Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD-6P,2x2mm Ambient Light Sensors ROHS
- Sensor Type: Light Sensor
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
-
Supplier: VAST STOCK CO., LIMITED
Description: Ambient Light Sensors Als/Uv Sensor, 6Pins Sensor
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY/UV/AMBIENT LIGHT SENSOR, QFN10 ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: UV LIGHT SENSOR, 355NM, I2C; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:- RoHS Compliant: Yes
-
Description: SENSOR OPT UV 6PIN CHIPLED
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Win Source Part Number: 848976-LTR-390UV-01 Features: Optical Sensor Package: Reel - TR Family Name: LTR-390 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package:
- Sensor Type: Light Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPT UV LORA AS923
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 965473-SD5443-135 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: * Package: Bulk Standard Package: 5,000 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS:
- Sensor Type: Light Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Parallax Inc. Win Source Part Number: 906139-28091 Features: Optical Sensor Ultraviolet (UV) - Analog Module Package: Bulk Package: Module Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
- Sensor Type: Light Sensor
-
Supplier: DigiKey
Description: SENSOR OPT UV 6 WFDFN
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Ambient Wavelength: 380nm ~
- Operating Temperature: -30 C
-
Supplier: Newark, An Avnet Company
Description: UV INDEX/AMBIENT LIGHT SENSOR, QFN-10; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:QFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SENSOR OPT 330NM/365NM UV 4OPLGA
- Sensor Technology: Optical Linear Encoder
-
Supplier: Capella Microsystems, Inc.
Description: UV Sensor UV Sensor (UVS) Capella's Ultraviolet light sensor (UV Sensor, UVS) is an integrated light sensing solution measuring light in the UVA/UVB spectrums. It incorporates a photodiode, amplifiers, and
- Display Type: None
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: tanning salons in order to protect yourself from damage of high exposure and possible sunburn. With the industrial sector we frequently find elevated UVA radiation level, such as the arc light used in soldering. The UV Radiation Meter is very versatile thanks to its external
- Wavelength Range: 290 to 390 nm
- Accuracy: 4 %
- Power Range: 19.990000000000002 mW/cm²
- Weight: 0.48 lbs
-
Supplier: DigiKey
Description: SENSOR OPT ULTRAVIOLET 6PINS
- Supply Voltage: 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: SENSOR, UV LIGHT, 5.5V, 16BIT, DIGITAL; Sensor Output:Digital; Sensing Range Max:-; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:-; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V RoHS Compliant: Yes
-
Supplier: Integrated Device Technology
Description: The ZOPT2201 Sensor integrates an ambient light sensor ( ALS ) and ultraviolet energy sensor ( UVS ). The device can be connected via an I2C interface to an external microcontroller. Other I2C or SMBus devices can be connected to the same interface. The device has
-
Supplier: Fiberscope.net by MEDIT
Description: 120W UV Light source with stepless intensity control allowing to capture real color, life like images with footage being stored directly to a CF Memory card. Special Quartz light fibers allow for effective UV light penetration. Adjustable Smart Focus UV
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV lamp simulate the effect of sunlight, cold rain and dew. Damage types include: bleaching,
- Temperature Range: 30 to 80 C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Newport MKS
Description: The F-UVC1 UV Sensor Card allows you to easily locate and analyze light beams in the 200-400 nm wavelength range with this pocket sized, low-cost Ultraviolet viewing card. A phosphor-coated sensor area that emits clearly visible light when illuminated by UV
- Features: Specialty / Other
-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV LightHammer® series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control
- Features: Computer Interface, Other
- Type: Process / Line Mounted
- Applications: UV Curing
-
Supplier: Weiss Technik North America, Inc.
Description: UV light in sunlight and diffuse sky radiation is especially important. It can cause alterations in the surface of materials, which – accelerated by other climate factors, such as temperature and humidity – lead to the typical symptoms of aging. Staggered simulations of natural
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials to alternating cycles of UV light and moisture at controlled, elevated temperatures. It simulates the effects of sunlight using special fluorescent UV lamps. It simulates dew and rain with condensing humidity and/or water spray. 2) The UV accelerated weathering
- Configuration: Floor Mount
- Features: Other
- Parameters: Temperature
-
Supplier: ams
Description: TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of TAOS’ patented dual-diode technology and
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TSL2572 device family provides ambient light sensing (ALS) that approximates human eye response to light intensity under a variety of lighting conditions and through a variety of attenuation materials. Accurate ALS measurements are the result of ams’ patented dual-diode technology
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Sensor Type: Light Sensor
-
Supplier: Newport MKS
Description: The F-UVC1-S UV Sensor Card allows you to easily locate and analyze light beams in the 200-400 nm wavelength range with this pocket sized, low-cost Ultraviolet viewing card. A phosphor-coated sensor area that emits clearly visible light when illuminated by
- Features: Specialty / Other
-
Supplier: OFIL Systems
Description: UV eye, as we call our sensors, to mounted into a variety of gimballed payloads including UAS, or as a compound stabilized gimballed system ORSOLAR-ROM consisting of additional sensors that together provide full spectral coverage. Each of the additional sensors adds
- Imaging Technology: Digital, UV
- Physical: Dome, Outdoor Rated
- Performance: High Definition
- Application / Industry: Industrial
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL UV3000 ) LOCTITE ECCOBOND UV 3000 is a UV curable adhesive designed for high throughput assembly operations. This adhesive can withstand exposure to temperatures as high as 200°C. It can be used for glass bonding as well as lens attach applications on photonics, image
- Viscosity: 5,300 cP
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 µin/in-F
- Industry: Electronics
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Hamamatsu Photonics Europe
Description: This UV power meter is designed to measure irradiance and accumulated intensity of light emitted from UV-LED light sources. The sensor is capable of measuring high-intensity UV light yet exhibits minimal decrease in sensitivity even under UV
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® S2000 UV Spot Curing System offers the highest level of process control and consistency with our proprietary, real-time Closed-Loop Feedback technology using an integrated optical UV sensor. When paired with an OmniCure R2000 radiometer, the S2000 UV curing
- Lamp / Output Power: 200 watts
- Lamp Intensity: 30,000 mW/cm²
- Features: Other
- Type: Spot / Wand
-
Supplier: SensoPart
Description: Detection of luminescent materials, e.g. in paper, oil and glues Precise, small light spot for maximum positioning accuracy Flexibility through large scanning range Robust, dazzle-proof operation Plug rotatable for simple integration in the machine
Find Suppliers by Category Top
Featured Products Top
-
The Fusion UV LightHammer® series of smart UV curing systems is Excelitas' most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times with a 180-1100nm wavelength range measurements. CMOS sensor exposure time is controlled within (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
relying on inductive properties, these sensors use ultraviolet light to detect nearby objects. The sensor contains both an LED that emits polarized UV light and a specialized reflector that bounces UV light back at the emitter. Because transparent materials absorb large amounts of polarized UV (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
across a vast range of wavelengths, from ultraviolet (UV) through visible light and into the infrared (IR). Accurately capturing this radiation informs solar power design, atmospheric modeling, and the development of optical technologies. Dexter Research supports this effort with precision (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
What are the applications of sapphire balls? Widely used in laser systems, optical sensors, medical equipment, scientific research experiments, industrial testing instruments and high-precision optical systems. What are the (read more)
Browse Ball Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Optical Lens-ultraviolet Imaging Technology
by the object and reproduce the image of the object on the image sensor. The refractive index of light of different wavelengths is different, and the light of different wavelengths emitted from the same point cannot be converged into one point when imaging, resulting in chromatic aberration; the larger
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
More Information Top
-
High performance dual-wave mode flexible surface acoustic wave resonators for UV light sensing
Dual-mode flexible ZnO/polyimide surface acoustic wave (SAW)-based ultraviolet ( UV ) light sensors were fabricated and their performance was investigated.
-
Transparent Oxide Electronics: From Materials to Devices
… 2 N- and P-channel Paper FET Operation 6.7.3 CMOS Inverter Working Principles 6.7.4 Paper CMOS Performance 6.8 Solid State Paper Batteries 6.9 Electrochromic Paper Transistors 6.10 Paper UV Light Sensors References 7 A Glance …
-
Nanoscale ultraviolet photodetectors based on onedimensional metal oxide nanostructures
Due to their binary composition, it was expected that these ZnS–ZnO biaxial nanobelts would exhibit unique properties when employed as UV light sensors .
-
Energy Harvesting for Nanostructured Self‐Powered Photodetectors
The HC developed by integrating a NW-based NG with a enzyme-based BFC was also used to drive the operation of a ZnO NW-based UV light sensor .[140] The UV sensor and the HC are connected in a loop.
-
Transparent ZnO/glass surface acoustic wave based high performance ultraviolet light sensorsProject supported by the National Natural Science Foundation of Chi...
Surface acoustic wave (SAW) resonators are a type of ultraviolet ( UV ) light sensors with high sensitivity, and they have been extensively studied.
-
4H-SiC Schottky Photodiode Based Demonstrator Board for UV-Index Monitoring
In this paper, we report on an UVI demonstrator board using Silicon Carbide (4H-SiC) Schottky photodiodes as UV light sensors .
-
MESA: a new configuration for measuring electromagnetic field fluctuations
It adds a UV light sensor , three static electromagnetic field sensors (0-0.5 Hz), and a temperature sensor.
-
UV sensor based on azobenzene-polymer-coated FBG
Hence, of the two considered FBGs, the azobenzene-coated FBG produced by the Teflon mold was more suitable for a UV light sensor .
-
Ultraviolet sensing based on nanostructured ZnO/Si surface acoustic wave devices
Although ZnO-based SAW UV light sensors have been developed and studied, most use the Rayleigh (or funder- mental) mode for sensing or only use ZnO film as the UV sensing material [13, 14, 21, 25, 26].
-
Synthesis and photonic applications of gallium nitride nanowires
Ultraviolet ( UV ) light sensors are fabricated with CaN NW devices.
Indicates content that may require registration and/or purchase.