-
Supplier: Accuris
Description: Electrical Measuring Instruments - X-Y Recorders
-
Supplier: Accuris
Description: Electrical measuring instruments - X-Y recorders
-
Supplier: Accuris
Description: Electrical measuring instruments \x96 X-Y recorders
-
-
Supplier: CSA Group
Description: Applies to X-Y recorders used for recording analogue electrical signals of another electrical quantity or a non-electrical quantity. Applies also to accessories which are not covered by a separate standard. Safety requirements are part of IEC 61010.
-
Description: Applies to X-Y recorders used for recording analogue electrical signals of another electrical quantity or a non-electrical quantity. Applies also to accessories which are not covered by a separate standard. Safety requirements are part of IEC 61010.
-
Supplier: Accuris
Description: Specification for Electrical measuring instruments - X-Y recorders
-
Supplier: ValueTronics International, Inc.
Description: functions Triggered Speed Change: Min. or Sec. switchable BAUD Rate Parallel Data Bus Produces X-Y and X-T plots 1 event marker channel / 1 system status channel The MT8500 Multi-Task Recorder is a high-speed oscillographic recording system. It offers channel expansion
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: • Virtual Chart Recorder • Two Thermocouple Channels • Web Server • 10 Popular T/C Types • Accurate • Email Alarms • Data Logging • iTCX-W Two K-Type Wire TC's Included • No Special Software Required
- Temperature Measurement Range: -454 to 4,208 F
- Data Storage: 0.512 MB
- Operating Temperature: 32 to 158 F
- Features: Chart Recorder, Stand Alone
-
Supplier: OMEGA Engineering, Inc.
Description: RD9900 Series are network compatible paperless recorders with high performance and high operating function employed high visibility 5.6" TFT color LCD. High speed of sampling rate 100 ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal memory
- Analog Input Channels: 12 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Current, DC Voltage, Networkable System, Panel / Chassis Mount
-
Supplier: Linseis Inc.
Description: XYT Recorder DIN A4, Features, DIN A4, 14 Measuring Ranges 0.1mV/cm - 2 V/cm, Time Base with 9 sweep speeds, Electrostatic paper hold-down, Over-range LED, Aluminum Housing
- Analog Input Channels: 3 #
- Features: Chart Recorder, DC Voltage, Modular Bay / Slot System, Stand Alone
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Visual Sound, Inc.
Description: TASCAM TASCAM's TM-STPRO is a stereo X/Y microphone perfectly suited to capture detailed studio and live performances. This back-electret condenser microphone captures a wide stereo image with rich sound quality. The balanced XLR output is perfect for connecting to TASCAM
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® iPTX transmitter lets the user monitor and record air (inert gas) pressure (0 to 200 psi) and temperature over an Ethernet network or the Internet with no special software except a Web browser. The OMEGA iPTX serves active Web pages to display real-time readings, display charts of air
- Data Storage: 2 MB
- Operating Temperature: 32 to 158 F
- Features: Chart Recorder, DIN Rail, Other
- Computer Connection: Ethernet
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser.
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 140 F
- Temperature Measurement Range: 32 to 140 F
- Humidity Measurement Range: 0 to 100 %
-
Supplier: SpotSee
Description: 3.3″ x 3.3″ x 2.2″ / 84mm x 84mm x 55mm Weight 1.1lbs/445g (without battery) Battery 1 x 3.6V Lithium Thiorxyl Chloride 1 x 1.5V Alkaline Size AA Battery Life 12 months Scale Factor +/- 2% Acceleration Range (Factory Set) +/- 10G, +/- 30G, +/- 100G Cut-off
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Instrumented Sensor Technology
Description: calibration reference input into the recorder prior to sending the unit out for field recording. Programmability The programmable parameters for the SnapShock-PLUS acceleration recorder include the g-trigger levels-(x, y, z), velocity trigger thresholds (x,
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: Six-channel, Six-axis acceleration sensor/recorder Onboard 3-axis linear accelerometers - x,y,z Onboard 3-axis angular rate sensors - roll, pitch, yaw Eight (8) MB onboard data storage Simultaneous 6-ch digitization of 3200 sps/ch Completely user programmable NEW -- Download via
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Description: IEC 63206:2024 specifies the characterization, the classification (e.g.: analogue chart recorder, digital recorder, X-Y recorder, paperless recorder, event recorder, data logger, and data acquisition device, etc.) and performance evaluation methods of
-
Supplier: TMP Pro Distribution
Description: TASCAM's TM-STPRO is a stereo X/Y microphone perfectly suited to capture detailed studio and live performances. This back-electret condenser microphone captures a wide stereo image with rich sound quality. The balanced XLR output is perfect for connecting to TASCAM recorders
- Application: Audio
- Features: Cable Assembly
-
Supplier: Cole-Parmer
Description: • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and records peak acceleration over a user-specified time period. The time period can be programmed using
- Data Acquisition: Datalogger / Recorder
-
Supplier: TMP Pro Distribution
Description: TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for connecting to TASCAM portable recorders like the DR-1 and GT-R1. A low cut filter is
- Application: Audio
- Features: Cable Assembly
-
Supplier: Cole-Parmer
Description: • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and records peak acceleration over a user-specified time period. The time period can be programmed using
- Data Acquisition: Datalogger / Recorder
-
Supplier: AENOR
Description: ELECTRICAL MEASURING INSTRUMENTS. X-Y RECORDERS.
-
Supplier: AENOR
Description: ELECTRICAL MEASURING INSTRUMENTS. X-Y RECORDERS.
-
Supplier: AENOR
Description: ELECTRICAL MEASURING INSTRUMENTS. X-Y RECORDERS.
-
Supplier: Sifam Tinsley UK
Description: Gamma 30 Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features • Storing Data in Offline /online mode • Transmission of data to PC in Online mode via RS 232 serial interface • Optically isolated transmission from multi meter to adapter
- Analog Input Channels: 1 #
- Data Storage: 0.128 MB
- Transmission Rate: 38.4 kbps
- Operating Temperature: 32 to 122 F
-
Supplier: Tinsley Precision Instruments
Description: Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features Storing Data in Offline /online mode Transmission of data to PC in Online mode via RS 232 serial interface Optically isolated transmission from multi meter to adapter Easy parameter
- Measurement Type: AC / DC
- Options & Features: Battery Powered, Overload Protection, Removable Data Storage
- Form Factor: Handheld
- Special Measurement Types: Max/Min or Peak Spike Measurement
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: connecting to a frequency analyzer or X-Y shaft recorder.
- Operating Temperature: 32 to 104 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Cole-Parmer
Description: • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and records peak acceleration over a user-specified time period. The time period can be programmed using
- Data Acquisition: Datalogger / Recorder
-
Supplier: P.I. Engineering, Inc.
Description: keyboard No software required Hardwired 72" (1.83 m) cord 30 days full refund return policy Click here for quick comparison to USB NEW X–keys PS/2 Recorder Application Comprehensive Software Development Kit for programmers
- Standard Keypad Size: 5x4
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
- Features: Has CE Certification
-
Supplier: P.I. Engineering, Inc.
Description: keyboard. No software required Hardwired 72" (1.83 m) cord 30 days full refund return policy NEW X–keys PS/2 Recorder Application Comprehensive Software Development Kit for programmers Whether you are a Graphic Designer, an Architect, a Web Manager, or a Two-finger Typist, proficiency
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
- Features: Has CE Certification
- Connector Style: Other
-
Supplier: P.I. Engineering, Inc.
Description: X–keys PS/2 Recorder Application Comprehensive Software Development Kit for programmers
- Features: Backlit Options, Has CE Certification
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
- Connector Style: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: connecting to a frequency analyzer or X-Y shaft recorder.
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Operating Humidity Range: 90 %
Find Suppliers by Category Top
Featured Products Top
-
25°C Isolated 0-10 VDC Recorder Output standard IP65/NEMA 4X water resistant and corrosion proof enclosure Built-in electronic calibration Single set point/alarm standard Adjustable setpoint hysteresis Solid State 24 VDC Output (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
electronics, and is compatible with PI’s PIMikroMove® software. Communication is supported via USB and TCP/IP interfaces. Additional features include programmable digital outputs, and a built-in data recorder. The controller comes with an extensive set of drivers, e.g., for use with C, C (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Measurement of the variation of frequency with the ambient temperature of microwave semiconductor oscillators
The output of this stage was fed to the Y input of the X Y recorder .
-
A solar cell characteristics plotter
The two voltage terminals from the solar cell are connected to the X-amplifier whose output feeds the X input of the X Y recorder .
-
Semi-automatic plotting of mass spectra as normalized bar graphs
Abstract A device has been constructed which, when coupled to an X Y recorder , enables normalized bar graphs of mass spectra to be drawn without the operator having to make any actual measurements or calculations of peak heights. .
-
Influence of a dc heat flux on the velocity of second sound nearT fλ
The signal was detected at the receiver by the familiar bolometer technique and fed into the y input of an x y recorder after several stages of amplification.
-
Phonon echoes in CdS and related piezoelectric semiconductors
Variable time deioy . Hybrid . Impedance . Attenuator . coupler . matching . f X Y Recorder . I .
-
Concepts in Computer Control for Frequency Surveillance
The computer, once programmed, completely controls the remote unit and processes the received in- formation for display either on a teletype or on an X Y recorder .
-
Correlation Of Beam And Diffuse Attenuation Coefficients Measured In Selected Ocean Waters
X Y RECORDER ` UNDERWATER PNCTOSEt.SOR .
-
Assessment And Synthesis Of Optical Imagery
CONTRAST COMPUTER y X Y RECORDER .
-
Simple boxcar integrator covering a large input frequency range
Furthermore a voltage is required which is linearly proportional to T, in order to drive the X (time) axis of the X Y recorder plotting the waveform.
-
An experimental study of helicon resonance in metals
(g) 1,selective amplifier; 2, oscil- lator; 3, detector (phase-sensitive); 4, X Y recorder .
Indicates content that may require registration and/or purchase.