-
Supplier: PCE Instruments / PCE Americas Inc.
Description: supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Air Humidity Meter works as a data logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -31 to 176 F
- RH/aw Range: 0 to 100 %
-
Supplier: NETGEAR Inc.
Description: failover connectivity 1 USB 3.0 port enabling ReadySHARE® USB storage and printer access Digital Living Network Alliance® (DLNA) certified for easy data sharing and video streaming on DLNA-capable devices 2 TS-9 connectors available for optional 4G/3G antennas Quick to setup and use
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Visual Sound, Inc.
Description: installation projector, engineered for extended use. New 3LCD+ imaging system delivers more sophisticated color. XGA resolution. Smart data compression / expansion, and video scaling. Equipped with professonal input configurations, including 5BNC and DVI. Accepts analog and digital
-
-
Supplier: OMEGA Engineering, Inc.
Description: or of data stored in memory. A trend graph can be displayed on the computer screen. The data can also be exported to a spreadsheet. The RS485 communication allows up to 30 units to be connected to a computer for real time temperature/humidity measurement applications.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -40 to 176 F
- Features: Battery Powered, Datalogger
-
Supplier: Cole-Parmer
Description: • Advanced PID algorithms increase heat/cool responsiveness to ensure constant temperature • Waterproof control panel swivels 180° • Extra-large backlit digital display can be easily seen from across a room Color touch-screen models feature programmability and computer communication
- Frequency Range: 60 Hz
- Volume: 19.999999999999996 liters
- Operating Temperature: -22 to 392 F
- Configuration: Controlled Bath
-
Supplier: Transcat, Inc.
Description: Product Highlights Measurement range of 0 to 38 inches (0 to 972 mm), with selectable resolution to 0.000001" (0.0001 mm) Graphic LCD digital readout with backlighting and keypad provides statistical functions for data analysis Air-cushion with adjustable height for movement or
- Gage / Instrument Type: Height Gage
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-P01 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-P01 displays min / max / average values
- Working Pressure Range: 2 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Traceable® Products
Description: to 38.8 knots (nautical miles per hour) (resolution 0.1). Accuracy is ±(1% full scale plus 1 digit). Unit also displays temperature in °F and °C from 32.0 to 122.0°F and 0.0 to 50.0°C with a resolution of 0.1°. Accuracy is ±0.8°C (1.5°F). Download data to computer or data logger
- Height: 7 inch
- Weight: 0.59375 lbs
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
-
Supplier: Cole-Parmer
Description: Large, 1/2-inch-high LCD is easy to read. Thermometer accepts any Type-K probe. Minimum and maximum readings may be recalled instantly. Unit features backlit display so that answers may be read in poor lighting— even total darkness. Computer output allows thermometer to be connected to a
- Fahrenheit Scale: -328 to 2,498 F
- Celsius Scale: -200 to 1,370 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Meter in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Relative Humidity Meter works as a Relative Humidity Meter to record climatological data in spaces with controlled ambient conditions. Data
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 to 5 %
- Operating Temperature: -31 to 176 F
- RH/aw Range: 0 to 100 %
-
Supplier: ABB Measurement & Analytics
Description: XSeriesG5 devices are the “fifth generation” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now with a forward looking microprocessor and a Linux environment. XFCG5 and XRCG5 devices are based on
- Number of Inputs: 5 inputs
- Number of Control Outputs: 4 outputs
- Interface: Ethernet / Networkable
- Controller Type: Flow Controller
-
Supplier: Traceable® Products
Description: recalls maximum/minimum readings. Hold button freezes display for reading later. Data logger captures reading 1000 readings manually at the push of a button or automatically when set between 1 to 3600 seconds. Serial RS-232 output allows unit to be connected to a computer for down
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 10 to 95 %
-
Supplier: Visual Sound, Inc.
Description: Zoom and Focus Lens. Preset image offset. Vertical and Horizontal keystone correction. Compact, low profile shape. Sealed optics: no air filter to maintain. Compatible with computer resolutions from XGA to VGA, and MAC. Smart data compression / expansion, and video scaling.
-
Supplier: Visual Sound, Inc.
Description: including 5 BNC and DVI. Accepts analog and digital computer input, analog and digital w/HDCP video. Compatible with Computer sources up to UXGA, Video sources up to 1080i. Power zoom & focus. V & H Power lens shift. Digital keystone correction. Optional Wideangle
-
Supplier: ELMA Electronic Inc.
Description: Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ profiles 4th generation Intel® Core™ processor: Option for 2-core
- RAM: 16,000 to 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: easy operation for system control and data processing. A compact system, the AA-6200 uses some of the smallest bench space of any atomic absorption spectrophotometer in the world. Specifications: Optics: Double Beam (chopper mirror) Monochromator: Abbration corrected Czerny-Turner
- Spectral / Wavelength Range: 190 to 900 nm
- Number of Lamps: 2
- Operating Temperature: 50 to 95 F
- General Features: Alarms, Background Correction, Programmable
-
Supplier: Acromag, Inc.
Description: One or two 1553 interface channels DDC Micro-ACE controls 1553 interface IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus. MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military
- User Interface: Computer Programmable
-
Supplier: Visual Sound, Inc.
Description: and video projection. XGA resolution. Smart data compression / expansion, and video scaling. Lamp changer & cartridge air filter for mission critical / hard-to-reach installs. Inc. ludes most professional input configurations, including 5 BNC and DVI. Accepts analog and digital
-
Supplier: ELMA Electronic Inc.
Description: CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged) applications 6U VPX 0.8 inch
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: as 300nA in sleep modes. This powerful combination of features makes the PIC24F “GA6” family ideal for industrial, computer, medical/fitness and portable applications that require a long battery life, and data transfer and storage without the need of external memory, such as
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: as 300nA in sleep modes. This powerful combination of features makes the PIC24F “GA6” family ideal for industrial, computer, medical/fitness and portable applications that require a long battery life, and data transfer and storage without the need of external memory, such as
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: as 300nA in sleep modes. This powerful combination of features makes the PIC24F “GA6” family ideal for industrial, computer, medical/fitness and portable applications that require a long battery life, and data transfer and storage without the need of external memory, such as
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 512 KB
- Number of Timers: 5
-
Supplier: Northrop Grumman Corporation
Description: see a table of payload performance features. Medium Data Rate (MDR) Payload For the Milstar medium data rate (MDR) payloads that fly aboard Flights 4, 5 and 6, Northrop Grumman Space Technology supplies two types of antenna and the digital processing subsystem. MDR's data
-
Supplier: Safran Electrical & Power
Description: generating channel, the GCU contains Built-In-Test Equipment (BITE) for fault detection and diagnosis as well as communications circuits which allow fault diagnostics and status data to be passed to the aircraft computers. Depending on customers' requirements, the GCU can be designed
- Volt-Ampere: 5,000 to 250,000 VA
- Features: Other
-
Supplier: Piper Aircraft, Inc.
Description: Dual GIA 63W NAV/COM/GPS, GFC 700 Autopilot, GMC 710 AP Controller, GCU 476 Keypad, Garmin FliteCharts, SafeTaxi, GMA 350 Digital Audio Panel, Dual GDC 74A Air Data Computers, GTX 33 ES Mode S Transponder and Aspen EFD 1000 Standby Flight Instruments ADDITIONAL STANDARD
-
Supplier: Cessna Aircraft Company
Description: Electronic Flight Information System Crew Alerting System Flight Guidance System Dual Air Data Computers XM Broadcast Weather (U.S.) Emergency Descent Mode Dual Attitude Heading Reference System Integrated Electronic Checklists Electronic Charts Flight Management System Global
-
Supplier: Cessna Aircraft Company
Description: airstrips. Its reliability even in remote areas, at high altitudes, and in hot climates is unbeatable. Standard avionics include GDU 1040A Pilot and Copilot Primary Flight Display (PFD) GDU 1040A Multifunction Display (MFD) GDC 74A Dual Air Data Computer (ADC) GEA 71
-
Supplier: Cessna Aircraft Company
Description: GIA-63W NAV/COM/GPS/WAAS with GS #1 GIA-63W NAV/COM/GPS/WAAS with GS #2 GDU-1044B Primary Flight Display (PFD) GDU-1044B Multifunction Display (MFD) GEA-71 Engine/Airframe Computer GRS-77 AHRS GDC-74A Air Data Computer with OAT Probe GMU-44 Magnetometer Garmin SafeTaxi &
Find Suppliers by Category Top
Featured Products Top
-
-time control algorithms, communication protocol processing, sensor-data conversion, digital filtering, user-interface management, and multi-peripheral coordination. The processor includes single-cycle multiplication and hardware division, reducing the execution (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
program, Microsoft® Excel, or other data tracking software. The drivers are Windows® 7, 64-bit and XP compatible. Solartron also offers a variety of Digital Readouts, including 1, 2, 16, and 31 channels. A Solartron Power (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
. Digital and analog output options The DigitalFlow GM868 flowmeter makes it easy to send the data where it needs to go, through the standard digital output, standard or optional analog outputs or optional alarms. All outputs are conveniently set up and (read more)
Browse Flow Meters Datasheets for Panametrics -
Combining multiple sensors using the Orbit® Digital Measurement network is easy and data can be read using a Solartron readout or the (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
analogue (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interface. Measures (read more)
Browse Current Sensors Datasheets for STEGO -
076 The ESS 076 smart sensor current measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems (read more)
Browse Current Sensors Datasheets for STEGO -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and (read more)
Browse Current Sensors Datasheets for STEGO -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured (read more)
Browse Current Sensors Datasheets for STEGO -
electronics, and is compatible with PI’s PIMikroMove® software. Communication is supported via USB and TCP/IP interfaces. Additional features include programmable digital outputs, and a built-in data recorder. The controller comes with an extensive set of drivers, e.g., for use with C, C (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Cessna 550/560 Citation multi-sensor surveillance variants
Primed by US contractor TKC Aerospace, this upgrade includes the installation of: a dual Revue Thommen AC32 digital air data computer installation a dual Rockwell Collins AHS-3000 attitude reference system installation an Orbit Communication Systems Airborne Digital Audio Management System (ADAMS …
-
Pro Line 21 integrated display system (IDS)
Integrated flight information system (IFIS) Electronic charts - SIDs, STARs, approaches and airport diagrams Graphical weather - XM Satellite Enhanced maps Collins' air data computers Collins' attitude heading and reference system (AHRS) Collins' … … collision avoidance system (TCAS II) Pro Line 21 digital radios. … 500 Air Data: ADC-3010, ADC-82, ADC-85A, ADC-87A, AZ-25, AC32 FMS: UNS-1Lw …
-
Fuel-cell motorbike | News | The Engineer
It is also virtually silent with noise emissions equivalent to an everyday home computer . Fuel Cell: 1kW Intelligent Energy air -cooled (2 x AC32 -48). Performance Data • World’s most powerful digital camera begins construction .
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/datasheets/7-series-chipset-pch-datasheet.pdf
… S]—Bus Master IDE Status Register (D31:F2)................................600 14.2.3 BMID[P,S]—Bus Master IDE Descriptor Table Pointer Register (D31:F2).................................................................................601 14.2.4 AIR —AHCI Index Register (D31 … … 2.5 AIDR—AHCI Index Data Register (D31:F2)...............................................601 … 18.2 Integrated Digital Display Audio Registers, Verb IDs, and Device/Revision IDs .........795 18.2.1 Configuration … Intel® Smart Response Technology is a disk caching solution that can provide improved computer system performance with … AC32 .
-
NASA Formal Methods
… in theory and in practice, in particular in many engineering applications (e.g., digital communication or quantum … Note that beam splitters play an important role in some implementations of quantum computers [10], e.g … Formal Verification of a Parameterized Data Aggregation Protocol The domain of application of the case study in this paper is air traffic man- agement (ATM). … AC30, along with its sub-goals (AC76 and AC86), and its context elements ( AC32 and AC34), into …
-
http://www.intel.com/content/dam/doc/datasheet/x79-express-chipset-datasheet.pdf
AIR —AHCI Index Register (D31:F2) .....................................................462 14.2.5 AIDR—AHCI Index Data Register (D31:F2)............................................462 14.3 Serial ATA Index/Data Pair Superset Registers.....................................................463 14 … Digital Media Interface (DMI … process as its read/write permissions must be set to Read only when the computer leaves the manufacturing … AC32 .
-
Department of Energy listing of awardee names active awards as of January 6, 1994
AC32 -93AL6_lO0 PROCUREMENT AND ASSISTANCE DATA SYSTEM (PADS) NAMES BY NAME, CITY & STATE - ACTIVE AWARDS CLEAN HIGH TEMPERATURE AIR HEATER (HTAH) FOR COAL 176970-0001-2 SECOND GENERATION DIGITAL ANALYTICAL AND COMPUTER SUPPORT SERVICES TO THE 050660-0002-X .
-
Base knowledge combustion engine
On the one hand, the accuracy of the digital measurement just plays a large role at low … Of these 50 equalizations data are used in column H that belong to the desired number of … One can obtain the inner work of the cylinder, the air mass, the focal process, the combustion … After every passage, it read the average fuel consumption on its board computer . … after the turbine submits of the ambient pressure and the pressure loss to the exhaust system ( AC32 ).
-
http://www-cs.intel.com/content/dam/doc/datasheet/mobile-915-910-express-chipset-datasheet.pdf
For display on a progressive computer monitor, interlaced data that has been formatted for display on interlaced monitors (TV), needs to be de-interlaced. The GMCH has five display ports, two analog and three digital . Such conditions include ambient air temperature and available airflow inside the notebook. VSS AC32 .
-
http://www.intel.com/Assets/PDF/datasheet/309219.pdf
For display on a progressive computer monitor, interlaced data that has been formatted for display on interlaced monitors (TV), needs to be de-interlaced. … dedicated CRT display port (Analog), one TV out port (Analog), one LVDS port ( Digital ), and two SDVO … Such conditions include ambient air temperature and available airflow inside the notebook. AC32 .
Indicates content that may require registration and/or purchase.