-
Supplier: Nidec Power
Description: Kato Engineering low voltage generators range up to 1000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation systems
- Output Power: 174.99999999999963 to 3,325.0000000000023 kwatts
- Output Voltage: 1,000 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Nidec Power
Description: Kato Engineering medium voltage generators range from 1000 - 5999 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation
- Output Power: 499.99999999999994 to 5,000 kwatts
- Output Voltage: 1,000 to 5,999 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Nidec Power
Description: Kato Engineering high voltage generators range from 6000 - 15,000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation
- Output Power: 749.9999999999962 to 25,000 kwatts
- Output Voltage: 6,000 to 15,000 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
-
Supplier: Nidec Power
Description: Kato Engineering generators for gas & steam turbines are designed for efficiency and durability for use in demanding industrial applications. They operate with extremely low levels of vibration, can be easily sound-attenuated and require minimal maintenance. For high efficiency, KATO™ turbine
- Output Power: 100 to 25,000 kwatts
- Output Voltage: 400 to 15,000 volts
- Engine Speed Requirement: 1,500 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: The SR5500 is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Cummins, Inc.
Description: transfer switches from 40 amps to 3,000 amps, paralleling switchgear and generator set controls. PRODUCT LINES Cummins Power Generation delivers power systems and related accessories, components and services including the pre-integrated PowerCommand system, plus diesel and natural gas
- Output Voltage: 220 to 13,800 volts
- Output Frequency: 50 Hz, 60 Hz
- Drive Type: Direct Driven
- Output Type: Single Phase AC, Three Phase AC
-
Supplier: Picosecond Pulse Labs, Inc.
Description: produces an ultra-fast pulse with 11 ps falltime into an AC or DC coupled 50 ohm load. The pulse is generated in an external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the
- Pulse Duration: 0.016 µs
- Amplitude: -5 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Westerbeke Corporation
Description: the underside of the water-jacketed exhaust manifold for more efficient cooling. This unique Westerbeke design and the use of cast aluminum piping minimizes the use of hose connections in the cooling system, providing added reliability and reduced maintenance. AC Generator The
- Wattage: 40,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: the underside of the water-jacketed exhaust manifold for more efficient cooling. This unique Westerbeke design and the use of cast aluminum piping minimizes the use of hose connections in the cooling system, providing added reliability and reduced maintenance. AC Generator The
- Wattage: 45,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: the underside of the water-jacketed exhaust manifold for more efficient cooling. This unique Westerbeke design and the use of cast aluminum piping minimizes the use of hose connections in the cooling system, providing added reliability and reduced maintenance. AC Generator The
- Wattage: 50,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: the underside of the water-jacketed exhaust manifold for more efficient cooling. This unique Westerbeke design and the use of cast aluminum piping minimizes the use of hose connections in the cooling system, providing added reliability and reduced maintenance. AC Generator The
- Wattage: 60,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Two cylinder, in-line Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves with Patented recessed inlet valve Head design allows easily replaced piston seal Lightweight die cast aluminum components Range Technical Overview Capacity
- Ultimate Operating Vacuum: 74.2 to 20.86 torr
- Pumping Speed: 3.1 to 7.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Edwards Vacuum
Description: The D-LAB membrane pumps with their chemically resistant Teflon heads, diaphragms and Kalrez valves offer the chemical or pharmaceutical laboratory user a wide range of choice, either used as stand-alone pumps or as part of a sophisticated system. The one head, 100 mbar ultimate vacuum
- Ultimate Operating Vacuum: 4.501702946838444 to 75.0283824473074 torr
- Pumping Speed: 0.353107344632768 to 1.2005649717514113 CFM
- Operating Temperature: 41 to 104 F
- Features: AC Single Phase, Gas Ballast
-
Supplier: AMETEK Specialty Motors
Description: Electric Starter Electric Lawn Mower Wheelchair Pottery Wheel Oil Burner Pump Milk Shake Mixer Door Closers Wind Generators Pumps Treadmills Cleaner Heads
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Die-cast aluminum heads and diaphragm hold down plates Balanced for smooth, low vibration operation Long-life diaphragms Field service capability Dichromate
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 1.2 to 1.5 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Two cylinder, in-line Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves with Patented recessed inlet valve Head design allows easily replaced piston seal Lightweight die cast aluminum components Range Technical Overview Capacity
- Discharge / Operating Pressure: 15 to 25 psi
- Flow Capacity: 6.2 SCFM
- Horse Power: 0.616501377055297 to 0.798771349402081 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Low price vacuum pumps for filtration, drying and degassing Standard and chemically resistant models Extremely low noise and vibration with twin head design Plug and play wide-range power adaptor These compact new models are comprised of a small twin head diaphragm pump enclosed in a
- Ultimate Operating Vacuum: 45.0170294683844 torr
- Pumping Speed: 0.353107344632768 CFM
- Features: AC Single Phase
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: VACUUBRAND, Inc.
Description: diaphragm of the ME 4 NT dry vacuum pump is made of FPM is ideal for extended operating life. These pumps provide very high pumping speed for a compact pump with just 2 pump heads. Vacuum to 70 mbar, with whisper-quiet operation and typical service intervals in excess of 10,000 operating
- Ultimate Operating Vacuum: 52.5198677131152 torr
- Pumping Speed: 2,352 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: life. The NT VARIO versions of these pumps combine the NT model pump with the CVC 3000 controller and external gauge head. The application-responsive motor-speed control on VARIO models further extends the already long lifetimes of VACUUBRAND diaphragms and valves.
- Ultimate Operating Vacuum: 0.450170294683844 to 0.900340589367689 torr
- Pumping Speed: 6.8208 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.710316803998495 HP
-
Supplier: Badger Meter
Description: 30 feet long and a sealed switch design for deep pours. They are available in 2 inch round head and 2-3/8 inch square head sizes. Wyco high-cycle vibrators are designed to properly consolidate difficult, performance-based concrete mixes. Best solution for performance-based mix designs.
- Type: Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration operation Field service capability Range Technical Overview Capacity
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: VACUUBRAND, Inc.
Description: NT VARIO versions of these pumps combine the NT model pump with the CVC 3000 controller and external gauge head. The application-responsive motor-speed control on VARIO models further extends the already long lifetimes of VACUUBRAND diaphragms and valves.
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 3.3516 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Inductotherm Group
Description: one setup using the 5 axis system all gates and risers can be easily removed, eliminating flipping and blocking maneuvers. Various options are available such as laser line generators for part alignment, custom clamping (both manual and hydraulic), as well as modification for cutting
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
- Cutting Type: Semi-Automatic
-
Supplier: Isabellenhutte USA
Description: Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: CSA Group
Description: supply other apparatus covered by the scope of this standard ELECTRONIC MUSICAL INSTRUMENTS, and electronic accessories such as rhythm generators, tone generators, music tuners and the like for use with electronic or non-electronic musical instruments audio and/or video educational
-
Supplier: ValueTronics International, Inc.
Description: signals. The IFR 6200A Microwave Test Set combines several instruments in one small and portable package. The Aeroflex 6200A includes the following instruments: Synthesized Sweep Generator Rapid Sweeps with Synthesizer Precision Up to +11 dBm levelled power Low harmonics and spurious Levelled
- Frequency Range: 20,000,000 kHz
-
Supplier: UL Standards & Engagement
Description: SUPPLY APPARATUS intended to supply other apparatus covered by the scope of this standard; - ELECTRONIC MUSICAL INSTRUMENTS, and electronic accessories such as rhythm generators, tone generators, music tuners and the like for use with electronic or non-electronic musical instruments;
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: How NDT acceptance criterias are decided?
Next in Forum: AC generator head for home built VAWT - Vertical Axis Wind Tower .
-
CR4 - Thread: Convert Welder to AC Gen Set?
I can't think of any cost effective way to do this other than removing the welding generator and substituting it with an AC generator head .
-
CR4 - Thread: VW Diesel Engine Running on Free Fuel
The AC generator head solution would be quick and easy, and the efficiency is probably good enough for your needs.
-
CR4 - Thread: Capscrew?
Previous in Forum: AC generator head for home built VAWT - Vertical Axis Wind Tower .
-
CR4 - Thread: Motor-Generator Set
Previous in Forum: Making an AC Generator Head .
-
CR4 - Thread: armoyr current
Next in Forum: Making an AC Generator Head .
-
CR4 - Thread: Electric Generator Using A Flywheel
Do you think that having an AC generator head will be better than having a DC generator?
-
CR4 - Thread: Calculations for Motor-Driven Generators
If you need accurate and reliable back up power that can be driven off of a belt drive your better off picking up a generic AC generator head from eBay for a few hundred dollars.
-
Visualization technology of automotive noise
A C G ( alternator ), head cover, cylinder BUROTSU .
-
Engine noise source probe due to acoustic double holograph method (research paper)
( alternator ) Was five parts of tap for head cover, cylinder block, 補 machine.
Indicates content that may require registration and/or purchase.