Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: AC FREQUENCY METER, 2 1/2", HORIZON LINE; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:255 Series
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new DMS-20PC-FM Series are the world’s smallest, self-powered, ac frequency meters. Simply connect the ac line to the two rear input terminals, and the unit is fully operational with no additional components or auxiliary power required! Two, 50/60Hz models
- Number of Digits: 3
- Width: 35.1 mm
- Height: 20.4 mm
- Depth: 25.4 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: provided. The standard meters have a high efficiency red LED display and user selectable AC power inputs of 100V AC to 120V AC or 200V AC to 240V AC are provided. An Optional 24V AC or an auto sensing isolated AC/DC 24V switching power supply
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY METER, HORIZON LINE, 3 ½ , AJ = 120 V AC, 50 HZ CENTER FREQUENCY, SCALE IS 45 TO 65 HZ ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY MONITOR, AC LINE, 85-265VAC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC;RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Synthesized In-Circuit LCR⁄ESR Meter The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including
-
Supplier: Bronkhorst USA
Description: Bronkhorst® model FG-111AC High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,4…20 ln/min and 2…100 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a microprocessor based pc-board
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Operating Pressure: 1,450.377 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency, Switch
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meters for dual-channel frequency, rate, or period meter is a standard operating mode of the Laureate counter with the FR signal conditioner board. It can display frequency from 0.005 Hz to 1 MHz, rate in engineering units, and period
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: ValueTronics International, Inc.
Description: The 885 is a 10 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one
-
Description: Uniform procedures for the measurement of power frequency electric and magnetic fields from alternating current (AC) overhead power lines and for the calibration of the meters used in these measurements are established. The procedures apply to the measurement of electric
-
Description: In this IEEE Standard uniform procedures for the measurement of power frequency electric and magnetic fields from alternating current (AC) overhead power lines and for the calibration of the meters used in these measurements are established. The procedures apply to the
-
Supplier: Cole-Parmer
Description: Auto torch-light activates when clamping • Large, backlit 10,000 count display and analog bar graph • Auto power off • Maximum jaw opening of 1.77†(45 mm) • Drop proof from up to 4 feet Use these unique clamp meters to serve as a first line of defense for spot checking and verifying
- AC Current Range: 600 amps
- DC Voltage Range: 100 to 1,000 volts
- AC Voltage Range: 1,000 volts
- Features: Clamp Meter
-
Supplier: Sifam Tinsley UK
Description: Alpha 20 is a compact multifunction instrument which Measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces the multiple analog panel meters. Features • MODBUS (RS485) Communication (optional) • Pulse/Limit Switch output (optional) • 3 Line 4
- Number of Digits: 12
- Analog Input Channels: 3
- Voltage Range: 290 to 500 volts
- Current Range: 1 to 5 amps
-
Supplier: Simpson Electric Company
Description: The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage,
- Width: 96 mm
- Height: 96 mm
- Depth: 55 mm
- Operating Temperature: 32 to 131 F
-
Supplier: Cole-Parmer
Description: Auto torch-light activates when clamping • Large, backlit 10,000 count display and analog bar graph • Auto power off • Maximum jaw opening of 1.77†(45 mm) • Drop proof from up to 4 feet Use these unique clamp meters to serve as a first line of defense for spot checking and verifying
- AC Current Range: 600 amps
- DC Voltage Range: 100 to 1,000 volts
- AC Voltage Range: 1,000 volts
- Features: Clamp Meter
-
Supplier: Cole-Parmer
Description: Auto torch-light activates when clamping • Large, backlit 10,000 count display and analog bar graph • Auto power off • Maximum jaw opening of 1.77†(45 mm) • Drop proof from up to 4 feet Use these unique clamp meters to serve as a first line of defense for spot checking and verifying
- AC Current Range: 1,000 amps
- DC Voltage Range: 100 to 1,000 volts
- AC Voltage Range: 1,000 volts
- Features: Clamp Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Mini Clamp Meter for measuring AC current, AC voltage, DC current and frequency (3 in 1) / maximum aperture of clamps is 18mm The PCE-DC 1 Mini Clamp Meter has been designed to detect, indirectly, AC/DC current and frequency. The clamp has 1 white LED
- DC Current Range: 200 amps
- AC Current Range: 200 amps
- AC Voltage Range: 100 to 600 volts
- Frequency Range: 30 to 1 Hz
-
Supplier: Cole-Parmer
Description: Auto torch-light activates when clamping • Large, backlit 10,000 count display and analog bar graph • Auto power off • Maximum jaw opening of 1.77†(45 mm) • Drop proof from up to 4 feet Use these unique clamp meters to serve as a first line of defense for spot checking and verifying
- AC Current Range: 1,000 amps
- DC Voltage Range: 100 to 1,000 volts
- AC Voltage Range: 1,000 volts
- Features: Clamp Meter
-
Description: Uniform procedures for the measurement of power frequency electric and magnetic fields from alternating current (ac) overhead power lines and for the calibration of the meters used in these measurements are established. The procedures apply to the measurement of electric
-
Description: Uniform procedures for the measurement of power frequency electric and magnetic fields from alternating current (ac) overhead power lines and for the calibration of the meters used in these measurements are established. The procedures apply to the measurement of electric
-
Supplier: ValueTronics International, Inc.
Description: The 6050-5000 is an swr meter from AEA Technology. Features: Simultaneously view two separate plots with different scales* User selectable limit lines for At-a-glance tuning in SWR/Return loss mode One-button Autotune locates antenna’s best frequency Large numeric display in CW
-
Supplier: ValueTronics International, Inc.
Description: with high accuracy: +/-0.1% of rdg + 0.1% of range Wide band of DC, 10 Hz to 20 kHz Having a DC range and frequency range of 10 Hz to 20 kHz, DC/AC model measures DC current and AC current in a single-phase circuit, voltage, current and power-that AC is superimposed on
-
Description: may be tested for compliance with this document only if such meters and their LPITs are tested together and meet the requirements for directly connected meters. This document does not apply to: • meters for which the voltage line-to-neutral derived from nominal voltages
-
Supplier: TEGAM, Inc.
Description: across its power range. It combines the sensor and meter into one convenient instrument, allowing technicians to read forward and reverse power, VSWR, and frequency simultaneously on the large, easy-to-read OLED display. It is powered by a standard USB 2.0 port, external battery, or
- Power Range: 3 to 10,000.000000000002 watts
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: TelephoneStuff.com
Description: voltage, ohms, motor start-up current with large display and backlight - Fluke 337 - The top-of the-line True-rms clamp meter, large jaw measures ac/dc current and voltage, ohm, motor start-up current (in-rush), frequency, MIN/MAX capability and a large backlit display
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF6000 microprocessor-based, 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-average meter, time-interval/time-interval-average meter,
- Number of Digits: 6
- Analog Input Channels: 2
- Display Type: Alphanumeric Display
- Outputs: Analog, Relay, Serial
-
Description: meters; • meters used in rolling stock, vehicles, ships and airplanes; • laboratory and meter test equipment; • reference standard meters; • data interfaces to the register of the meter; • matching sockets or racks used for installation of electricity metering
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: low-frequency vibration sensors such as those in structural vibration meters in line with DIN 4150-3 and in human vibration meters according to ISO 8041. A control circuit and reference accelerometer inside the excitation or shaker head work in tandem to keep the
- Acceleration: 0.1019367991845056 to 2.038735983690112 g
-
Supplier: Infineon Technologies AG
Description: comprehensive suite of protection features, frequency jittering to minimize EMI, and frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance. Summary of Features 65 kHz maximum
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: OTEK Corporation
Description: & RTD), flow calculations, and a variety of other mathematical functions make this digital meter an ideal tool for process monitoring and automation. The voltage-to-frequency input signal conditioner converts the meter to an integrating totalizer or rate meter for voltage
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Description: for directly connected meters. This document does not apply to: • meters for which the voltage line-to-neutral derived from nominal voltages exceeds 1 000 V AC; • meters intended for connection with low power instrument transformers (LPITs as defined in the IEC
-
Supplier: Infineon Technologies AG
Description: low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features Peak current control (current mode)
- Output Power: 21 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features Peak current control (current mode) 100kHz fixed
- Output Power: 19 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage start-up cells that allows you to quickly power up your controller from the rectified line. Summary of Features Peak current control (current mode) 100kHz
- Output Power: 39 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
from McCrometer delivers superior accuracy and reliability for small line sizes. McCrometer's advanced Wafer-Cone Flow Meter is ideal for gas or liquid service in line sizes from 1 to 6 inches, such as those required for natural gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-Generation systems. Providing precision steam flow measurement, the V-Cone Flow Meter is designed for steam process lines connecting boilers with HVAC systems or co-generation energy systems. At the same time, the V-Cone's self-conditioning flow design eliminates most of the straight-pipe requirements typically (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
An offshore operator in South East Asia wanted to increase the reliability of its produced water injection flow measurement on their main line to increase enhanced oil recovery (EOR) performance on the asset. In addition the customer, recognizing an opportunity to improve efficiency, also wanted (read more)
Browse Flow Meters Datasheets for Panametrics -
steam injection or heating, as well as in HVAC systems for plants and institutional facilities. The new V-Cone Flow Meter for steam, ideal for process, plant and facility applications, provides accurate flow measurement in steam process lines connecting boilers with process (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Subsea Flow Meter Delivers High Accuracy and Repeatability Designed For Deepwater Oil & Gas Production Modules and Operations Petroleum process engineers looking for a precise, reliable, compact flow measurement solution for deepwater module applications, will find the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
at the processing plant to verify the issue. Our team stepped in with the PT878GC portable clamp-on gas meter—delivering fast, accurate, and non-intrusive flow measurements across multiple lines, all without interrupting operations. In just 15 (read more)
Browse Flow Meters Datasheets for Panametrics
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
frequency of 600 kHz. (E) Line. plot of g for the four devices at 600 kHz. Electrophoresis 2011, 32, 2569-2578 General 2571. & 2011 WILEY-VCH Verlag GmbH & Co. KGaA, Weinheim www.electrophoresis-journal.com. process, a thin layer of Teflon was then deposited on the. silicon master using DRIE
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
Phase / Generators / Single Phase
UP416ACF - Digital AC Line Frequency Meter .
-
Phase / Generators / Digital / Line
UP416ACF - Digital AC Line Frequency Meter .
-
Phase / Generators / Digital
UP416ACF - Digital AC Line Frequency Meter .
-
http://support.fluke.com/find-sales/download/asset/2067485_a_w.pdf
… measure- ments, including: • Voltmeter function to measure power supplies, loop voltages, and control circuit voltage; • Current meter function to measure loop currents; • Frequency function for meas- uring ac line frequency , fre- quency from turbine meters for flow measurement, and …
-
Operation and Performance of a Biphase Turbine Power Plant at the Cerro Prieto Geothermal Field (Final Report)
Also, on the electrical power panel an analog meter displays the AC amperes for each phase, a second analog meter displays the phase to phase and the phase to neutral AC volts and a third analog meter displays the line frequency .
-
Electric and magnetic fields: equipment and methodology used for obtaining measurements
… purpose of this standard is to establish uniform pro- cedures for the measurement of electric and magnetic fields from 50-60 Hertz power frequencies from alternating current ( ac ) overhead power lines and for the calibration of the meters used in these measurements …
-
Acoustic Noise of MRI Scans of the Internal Auditory Canal and Potential
for Intracochlear Physiological Changes
FIG. 1: Acoustical noise generated by 1.5 Tesla MRI machine was channeled via a 5 m long flexible tube to a precision sound level meter whose AC line output was recorded on … … for subsequent time and frequency analysis (SpectraPLUS 5.0).
Indicates content that may require registration and/or purchase.