Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an
- Supply Voltage (DC): 20 to 60 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Electro-Sensors, Inc.
Description: Closed Loop Motor Speed Controller Features • Security lockout • Diagnostics for easy troubleshooting • Isolated speed reference signal • 0.02% speed regulation in master and follower mode • Complete I/O isolation The MS320 is a cost-effective way to add digital PID
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Maximum Output Voltage: 0 to 10 volts
- Operating Temperature: 0 to 50 C
-
Description: High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
-
-
Supplier: Linemaster Switch Corporation
Description: Variable control of small fractional horsepower Universal motors, leaving hands free Full Wave variable speed mode, provides higher torque at low RPM's and smoother control of the motor Standard color is black; custom colors may be quoted on large O.E.M. orders 2 holes provided
- Maximum Current: 3 to 6 amps
- Maximum AC Voltage: 115 to 230 volts
- Function: Momentary Contact, Variable
- Features: Other
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of
- Continuous Torque: 1.7699115044247786 to 707.9646017699115 In-lbs
- Shaft Speed: 220 to 1,200 rpm
- Diameter / Width: 1.4173236 to 2.362206 inch
- Housing Length: 6.7716572 to 9.8818951 inch
-
Supplier: FineTek
Description: and protect equipment and personnel. The ED series is another of the Aplus Finetek belt conveyor safety products. The ED is a speed monitoring safety instrument for use in monitoring the speed of rotating devices such as rotating conveyor shafts, motor shafts, etc. The ED
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
Supplier: Atlas Copco Industrial Technique AB
Description: recommendation and the 3D plans in about a minute. LZL05-L-P-AC is an ATEX certified air motor delivering a maximum power of 1,3kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 37l/s / cfm Free speed 9000 r/min Min starting torque: 4,8Nm / 3.5 ft lb
- Required Torque: 2.1386430678466075 Ft-lbs
- Air Consumption: 78.39856012170485 SCFM
- Weight: 8.5995 lbs
- Material: Aluminum
-
Supplier: Qualtek Electronics Corp.
Description: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control & Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
- Maximum Air Flow: 109.88 SCFM
- Maximum Static Pressure: 0.29 in H2O
- Maximum Sound Level: 45.2 dbA
- Operating Current: 0.12 amps
-
Supplier: Qualtek Electronics Corp.
Description: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control & Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
- Maximum Air Flow: 58.84 SCFM
- Maximum Static Pressure: 0.1 in H2O
- Maximum Sound Level: 27.6 dbA
- Operating Current: 0.06 amps
-
Supplier: Qualtek Electronics Corp.
Description: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control & Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
- Maximum Air Flow: 86.25 SCFM
- Maximum Static Pressure: 0.2 in H2O
- Maximum Sound Level: 38.5 dbA
- Operating Current: 0.08 amps
-
Supplier: Myostat Motion Control, Inc.
Description: 10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in
- Other Output Power: 4.42272727017931 HP
- Continuous Current: 18.9 amps
- Continuous Torque: 92.9203539823009 In-lbs
- Rotor Inertia: 0.164256 oz-in-sec²
-
Supplier: Qualtek Electronics Corp.
Description: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control & Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
- Maximum Air Flow: 123.92 SCFM
- Maximum Static Pressure: 0.36 in H2O
- Maximum Sound Level: 49.3 dbA
- Operating Current: 0.18 amps
-
Supplier: Gefran
Description: Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 3 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 5 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Gefran
Description: read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters such as pulley diameter and speed ratio for converting system units
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Kollmorgen Corporation
Description: nor extra motor features Exceptional quality and value Standard motor sizes, windings and mounts to meet most application needs Easy to use, with standard connector options and matching cables
- Other Output Power: 0.509283746263072 to 1.6618732772795 HP
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Rotor Inertia: 0.060751548 to 0.68540208 oz-in-sec²
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other Output Power: 0.603099173206269 HP
- Continuous Current: 5.4 amps
- Continuous Torque: 0.000737168141592921 In-lbs
- Shaft Speed: 5,000 to 6,000 rpm
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other Output Power: 2.9484848467862 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.00537699115044248 In-lbs
- Shaft Speed: 3,500 to 4,000 rpm
-
Supplier: Advance Lifts, Inc.
Description: platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The platform is supported by a high capacity ring bearing. AC
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: Banner Engineering Corp.
Description: Overview Provides OMNI-BEAM modularity with voltage sourcing analog output Consists of a OPB power block and OAS sensing head Offers interchangeable power blocks with 0-10V dc sourcing output and a choice of voltages: 15 to 30V dc 105 to 130V ac 210 to 250V ac supply voltage Available
- Operating Distance: 1.4960638 to 145.66937 inch
- Operating Temperature: 32 to 122 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Optical Technology Type: Convergent, Diffuse
-
Supplier: CEC Vibration Products
Description: ounces Description: CEC's miniature 4-118 Vibration Sensors are especially valuable where space is limited, and where heavier sensors would invalidate your results. These sensors can be used in high temperatures, have low sensitivity to transverse accelerations, and can be
-
Supplier: Marposs Corp
Description: windscreen wiper motors), brushless motors, geared motors, swing and sliding gate motors, shutter and blind motors, and specialised motors such as synchronous reluctance motors. Marposs E.D.C. can also supply customised systems for testing multiple
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
- Other Output Power: 1.4742424233931 HP
- Continuous Current: 0.5 to 9 amps
- Continuous Torque: 0.00225486725663717 In-lbs
- Shaft Speed: 3,500 to 4,000 rpm
-
Supplier: WorldWide Electric Corporation
Description: Reduces manufacturing costs by providing pump start, protection, and control all in one package with trip inputs built in for trip sensors (Murphy trips), such as suction and discharge pressure, and high/low level inputs for On/Off control. Full control in a softstart package provides a lower
- Features: AC Motor Starter
-
Supplier: Glebar Company Inc.
Description: sensors to detect the wire position and trigger diameter changes. This limits the number of tapers the system can produce. Since the GT-9AC, has no sensors, there is virtually no limit to the number of tapers and creating parabolic shapes is a breeze. Traditionally, sensors or
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless
- Features: Conveyor / Continuous Feed, Other, Variable / Multi-speed
- Power Source: Electric Motor / Vibrator
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an
- Supply Voltage (DC): 24 to 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Microchip Technology, Inc.
Description: Correction (PFC) and lighting PWM support for Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) Programmable Fault inputs Flexible trigger configurations for Analog-to-Digital conversion
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Description: mode (Remote Sensor, NAMUR type) Pump speed adjustment to three levels for turbulance control Powerful force and suction pump for external open and closed applications Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F —
- Temperature Range: -50 to 150 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: calibration Internal or external temperature control mode (Remote Sensor, NAMUR type) Pump speed adjustment to three levels for turbulance control Powerful force and suction pump for external open and closed applications Three languages (English, German, French) Change digital display
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Media Temperature: 131 F
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: the pump speed will increase resulting in greater motor amps. Pump Alternation: Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Parameter Storage
- Rated Power: 746.145940820405 to 18,653.648520510127 watts
- Continuous Output Current: 2.1 to 69 amps
- Supply Voltage (AC): 240 to 480 volts
- Configuration: Panel Mount
Find Suppliers by Category Top
Featured Products Top
-
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Eliminate redesign risk. Retrofit existing machines with our drop-in sensor accessory to gain precise speed data while keeping full (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Process control and precision even in an ATEX environment Zero integration risk. The PZB is pre-engineered to accept a speed sensor—no extra hardware or redesign needed. Instantly create a smart device to validate its unmatched low-speed torque and quantify its superior energy efficiency. The simplest path to a smarter, more reliable machine. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Modern equipment manufacturers require reliable AC motor performance, flexible customization, and stable long-term operation to support diverse product designs and demanding operating environments. Standard motors often cannot satisfy application-specific requirements for (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
series of 3-phase permanent magnet AC (PMAC) motors, the Marathon SYMAX, can only be powered and controlled by a VFD but provide improved efficiency even at lower speeds and partial loads. These motors are offered in sizes from 1/2 up to 10hp and feature a smaller footprint when compared to standard (read more)
Browse AC Motors Datasheets for Automationdirect.com -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In compact high-speed devices such as mini hair dryers, motor control systems must balance speed, efficiency, and stability within limited space. Achieving reliable performance at high rotational speeds requires precise control and consistent power delivery (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
AN1162 Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM) operate at a speed that is roughly proportional to the Author: Mihai Cheles input frequency. As you decrease the frequency of the Microchip Technology Inc. drive voltage, you also need to decrease the amplitude Co-Author
-
Sensorless Control of Permanent Magnet Motors (.pdf)
Precise speed control of AC motors is typically accomplished with a variable frequency drive (VFD) connected to a speed or position feedback sensor. In certain situations, however, it's possible to achieve a similar level of precision speed control without the need for a feedback sensor via
-
PumpWell Solutions Case Study
Requiring precisely accurate operation control, PumpWell employs advanced AC motor speed technology coupled with powerful computer, communication and external sensor components to maximize oil production while minimizing energy consumption and equipment breakdown. The company required a monitoring
More Information Top
-
Comparative study of total harmonic distortion on the current waveform by PWM fed and Vector controlled Induction motor drives
"Analysis and control aspects of harmonic distortion in the front-end three phase four-wire PWM boost rectifier" EPE 2005 - Ditsdcn [6] Jin Hui, Zhao Yue-Iing "Simulation Study of AC Motor Speed Sensor less Vector Control System Based on SVPWM" College…
-
High-torque magnetorheological fluid clutch
Speed Sensors AC Motor .
-
Recent industrial application of speed sensorless vector control in Japan
After that, AC motor with speed sensor was applied to this system.
-
Neural-Network-Estimator-Based Twin Sliding Mode Controller Design for Vector Controlled Induction Motor Drives
Although field-oriented control (FOC) method is widely used for high performance control of ac motors , its speed sensor is expensive and limits the durability of the induction motor (IM).
-
Key Engineering Materials and Computer Science II
The eddy current brake simulation system as shown in figure 3 shows, the eddy current brake, coupling, torque speed sensor , ac servo motor and its control system composition.
-
Contents
Adaptive Control System of Speed Sensor -Less AC Motor Variable Speed Drive .
-
Proceedings of the 3rd World Congress on Intelligent Control and Automation
5A-18 Adaptive Control System of Speed Sensor -Less AC Motor Variable Speed Drive .
-
Estimation, identification, and sensorless control in motion control system
SENSORLESS DRIVESOF AC MOTORS Basically, the vector-controlled ac motors require speed or position sensors .
-
Development and dynamic characteristics of an Organic Rankine Cycle
The unit consisted of a frequency converter, an AC motor , a rotating speed sensor , a monitor, a software and transmission facilities.
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
Its mechanical speed of the rotor is not equal to speed of the rotor flux and it can’t directly detect the rotor flux position of AC motor by position sensor or speed sensor, this is just as the "asynchronous" definition of AC…
Indicates content that may require registration and/or purchase.