Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ECON Technologies Co.,Ltd
Description: amplitude accuracy of 0.1%. Its adaptive input range ensures precision in sampling minute signals while preventing the clipping of peak signals. Thanks to its exceptionally low noise floor, this equipment is ideal for a range of applications, including acoustic measurements in anechoic
- Sampling Frequency: 768 kHz
- Resolution: 32 bits
- Features: Analog (RC), Digital (FIR, IIR), Signal Filter, Vibration and Acceleration
- Data Acquisition: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module
-
Supplier: Spectral Dynamics, Inc.
Description: VIDAS Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI Data
- Operating Temperature: 32 to 86 F
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and data acquisition system startup phase,
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
-
Supplier: Lingto Electronic Limited
Description: ACOUSTIC ECHO CANCELLER ACE
-
Supplier: Measurement Computing
Description: Internet Enabled Vibration-Acoustic Data Logger with 4 IEPE inputs, simultaneous sampling, 24-bit resolution and 4 digital I/O. KEY HIGHLIGHTS The WebDAQ 504 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and control. Log
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: 32 to 41 F
- User Interface: Computer Programmable
-
Data Acquisition - Data Translation Internet Enabled Vibration-Acoustic Data Logger -- WebDAQ DT5837Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The WebDAQ DT5837 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and control. **This device does not ship with a PS-9V1AEPS230V power supply** Log four simultaneous IEPE inputs Built-in web server allows access from any
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 51 kHz
- Resolution: 24 bits
-
Supplier: MonoDAQ
Description: Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit architecture.
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Camera, Electrical Properties, Humidity, Speed / Velocity, Temperature
- Technology: Wireless
-
Supplier: SAE International
Description: provide a procedure for determining if a sound data acquisition system (SDAS) has electro-acoustical performance equivalent to such a meter. By assuring equivalent performance of the test instrumentation, the equivalence of test data is assured. Two general configurations of
-
Supplier: SAE International
Description: The scope includes determination of frequency response characteristics for the entire measurement system except the microphone. However, the procedure described herein prescribes inclusion of the manufacturer's frequency response calibration data for the microphone in order to determine if
-
Supplier: AMETEK Programmable Power
Description: First integrated data acquisition instrument to support IEPE, charge, and voltage inputs 625 kSa/s/channel, 24-Bit ADC, 4-Channel Flexible analog and user defined digital filter combinations True differential inputs with 25 V Isolation Exceptional noise immunity Highest quality
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Description: ACOUSTIC ECHO CANCELLER ACE
-
Supplier: Spectral Dynamics, Inc.
Description: STAR Acoustics Acoustic Intensity Testing Improve Productivity, and Accuracy CATS Acoustics is a complete acoustic intensity program for use with Spectral Dynamics Puma/Cougar data acquisitions systems. STAR Acoustics is a complete standalone
-
Supplier: NTi Audio AG
Description: The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an
- Frequency Range: 4.4 to 23,600 Hz
- Operating Humidity Range: 5 to 95 %
- Operating Temperature Range: 14 to 122 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Prosig USA, Inc.
Description: The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data acquisition system. It is compact, rugged and has 4 high speed analog
- Data Acquisition: Data Acquisition Instrument / System
-
Supplier: Prosig USA, Inc.
Description: The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data acquisition system. It is compact, rugged and has 4 high speed analog
- Data Acquisition: Data Acquisition Instrument / System
-
Supplier: Prosig USA, Inc.
Description: triggered, data is captured at a higher rate for later analysis. The data is captured using a pre-trigger so that data leading up to event detection is also stored. Data can be captured for hours, days or even weeks. Software tools are supplied to collate and report on
- Data Acquisition: Data Acquisition Instrument / System
-
Description: Specifies requirements for microphone system, tape recorder, filters, attenuators and analyzers. Establishes procedure for data acquisition and calibration and checking of system. This standard should be used in conjunction with ISO 3891.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the
- Operating Temperature: 32 to 104 F
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: ADLINK Technology Inc.
Description: The PCI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. The ADLINK PCI-9527 features two 24-bit simultaneous sampling
- Sampling Frequency: 432 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to provide guidelines for selection of transducers, data acquisition systems, and other instrumentation as well as analysis methods to help ensure proper measurement and evaluation of acoustic impulses in automobiles. While this
-
Supplier: ASTM International
Description: Outline of the recommended process of AE-SHM, and 1.3.3 Fundamental requirements regarding development of the SHM procedures, including selection of appropriate AE apparatus, data acquisition and analysis methods, diagnosis, monitoring and prediction. 1.4 This standard does not purport
-
Supplier: Spectral Dynamics, Inc.
Description: Bobcat The most cost-effective, accurate, powerful entry into Structural Analysis available today. Integrate with CATS® Modal or STAR6™ for the most accurate, convenient data acquisition tool ever. Bobcat, built for: Vibration Analysis Transient Analysis Acoustical Analysis Modal
- Analog Input Channels: 4 #
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: ADLINK Technology Inc.
Description: including post, delay, middle, gated, and pre-triggering for efficient data acquisition with no need for post-processing. The USB-2405 is USB bus powered and equipped with BNC connectors and removable spring terminals for easy device connectivity.
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Spectral Dynamics, Inc.
Description: KRONOS-V allows real-time spectral analysis of multiple knock events contained in cylinder pressure data or block mounted acoustic transducer data, with automated quantification of the signal contents for generation of triggers to external devices or programs. The data
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Data Acquisition Instrument / System
-
Supplier: CSA Group
Description: associated wind turbine operational data; - analysis of the data obtained and the content for the data report; and - definition of specific acoustic emission parameters, and associated descriptors which are used for making environmental assessments. This International
-
Supplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Supplier: ASTM International
Description: governing U.S. military standards for certain data types. Discussion of electromagnetic and electro-optical (EM/EO) data formats (including atmospheric refractivity) is also included. 1.5 Section covers related mission data formats such as timing. It also serves as a placeholder
-
Supplier: ASTM International
Description: and sub-bottom), ambient noise, and related geophysical parameters. ISR sensor data and other data collected on or above the surface are addressed by reference to governing U.S. military data standards. Discussion of electromagnetic and electro-optical (EM/EO) data
-
Supplier: OROS
Description: OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: OROS
Description: Overview The 1/n Octave software module computes levels using constant percentage band filters. It complies with the IEC 61260 standard. Main Features 1, 1/3rd, 1/12th, 1/24th octave Complies with IEC 1260 and IEC 804 Fast, slow, impulse time filtering Acoustic signature and investigation
-
Supplier: Instrumented Sensor Technology
Description: IST's unique "Event Type Partitioning" of separate time-triggered and event-triggered data may also be performed during recording. This feature makes post-collection data reduction and indicator analysis easier. The length of each event is also selectable between event types, enabling
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: NTi Audio AG
Description: The microphones are 48V phantom powered and include an electronic data sheet. The Automated Sensor Detection (ASD) of the XL2 Analyzer automatically reads this data, i.e. the microphone model and calibration data. This promotes faster setup and ensures accurate measurements. The
- Frequency Response: 5 to 20,000 Hz
- Dynamic Range: 29 to 144 dB re 20µPa
- Microphone Sensitivity: 26 mV/Pa
- Impedance: 100 ohms
-
Supplier: SAE International
Description: Recommendations presented in this document are intended primarily for the acquisition of far-field acoustical data. The test engine is to be appropriately configured and operated so that the acoustical signals generated are consistent with the specific objectives of the test. The
-
Supplier: Beckhoff Automation LLC
Description: The ELX2792 output terminal has two relays, each with a changeover contact, which can be used universally to switch intrinsically safe loads up to zone 0/20. These could be, for example, solenoid valves, contactors or optical/acoustic signal devices. The ELX2792 features potential-free
- Data Acquisition: I/O Module
-
Supplier: Aerzen USA Corp.
Description: manufacturers can be realized at any time. Its range of function offers the customers a wide spectrum of possibilities for control, securing and maintenance of AERZEN units. This basic equipment has its advantages: Operating panel on the front side of the acoustic hood with touchscreen and
- Features: Data Logging / Event Logging
- Display Type: Graphic Display Panel
- Panel Type: Operator Console
- Secondary Applications: Process Monitoring
Find Suppliers by Category Top
Featured Products Top
-
Discom, a part of global precision measurement expert, Hottinger Brüel & Kjær (HBK), has released a new acoustic testing system for tapered roller bearings (TRBs) - TasAlyser TRB. Designed for inline use within production - and (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
In modern engineering environments, accurate and reliable data acquisition is critical for diagnosing structural behavior, identifying faults, and ensuring product durability. However, engineers often face challenges such as bulky equipment, limited channel (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
high-performance data acquisition, low self-noise, and portable system architecture into a single compact platform. Each unit provides 8 (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
:? Structural, vibration and acoustic health monitoring, including applications for naval vessels and other critical structures? Smart sensing technologies for structural health monitoring (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
-renowned modular data acquisition system, offering a flexible front end with unrivalled dynamic input range that allows it to capture sound and vibration in a wide range of demanding environments. (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
medical instrumentation, and acoustic testing applications. For engineers needing reliable signal acquisition and precision data conversion, the ADS127L01IPBSR provides the (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
.0 software. Benefits: Precise machine and tool protection through calibrated force measurement, sum and difference channels for total force and tilting measurement Multi sensorial data acquisition and evaluation (force (read more)
Browse Process Monitors Datasheets for Marposs Corp
Conduct Research Top
-
Tiltrotor Acoustic Data Acquisition through 130B40
The fluctuating pressures that act on the surfaces of flight vehicles due to propulsion systems and movable surface flows tend to induce oscillatory motions of the fuselage surfaces. These vibrations produce acoustic noise inside the aircraft. Too high a noise level can have adverse effects
-
Using Acoustic Beamforming for Pass-By Noise Source Detection
This application note discusses a technique known as beamforming for determining noise location of passing vehicles. The technique has several challenges including simultaneous acquisition of a large sensor array, advanced signal processing and storage of extremely large data sets
-
Do You Need To Measure Brake Noise?
vibration condition monitoring rotating machinery waterfall applications nvh vibration monitoring CAN-bus rms shaft encoder tacho durability shaft data acquisition turbine news Nyquist Hanning pump FFT videos resonance filter links
-
Products & Services
, acoustic monitor, gauge pressure, absolute pressure, milli-amp and voltage field units, a compact base radio for communication with deployed field units and connection with control systems, and software for monitoring, data acquisition, reporting and network management. Portable HMIs Now Easier to Set
More Information Top
-
Multifrequency acoustic target
strength of Northern krill
However, some other krill species were classified from the mesocosm samples obtained after the acoustic data acquisition period.
-
Characterization of underwater target geometry from autonomous underwater vehicle sampling of bistatic acoustic scattered fields
A CSAC and CSAC development board were integrated with the computer and acoustic data acquisition systems in the AUV payload to provide a precision pulse-per-second time reference while the AUV was submerged.
-
Handbook of Signal Processing in Acoustics
Acoustic Data Acquisition .
-
Aeroacoustic measurement and analysis of transient supersonic hot nozzle flows
Fluid mechanic and acoustic data acquisition systems are located in the control room adjacent to the test chamber.
-
Principles of Marine Bioacoustics
It too uses a DSP module to control acoustic data acquisition and storage as well as the measurement of various parameters such as acceleration, depth, temperature, orientation, and magnetic field strength.
-
Determining How Different Plunger Manufacture Features Affect Plunger Fall Velocity
Fig. 1 is a plot of the casing pressure, tubing pressure and acoustic data acquired during one complete cycle of a plunger lift system that includes the Unloading, the Afterflow and the Shut-in periods.
-
Acoustic Surveying of Ultra-Shallow Water Bottoms (< 2.0 m) for Both Engineering, and Environmental Applications
The study was conducted in two phases: (a) the digital acoustic data acquisition phase using side-scan sonar and chrip sonar as the acoustic sources and (b) a field verification phase that included surface sediment sampling, quadrate studies, vibracoring, and penetrometer profiling.
-
Acoustic classification of zooplankton
Insonifications were made with a pulse-echo acoustic data acquisition system (Figure 1-4).
-
Limited-view multi-source quantitative photoacoustic tomography
As illustrated in figure 3(b), a limited-view example consists of merely the acoustic data acquisition in one rotation while varying optical illuminations (i.e. 90-degree data per illu- mination for this example), in contrast to the conventional MS-QPAT…
-
The acoustic transient recording buoy (ATRB): system description and initial measurement results
To meet the needs of various acoustic measurement programs, a new generation of buoys with fully digital acoustic data acquisition systems with approximately 80 dB of dynamic range that use standard portable video cassette recorders (VCR’s) as a digital recording device was…
Indicates content that may require registration and/or purchase.