-
Supplier: Accuris
Description: LIQUID POLYMER, POLYBUTADIENE ACRYLIC ACID
-
Supplier: Scientific Polymer Products, Inc.
Description: Acrylic acid Catalog # : M-150 CAS : 79-10-7 Physical Form : Liquid Mw : 72.06 Density (g/cc) : 1.051 (25C) Refractive Index : 1.4202 Viscosity : 1.25cp (25C) bp (C) : 139 Fp (F) : 122 Tm (C) : 13 TSCA : TSCA listed Inhibited with : 200ppm MEHQ Column : None Hazardous Class :
- Density: 1.0510000000000002 g/cc
- Molecular Weight: 72.06 Da
- Material Type: Acrylics
- Chemical Structure: Monomer
-
Supplier: Scientific Polymer Products, Inc.
Description: 6 wt% Acrylic acid
- Chemical System: Polypropylene (PP)
- Features: Specialty / Other
- Type: Thermoplastic
-
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(acrylic acid) Catalog # : 1027 CAS : 9003-01-4 Physical Form : Powder Approx Mw : 2,000 Density (g/cc) : 1.41 Refractive Index : 1.527 TSCA : TSCA listed Soluble in : Dicoane, ethanol, methanol, water
- Index of Refraction: 1.527
- Features: Specialty / Other
-
Supplier: Scientific Polymer Products, Inc.
Description: Sodium acrylate
- Molecular Weight: 94.05 Da
- Material Type: Acrylics
- Chemical Structure: Monomer
-
Description: Patco 555 Acid-free Polyethylene - Clear This tape combines the conformability, and the abrasion and chemical resistance of polyethylene film with an acid-free permanent acrylic adhesive system. Also available with 53# Kraft release liner. Applications Overlaminate for books,
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
- Adhesive: Acrylic
-
Description: Patco 545 Clear Eco0my-Grade Overlaminate Tape LDPE with acid-free acrylic adhesive provides an eco0mical alternative for overlaminating and surface protection. Applications Overlaminating tape to protect and repair books, magazines, and documents. Features & Benefits Highly
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -40 to 137.77777777777777 C
- Adhesive: Acrylic
-
Description: ISO 16402:2008 applies to resin cements based on poly(methacrylic acid esters) and specifies the procedure for determining the fatigue behaviour of the polymerized cement.
-
Supplier: CSA Group
Description: ISO 16402:2008 applies to resin cements based on poly(methacrylic acid esters) and specifies the procedure for determining the fatigue behaviour of the polymerized cement.
-
Description: Galvite™ HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select waterborne or solvent based coatings. Excellent adhesion to galvanized and aluminum surfaces High light
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 100 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: denture base polymers such as those listed below: poly(acrylic acid esters); poly(substituted acrylic acid esters); poly(vinyl esters); polystyrene; rubber modified poly(methacrylic acid esters); polycarbonates; polysulfones; poly(dimethacrylic acid
-
Supplier: CSA Group
Description: denture base polymers such as those listed below: poly(acrylic acid esters); poly(substituted acrylic acid esters); poly(vinyl esters); polystyrene; rubber modified poly(methacrylic acid esters); polycarbonates; polysulfones; poly(dimethacrylic acid
-
Supplier: CSA Group
Description: Scope This International Standard specifies the physical, mechanical, packaging and labelling requirements for curing polymerizing radio-opaque and non-radio-opaque resin cements based on poly(methacrylic acid esters). It applies to two types of cement, intended respectively for use with a
-
Description: Scope This International Standard specifies the physical, mechanical, packaging and labelling requirements for curing polymerizing radio-opaque and non-radio-opaque resin cements based on poly(methacrylic acid esters). It applies to two types of cement, intended respectively for use with a
-
Supplier: tesa tape, inc.
Description: 51206 is an ageing and abrasion resistant high density PE tape coated with an acrylic adhesive.very good slip properties and self lubricatingvery low wear and low friction lossexcellent chemical resistance to acids, alkalis and aggressive gasesvery goo
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 2.45625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Cole-Parmer
Description: designed to use up to 4 filtration columns that can be configured according to the protection needs of the hood’s specific application. The support structure is composed of an anti-corrosion metallic alloy that is protected with a thermo-hardened, anti-acid, polymer coating. The
- Required Airflow: 540 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: designed to use up to 4 filtration columns that can be configured according to the protection needs of the hood’s specific application. The support structure is composed of an anti-corrosion metallic alloy that is protected with a thermo-hardened, anti-acid, polymer coating. The
- Required Airflow: 405 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: designed to use up to 4 filtration columns that can be configured according to the protection needs of the hood’s specific application. The support structure is composed of an anti-corrosion metallic alloy that is protected with a thermo-hardened, anti-acid, polymer coating. The
- Required Airflow: 405 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: designed to use up to 4 filtration columns that can be configured according to the protection needs of the hood’s specific application. The support structure is composed of an anti-corrosion metallic alloy that is protected with a thermo-hardened, anti-acid, polymer coating. The
- Required Airflow: 540 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sartomer USA, LLC
Description: containing multiple carboxylic acid and acrylic groups offer the potential for ionic and free-radical cure. Sartomer�s unique polyesters and acrylated acrylics offer high performance on a cost-effective basis. Packaging Options: Oligomers are available in pails, drums, totes and
- Material Type: Acid Containing, Acrylics, Epoxides, Esters, Hydroxy Containing, Polyol / Polyureas, Silane / Siloxanes
- Application: Adhesives, Coatings, Composites / Laminates, Inks, Other
- Functional Level: Difunctional, Monofunctional
- Chemical Structure: Oligomer
-
Description: General Polymers TPM #700 POLYACRYLATE TOPPING SYSTEM is an acrylic polymer reinforced cementitious topping system. It is installed at a 1/4” nominal thickness and imparts greatly improved tensile, flexural and bond strengths to Portland cement compositions when compared to
- Max Use Temperature: 70 C
- MOR / Flexural Strength: 1,300 to 2,000 psi
- Compressive / Crushing Strength: 500 to 825 psi
- Applications: Flooring
-
Supplier: Esprix Technologies
Description: Alpha Methylstyrene Dimer Bis[4-(3-aminophenoxy)phenyl]sulfone Bis[4-(4-aminophenoxy)phenyl]sultone 4-Benzyloxphenyl-4-hydroxyphenylsulfone 3,3',4,4'-Biphenyltetracarboxylic Acid Dianhydride Bisphenol A(1O E.O) Dimethacrylate Bisphenol A(20 E.O.) Dimethacrylate Bisphenol A(30 E.O.)
- Material Type: Acid Containing, Acrylics, Caprolactam / Amines, Hydroxy Containing, Phenolics, Phosphate Containing, Styrenics
- Chemical Structure: Monomer
- Application: Other
-
Supplier: Celanese Corporation
Description: DOM is a clear, virtually colorless liquid with an ester-like odor. It can be used in organic synthesis, e.g. in the production of derivatives of succinic acid. It is also used as a comonomer in vinyl and acrylic emulsion polymerization for paints and adhesives. Under the action of
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: base. Our experience has expanded our services to custom manufacturing of fluorinated compounds and others. Not only do we provide various fluorine-containing building blocks such as fluor anilines or fluoro benzoic acids, but, combined with other general reactions such as hydrogenation,
- Material Type: Acrylics
- Chemical Structure: Monomer
- Application: Other
-
Supplier: Celanese Corporation
Description: DBM is a colorless liquid with a characteristic "ester" odor. It is used as a comonomer in vinyl and acrylic emulsion polymerization for paints and adhesives. DBM is also a suitable intermediate for use in organic synthesis, e.g. in the production of derivatives of succinic acid.
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: tesa tape, inc.
Description: 4154 is a masking tape with a PVC-backing and acrylic adhesive.The product is designed to be used to mask glass and metal during etching. 4154 withstands diluted acids and alkalis. To achieve sharp definition of color edges 4154 is also used for multi-
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 1.7125 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Surventis Surface Treatment LLC
Description: AL-7525 is an interleaving powder based on acrylic beads (PMMA) and adipic acid (75% by weight). The polymer bead has a mean particle size of 125 microns. AL-7525 is used as an interleaving powder if high protection against glass corrosion is required. Typical float line
- Materials / Substrates Finished: Ceramics / Glass
- Features: Specialty / Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal with no residue. The exposed side is an aggressive, high tack, high peel formulation. Both adhesives are
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.75 to 2.5 lbs/in
- Temperature Resistance: -18 to 121 C
- Adhesive: Acrylic
-
Supplier: SAE International
Description: the fatty acid with a peroxy acid (formic acid) to get epoxidized oil; the epoxidized oil was then reacted with ethylenically substituted carboxylic acid (acrylic acid) to form acrylated epoxidized flax oil. Polymer resins were prepared from flax oil
-
Supplier: Custom Fabricating & Supplies
Description: maintaining their flexibility Translucent blue backing provides easy identification and positioning Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Description: Metalatex® SEMI-GLOSS COATING Is an interior/exterior multi-purpose, 100% acrylic emulsion coating having outstanding gloss an color retention and durability, Designed for new construction and maintenance applications in light to moderate industrial environments. Suitable for use in USDA
- Wet / Applied Thickness: 0.004 to 0.011 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Bio-Rad Laboratories, Inc.
Description: acrylic acid moieties inside the AG 1-X8 resin, which produces a spherical resin bead containing paired anion and cation exchange sites. The result is a styrene divinylbenzene crosslinked, rigid polymer lattice with attached quaternary ammonium groups (strongly basic anion
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Master Bond, Inc.
Description: weight and contains no solvents or diluents. Master Bond Polymer System EP30P produces high strength, rigid bonds which are remarkably resistant to chemicals including water, oil, acids, and many organic solvents. It is serviceable over the wide temperature range of -60°F to + 250°F.
- Viscosity: 2,500 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.56
-
Supplier: Bio-Rad Laboratories, Inc.
Description: acrylic acid moieties inside the AG 1-X8 resin, which produces a spherical resin bead containing paired anion and cation exchange sites. The result is a styrene divinylbenzene crosslinked, rigid polymer lattice with attached quaternary ammonium groups (strongly basic anion
- Filter Medium Material: Anion Exchange Resin
Find Suppliers by Category Top
Featured Products Top
-
Formulated by dissolving PMMA polymer in safe solvents such as anisole, it functions as a high?resolution positive e?beam resist, offering exceptional pattern fidelity, easy processing, and excellent film quality. Beyond e?beam lithography, PMMA is also used as a protective coating for (read more)
Browse Polymers and Plastic Resins Datasheets for Kayaku Advanced Materials, Inc. -
Excellent resistance to strong acids, alkalis, and solvents Service temperature from -200°C to 260°C Ultra-high purity (read more)
Browse Polymer and Plastic Composites Datasheets for Golden Collar Technology Co., Ltd . -
CYTOP™ transparent amorphous fluoropolymers don’t require a baking process for adhesion and imparts a protective coating against acid or alkaline etching as well as insulation properties to semiconductor and MEMS-related materials. Transparent amorphous fluoropolymers can be (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
material being cured, it can also be readily cured in sections up to 1/8 inch thick. It bonds well to similar and dissimilar substrates, including most plastics, metals and ceramics. Additionally, this compound has superior adhesion to glass, polycarbonates and acrylics. LED401 offers excellent (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Acrylic Acid and Acrylate Esters and Superabsorbent Polymers
Detergents utilize acrylic acid polymers and copolymers as cobuilders with zeolites in powdered home laundry detergents; as soil antiredeposition agents; as chelating agents for the removal of hard (Ca and Mg) ions; and processing aids in spray-drying by reducing the viscosity …
-
Industrial Chemical Thesaurus
See Bisphenol A, epichlorohydrin, acrylic acid polymer Acrylic acid, butyl ester; Acrylic acid, n-butyl ester.
-
Handbook of Paper and Pulp Chemicals
Chem. Descrip.: Acrylic acid polymer , 70% sodium neutralized aq. sol’n.
-
Handbook of Rheology Modifiers
Carbopol® ETD 2020 [Noveon http://www.carbopol.com; http://www.noveoncoatings.com] Chem. Descrip.: Crosslinked acrylic acid polymer with processing aid See Polyacrylic acid .
-
Rheology Modification of Hydrogen Peroxide‐based Applications Using Cross‐linked Polyacrylic Acid Polymers
Because of the excellent compatibility and stability demonstrated, cross‐linked acrylic acid polymers are ideal rheological modifiers for hydrogen peroxide‐based applications.
-
Superabsorbent Polymers
One such example is Rohm & Haas’s family of Acrosol poly acrylic acid polymers .
-
Superabsorbent Polymers
Our process design for starch grafted acrylic acid polymer is for a 20 million Ib/yr (9,100 t/yr) semibatch .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Chem. Descrip.: Crosslinked acrylic acid polymer with processing aid .
-
Handbook of Food Packaging Chemicals and Materials
Carbopol® ETD 2020 [Lubrizol Advanced Materials http://www.lubrizol.com/] Chem. Descrip.: Crosslinked acrylic acid polymer with processing aid See Polyacrylic acid .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Chem. Descrip.: Crosslinked acrylic acid polymer with processing aid .
Indicates content that may require registration and/or purchase.