-
Supplier: LINAK U.S. Inc.
Description: 4-channel IPX6 Washable DURA™ control box for electric actuators. Comes with unique slide-on brackets for easy mounting, integrated cable lock system, and SMPS. The control boxes CA30 and CA40 were developed as part of a new control box platform for the care
- Supply Voltage (AC): 100 to 240 volts
- Frequency: 50 Hz, 60 Hz
- Application: Medical, Other
- Form Factor: Panel Mount
-
Supplier: LINAK U.S. Inc.
Description: Bluetooth technology. Ready for CO-Link™ operation. The LINAK OpenBus™ control box CO71 offers a consolidated range of unprecedented features – all utilizing standardized technology, interfaces and compatibility. The CO71 for LINAK actuators is intended for the control
- Supply Voltage (AC): 100 to 240 volts
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface, Wireless Communication
- Application: Medical, Other
-
Supplier: Progressive Automations
Description: The dual Hall Effect actuator control box allows for synchronized control of two Hall effect actuators. The control box comes with all the necessary hardware for wireless operation, including two FCC approved wireless remotes with momentary and
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 12 volts
- Operating Temperature: -25 to 65 C
-
-
Supplier: Progressive Automations
Description: Easily control two actuators simultaneously or in sequence (one after the other) with the PA-39 dual actuator controller or control single actuator with 3 preset locations. This control box features 3 recordable preset slots and has been designed for
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 12 volts
-
Supplier: Progressive Automations
Description: The first of its kind, the Wi-Fi Control App and PA-35 Box is a never-before-seen way to control your actuators through Android/iPhone. Get all the linear actuator control add-ons in a single Android app. The Wi-Fi Actuator App gives you complete
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 12 volts
-
Supplier: LINAK U.S. Inc.
Description: The CBJ Care is a high-end JUMBO control box for patient lifts. Among other benefits the control box has: Efficient and user-friendly max. weight adjustment (according to EN10535) Data collection in the control box (work counter & intelligent cycle counter)
- Setup: Computer Interface
- Features: Data Logger / Recorder
- Application: Medical, Other
- Form Factor: Panel Mount
-
Supplier: TiMOTION Technology
Description: General Features Number of actuators: 1~4 Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1 compliant
- Length: 5.42913679 inch
- Width: 4.11417545 inch
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
-
Supplier: TiMOTION Technology
Description: General Features Number of actuators: 1~2 Color: Black or grey Certificate: EMC and RoHS Specially designed for 2 actuators with synchronized movement
- Length: 4.00000216 inch
- Width: 3.3858286 inch
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
-
Supplier: Progressive Automations
Description: This is a DC power control box that can control multiple actuators at the same time. The control box comes with a built-in potentiometer for speed adjustment of each actuator. This can be used as synchronization function when the weight distribution
-
Supplier: TiMOTION Technology
Description: General Features Input voltage: 100V~240V AC (SMPS) Maximum output: 32V DC, 4A Number of actuators: 1~5 Number of hand controls: 1~2 Color: Black or grey IP rating: Up to IP66W Options: Compatible with TRF2 –wireless receiver, TRL-reading light, or TBL-bed bottom light.
- Length: 4.53937253 inch
- Width: 4.330711 inch
- Voltage: 100 to 240 volts
- Supply Voltage: AC Voltage
-
Supplier: TiMOTION Technology
Description: We create an optimum solution to meet specific patient needs and to secure a safe and comfortable transfer as well as achieving a safe and efficient working environment for the caregivers. General Features Detachable battery pack: 2.9Ah or 5Ah Number of actuators: 1~3 IP rating: Up to IP54
- Length: 16.94095403 inch
- Width: 3.93701 inch
- Supply Voltage: AC Voltage
- Audible Alarm Type: Audible Alarm
-
Supplier: LINAK U.S. Inc.
Description: LINAK control box designed for LA27 electric linear actuators. Features 4-channels, LED power indicator, detachable cables and much more. The control box CB6 has been specially developed for use together with the LA27/LA40 in the healthcare industry. The
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
- Application: Medical, Other
-
Supplier: Red Valve Company, Inc.
Description: construction, proportioning control from a 4- 20mA instrument signal, and 4-20mA output transmitter. Materials of construction Ductile Iron Body Auma, Rotork, Limitorque or other actuators Drilled & tapped to mate with ANSI B16.5 Class 150 flanges
- Valve Size: 1 to 30 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Altech Corp.
Description: Transparent Silicone Rubber Boot for Flush Actuators
- Type: Electronic and Instrument Enclosures
- Shape: Rectangular
- Mounting Type: Wall Mount
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 5 volts
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 5 volts
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT Box has various inputs and outputs: eight digital inputs/outputs, two digital tacho inputs, two analog inputs, one analog output and a 1.2 A PWMi output. The current signals have 12-bit resolution. The tacho outputs supply a speed-dependent velocity or frequency value via digital
- Data Acquisition: I/O Module
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Pre-Travel: 0 to 90 degrees
-
Supplier: Beckhoff Automation LLC
Description: The ER8309-1022 EtherCAT Box has various digital and analog inputs and outputs: eight digital inputs/outputs, two digital tacho inputs, two analog inputs, one analog output and a 1.2 A PWMi output. The current signals have 12-bit resolution. The tacho outputs supply a speed-dependent velocity
- Data Acquisition: I/O Module
-
Supplier: Ewellix
Description: possible Up to 4 memory positions (depending on handset) 4 inputs for external limit switches Linking possibility of up to 4 control boxes Control unit for up to 3 actuators.
- Supply Voltage (AC): 120 to 230 volts
- Maximum Output Voltage: 24 volts
-
Supplier: Hi-Tech Controls, Inc.
Description: These cables are used in connector systems for sensors and actuators. In combination with injected circular connectors and installed sensor-actuator boxes, they constitute an important connecting element between the periphery and the PLC in production systems. The assembled cables
- Number of Conductors: 5 to 19 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -30 to 80 C
- Features: Bulk Cable, Other
-
Supplier: IMI Bimba
Description: Electric actuators that provide precision positioning with programmable control. The Bimba Original Line Electric® actuator is designed, built, and tested to provide the longest life, greatest durability, highest speed, and greatest thrust per dollar. They are ideal for
- Stroke or X-Axis Travel: 1 to 18 inch
- Rated Force: 75 to 350 lbs
- Motor Type: AC, DC, Stepper
- Drive Type: Direct Drive
-
Supplier: Elliott Manufacturing Co., LLC
Description: The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor can provide high load,
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Supplier: Bray Commercial
Description: The D-53 Series is a direct-mount line of motor actuators that operates on 24 VAC power and is available for use withincremental or proportional controllers. These non-spring return actuators are easily installed on variable air volume (VAV) boxes as well as Bray SoftTouch Series
- Actuator Torque: 53 In-lbs
- AC Voltage: 20 to 30 volts
- Operating Temperature: -4 to 125 F
- Features: Electric, Other NEMA Enclosure
-
Supplier: Bansbach Easylift®
Description: control is offered in 6 versions. FEATURES: Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request) Materials: Motor and actuator tube are powder coated steel or stainless steel Piston rod is aluminum Protection class: IP66 (standard), harsh environment
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 26.976 to 494.56 lbs
- Material: Aluminum, Stainless Steel, Steel
- Device Type: Rod Type
-
Supplier: IntelLiDrives, Inc.
Description: INTELLIGENT ACTUATORS are highly programmable, integrated actuators with a motor, encoder, amplifier, controller, USB communication, and IOs. These stages come fully pre-configured and enable true out-of-the box controls. They are perfect for the confines and requirements
-
Supplier: Littelfuse, Inc.
Description: The PCR Series of photo control is a combination of precision electronic circuitry, electromechanical output, and unique molded plastic housing. Designed and built to meet the demands of the most rigorous requirement of tower and obstruction lighting control, each unit is factory
- Application: Airports, Industrial
- Features: Other
-
Supplier: DeZURIK, Inc.
Description: control Ideal for corrosive and abrasive slurries True feedback positioning Materials Of Construction Body: Ductile iron Sleeves: Pure gum rubber Neoprene Hypalon Chlorobutyl Buna-N EPDM Viton Actuators: ATO/ATC, ATO/Fail Close, ATC/Fail Open Hydraulic or electric actuators also
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack and no
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Tru-Flo Valves & Automation
Description: time Dribble position can be reached from either direction Prewired solenoid and feedback sensors for simplified control No bracket is necessary for actuators conforming to the ISO NAMUR standard
-
Supplier: DeZURIK, Inc.
Description: control from a 4- 20mA instrument signal and 4-20mA output transmitter. Features High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials Versatile choice of sleeve trims Able to meet exact flow requirements
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: Piezosystem Jena, Inc.
Description: single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature
- Input Impedance: 5 kohms
- Voltage Range: 0 to 150 volts
- Number of Channels: 1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VARIABLE AIR VOLUME CONTROLLER, FOR TERMINAL BOX, W/ ACTUATOR, 24 VAC INPUT, 5A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown,
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
positioning. With Magnetek control systems and Duff-Norton actuators, aerospace manufacturers can improve efficiency, safety, and productivity across production lines and MRO operations. The Role of Motion Control in Aerospace Aerospace operations require precise movement (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
Adjustable current limit Position sensing with Hall signal Internal heat protection circuit MODBUS RTU on RS485 to synchronize up to 128 actuators Adjustable start ramp and stop ramp Plug & Play solution with iConnect-Box - Up to 8 (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
applications. One product, a valve actuator, may be described by some as simply a black box, having an input (power supply or signal), an output (torque), and a mechanism or circuitry to operate a valve. Those who select control valves will quickly see that a variety of valve (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
, together with the ElectroCraft CompleteArchitect configuration software, provides customers with a technologically advanced and powerful motor drive that can be used with numerous motors. Combined with an extensive product line of motors, gear boxes, linear actuators and sensors, ElectroCraft can (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
sensitive applications, ranging from point of sale terminals, ticketing dispensing, vending machines, emergency call boxes, as well as industrial control panels, security controls, medical and audio equipment. (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
use. The system features a full flow ball valve and electronic control box with two attached moisture sensors which constantly monitor the selected area for accumulating moisture. Once moisture has been detected, the valve closes and remains closed until it has been manually reset. The Leak Stop (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
control key remains trapped as long as any secondary keys are removed / guard door are open. SVM stations are available with 6 or 10 secondary keys, on a stainless steel plate for flush mounting or a plastic box for surface mounting. The SHGV series also has a version with a second (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
-spindle screwdrivers for stationary or six-axis robot integration and designed to fit into virtually any process. Visumatic Offers Advantages to the Machine Builders Market Visumatic’s expertise in fastener automation provides machine integrators out-of-the-box functionality (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
. Tabletop System Tabletop screwdriving machines feature full assembly control with custom tooling that holds each work piece and a screwdriver that actuates for driving (read more)
Browse Medical Equipment and Supplies Datasheets for Visumatic Industrial Products -
maintenance, offering effortless cleaning, and streamlined reagent swaps—all designed to minimize downtime and maximize productivity. A compact Control Box simplifies printhead management and scheduling. Additionally, pre-assembled cables and (read more)
Browse Laboratory Dispensers Datasheets for Hamilton Company
Conduct Research Top
-
Sponsorship: Nice Box Custom Designed Sneaker Box
We wanted to share a very cool project that we sponsored recently. Nice Box is a company that creates special customized storage boxes, specifically custom sneaker boxes, for customers. The company was started by Cedric Townsend and he utilized our actuators and control systems to help bring some
-
Safety with LINAK OpenBus TM Control Boxes for Healthcare Equipment
Apart from being able to coordinate multiple actuators to form complex and precise movement patterns, LINAK's series of intelligent OpenBus control boxes include several safety-improving features:
-
WiFi Control Of High Current Linear Actuators
In this post we will show you how to use the PA-35 Wi-Fi Control Box to control actuators that demand a large amount of current. Below is a video demonstration of the PA-17 Industrial Linear Actuator being controlled using a smartphone
-
How to Combine Our Actuator Control Systems
In today's how to post we will be going over the steps necessary to combine our linear actuator control systems together. Now in order to combine controls systems you must prevent short circuiting as this can damage your components. Since the control boxes connect actuators to ground when
-
How to Select an Actuator
One product, a valve actuator, may be described by some as simply a black box, having an input (power supply or signal), an output (torque), and a mechanism or circuitry to operate a valve. Those who select control valves will quickly see that a variety of valve actuators are available to meet most
-
How to select an Actuator (part. 1): Pneumatic vs. Electric
As the process industry continues to achieve more efficient and productive plant design, plant engineers and technicians are faced, almost daily, with new equipment designs and applications. One product, a valve actuator, may be described by some as simply a black box, having an input (power supply
-
Force Control Offers Washdown Options for Food Processing Applications
, and conduit boxes on the electrically actuated MagnaShear brakes.