Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schmersal Inc.
Description: Unenclosed S-pole marked red
- Pole and Throw Specifications: Other
-
Supplier: Schmersal Inc.
Description: thermoplastic enclosure S-pole marked red N-pole marked green Suitable for mounting on ferrous material with a distance of 25 mm
- Pole and Throw Specifications: Other
-
Supplier: Schmersal Inc.
Description: thermoplastic enclosure N-pole marked green S-pole marked red Suitable for mounting on ferrous material with a distance of 18 mm
- Pole and Throw Specifications: Other
-
-
Supplier: Schmersal Inc.
Description: Unenclosed S-pole marked red
- Pole and Throw Specifications: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Magnetic/Reed Switches Actuating key for XCSDM3 and XCSDM4
-
Supplier: Littelfuse, Inc.
Description: AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 22.86mm L x 4.57mm W x 4.57mm H. Recommended for use with the 59050 overmolded reed switch.
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 17.78mm L x 3.30mm W x 4.32mm H. Recommended for use with the 59045 overmolded reed switch.
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The 59177 is an ultra-miniature overmolded reed switch 9.0mm x 2.5mm x 2.4mm (0.354”x 0.098‘’x 0.094‘’) body with smallest type footprint. It is capable of switching 170Vdc or 0.25A at up to 10W. Available in select sensitivity ranges. Note:*Inward formed J-Shaped*The part can function with
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: PHD, Inc.
Description: Series 6790 Reed Switches are available in 65 - 120 VAC model for simple interfacing to sequencers and programmable controllers. They can be used to directly drive some types of relays or valve solenoids within the switch specifications stated. This design provides saving space and
-
Supplier: Littelfuse, Inc.
Description: range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operated proximity
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Coto Technology
Description: The CT05 is a molded dry reed switch. It is single-pole, single throw (SPST) type, having normally open ruthenium contacts. The sensor is a double-ended type and may be actuated with an electromagnet, a permanent magnet or a combination of both. The device is designed for SMD mounting and is
- Current Rating: 0.35 amps
- AC Voltage Rating: 100 volts
- DC Voltage Rating: 140 volts
- Power Rating: 5 watts
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Features Not Polarity Sensitive Hermetically sealed rhodium contacts Materials are lead free and RoHS compliant No electrical power required to operate SPST Normally Closed Contact (Form B) Advantages Actuator Approx. 1300 gauss No Physical contact required to operate Not ESD Sensitive
- Current Rating: 0.1 amps
- DC Voltage Rating: 36 volts
- Power Rating: 2 watts
- Switch Type: Dry Reed Switch
-
Supplier: Coto Technology
Description: The CT10 is an encapsulated dry reed switch. It is single-pole, single throw (SPST) type, having normally open ruthenium contacts. The sensor is a double-ended type and may be actuated with an electromagnet, a permanent magnet or a combination of both. The device is designed for SMD mounting
- Current Rating: 0.5 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Accuris
Description: Reed switches Part 4: Application in conjunction with magnetic actuator used for magnetic sensing devices
-
Supplier: Accuris
Description: Reed switches \x96 Part 4: Application in conjunction with magnetic actuator used for magnetic sensing devices
-
Supplier: Allied Electronics, Inc.
Description: SMC also offers a large selection of accessory products, to further compliment our abundant line of cylinders and actuators. To attach actuators we offer rod clevises, mounting brackets and alignment couplers, feedback is provided by the largest selection of auto switches
-
Description: IEC 62246-4:2023 gives additional requirements for the evaluation of functional characteristics on reed switching components operated by magnetic actuator and gives guidance for their implementation in selected applications. This document specifies test and measurement procedures for
-
Supplier: Radwell International
Description: DISCONTIUNED BY MANUFACTURER, MAGNET ACTUATED REED SWITCH, . FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, 19 SPC, TFE UL/CSA 1213 Lead colors: Yellow Not UL or CSA Recognized ACTUATORS SOLD SEPARATELY Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR
- Operating Temperature: -67 to 221 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD
- Operating Temperature: -67 to 221 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Celanex Plastic Case Leads - 18” standard, 20 AWG, 2 Conductor Cable Lead colors: red and black conductors UL File # E102207; Recognized to U.S. and Canadian requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD
- Operating Temperature: -40 to 221 F
- Power Requirements: AC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Reed Switch Developments Corp.
Description: requirements under the Component Recognition Program of Underwriters Laboratories Inc. ACTUATORS SOLD SEPARATELY Normally closed configuration Variable electrical specifications Variable actuation distances Variable individual magnets Wire lengths Custom leads Connector capabilities SENSOR
- Operating Temperature: -40 to 221 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: BERNSTEIN AG
Description: Safety slave Coded actuator Switching status indicator AS-i status display Suitable for concealed installation Suitable for harsh environments Non-contact operation gives superior life expectancy M12 connector
-
Supplier: Coto Technology
Description: normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
- Normally Open (NO): 2
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATOR AUTO SWITCH, D-A37 AUTO SWITCH REED MAGNETIC CYLINDER POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Venture Mfg. Co.
Description: For years the Venture “Maxi” has been the staple of the Home Satellite TVRO Industry. With over 1 million produced we still provide the industry with these reliable actuators for service and new installation needs. Features: “User Friendly” easy to install design Rugged steel tube
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Venture Mfg. Co.
Description: gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection Plastic Pilot guide prevents metal to metal contact between the tubes
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: EDrive Actuators, Inc.
Description: Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of VT electric linear actuators a good fit in most linear motion industrial applications. Hall effect and
- Stroke or X-Axis Travel: 6 to 30 inch
- Rated Speed: 9 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, ORIGINAL LINE, MAGNETIC REED SWITCH [MRS] SERIES, 3/4 INCH BORE, 12-3/4 INCH STROKE, DOUBLE ACTING UNIVERSAL MOUNT, MINIATURE SWITCH TRACK T2 POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Joyce/Dayton Corp.
Description: these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or 66 rating.
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal sending limit
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
when wearing gloves. Their IP67 protection rating ensures durability against dust, water, and harsh conditions. The rugged outdoor switches feature wear-free reed contacts, specially designed for low switching currents, offering a long service life thanks to a magnetic actuation principle (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
, also known as SSRs. These relay products are remotely actuated to control electrical power flow by either interrupting or completing an electrical circuit. The types of relays in our portfolio include switching solutions from the following TE brands, inclduing AGASTAT, AXICOM, CII, KILOVAC (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Reed Switch Used With A Permanent Magnet
Using reed switches in a sensing environment, one. generally uses a magnet for actuation. It is important. to understand this interaction clearly for proper sensor functioning. Sensors may operate in a normally open, normally closed, change over or a latching mode.
-
Technical Paper: How Reed Switches are used with a Permanent Magnet (.pdf)
Using Reed Switches in a sensing environment, one generally uses a magnet for actuation. It is important to understand this interaction clearly for proper sensor functioning. Sensors may operate in a normally open mode, a normally closed mode or a latching mode.
More Information Top
-
Design development of a prototype multi-module manipulator
In addition, the actuators incorporate magnetic reed switches to protect the actuator fiom over- travel in both extend and retract positions.
-
Security systems of point-of-sales devices
For implementation, a wide range of sensors are available including simple mechanical micro-switches, magnetic reed switches and permanent magnet actuators on mating surfaces, or rubber switches.
-
Controls for Offshore High Pressure Corrosive\ Gas Wells
Indication of hydraulic valve position is accomplished with a pair of magnetically-operated reed switches mounted on each actuator --one switch for the open and one for the closed position.
-
Advances in Cryptology — EUROCRYPT’ 87
A wide range of sensors is available including simple micro- switches to detect removal of external case screws or lid assemblies, these may be supplemented by magnetic reed switches and permanent magnet actuators on mating surfaces.
-
A Prefabricated And Automated Offshore Gas Production And Dehydration Facility
Reed switches mounted on each valve actuator are activatedby a magnet riding the test valve stem to y%eld position status.
-
Large planar dielectric elastomer actuators for fish-like propulsion of an airship
A high voltage amplifier (Trek Inc. model 5/80) was controlled with LabView and the voltage was switched to either actuator with a reed relay controlled by a frequency generator (HP 33120 A).
-
Application: Seat Belt Detection Sensor (.pdf)
A) Picture of Reed Switch Sensor & (B) Actuator Magnet Housing Introduction .
-
Plutonium isotopic analysis system for plutonium samples enriched in sup 238 Pu in EP 60/61 containers
These cables are connected to the magnetic reed switches (position sensors) on the linear actuator .
-
Wireless In-Piping Actuator Capable of High-Speed Locomotion by a New Motion Principle
In this actuator , the position x between the reed switch and the curved magnet is 0.2 mm, and the position z is −0.4 mm.
Indicates content that may require registration and/or purchase.