-
Supplier: Chemence Inc.
Description: Krylex KT772 is a single component, high strength anaerobic thread locker. KT772 is of medium-high viscosity, giving improved gap-filling and sealing capability. KT772 is formulated to lock all metric and imperial nuts and bolts, preventing vibration loosening and leakage through the
- Applied Thickness / Gap Fill: 0.00787402 inch
- Viscosity: 6,000 to 8,000 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Building / Construction, OEM / Industrial
-
Supplier: Chemence Inc.
Description: KT902 is a single component, very low viscosity anaerobic thread locker. KT902 cures when confined in the absence of air between close-fitting metal surfaces. KT902 is formulated to be a very low viscosity anaerobic thread locker, which means it can be used as a
- Applied Thickness / Gap Fill: 0.005905515 inch
- Viscosity: 7 to 12 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Building / Construction, OEM / Industrial
-
Supplier: Hi-Tech Seals, Inc.
Description: Self Locker thread locking adhesives are pre-applied products designed for production environments. This line features microscopic glass spheres that remain dry until activated by thread engagement. The shearing action of the engagement breaks the spheres releasing the
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Industry: Automotive, OEM / Industrial
- Substrate Compatibility: Metal
-
-
Supplier: Chemence Inc.
Description: Krylex KT0222 is a low strength, thixotropic anaerobic threadlocker. The low removal torque allows easy disassembly yet provides maximum vibration and shock resistance for threaded parts. Krylex KT0222 is formulated to prevent vibration loosening and to seal against leaks through treaded
- Applied Thickness / Gap Fill: 0.009842525 inch
- Viscosity: 4,000 to 6,000 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
-
Supplier: Nylok Corporation
Description: sealing element become effective only when the capsules are ruptured by shear and pressure stress and the adhesive is allowed to cure. Advantages Environmental resistance to heat, automotive fluids, thermal and mechanical shock and vibrations Bonds to a broad range of fastener finishes
- Use Temperature: -76 to 302 F
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG)
- Substrate Compatibility: Metal
-
Supplier: Nylok Corporation
Description: effective only when the capsules are ruptured by shear and pressure stress and the adhesive is allowed to cure. Advantages Fixtures in about 10 minutes and full cures in 8 hours High – torque performance Environmental resistance to heat, automotive fluids, thermal and Mechanical shock and
- Use Temperature: -76 to 338 F
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
- Substrate Compatibility: Metal
-
Supplier: Hernon Manufacturing, Inc.
Description: Self Locker 523 is a pre-applied micro-encapsulated adhesive for threaded fasteners. Self Locker 523 stays dry-to-the-touch until the shearing action of an engaging nut applied to the coated bolt causes the capsules to break allowing the adhesive to cure. This material
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Thread Locker / Retainer
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® 525 is a pre-applied, micro-encapsulated adhesive for threaded fasteners. Hernon® 525 stays on the bolt until the shearing action of an engaging nut applied to the coated bolt causes the capsules to break allowing the adhesive to cure. This material securely locks and seals
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Thread Locker / Retainer
-
Supplier: Henkel Corporation - Industrial
Description: Ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics fasteners. LOCTITE® 425 is a dark blue ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking
- Viscosity: 80 cP
- Use Temperature: 65 to 180 F
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal, Plastic
-
Supplier: Allied Electronics, Inc.
Description: The solution to vibrational loosening. Loosening of fasteners creates warranty problems, reliability issues and unscheduled shutdown of equipment. Threadlockers completely fills in thread paths to eliminate the movements that cause parts to shake and vibrate loose. Removable Ideal for Small
-
Supplier: Allied Electronics, Inc.
Description: The solution to vibrational loosening. Loosening of fasteners creates warranty problems, reliability issues and unscheduled shutdown of equipment. Threadlockers completely fills in thread paths to eliminate the movements that cause parts to shake and vibrate loose. Removable Ideal for Small
-
Supplier: Allied Electronics, Inc.
Description: The solution to vibrational loosening. Loosening of fasteners creates warranty problems, reliability issues and unscheduled shutdown of equipment. Threadlockers completely fills in thread paths to eliminate the movements that cause parts to shake and vibrate loose. Permanent Ideal for
-
Supplier: Allied Electronics, Inc.
Description: The solution to vibrational loosening. Loosening of fasteners creates warranty problems, reliability issues and unscheduled shutdown of equipment. Threadlockers completely fills in thread paths to eliminate the movements that cause parts to shake and vibrate loose. Permanent Ideal for
-
Supplier: Hi-Tech Seals, Inc.
Description: The Nuts N’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and
- Applied Thickness / Gap Fill: 0.005 inch
- Viscosity: 1,000 to 5,000 cP
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® DRI STS™ Pre-applied Threadlocker / Thread Sealant is a medium strength, preapplied threadlocker and sealant for fasteners with straight threads. This fast cure adhesive is activated during assembly and cures to form a tough polymer that eliminates movement. Meets
- Features: Thread Locker / Retainer
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® DRI MICROCAPS P2 for preapplied threadlockers contains small microcapsules, excellent for all size fasteners, especially fine threads.
- Features: Thread Locker / Retainer
-
Supplier: Henkel Corporation - Industrial
Description: Acrylic off-white thread sealant for automatic dispensing applications. Can be reused up to five times. LOCTITE® DRI 503HV is an off-white, thixotropic, acrylic thread sealing adhesive liquid. This non-toxic product is suitable for automatic dispensing operations, and when dry
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
- Features: Thread Locker / Retainer
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 5772 yellow thread sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 170 psi and tensile strength of 150 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Viscosity: 7,500 cP
- Use Temperature: -65 to 300 F
- Features: Thread Locker / Retainer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 2422 Threadlocker Anaerobic Blue is a one component, medium strength, thixotropic viscosity, acrylic adhesive. It is designed for sealing and locking of threaded fasteners that require normal disassembly with standard hand tools. Ideal for applications where extreme high
- Viscosity: 35,000 to 80,000 cP
- Cure / Technology: Anaerobic, Single Component System
- Features: Thread Locker / Retainer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 081 Threadlocker is a single component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications requiring high strength. This product complies to MIL-S-22473. 250 mL Bottle.
- Viscosity: 40 to 80 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 248.92000000000053 kV/in
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 088 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications. This product complies to MIL-S-22473E. 50 mL Bottle.
- Viscosity: 10 to 25 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 248.92000000000053 kV/in
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 087 Threadlocker is a one component, high strength, medium viscosity, acrylic adhesive. Used to lock and seal large coarse threaded nuts, bolts and studs in a wide variety of applications where high locking strength is required. This product complies to MIL-S-22473. 50 mL
- Viscosity: 100 to 250 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 248.92000000000053 kV/in
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite PC 3967 thread repair kit. Minimum to maximum operating temperatures are -65 F to +300 F. Formerly known as Loctite Form-A-Thread Stripped Thread Repair.
- Use Temperature: -65 to 300 F
- Features: Thread Locker / Retainer
-
Supplier: RS Components, Ltd.
Description: ITW Devcon 10761 Adhesive
- Use Temperature: 608 F
-
Supplier: DME Company
Description: Fittings. Easy Disassembly Without Damage to Threads. Won’t Shrink Away From Fitting.
- Use Temperature: -65 to 350 F
- Cure / Technology: Anaerobic
- Substrate Compatibility: Dissimilar Substrates, Metal
- Features: Grease / Paste, Specialty / Other, Thread Locker / Retainer
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid
- Industry: Electrical Power / HV, Electronics
-
Supplier: Nylok Corporation
Description: 3M™ Fastener Adhesives 2353 (blue) and 2353Y (yellow) are micro-encapsulated, room-temperature curing adhesives that enhance the anchorage of threaded fasteners. They remain dormant until the shearing action of engaging the fastener into a nut or threaded cavity breaks the capsules and
- Industry: Automotive
- Substrate Compatibility: Metal
-
Supplier: DigiKey
Description: THREADLOCKER, MEDIUM STRENGTH, R
-
Supplier: Techsil Limited
Description: conventional low strength anaerobic thread lockers and tamper-proof paints, and is applicable to plastic parts. (For screws which required greater locking and are not subjected to frequent disassembly, the TB1300 series anaerobic locking agents are recommended). Once cured, TB1401 is
- Features: Thread Locker / Retainer
-
Supplier: Newark, An Avnet Company
Description: Thread Sealant For Oxygen Systems
-
Supplier: Techsil Limited
Description: LOCTITE® 2701 is a high strength, green, methacrylate based thread lock adhesive which fluoresces under UV light to allow monitoring. This grade is especially suited for chromated surfaces, offering a steel fixture time of 10 mins, brass 4 mins and stainless steel of 25 mins. Product
- Features: Thread Locker / Retainer
-
Supplier: TFC Ltd.
Description: Recommended for all coarse metal threads where slow cure is required for adjusting the alignment of valves and fittings.
- Features: Thread Locker / Retainer
-
Supplier: TFC Ltd.
Description: Convenient to use, no migration. Recommended for all coarse metal threads, where disassembly is required. Ideal for use in a broad range of industries including chemical processing, waste water treatment, and automotive. Certified to ANSI/NSF Standard 61
- Features: Thread Locker / Retainer
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite QuickStix 268 red threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 220 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Use Temperature: -65 to 300 F
- Features: Thread Locker / Retainer
Find Suppliers by Category Top
More Information Top
-
Dynamic Behavior of Materials, Volume 1
In order to ensure a tight seal the threads may be wrapped with PTFE tape or to prevent loosening over time an adhesive ( thread locker ) may be used.
-
Composite Repair of a Stainless Steel-GRP Sonar Dome
Additionally, the drain plug is treated with an adhesive thread locker to further prevent it from backing off.
-
Nuts
Adhesive thread lockers may be suitable as well.
-
CR4 - Thread: Opinions on Lock Washer Varieties
If truly locking the bolt/nut in place is required, he told me to go buy a thread locker adhesive , such as Locktite.
-
Countries > Canada > National > Gazette > 2011 > Part II > [CANADA Gazette Part ii, 2011-1221] Part II‚ December 21‚ 2011‚ Vol. 145‚ No...
… a) as a polymerization inhibitor in a concentration of less than 1%by weight in unsaturated polyester resin and acrylate resin monomers; (b) as a stabilizer in a concentration of less than 1%by weight in colorants, adhesives , thread lockers or thread sealants; (c …
-
Countries > Canada > National > Gazette > 2008 > Part I > [CANADA Gazette Part i, 2008-0705] Part I, July 5, 2008, Vol. 142, No. 27
Uses of 1,4-benzenediol in Canada include the following: as a polymerization inhibitor in unsaturated polyester and methylmethacrylate resin monomers; as a stabilizer in colourants and various types of industrial and consumer adhe- sives , thread lockers and thread sealants; as an …
-
Attain Consistent Syringe Dispensing With Micro-Dot
The controlled, repeatable dispense and cord-free configuration of this dispenser is ideal for dispensing adhesives , thread lockers , and even lubricants.
-
Thread-Locking Adhesive Failure and a Unique Corrective Action
Keywords Thread lock Á Thread locker Á Adhesive Á Adhesive cure Á Characterization Á Chemistry Á Failure analysis .
-
Thread Lockers and Retainers
For specifications related to thread lockers and other adhesives , including curing and substrate material, please visit GlobalSpec's Industrial Sealants Selection Guide.
-
Orthodontic Pearls
Dip the screw in Ceka Bond dental thread locker an anaerobic medical grade adhesive to secure the hex screws into the housings.
Indicates content that may require registration and/or purchase.