Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:B Description Form A Threaded Proximity Sensor Features Hermetically sealed contacts Black Valox housing Position adjustable RoHS Compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available
- Operating Distance: 0.2 to 0.75 inch
- Operating Temperature: 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors Proximity 1 Input 1 Output Adjustable
-
-
Supplier: Gems Sensors & Controls
Description: Stress Relief Technology Normally Open (No Magnetic Field) No Standby Power Requirements Interchangeable with Existing Sensors The compact size of the PRX-300 series proximity sensor offers a variety of low cost, high performance switches. Constructed out of robust 33% glass
- Operating Temperature: 32 to 212 F
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Sensor,Proximity,Adjustable Capacitive,Pre-Wired,N.O.,PNP,25mm,Unshielded,
-
Supplier: Silicon Labs
Description: Features High-performance single-pulse infrared proximity detector with a sensing range of up to 50 cm Threshold reflectance principle overcomes ambiguity associated with motion-based systems Adjustable detection threshold and strobe frequency Proximity (PRX) status latched
- Input (Supply) Voltage: 2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive proximity switch for non-flush mounting with NPN or PNP open collector output. The sensor is provided with a separate teflon sensor head in M30 for temperature application within the range of -196°C and +180°C ambient temperature, e.g. plastic pellet/resin detection
- Operating Distance: 0.1574804 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Altech Corp.
Description: The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing
- Operating Distance: 2.76 inch
- Repeatability: 275.5905511811024 mils
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
-
Supplier: TE Connectivity
Description: Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : Cable Output Configuration : PNP / NPN Sensing Control : Adjustable Sensitivity Adjustment : With Sensitivity Adjustment Method :
-
Supplier: CARLO GAVAZZI Automation Components
Description: Inductive proximity switch in standard limit switch housing. Rugged polyester housing. Sensing face adjustable in up to 5 positions. 2-wire AC/DC for maximum efficiency. Rotable-head, 5 positions Mounting dimensions in accordance with DIN 43694 Thermoplastic polyester housing Sensing
- Operating Distance: 1.181103 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new Capacitive Proximity Sensors with Integrated IO-Link communications. Building upon our existing range of sensors, these new sensors are housed in durable AISI316L stainless steel housings or PTFE Teflon housings
- Operating Distance: 0.3149608 to 0.4724412 inch
- Operating Temperature: -22 to 185 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new Capacitive Proximity Sensors with Integrated IO-Link communications. Building upon our existing range of sensors, these new sensors are housed in durable AISI316L stainless steel housings or PTFE Teflon housings
- Operating Distance: 0.3149608 to 0.4724412 inch
- Operating Temperature: -22 to 185 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Description: connection type and 2m PVC cable; CE UL EAC certificates Description Lanbao CR30 series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate. The CR30 capactive
- Operating Distance: 0.393701 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Description: M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Lion Precision
Description: Proximity Sensors and Displacement Sensors Proximity sensors are often used for simple presence/absence detection - this is why they are often called proximity "switches." But some applications require higher performance measurement. Applications where the
- Operating Distance: 0.002 to 0.7 inch
- Operating Temperature: 40 to 120 F
- Output Load: 2-Wire, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Intellisense Microelectronics Ltd.
Description: Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts,
- Operating Distance: 0.1968505 to 1.181103 inch
- Output Load: 3-Wire PNP, 4-Wire NPN, 4-Wire PNP
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Description: M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Sitron
Description: The SC200 is a compact version of the SC750DC. While the units does not have a housing, it does still feature a sensitivity adjustment as well as an LED indicator (at the blue base of the electrical connection). Standard configuration features a 316SS body and PTFE sensing tip with a ¾” NPT or BSP
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output
-
Supplier: Fargo Controls, Inc.
Description: FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
- Operating Distance: 0.393701 to 2.362206 inch
- Operating Temperature: -13 to 158 F
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
-
Supplier: Fargo Controls, Inc.
Description: FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
- Operating Distance: 0.393701 to 2.362206 inch
- Operating Temperature: -13 to 158 F
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
-
Supplier: Renesas Electronics Corporation
Description: internal IR LED driver is turned on and off for the programmed time periods under user-selected modulation frequency to drive the external IR LED. As this proximity sensor employs a noise cancellation scheme to highly reject unwanted IR noise, the digital output of proximity
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Sensor Type: Light Sensor, Proximity Sensor
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad
- Operating Distance: 0.787402 to 19.68505 inch
- Operating Temperature: -13 to 149 F
- Output Load: DC Load
- Features: Diffuse, Light/Dark Programmable, Visible
-
Supplier: Sitron
Description: The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally Open and one
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Supplier: Allied Electronics, Inc.
Description: Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Features: Potentiometer-Free Span Adjustment Handheld Programmable Capability Operate in Dusty/Dirty Environments
-
Supplier: SensoPart
Description: Precisely adjustable background suppression Long scanning distance of 400 mm with small and compact housings Reliable operation even with highly reflective backgrounds, thanks to SensoPart ASIC technology Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforced
- Operating Distance: 0.1181103 to 15.74804 inch
- Operating Temperature: -4 to 140 F
- Features: Diffuse
- Sensor Technology: Photoelectric Sensors
-
Supplier: Intellisense Microelectronics Ltd.
Description: Product features: Mechanically adjusted BGS sensor using ISL7002A,a two-pixel photo ASIC specially designed for BGS Sensor Unaffected by background color Adjustable sensing distance: 30~300mm Light on or dark on switchable Single device to be installed Build in 100ms Power On
- Operating Distance: 11.81103 inch
- Output Load: 3-Wire NPN, 3-Wire PNP
- Features: Adjustable Field Background Suppression, Dark-on, Diffuse, Infrared, Light-on
- Power Requirements: DC Powered
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ADJ IR PROXIMITY SENSOR, ARDUINO; Accessory Type:Digital Adjustable Infrared Proximity Sensor; For Use With:Arduino Development Boards; Product Range:- RoHS Compliant: Yes
-
Supplier: SensoPart
Description: Precisely adjustable background suppression Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforced plastic housings
- Operating Distance: 0.0393701 to 2.362206 inch
- Operating Temperature: -4 to 140 F
- Features: Diffuse
- Sensor Technology: Photoelectric Sensors
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, INDUCTIVE, PTFE BODY, SHORT, M18, SHIELDED, 6-10MM ADJUSTABLE, NPN, DC, 2M CABLE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, ULTRASONIC, INDUCTIVE, CABLE STYLE, UNSHIELDED, 14-24 VDC INPUT, 20 MA, 25 TURN SENSITIVITY ADJUSTMENT, LED NOTIFICATION. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor, Ultrasonic Proximity Sensor
-
Supplier: Intellisense Microelectronics Ltd.
Description: Product features: Electrically adjustable BGS sensor use our innovative multi-element triangulation optical sensor ASIC Unaffected by background color Distance adjustment: Auto-set (long press button); adjustment by steps using up and down buttons Adjustable sensing
- Operating Distance: 11.81103 inch
- Output Load: 3-Wire NPN, 3-Wire PNP
- Features: Adjustable Field Background Suppression, Dark-on, Diffuse, Infrared, Light-on
- Power Requirements: DC Powered
-
Supplier: Banner Engineering Corp.
Description: Detects presence, absence or change information for a target, ignoring objects and backgrounds beyond the setpoint Operates at 24 GHz in the Industrial, Scientific and Medical (ISM) telecommunication band; no special licensing required Features rugged IP67 housing for harsh environments Withstands
- Operating Distance: 78.7402 to 590.5515 inch
- Operating Temperature: -40 to 149 F
- Sensor Technology: Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: PHD, Inc.
Description: Series 5360 Reed Proximity Switches are ideal for use as inputs for many types of sequencers and programmable controllers. Low profile integral clamp mounting is easy to adjust over the entire piston travel of the cylinder or actuator. Series 5360 Reed Proximity Switches are available
- Operating Temperature: 32 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Programming; Humidity, Dirt and Moisture Compensation; and Automatic Detection of NPN or PNP Loads 12, 18 and 30 mm Diameters and Compact Flat Pack Housing Rugged and Cost-Effective Polyester Housings Adjustable Sensitivity, Up to 30 mm 3- or 4-Wire DC, 2-Wire AC/DC or 2-Wire AC Easy-to-View
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls offers two Low Profile Capacitive Proximity Sensors with exceptional pricing. These new models have a height of only 0.68" (17.5mm). Their small size allows them to be used in tight spaces where typical capacitive sensors cannot fit (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Photoelectric Sensor - Small Size Diffused Fargo Controls announces two Diffused Photoelectric Proximity Sensors. These models have a smaller size and an increased (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Electronic proximity switch for T-slot, can be used from above; the simplest, quickest and safest commissioning without a power supply, without fine adjustment and without readjustment: Auto teach-in, programmable (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Fargo Controls, Inc.has 3 Extreme Sensing Distance proximity Sensors. Two 2 of these sensors offer some of the highest sensing distances (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
available in diffuse, diffuse with adjustable background suppression, polarized retroreflective, and through-beam sensing styles. The new ProSense F18 series photoelectric sensors are UL listed, CE marked, and RoHS compliant. They offer a 1-year warranty and start at $32 (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com -
Festo Proximity Sensors SMT-/SME-10M Are Versatile, Reliable, and Cost Effective These proximity sensors are compatible with all Festo drives with C-slots and with round cylinders using the respective mounting kit. Festo proximity sensors SMT-/SME-10M are (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Miniature Capacitives · Adhesive, cylindrical, wafer styles available · Sensing distance adjustable on the amplifier · Cylindrical units from Ø2mm (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Miniature Capacitive Sensors for Semiconductor Production Semiconductor production requires precise application often within very tight spaces. Locon Sensor Systems, Inc. offers miniature capacitive sensors suited to fit the smallest locations. They are ideal to (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
customization. A lot of our sensors can be more adaptable to customers’ applications with just a few adjustments, like connectivity, mounting, labeling, and kitting. Connectivity Options SICK offers customization options for the cable or connector used in sensor (read more)
Browse Inductive Proximity Sensors Datasheets for SICK -
AutomationDirect now offers di-soric 8, 12, 18, and 30mm tubular and 12mm rectangular ultrasonic proximity sensors that are designed for contactless distance measurement and offer IO-Link with ISDU support, a rugged nickle plated brass construction, high IP67 protection ratings, and sensing (read more)
Browse Ultrasonic Proximity Sensors Datasheets for Automationdirect.com
Conduct Research Top
-
Capacitives with Perspective
Unlike inductive proximity switches, which respond exclusively to metals, capacitive sensors react to a wide spectrum of other materials, such as for example: paper, glass, plastics, oil, water, as well as all metals. The sensor output switches when the object to be detected is within a certain
-
TECH TIPS on Implementing the IIOT via IO-Link
using the IO-Link protocol to accommodate changes in production setup. One example comes from material handling applications where changeovers may include changes in product dimensions. Using. a remote configurator, operators can adjust the sensing distance of proximity sensors to between 62% and 100%
More Information Top
-
GBU-54, GBU-56 laser joint direct attack munition (LJDAM)
In 2011 the USAF added a requirement for an adjustable proximity sensor (APS) for the Laser JDAM.
-
A Neural Network Approach to Fluid Quantity Measurement in Dynamic Environments
A proximity sensor adjusted to a very short range is often used as a touch switch.
-
Relationship Between Casting Distortion, Mold Filling, and Interfacial Heat Transfer in Sand Molds
Several attempts were made to develop a temperature correction factor to adjust the proximity sensor Iiequency data temperature-dependant behavior described above.
-
On the safety of aircraft systems: A case study
The proximity sensors are adjusted to close when the reverser sleeve moves fromthe filly stowed position.
-
Android Sensor Programming By Example
We also learned how to turn on and turn off the flashlight using the proximity sensor and adjust the screen brightness using the light sensor.
-
MULTI‐PURPOSE PROGRAMMABLE FUZE
Finally the proximity sensor automatically adjusts itself to ambient clutter and noise before it begins to search for the target and enables its detonation circuit.
-
Colour-reflectography for non destructive diagnostics of paintings
An auto- focus system, based on an ultra-sonic proximity sensor , adjusts the optical head position in a range of 100 mm with a precision of roughly 2mm, keeping the painting surface focussed during the scanning, even in the case of irregular…
-
On the detection of vehicular crashes-system characteristics and architecture
2) Using the measurement of the proximity sensor to ad- just the sensing algorithms.
-
iOS Development using MonoTouch Cookbook
…calls Sending text messages and e-mails Using text messaging in our application Using e-mail messaging in our application Managing the address book Displaying contacts Managing the calendar Introduction Detecting device orientation Adjusting UI orientation Proximity sensor Retrieving battery information Handling…
-
Mechanical Rubus Coreanus Miquel Harvester
The vertical movement (i.e., the upper/lower limit position) of the detachment system was designed to be adjusted by moving proximity sensors installed at the frame.
Indicates content that may require registration and/or purchase.