-
Supplier: WhizCut of Sweden AB
Description: The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. AHK | Height Adjustable Tool Holder WhizCut has introduced a new
- Type: End Mill Holder
- Live Static: Live / Driven
- Features: Other
-
Supplier: WhizCut of Sweden AB
Description: Adjustable Tool holders for Back Working and Flat Bed Lathes WhizCut has introduced a new tool holder system, WhizAdjust, that allows very quick and easy height adjustment without losing in stability. This makes it perfect for threading against the sub spindle.
- Type: End Mill Holder
- Live Static: Live / Driven
- Features: Other
-
Supplier: WhizCut of Sweden AB
Description: when threading small parts it is important to choose the correct helix angle of your tool holder. The WhizThread tool holders are available with a 2° and 4° helix angle. The below table shows what tool holder to use depending on what the pitch and diameter
- Type: End Mill Holder
- Live Static: Live / Driven
- Features: Other
-
-
Supplier: Gesswein Co., Inc.
Description: The Economy Adjustable Stone Holder accommodates stones up to 9/16" thick. Plastic serrated jaw holds stones securely. Surface is black and non-reflecting. Made of steel (except serrated jaw and shank housing) with a 3mm shank.
-
Supplier: Gesswein Co., Inc.
Description: Our finest quality. Made of nonmagnetic stainless steel with a 3mm shank. The surface has been tumble-polished to create a nonreflecting satin finish. Accommodates stones up to 1/4" in thickness.
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BOARD HOLDER, ADJUSTABLE, 198MM; Jaw Width:4mm; Jaw Opening Max:198mm; Product Range:- RoHS Compliant: NA
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: These insert holders are made for front and back chamfering on the twin cutter roughing head series. The desired angle is adjustable from 15-75 degrees. The set contains one insert holder and one blank piece
-
Supplier: Powell Electronics, Inc.
Description: ADJUSTABLE INSUL HOLDER
-
Supplier: Sandvik Coromant Co.
Description: holder delivers coolant for QS HP. Single screw release of holder for quick and easy tool changes and set ups Insert edge position set up immediately on placement of holder in tool post, less adjustment Secure insert edge position for improved repeatability, no
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BOARD HOLDER RAIL; Accessory Type:Board Holder Rail; For Use With:ATH-1000A & ATH-1000B Adjustable Tool Holders; Product Range:-; Board Thickness:0.25"; Features:Provides Rework Area up to 14x14"; Size:12 " RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POST-RAIL PCB HOLDER SYSTEM; Accessory Type:Arm Board Holder; For Use With:ATH-1000A & ATH-1000B Adjustable Tool Holders; Product Range:- RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: The Q-TMS-3 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 3.0 in. (76.2 mm) height holder for 1.0 in. (25.4 mm) diameter pedestal posts includes a clamping fork to allow mounting anywhere on an
- Features: Other
-
Supplier: Newport MKS
Description: The Q-TMS-1 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 1.0 in. (25.4 mm) height holder for 1.0 in. (25.4 mm) diameter pedestal posts includes a clamping fork to allow mounting anywhere on an
- Features: Other
-
Supplier: Newport MKS
Description: The Q-TMS-2 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 2.0 in. (50.8 mm) height holder for 1.0 in. (25.4 mm) diameter pedestal posts includes a clamping fork to allow mounting anywhere on an
- Features: Other
-
Supplier: Newport MKS
Description: The Q-TMS-4 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 4.0 in. (101.6 mm) height holder for 1.0 in. (25.4 mm) diameter pedestal posts includes a clamping fork to allow mounting anywhere on an
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartocon® Slice Stainless Steel Holder Low hold-up volume Crossflow holder for Sartocon Slice cassettes Sartocon® Slice Holder The Sartocon® Slice stainless steel holder is optimized for the use with up to five Slice Crossflow cassettes (0.1-0.5 m²). It is designed for
- Application / Industry: Biopharmaceutical
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: changes. Available even as a Tailor Made option. Benefits High metal removal rate provides increased productivity Secure processes and secure process and safe machining Quick tool change and setup Enhanced surface finish and increased tool life Close hole tolerance Features Best
- Projection Length: 3.032 to 7.677 inch
- Mounting Style: BT, CAT®, ISO
- Type: Hydraulic
- Live Static: Live / Driven
-
Supplier: Gesswein Co., Inc.
Description: Allows you to secure square, round, and rectangular stones in reciprocating handpieces, including our Power Hand 2X reciprocating handpieces and Super Hand Air Filers. Adjustable hinge lets you change the angle of the stone to fit your application. Made of durable plastic with serrated jaws
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: system with low minimum working volume. The adjustable feet guarantees a firm stand of the holder on the bench. The bores of the ports are widened up to the cassettes side, to avoid air locks and to ensure a proper cleaning in place behaviour of the Slice200 system. The Slice200
-
Supplier: Restek
Description: connection to any 10-32 female port. EXP direct connect holder requires separate guard column cartridges; available from Restek in 2.1, 3.0, and 4.6 mm. Pair with EXP hand-tight fitting (cat.# 25937–25939) for tool-free installation. To help protect your investment and further extend
-
Supplier: Computer Network Accessories, Inc.
Description: 21 piece computer service tool kit with vinyl carrying case. Includes 8" crimping tool, soldering iron, solder reel, 5" long nose pliers, 6" adjustable wrench, 4-1/2" side cutter, spare parts tube, reversible 1/4" flat & #2 Phillips screwdriver, reversible T10 & T15 screwdriver,
-
Supplier: ASG, Division of Jergens, Inc.
Description: Attach to the edge of bench or work station. Adjusts to hold tool at proper angle. Removable insert allows holder to be adjusted to fit two different diameter tools. Hole for large tools has 1.73 in. (44 mm) diameter at top and is tapered to 1.53 in. (39 mm) at bottom.
- Drive Style: Pneumatic, Torque Controlled
-
Supplier: Sandvik Coromant Co.
Description: Reliable system with rigid interfaces between head and cartridge for stable and vibration free boring Dedicated cartridges designed for highest stability Dedicated tool holders optimized for large diameter boring Also available as lightweight tools: CoroBore lightweight boring
-
Supplier: Garage Equipment Supply
Description: This durable portable tool cart and work table is a favorite among working professionals. The adjustable top can be rotated, raised or lowered to just the right level making you work easier and more efficient. Hooks and tool holder slots accommodate a wide variety of
- Capacity: 55 lbs
-
Supplier: Sandvik Coromant Co.
Description: tools) for vibration-free boring in diameter 150-315 mm (5.906-12.402 inch) for fine boring even at long overhangs Also available as lightweight tools: CoroBore lightweight boring tools reduce tool weight and tool change moment, making handling easier and larger
-
Supplier: DigiKey
Description: ADJUSTABLE CONNECTING BAR HOLDER
-
Supplier: TelephoneStuff.com
Description: Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back - Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in
- Features: Tool Case
-
Supplier: Waytek, Inc.
Description: CERTI-CRIMP tool holder assemblies are designed to accept interchangeable crimping heads for various connector types. Each tool assembly consists of a body, cam, adjustable eccentric, pivot pin and ratchet that ensures a full crimp cycle is completed and includes an
- Tool Type: Crimper
- Technology: Electrical Tools
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: Deluxe Computer Service Tool Kit Three-claw part holder tweezers T10⁄T15 reversible torque driver Spare parts tube IC extractor Black vinyl zipper case Includes: Folding Black Vinyl Zippered Case 3⁄16" and 1⁄4" Nut Drivers Three-Claw Part Holder Tweezers T10/T15 Reversible Torx
-
Supplier: R. S. Hughes Company, Inc.
Description: * For use on metal, glass, stone, rubber, ceramic, carbide composites and other hard to grind materials. Mounts to standard lathes. Simple tool holder mounting. Holds close tolerances. * Reduce surface finish on materials prior to a superfinishing process.In-line belt tracking prevents
- Power: 1.86 HP
-
Supplier: Allied Electronics, Inc.
Description: The Micro Mini II Screwdriver Set features a combination of the smallest popular bits used in today's electronics. The soft grip TPR handle has a non-mag, 4 mm, bit holder that adjusts from 5" to 8". Features Hardened (RC55) CrV 8660 bits Smooth action rotating cap High impact plastic case
-
Supplier: AgozTech LLC
Description: easily into standard vehicle cup holders, eliminating the need for permanent drilling or dashboard modification while keeping scanning devices within reach of operators. Designed for operational flexibility, the Honeywell scanner car cup holder mount features an adjustable
-
Supplier: Southworth Products Corp.
Description: The Lift-Tool™ is the fast, simple, economical way to turn any workbench into an adjustable height workstation. Screw Jack Heavy-duty design with lifetime lubrication lifts 300 lb. loads smoothly with minimal wear and tear on drills. Slotted Top and Work Holders Allow loads to
-
Supplier: Metcal
Description: vacuum Programmable, digitally controlled airflow for repeatable results Multiples modes of operation: Manual, 4 zone heating (with the MRS-1100A system) The HCT-1000 is connected to the PCT-1000 via a cable when used as part of the MRS system May beused with ATH-1100A Adjustable Tool
- Output Temperature: 840 F
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
-
Supplier: TelephoneStuff.com
Description: The Pro2000 Coax Stripper is a fixed blade, coaxial cable stripping tool for cable diameters of 0.1 to 0315 inch (2.5 to 8.0 mm) including RG58, RG59, RG62, RG6, RG174, Belden 8281, and Belden 1694A. An interchangeable "memory" blade cassette holder eliminates the need to re-adjust
- Cable: Coaxial
Find Suppliers by Category Top
Featured Products Top
-
AgozTech, a leading innovator in industrial device accessories, today announced its new line of Metal Holder Mounts for Forklifts, purpose-built to enhance mobile device management in warehouses, distribution centers, and logistics operations. These heavy-duty mounts are designed to keep devices (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Washdown Tool_LineArt Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
& 10 mm Spring or Pneumatic Actuation Multiple configurations with Top Tools and Tip holders Click Here to see Block Gauges on the Solartron Metrology website. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Excellent Repeatability to 0.25 µm Measurement ranges of 2, 5 & 10 mm Spring or Pneumatic Actuation Multiple configurations with Top Tools and Tip holders Click Here to see Block Gauge – DK/5.0 – Side Mount in the Interactive Catalog. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
how elaborate should these spaces be? Should your employees be equipped with every possible tool, or is a basic solution with the essential functionalities for everyday tasks sufficient? Rest assured: we are here to help you answer these questions and guide you through everything that can (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
heat generation from continuous high-speed rotation, and it is now possible to answer the market needs in the high-speed rotation range, which was not sufficiently covered before. In the machine tool market in particular, for equipment such as machining centers and multi-functional machines that (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
equipment might seem minor, but over time it slows workflows and increases the risk of drops or damage. That’s why many teams turn to dedicated forklift mounts and mobile device holders to keep essential tools secure (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC
More Information Top
-
Metal Forming Practise
Vertical arrangement of the punch in adjustable tool holders (Photograph from Formatech GmbH works,Willich- Münchheide, Germany) .
-
Diamond Machined Optics For Use At Visible Wavelengths
In order to produce fine quality optical surfaces, the air bearing spindle must be fitted with an adjustable tool holder to locate the diamond properly in relationship to the work.
-
NANOTECH HDL-2000 FACTORY OPTIONS | Moore Nanotechnology Systems
3D Touch Probe, WECS, Micro-Height Adjust Tool Holder .
-
CERAMIC ABSTRACTS
has universally adjustable tool holder and wheel on a swinging arm.
-
Pictorial Handbook of Technical Devices
ad- Adjustable tool holder .
-
Cylindrical "allipse"
For counterbalance reasons, two adjustable tool holders were mounted at its circumference.
-
Grinding the reinforcement of weld joints in shells
radial adjustment tool holder ..............
-
Scientific.Net: Materials Science
A Height Adjustable Tool Holder .
-
Scientific.Net: Materials Science
A Height Adjustable Tool Holder .
-
Scientific.Net: Materials Science
A Height Adjustable Tool Holder .
Indicates content that may require registration and/or purchase.