-
Supplier: Accuris
Description: Aerospace series - Screws, cap head, hexagon socket, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235\xb0C
-
Supplier: AENOR
Description: AEROSPACE SERIES. SCREWS, CAP HEAD, HEXAGON SOCKET, COARSE TOLERANCE NORMAL SHANK, MEDIUM LENGTH THREAD, IN ALLOY STEEL, CADMIUM PLATED. CLASSIFICATION: 1 100 MPA (AT AMBIAENT TEMPERATURE)/235 ºC.
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 916 Screw/Bolt Kit
- Head Type: Hexagon Head, Socket Head Cap
- Metric: M3, M4, M5
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX SOCKET HEAD CAP SCREWS Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs.
- Length: 0.787402 to 7.480319 inch
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: McGard Special Products Division
Description: Maximum Protection for your Application McGard's Intimidator line of security products is a family of security locks that are superior to any other mechanical theft devices on the market. The McGard locking pattern technology is unique in the industry. Installation or removal of each lock is
- Features: Chrome, Other / Proprietary Tamperproof Drive
- Material: Hardened Steel
- Screw Type: Shoulder Screw, Tamperproof Screw
- Head Type: Socket Head Cap
-
Supplier: National Bolt & Nut Corporation
Description: METRIC FLAT HEAD HEX SOCKET CAP SCREWS Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application
- Length: 0.4724412 to 1.4960638 inch
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
- Head Type: Flat Head, Socket Head Cap
-
Supplier: National Bolt & Nut Corporation
Description: HEX SOCKET HEAD CAP SCREWS National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap
- Length: 0.125 to 10 inch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 912 Socket Screw
- Length: 0.9842525 inch
- Head Type: Hexagon Head, Socket Head Cap
- Metric: M3
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 916 Grub Screw
- Length: 0.1968505 inch
- Head Type: Hexagon Head, Socket Head Cap
- Metric: M5
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2423 D Diameter: .125 (3.2) Drive: Slotted Length: .375 [9.5] Material: Stainless Steel Thread: 4-40 490-Slotted Head Screw
- Length: 0.375 inch
- Inch: # 4
- Screw Type: Shoulder Screw
- Standard Drives: Slotted
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2452 D Diameter: .187 (4.8) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 8-32 490-Socket Head Screw
- Length: 0.25 inch
- Inch: # 8
- Standard Drives: Hex Socket / Allen
- Screw Type: Shoulder Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers: Machine Parts
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
-
Supplier: Imao-Fixtureworks
Description: Type BJ746 Body Steel (SCM435) Quenched and tempered Black oxide finish Foot Steel (S45C) Quenched and tempered Black oxide finish Type BJ746-SUS Body Stainless Steel (SUS304) Foot Stainless Steel (SUS304)
- Length: 1.0629927 to 6.1023655 inch
- Metric: M10, M12, M16, M20, M6, M8
- Head Type: Socket Head Cap
- Material: Stainless Steel, Steel
-
Supplier: ADB®
Description: Replacement screws for safety engineered products
- Length: 1.22 inch
- Inch: 1/2"
- Screw Type: Cap Screw, Shoulder Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1 inch
- Inch: # 6
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M10, M12, M16, M2, M20, M24, M3, M30, M36, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision shoulder diameter tolerance (0.0050” to 0.0001”) Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head Dimensions: CORE-STD, Customer
- Standard Drives: 12-Point, Hex Socket / Allen
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Head Type: Hexagon Head, Socket Head Cap
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set
- Inch: # 10, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: UC Components, Inc.
Description: Screw, Socket Head Cap, Non-Vented, Nickel Plated
-
Supplier: NBK America LLC
Description: Combine SCAPCover Cap and SNCPSSocket Head Cap Screw for Cover Cap. These caps prevent the corrosion of screw heads due to vacuum chamber processing gas and plasma. SCAPhas 2 material types as standard. SCAP-AL----Aluminum alloy
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Metric: M5, M8
- Head Type: Socket Head Cap
-
Supplier: Newark, An Avnet Company
Description: SCREW, COUNTERSUNK HEX SOCKET, M5 X 30MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Hex Socket; Fastener Plating:-; Screw Length:30mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-RoHS Compliant: Yes
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 X 1/4 (MS16997-18) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow Tested & Certified to Military Standards.
- Length: 0.25 inch
- Inch: # 6
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: NBS Corp.
Description: Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head
- Length: 3.5 inch
- Inch: 5/16"
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
-
Supplier: DME Company
Description: Up to 12" long High-grade alloy steel, heat treated to 38-45 HRC Tensile strength: 180,000 PSI minimum
- Length: 0.25 to 12 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8"
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
-
Screws - hardware/fasteners/sealing >> Hex socket cylindrical head screw -- DIN912 M4-0.7X15 304 B QSupplier: LCSC Electronics Technology (HK) Limited
Description: - Hex socket cylindrical head screw ROHS
- Standard Drives: Hex Socket / Allen
- Head Type: Socket Head Cap
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary
- Length: 1.4375 inch
- Inch: 3/8"
- Standard Drives: Hex Socket / Allen
- Head Type: Hexagon Head, Socket Head Cap
-
Supplier: NBK America LLC
Description: Socket head cap screws have low head heights. Intended for reducing the size of devices and applications with limited overhead space. Also, SVLS Socket Head Cap Screws with Low Profile with Ventilation Hole is available.SVLS
- Length: 1.181103 inch
- Screw Type: Cap Screw
- Metric: M6
- Head Type: Socket Head Cap
-
Supplier: NBS Corp.
Description: Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2” (inch) and M3 through M12 (metric) diameter, all low
- Length: 1 inch
- Inch: # 6
- Head Type: Button Head, Socket Head Cap
- Screw Type: Cap Screw
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 X 3/4 Precision Shoulder Screws / Socket / Stainless Steel
- Length: 0.75 inch
- Shoulder Diameter: 0.156 inch
- Inch: # 6
- Standard Drives: Hex Socket / Allen
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Hex socket countersunk head cap screws ROHS
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Head Type: Socket Head Cap
-
Supplier: Newark, An Avnet Company
Description: SCREW SOCKET, CAP, M6X75, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:75mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision close-tolerance Shoulder Screw. Shoulder diameter is ground to a closer tolerance than ordinary stripper bolts, for better bearing action. Shoulder length is held to a plus tolerance to allow a nominal-size plate to swing freely underneath th
- Length: 0.625 to 1.875 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Features: Black Oxide, Other
- Standard Drives: Hex Socket / Allen
Find Suppliers by Category Top
Featured Products Top
-
We supply premium quality hexagon socket head cap screws in a variety of dimensions and grades. You can order hexagon socket head cap screws directly from this page. Simply, select the product you are interested in and click ‘Add to shopping cart’ below the product preview (read more)
Browse Screws Datasheets for BUMAX® -
Keystone has expanded our selection of electronic hardware and screws to include a series of Metric & Imperial threaded Titanium Socket Head Cap Screws. This new line of products are manufactured from Grade 2 Titanium meeting DIN 912 specifications. These screws are ideal for (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Product Spotlight: ZAGO Socket CAP Seal Screws Seal the deal with ZAGO Socket Cap Seal Screws engineered with 360° rubber O-ring technology. Protect the environment and/or your equipment from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
steel, titanium, aluminum, brass) and variety of rubber O-rings (i.e., Silicone, FluoroSilicone, Viton, EPDM) ZAGO Oversized Head Socket Cap Seal Screws can withstand extreme pressure, vibration, temperatures (hot & cold) and weather. They are perfect for sealing air tool generators, pumps (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
installation. Several types of custom made screws are available, each selected based on the project’s requirements: Socket Head Cap Screws feature a recessed hex drive and cylindrical head. These are used where space is limited and high (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Sealing Socket Head Cap Screws eBook Learn more about Sealing Socket Head Cap ScrewsSealing socket head cap screws feature a recessed hexagonal drive and a barrel-shaped head. The head has smaller dimensions than most standard screws, making it (read more)
Browse Screws Datasheets for APM Hexseal Corp. -
installation and maintenance. The Captive Machine Screws are also available in a miniature pan head style (S706SHM…), the smallest being 4 mm in length, making it ideal for precision instrumentation applications. Featuring a unique internal driving shape, hexalobular socket head cap screws (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
APM Hexseal's self sealing socket head cap screws are the big thing that fits into small spaces! These screws feature a barrel-shapped head with a recessed hexagonal drive. The head is dimensionally smaller than most other standard screws, making it well suited for confined areas of (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
socket head cap screws feature a barrel-shaped head with a recessed hexagonal drive. The head is dimensionally smaller than most other standard screws, making it well-suited for confined areas of installation (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
The Solar Energetic Particle Ionic Charge Analyzer (SEPICA) and the Data Processing Unit (S3DPU) for SWICS, SWIMS and SEPICA
nium 1 4 –28 aerospace quality socket head cap screws , and upper/lower Ultem 1000 thermal isolation bushings.
Indicates content that may require registration and/or purchase.