-
Supplier: CSA Group
Description: without numerical control. Group 2: Manually controlled grinding machines with power operated axes and limited numerically controlled capability, if applicable. Group 3: Numerically controlled grinding machines. NOTE 1 For detailed information on the groups of
-
Supplier: Accuris
Description: Specification for the accuracy of machine tools and methods of test. Surface grinding machines with horizontal grinding wheel spindle and reciprocating table
-
Supplier: CSA Group
Description: ISO 1985:2015 specifies, with reference to ISO 230-1 and ISO 230-7, both geometric and machining tests on general purpose, normal accuracy, manually, and numerically controlled (NC) surface grinding machines with reciprocating table and vertical grinding wheel spindle. It also
-
-
Supplier: Schütte North America
Description: Flexibilityis common to Schütte machines. Reduced set-up times, precision cams that avoid adjustment of fixed stops, and options such as the Schütte Quick-change tool system suit these machines to fast small batch production.
- Power: 20.1033057735423 HP
- Automation: Automatic / Indexing, CNC
- Applications / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Drill Bits / Boring Tools, Metals / Metalworking
- Features: Cabinet / Enclosure, Electric Motor, Floor Mounted, Multiple Heads / Spindles, Variable / Multi-speed
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: · Bond: vitrified or ceramic bond; · Abrasive: Diamond; · Dimension: As per your requirement; · Main Grit Size: W3.5, W5, W7, W10, W14, W20, W28, W40, W50, W60, etc; Applications: · Peripheral grinding for indexable inserts; · Material of inserts: carbide, cermet , PCD,PCBN, etc; ·
- Mounting: Bore / Center Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - CBN, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Dapra Corporation
Description: Pneumatic grinding spindles with oil-free vane motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, assure excellent grinding and milling patterns Very accurate concentric running Low noise level The patented oil-free vane motor provides
-
Supplier: Norton Abrasives
Description: Internal Grinding Tools – Q style shank is used on a Heald internal grinder (resettable). R style shank is used on a Bryant #5 internal grinder (resettable).
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount, Other, Resettable
-
Supplier: Kalamazoo Industries, Inc.
Description: 2SK7 2″Combination Sander, 7″ Grinding Wheel Two machines in one. 7″ bench grinder (1/2 HP 110V) with a 2″x48″ belt sander. Use sander in multiple positions. Head rotates to optimum position. Has tilt table,contact wheel, removable platen. 5″ contact wheel. 3450RPM. 110 volt, 1 phase.
- Type: Sander
-
Supplier: Precision Surfacing Solutions
Description: ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work
- Rotary Speed: 0 to 300 rpm
- Automation: Automatic / Indexing
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Grinder, Metallographic Equipment, Other
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: during grinding, no burn on workpiece. Application Example 2 Wheel: 1A1 125*20*10*12 B107, 20m/s; Machine: Dn600 CNC tool grinder with 5-axis; Workpiece: Two-flute end mill,f12*150mm, HSS, Flute Length 105mm, Center diameter 6mm, Front angel 12, Spiral angel 35; Feed rate: 75mm/min;
- Mounting: Bore / Center Mount
- Bond Type: Resin / Plastic
- Features: Specialty / Other
- Type: Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 5 inch
- Thickness: 0.25 inch
- Rotary Speed: 12,000 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: 3 Dimensional Services
Description: We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
- Features: CNC Machining, Europe Only, ID / Internal Grinding, Jig Grinding, Midwest US Only, North America, OD / External Grinding, United States Only
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady
- Safety / Warning Type: Electrical / High Voltage
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code.
- Safety / Warning Type: Electrical / High Voltage
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code.
- Safety / Warning Type: Electrical / High Voltage
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code.
- Safety / Warning Type: Electrical / High Voltage
- Features: Specialty / Other
-
Supplier: Marshall Manufacturing Company
Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Laser Machining, Milling, Surface Grinding, Swiss Machining, Turning, Wire EDM
-
Supplier: CSA Group
Description: numerical control, operated boring and milling machines (see 3.2.2, Group 2), e.g. profile and contouring milling machines (see Figures C.3 and C.4); c) numerically controlled milling machines and machining centres (see 3.2.3, Group 3), e.g. automatic milling machines and
-
Supplier: FENN
Description: Fenn's Torin® clutch type spring coilers are designed for large wire applications and are designated as the W24 and W25 size machines. Wire with a diameter as large as 7/8 inches (19mm) can be coiled cold with greater speed using wire with higher tensile strength than that wound. Many
-
Supplier: Glebar Company Inc.
Description: Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight
- Rotary Speed: 3,450 rpm
- Power: 2 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Applications / Materials Abraded: Brakes / Clutches, Flywheels, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Husqvarna
Description: Husqvarna PG 450 is a versatile planetary grinder for all kinds of floor applications, with many self-adjusting benefits, and is perfect for both small/big areas. It is ideal for both professional and do-it-yourself users. *Available mid-July/2014. Grinding width 17.7 " Grinding disc
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Features: Orbital / Planetary, Specialty / Other
-
Supplier: APEX Machine Tool Company
Description: hardware on our leading technology machine tools. We also offer contract machining on a single process need basis. Manufacturing Services Offered: Wire and Sinker EDM EDM is one of the most accurate processes for machining complex geometries into components and assemblies. With 7 EDM Wire
- Industry / Application: Aerospace / Avionics, Automotive, Chemicals / Raw Materials, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
- Capabilities: Electrical and Electromechanical Assembly, Extrusion, Machining, Mechanical Assembly, Plastic Fabrication, Sheet Metal Fabrication, Welding and Fabrication
- Features: North America, Northeast US Only, United States Only
-
Supplier: SKF/Global
Description: Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
- Bore: 19.291349 inch
- Outside Diameter: 27.3228494 inch
- Overall Width: 6.8503974 inch
- Rated Speed (Oil): 900 rpm
-
Supplier: SKF/North America
Description: Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
- Bore: 19.291349 inch
- Outside Diameter: 27.3228494 inch
- Overall Width: 6.8503974 inch
- Rated Speed (Oil): 900 rpm
-
Supplier: CS UNITEC
Description: This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45°, infinitely adjustable facet width
- Rotary Speed: 2,000 to 7,000 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives / Grinding Wheels, Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: blade is used, the speed will be reduced. Grinding : When not for batch machining , When you are clamping, pay attention to cushioning kraft or sandpaper cushioning to avoid clamping too tightly. Machinable ceramic grinding is the fastest and most economic method, especially using
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the effect of surface grinding on the flexure strength of advanced ceramics. Surface grinding of an advanced ceramic material can introduce microcracks and other changes in the near surface layer, generally referred to as damage (see
-
Supplier: Mile-X Equipment, Inc.
Description: Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two grinding
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 7" Industrial Grinder Cast Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor PSC type motor Slim design provides extra clearance for grinding
-
Supplier: Mile-X Equipment, Inc.
Description: to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder
-
Supplier: Mile-X Equipment, Inc.
Description: to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder
-
Supplier: DEWALT Industrial Tool Co.
Description: removal with 7" grinding wheels Brush door allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control Thick, "S" style cord takes the abuse of the jobsite and shop environments
- Rotary Speed: 8,500 rpm
- Power: 4.62376032791473 HP
- Current: 15 amps
- Type: Angle Grinder
-
Supplier: Timken Company (The)
Description: Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows spindle heads to remove more material in less time while
- Bore Size: 0.393701 to 7.87402 inch
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Spindle / Super Precision
Find Suppliers by Category Top
Featured Products Top
-
The 7 most important things to consider when buying a fusion machine When buying a fusion machine, there are several important factors to consider to ensure you’re (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
When buying a fusion machine, there are several important factors to consider to ensure you’re getting the right equipment for the application. When buying a fusion machine, there are several important (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
CODESYS reaches space Rocket Science after all! mrm² automation technology gmbh has implemented a highly precise automation solution for Beyond Gravity Services AG to support the manufacturing and testing of payload fairings (read more)
Browse Machine Control Software Datasheets for Codesys Group -
Sigma-7Siec, a unit that combines a SERVOPACK servo amplifier with a one-axis motion controller in a single compact package, was created for automation applications that require the control of only one servo motor yet also call for exceptionally quick, precise, and reliable servo (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
1. PLC system, 7-inch color screen human-machine interface with (read more)
Browse Polishing and Buffing Machines Datasheets for Beijing Grish Hitech Co., Ltd. -
optical glass cutting machine is designed to cut glass in a calm and controlled way, helping users achieve clean results without unnecessary damage. By using diamond wire technology, the SG (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
3300iec, MP2310iec, MP2300Siec, MP2600iec and Sigma-7Siec. Available in 4,8, 16, 32 and 62-axes EtherNet/IP, Modbus/TCP, and web server diagnostics included on all models MPiec models have one to 8 open slots for local I/O modules Expanded I/O can be (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
Norton RazorStar™ Fiber Discs, Quick-Change Discs and Belts featuring innovative engineered shaped ceramic grain, a breakthrough technology with unbeatable performance even in the toughest grinding applications. A unique combination of razor-sharp grains with a supersized grinding (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Engineering Context Prism cutting in optical materials such as BK7, fused silica, sapphire, and crystal glass places high demands on angle accuracy, surface integrity, and material utilization. Conventional blade cutting or reciprocating (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Anatomy of a versatile page reader
When a prelabeled machine -legible typeface description is available, training a classifier can be accomplished in less … Another property of classifiers, interesting on theoretical grounds , is compression: the conciseness with which the universe of … Luzern (01) 1982 1. d4 Qf6 2. c4 g6 3. g3 Ag7 4.
-
Expression of the B subunit of Escherichia coli heat-labile enterotoxin as a fusion protein in transgenic tomato
… left hand border repeat, 50 NOS nopaline synthase promoter, NPT2 neomycin phophotransferase gene, Ag7 Agrobacterium gene 7 … … X-100, 10 mg ml1 leupeptin, 1 mM phenylmethylsulfonylfluoride) in a QBiogene (Carlsbad, Calif.) Fast Prep machine . Nucleic acid was isolated from young leaf tissue of T1 tomato plants by grinding 200–250 mg material …
-
Mechatronics and Industrial Informatics
… height of 22 meters below the structure, the remaining grid assembled on the ground , install both grid … In machine learning field fuzzy decision tree is an efficient algorithm for resolving classification problems [7]. Ag7 .
-
Coal surface control for advanced fine coal flotation
ag7 As with the 28- and 100-mesh grinds , the ash content of For these standard tests, a 2-1iter Denver laboratory flotation machine was used, with .
-
Mathematical Theory and Computational Practice
… n needs so many symbols that it would be difficult to see the ground idea of the … … ∗ for which U(π) = w, where U is a fixed universal self-delimiting Turing machine [9]. ag7 ag5 .
-
Advances in Material Science, Mechanical Engineering and Manufacturing
From this figure, there is some overlap between the characteristic diffraction peaks of Ag7 (NO3)O8 and … The specimens were prepared by mechanical grinding and 4% nital etching. Transverse tensile properties were tested on WAW-1000 Universal Testing Machine using Φ6mm bar specimens.
-
Recent Advances in the Theory of Chemical and Physical Systems
… for exploiting the independence of the calculation at different points xi on modern vector and parallel machines . The water calculations showed an unsuspected relativistic geometry cor- rection to the ground state potential energy surface … However, although Au7 is planar, Pt7 is three-dimensional (3D)18, like Ag7 or Cu7, although Pt …
-
The Selected Works of Arne Naess
According to Norwood Hanson (Hanson 1958: 117), “perpetual motion machines and velocities greater than light are not … Using this concept of revolution, it is difficult to see on what grounds any revolution should be … Ag7 .
-
Proceedings of the 2nd International Conference on Green Communications and Networks 2012 (GCN 2012): Volume 1
… 62.3 Chinese commodities TCI Years Primary products Manufactured goods Textile, rubber mining product Machine transport equipment Soil water infiltration is a process of the distribution of ground water between surface runoff and subsurface … AG7 .
-
FM 2012: Formal Methods
… it suffices to verify safety up to a certain time horizon because new ground -based mea- surements … A hybrid automaton (HA) is a (possibly nondeterministic) state machine with state that can evolve both instantaneously … We would therefore verify AG7 (db1.isMyFlt = 0 ∨ db2.isMyFlt = 0) at the RTC level.
Indicates content that may require registration and/or purchase.