Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:255mm; External Depth:120mm; Air Flow - CFM:946.43CFM; Air Flow - m3/min:26.8m³/min; Noise Rating:72dBA; Power Rating:315W RoHS Compliant: Yes
-
Supplier: Accuris
Description: Informative symbols for use on electrical and electronic equipment - Air impeller (blower, fan, etc.)*
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin
- Air Flow Rate: 1,615 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin
- Air Flow Rate: 418 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin
- Air Flow Rate: 421 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin
- Air Flow Rate: 630 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Steel
-
Supplier: Newark, An Avnet Company
Description: AC MOTORIZED IMPELLER 225MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:107mm; Air Flow - CFM:756CFM; Air Flow - m3/min:21.4m³/min; Noise Rating:75dBA RoHS Compliant: Yes
-
Fans and Blowers (industrial) - Ac Motorized Impeller, 220Mm, 230V; Blower Type Ebm-Papst -- 67C0652Supplier: Newark, An Avnet Company
Description: AC MOTORIZED IMPELLER, 220MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes
-
Fans and Blowers (industrial) - Ac Motorized Impeller, 310Mm, 115V; Blower Type Ebm-Papst -- 86K9789Supplier: Newark, An Avnet Company
Description: AC MOTORIZED IMPELLER, 310MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:312mm; External Depth:132mm; Air Flow - CFM:1265CFM; Air Flow - m3/min:35.82m³/min; Noise Rating:68dBA RoHS Compliant: Yes
-
Supplier: Kaeser Compressors, Inc.
Description: State-of-the-art process air with turbo blowers, Kaeser has expanded its product range with the introduction of magnetic bearing turbo blowers. Turbo blowers are used wherever pressures as high as 20 psi are needed, e.g. wastewater treatment, aerobic fermentation, and
- Air Flow Rate: 4,700 to 9,240 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Allegro Industries
Description: For very large confined spaces this large, 16"axial blower delivers high output for drawing or pushing air. The durable and tough metal housing holds a 6 blade impeller. It is designed for easy stacking for multiple blower use.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Regenerative Blowers Principle? A ROTRON Regenerative blower works on the Regenerative principle. The impeller blade passing the inlet port draws air or other gases into the blower. The impeller blades then, by centrifugal action, accelerate the air
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: Paxton Products, an ITW company
Description: The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with
- Material of Construction: Aluminum
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant FRP (Fiberglass Reinforced Plastic) blower with two impellers for high static
- Air Flow Rate: 5,500 SCFM
- Static Pressure: 90 in H2O
- Media Temperature: 14 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 21 to 27 inch
-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream.
- Air Flow Rate: 1,000 to 1,250 SCFM
- Static Pressure: 9.799999999999999 to 14.6 in H2O
- Maximum Diameter (Fan or Blower Wheel): 5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. This compact fan is speed
- Outside Diameter: 18 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Type: Axial Flow Fan Turbine
- Features: Coated / Plated, Other
-
Supplier: Rosenberg USA
Description: GDSuG9 146x188R (PN # N11-A2), EC, 120-Volt, 1-phase, Standard Airflow-Pressure blower with forward curved impeller, up to 565 cfm at free air
- Air Flow Rate: 565 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.7480346 inch
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
-
Supplier: Fuji Electric Corp. of America
Description: The VFT Series are turbo style blowers with a maximum pressure of 69 in. H2O and a maximum capacity of 3531 SCFM. Blowers are complete with belt driven TEFC motors from 7.5 to 30HP. All blowers are provided with cast aluminum housings and aluminum closed impellers. Motors
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower, Product / Process Cooling
- Material of Construction: Aluminum
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Smoothness translates into quietness and efficiency that are the hallmarks of this compact fan. The TFD flange mount centrifugal blower's backward curved airfoilimpeller massages air through the fan with a minimum of turbulence,resulting in outstanding performance. This remarkable
- Air Flow Rate: 350 to 4,500 SCFM
- Media Temperature: 0 to 160 F
- Maximum Diameter (Fan or Blower Wheel): 7 to 18 inch
- Applications / Use: Air Handling Units / HVAC, Product / Process Cooling
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCD BC airfoil blower is a superbly crafted and precision balancedair-moving device that features superior performance and exceptionalsmoothness. TCD blowers feature TEK backward curved airfoil wheels. Theseremarkable impellers are manufactured of glass-reinforced polyamide
- Air Flow Rate: 2,160 to 4,574 SCFM
- Media Temperature: 0 to 160 F
- Maximum Diameter (Fan or Blower Wheel): 7 to 18 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: HVAC Fans for Agriculture Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made of lightweight
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Mechatronics Fan Group
Description: Size: (190 dia x 70 mm) 7.48 x 2.75 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent
- Maximum Air Flow: 335 to 370 SCFM
- Maximum Static Pressure: 1 to 1.2 in H2O
- Maximum Sound Level: 60 to 63 dbA
- Operating Current: 0.23 to 0.54 amps
-
Supplier: Loren Cook Company
Description: The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9” w.g. The QMX is offered in 18 sizes from 90 to 600. With the Cook Contour® axial-centrifugal hybrid impeller, these mixed-flow fans
- Air Flow Rate: 500 to 119,500 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Product Form: Packaged (Complete System)
-
Supplier: ebm-papst Inc.
Description: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat
- Air Flow Rate: 82.3662 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
-
Supplier: Continental Blower, LLC
Description: Carbon/graphite rings, single for air or double for gas applications, purge capability available Baffle Rings: For improved airflow into the impeller eye, resulting in higher efficiency and improved performance Balance Piston: Used to absorb up to 75% of the axial thrust load in
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
-
Supplier: Fasco
Description: Fasco's 6.9 Pre-Mix Combustion Blower utilizes S.A.M.M. Axial flux motor technology. This blower can be applied in boilers, water heaters, humidifiers and driers. Features: Utilizing S.A.M.M. Axial flux motor technology Cast aluminum blower housing Anti-spark backward curved
- Material of Construction: Aluminum
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: State Safety & Compliance
Description: "For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
-
Supplier: Air Control Industries Inc.
Description: Low to medium pressure blower, low noise, reverse blade impeller with direct drive. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Chemical Processing, Composting, Cremators, Film Blowing, Fired Heaters, Fish Farms, Flotation Beds, Fluid Beds,
- Air Flow Rate: 300 to 1,100 SCFM
- Static Pressure: 413.2871674924572 to 417.2871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor
- Air Flow Rate: 3,400 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor
- Air Flow Rate: 4,650 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor
- Air Flow Rate: 5,500 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: ORION Fans
Description: Motor Brushless DC, dual ball bearing, IC protected Frame PBT, UL94V-0 Thermoplastic Impeller PBT, UL94V-0 Thermoplastic Power Connection 2x 24 AWG, 285mm lead wires Life Expectancy 50,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp Insulation
Find Suppliers by Category Top
Featured Products Top
-
Confident in the design and quality of our PX-Series Centrifugal Blowers, Paxton Products offers the best warranty in the industry: a full 3 years! The ultra-high efficiency PX-Series Centrifugal Air Blowers use state-of-the-art impellers and scroll designs to achieve blower efficiencies as high as 80%, to generate 33% more air flow than a standard centrifugal blower. (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
room air conditioning and air handling (CRAC/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. E-Series impellers have the same external dimensions as existing impellers and a similar airflow/pressure mix, but system energy (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
models. The new blower family is designated GREuG9 and features 160-mm x 62mm impellers. Standard airflow/pressure models offer airflow up to 364 CFM or up to 2.8 inches of static pressure. Constant pressure and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
NYB offers standard and high temperature Axial Plug Fans and Blowers for a variety of applications. These air handling units combine (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
AERZEN Launches a New Turbo Size at WEFTEC 2024 The New Aerzen Turbo AT250-0.9 S G5plus AERZEN turbo blowers stand for energy efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
performance- and energy-efficient than common blowers many times their size because they are designed to spin the blower head at 4 to 5 times the motor speed for higher, more efficient air velocity. Typical blowers with their fan or impeller mounted on the end of the motor shaft only spin at the (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Case Study No.5: Textile Manufacturer
In order to exhaust acidic corrosive gases, come from all of the manufacturing lines at once, it was required to handle a huge air volume of 120,000 CFM acid gas, and it was decided, as a replacement of the metal blower, to install the FTF1403Z. This blower has the largest 84 inches diameter
-
LTG Tangential Fans
Tangential fans, also referred to as cross-flow fans (CFF), or cross-flow blowers, offer a uniform laminar flow pattern without the use of baffles or vanes. Extended linear air flow is exhausted across the entire length of the fans' impeller while they are characterized by their low-profile, quiet
More Information Top
-
Energy and Power Technology
Figure 7: Velocity distribution on middle section of air blower impeller (m/s) .
-
Numerical simulation of air flow field in high-pressure fan with splitter blades
Velocity distribution on the center section of air blower impeller /m?s21 .
-
Air flow simulation in high-pressure air blower with splitter blade
Compared with the air blower without the splitter blade, the velocity and the pressure distribution in the air blower impeller channel are quite different after installing the splitter blade.
-
Automation Equipment and Systems
Due all these, the abrasion damages of air blower ’s impeller and ducts have greatly reduced.
-
Vibration analysis on the rolling element bearing-rotor system of an air blower
Fig. 9 shows the unbalance response amplitude of the center of air blower ’s impeller .
UOM - Each -- 9515" title="16" Axial Blowers - Standard > UOM - Each -- 9515"/>
Indicates content that may require registration and/or purchase.