Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton Hydraulics Group
Description: tension brakes to emergency stop brakes on unwind stands and clutches on metalforming applications. Features Optional split friction discs simplify maintenance in mid-shaft brake arrangements by allowing friction discs to be removed without disturbing other components of the
- Torque Rating: 171,750 Ft-lbs
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage
-
Supplier: Eaton Hydraulics Group
Description: CBC Whether they’re integrated into a new system or an existing one, compact Eaton Airflex CBC brakes provide the perfect combination of performance and flexibility to meet the requirements of a variety of high-speed, high-cyclic applications. Featuring an air-actuated disc
- Torque Rating: 65,666.6666666667 Ft-lbs
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage, Spring Return / Disengage
-
Supplier: Mach III Clutch, Inc.
Description: Operation Applying air pressure releases the spring applied friction brake and engages the friction clutch Torque of the clutch is linear in response to air pressure applied above the brake release pressure Brake torque is fixed by spring pressure
- Torque Rating: 0 to 59.33 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1.25 inch
- Diameter: 4.5 inch
-
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Midwest Brake
Description: equipment. Features Pneumatic Actuation / Oil Cooling 6 Standard Clutch/Brake Models Torque Range 20 Lb-ft thru 10,000 Lb-ft Hydraulic Actuation Available Brake - Air Assist Available Cooling Options - Standard, Fan Cooling & Water Cooling Totally Enclosed System
- Torque Rating: 396 to 622 Ft-lbs
- Maximum Pressure: 80 psi
- Length: 27.5 inch
- Features: Adjustable Torque, Feedback, Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Discharge / Operating Pressure: 160 psi
- Flow Capacity: 0.8 SCFM
- Horse Power: 0.217115702354257 HP
- Gases Handled: Air / Plant Air
-
Supplier: Thomas An Ingersoll Rand Business
Description: Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 0.7 CFM
- Operating Temperature: -40 to 158 F
- Features: Compressed Air / Fluid, DC Power
-
Description: hysteresis clutches according to the function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Slip Clutch / Disengagement Torque Limiter
-
Supplier: SEYI America Inc.
Description: keeps the clutch and brake form mis-actuation when valve is default. 4. Standard Attachments Variable frequency drive Wet clutch and brake unit Hydraulic overload protection system Motorized slide adjustment Automatic grease lubrication system Air
- Capacity / Operating Force: 200 tons
- Stroke: 5.905515 to 9.055123 inch
- Rate: 25 to 70 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Dover Flexo Electronics, Inc.
Description: used in the unwind or rewind zones. P - 0-75 psi output for use with pneumatic clutches and brakes. Most commonly used in the unwind and rewind zones. System includes internal air filter and regulator (80-120 psi input pressure).
- Accuracy: 3 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: SEYI America Inc.
Description: reliable operation. 3. Flywheel Brake And Main Motor FWD/REV Controller (Optional Attachment) Best design for saving die exchange and installation time. 4. General Attachment Air Counter Balancer System Hydraulic Overload Protection System Motorized Slide Adjustment
- Capacity / Operating Force: 880 tons
- Stroke: 23.62206 inch
- Rate: 10 to 18 Strokes / Minute
- Operation: Blanking, Deep Drawing
-
Supplier: SEYI America Inc.
Description: ● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Dover Flexo Electronics, Inc.
Description: Drive output (D): 0-10Volt DC compensated output. Used to control AC or DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives. Pneumatic output (P): Used to actuate any air operated brake or
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: SEYI America Inc.
Description: Wet Clutch / Brake Electrical Die Height Adjusting Device Electronic Touch Screen Panel Programmable Cam Switches and 8 Channels Spare Cams Hydraulic Overload Protection System Automatic Re-circulation System Die-stick Release Device Large Lockable Emergency Stop Button
- Capacity / Operating Force: 300 tons
- Stroke: 4.724412 to 9.842525 inch
- Rate: 20 to 70 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: clutch for fast, fuel efficient load and carry cycles. The Rimpull Control System has four factory preset reduced rimpull settings. Each setting corresponds to a maximum allowable impeller clutch pressure. Rimpull Control System allows the operator to vary rimpull based
- Horsepower: 687 HP
- Operating Weight: 171,642 lbs
- Type: Wheel Loader
-
Description: frame,eliminating angle deformation and enhancing the precision and entending die durability. •Pneumatic combination friction clutch-brake,low noise and long service life,to ensure reliable safety and flexible action. •Eight-side long rectangle guides of the slide in high moving
- Capacity / Operating Force: 400 tons
- Stroke: 11.81103 inch
- Rate: 20 to 35 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: cooling help dissipate heat, resulting in extended transmission life. Inching Capability Low pedal effort and excellent modulation provide precise control of machine movements when using the inching pedal. Dual Air System The dual air system supplies braking capacity to
- Type: Motor Grader
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: modulation Compensates for wear and provides the ability to recalibrate for optimum left pedal modulation regardless of torque converter wear. 5 Impeller Clutch Modulates the amount of engine power sent to the wheels. 6 Lockup Clutch With Electronic Clutch Pressure Control
- Horsepower: 687 HP
- Operating Weight: 156,120 lbs
- Type: Wheel Dozer
-
Supplier: Infineon Technologies AG
Description: applications: Industrial robots (advised for this product) Solar panels Wind turbine inverters IO controller Servo drives Elevators Inverters Safety applications: Air bag System (advised for this product) Chassis domain control Braking Pixel lighting Scable EPS solution (advised for
- Internal RAM Size: 248 KB
- Number of A/D Converters: 4
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: DCM Tech Inc.
Description: Surfaces Machine Specifications PLC Control Technology System, designed for operator simplicity 5 HP Grinding Spindle, variable speed 12" Rotary Table, variable speed (vacuum, hydraulic, and magnetic options available) Air mist and swarf removal system Small, compact footprint
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: Caterpillar Oil & Gas
Description: Single turbo only — exhaust system (front or rear) Flywheel housing or rear PTO Primary filter/water separator C18 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Air compressor governor Expansion chambers Air Inlet System Air cleaners Air
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: ProMation Engineering, Inc.
Description: Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 135 In-lbs
- Operating Temperature: -22 to 150 F
- Torque: 135 In-lbs
-
Supplier: SAE International
Description: This SAE Recommended Practice takes into account modern standardized methods for collecting and summarizing data that has an effect on vehicle steady-state performance, such as engine output, gross and net, transmission losses, drivetrain efficiency, vehicle air drag reduction devices for
Find Suppliers by Category Top
Featured Products Top
-
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
BRAKING RESISTORS / PRECHARGE RESISTORS Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
DOT Air Brake Tubing General Applications: • Auxiliary air systems • Trailer air brake systems • Truck, bus and commercial vehicle air brake systems Construction: Specially designed polyester compounds Service Temperature Range: -85°F (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Braking Radius 200 PSI Maximum Air Pressure Buna-N Seals Standard Braking function can be used as stopping, holding, or tensioning. P47D model shown. (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
-over-oil intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Branham’s OVLBOOST air (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
forces with Team Swinburne to design a better braking solution. Who would have thought you could use an air-over-oil intensifier in an autonomous race car to provide emergency braking? Team Swinburne in Australia had the idea, and they turned to the design engineers at W.C. Branham (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
safety. Automotive electronics systems include? Safety control systems: engine control, steer-by-wire systems, transmissions, airbags, anti-lock braking systems, tire pressure detection systems, electric power assist systems, etc. Data information system (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Electromagnetic Clutches and Brakes Provides stable pressing force, absorbs shocks, and prolongs component lifespan. (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Alignment System for Photonics and Fiber Optics, F-141 PINovAlign Cost-Optimized 4-DOF/6-DOF System with (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Should You Select Pneumatic or Hydraulic Clutch or Brake Actuation
Posidyne Clutch Brakes, Posistop brakes and Positorq Brakes can be actuated by air pressure or hydraulic pressure. All Force Control clutches and brakes operate by pressurizing a piston to apply pressure to a friction stack. This friction stack can be connected as a clutch to drive a load
-
Application Considerations: Pneumatic or Electric Brakes & Clu
What are the main differences between pneumatic brake and clutch assemblies versus electric brake and clutch assemblies? Pneumatic clutches and brakes use air cylinders to actuate and provide the normal force to transmit torque. They require 30-80 PSI of a clean compressed air...
-
Make It Last: Maximizing the Service Life of Industrial Air and Spring Actuated Friction Clutches and Brakes
Determining how long a friction clutch or brake will last has much to do with application. Cycle rates, revolutions per minute and the air pressure required to produce the torque to drive or stop the load are just a few of the considerations. Assuming the unit has been properly sized
More Information Top
-
The Mercosur Automotive Supplier Report
http://www.fras-le.com.br Products: Air filter [powertrain] Air intake manifolds Brake system Clutch Cylinders Disc brake pads Fluids [brake] Gaskets [engines &engine components] Hoses/pipes [miscellaneous] Seals [miscellaneous] Wheel components .
-
Fras-Le
http://www.fras-le.com.br Products: Air filter [powertrain] Air intake manifolds Brake system Clutch Cylinders Disc brake pads Fluids [brake] Gaskets [engines &engine components] Hoses/pipes [miscellaneous] Seals [miscellaneous] Wheel components .
-
Freios Controil
http://www.controil.com.br Products: Air intake Air intake manifolds Brake system Clutch Cylinders Disc brake pads Fluids [brake] Gaskets [engines &engine components] Hoses/pipes [miscellaneous] Seals [miscellaneous] Wheel components .
-
thrusters - offers from thrusters manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : air brake system pneumatic, air clutch , industrial brake clutch, disc brakes ] .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Mityvac_Catalog.pdf
It features a 1.3-quart reservoir and powerful compressed-air-operated venturi that quickly draws out fluid and air from hydraulic brake and clutch systems .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_118/brake_clutch_bleed.pdf
It features a 1.3-quart reservoir and powerful compressed-air-operated venturi that quickly draws out fluid and air from hydraulic brake and clutch systems .
-
Dong Feng EQ240/EQ2081 and EQ2080E (6 × 6) 2,500 kg truck series
… smoke generator in exhaust Auxiliary engine Gearbox model type manual forward gears 5 reverse gears 1 alternate option Transfer box 2-speed Steering Clutch model single dry disc (325 mm) type friction clutch Brakes main air , split system , drums all-round parking …
Indicates content that may require registration and/or purchase.