-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell and tube type with water connections.
-
Supplier: Thermocold Costruzioni Srl
Description: Modular air/water chillers and heat pumps units with axial fans and scroll compressors. High EER and COP for modular applications. DOMINO system is formed by 14 basic modules which can be combined among them up to a maximum number of 12, in order to reach the wished
-
-
Supplier: Accuris
Description: Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors \x96 Determination of the sound power level Part 2: Heat pump water heaters
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze
-
Supplier: Air Compressors Direct
Description: •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air
- Flow Capacity: 82 SCFM
- Horse Power: 25 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Accuris
Description: Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors \x96 Determination of the sound power level \x96 Part 2: Heat pump water heaters
-
Supplier: Cole-Parmer
Description: Includes pressure regulator
control your compressor air to match pump requirements • 24 cfm (0.68 m3), 100 psi (6.9 bar) minimum air required to achieve max rated flow • Rated for ATEX Zone 2, EEx II 3 G c IIC T6; NEC rated to Class 1, Division 2, Groups - Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Description: air compressors, water injected air compressors, oil-free air compressors, compressors for handling hazardous gases (gas compressors), compressors for handling oxygen, compressors for handling acetylene, high pressure
-
Supplier: CSA Group
Description: air compressors, water injected air compressors, oil-free air compressors, compressors for handling hazardous gases (gas compressors), compressors for handling oxygen, compressors for handling acetylene, high pressure
-
Supplier: FS-Curtis
Description: maintain. Wide Application Range. The compressors can be widely used in water and air cooled air-conditioning systems, thermal storage system, heat pumps or industrial processes if external oil coolers, economizers or liquid refrigerant injection device is
- Capacity: 774 kW
- Refrigerant Options: R134a, R22, R407c
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Rotary Vane Pumps, Self-Priming Pump, Water Pumps
-
Supplier: Busch Vacuum Solutions
Description: The Busch MM series positive displacement pressure pumps feature a compact rotary claw design that is air-cooled, dry running and non-contacting. These features, along with quality construction, result in a pump that offers extremely high reliability and a long service life.
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
-
Supplier: CEF Industries LLC
Description: scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing their
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: T-branches and headers to provide piping design flexibility INVERTER-driven compressor for outstanding performance and optimized energy usage Maximum pipe length: 3,280 feet Connects to CITY MULTI indoor units; controlled via CITY MULTI Controls Network (CMCN) External finish: Pre-coated
-
Supplier: AENOR
Description: Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors - Determination of the sound power level - Part 2: Heat pump water heaters
-
Supplier: Godiva, Ltd.
Description: Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 3010 or 4010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Godiva, Ltd.
Description: Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 2010 or 3010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Caterpillar Oil & Gas
Description: filter/water separator Turbo orientation C9 ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air compressors Air compressor governor Air Inlet System Air cleaner Precleaner Air inlet elbow Air
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: SAE International
Description: pump with a variable speed compressor. The internal water loop connects the heat pump to the air-coolers inside the cabin while the external water loop is integrated within the heat rejection system of the power electronics. An automatic control system
-
Supplier: Caterpillar Oil & Gas
Description: ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air Inlet System Air cleaner Air inlet adapters Turbocharger outlet adapters Air lines Charging System Battery chargers Charging alternators Alternator mounting Circuit breakers and
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: valve sampling on oil filter base; remote-mount oil filter kit Mounting System Front support with mounting provision for LH or RH alternators Power Take-Off SAE B options for SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: John Crane, Inc.
Description: in pumps, mixers, blenders, agitators, air compressors, blowers, fans and other rotary shaft equipment. It is frequently used by the pulp and paper, petrochemical, food processing, wastewater treatment, chemical processing and power generation industries. Applications Process
- Shaft Diameter (Nominal): 1 to 4 inch
- Operating Pressure: 1,200 psi
- Operating Temperature: -40 to 400 F
- Seal Design: Elastomeric Bellows
-
Supplier: JTEKT North America, Inc.
Description: flutter of the belt. Bearing for compressor pulley Used in the part supporting rotation of the compressor pulley of the air conditioner. Water resistance under severe water splashes and low-torque performance are provided. Thrust bearing for compressor The
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: Robin Subaru
Description: compactors, pressure washers, generators, water pumps, air compressors, log splitters, lawn and turf seeders and chippers/shredders. In the recreational arena, EX industrial engines are in go-karts, and homeowners will find Subaru powering tillers, edgers, reel mowers,
- Horse Power: 5.7 HP
- RPM: 4,000 rpm
- Displacement: 0.1690000639734718 liters
- Number of Cylinders: 1
-
Supplier: DeZURIK, Inc.
Description: to deliver continual power for valve operation and to provide emergency power in case of power failure. DeZURIK low pressure hydraulic accumulator systems are designed as air over oil, air over water or source water pressurization systems, depending on the application
-
Supplier: Isotech, Inc.
Description: which may run adjacent to noise sensitive areas. Features & Benefits Superior resistance to long-term temperature effects Ideal for uninsulated piping systems adjacent to noise sensitive areas Available in single or double braided Applications Air handling units Fans Pumps Chillers
- Features: Other
- Application: Vibration Isolation
-
Supplier: ASCO
Description: Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum
- Working Pressure Range: 0 to 160 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2 inch
-
Supplier: BARTEC
Description: The closed loop chillers consist of an air-cooled high performance condenser combined with an encapsulated compressor. They are suitable for the installation in explosive gas atmospheres defined as Zone 1. The electrical control system is supplied with its own Ex-d housing. Optionally,
- Cooling Capacity: 6.5 kW
- Fluid Discharge Temperature: -31 to 82 F
- Operating Temperature: -15 to 55 F
- Application: HVAC, Process
-
Supplier: Chevron Lubricants
Description: inhibitor is included to minimize foaming tendencies during service. Chevron HTF P-150 coolant is recommended as a coolant in stationary engines, in applications such as natural gas processing, irrigation, power generating systems, oil field operations, and portable air compressors.
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Low / Non-foaming, Synthetic / Semi-synthetic
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: water proof.Built in LED power indicator light to show when there is power. | Wide Application- Perfect for indoor or outdoor use in a variety of electrical equipment, such as generators, cleaning machine, power tools(saws, drills, air compressors), lawn equipment, cutting
- Tj: -35 to 66 C
- Supply Voltage (VS): 125 volts
- Trigger Current: 0.004 to 0.006 amps
- Operating Temperature: -35 to 66 C
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: water proof.Built in LED power indicator light to show when there is power. | Wide Application- Perfect for indoor or outdoor use in a variety of electrical equipment, such as generators, cleaning machine, power tools(saws, drills, air compressors), lawn equipment, cutting
- Tj: -35 to 66 C
- Supply Voltage (VS): 125 volts
- Trigger Current: 0.004 to 0.006 amps
- Operating Temperature: -35 to 66 C
Find Suppliers by Category Top
Featured Products Top
-
check valve for effective protection from reverse flow and water hammer. The damage caused by reverse flow into pumps and compressors can cost hundreds of thousands of dollars and lead to problematic downtimes and reduced productivity. It is essential that proper and reliable check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
rely on this equipment daily to keep fluids and gasses flowing between processes in a seamless and uninterrupted manner. Both pumps and compressors can vary widely in terms of size and output, largely depending on the gas or fluid being pumped and the power required by the specific application (read more)
Browse Check Valves Datasheets for DFT Inc. -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
troublesome factor because contaminants are everywhere. Typical contaminants are: Air Water Cleanup / process chemicals Particulates Monitoring pumps with oil analysis is an accepted method for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
wastewater has already entered the natural cycle, ventilating lakes and rivers prevents additional contamination. When treating drinking water, rinsing the filters with compressed air ensures that perfect water is provided and natural water reserves are not used excessively. Gas (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
CR4 - Thread: Pneumatic Power Grid for Small Scale Energy?
Also using solar panels to power air compressor to pump water is.
-
A Study of Vehicle Fuel Economy Improvement Potential by Optimization of the Cooling and Ancillary Systems of a Heavy Duty Engine
There are 5 ancillary components chosen to be tested; air conditioning compressor, alternator, air compressor , water pump and power steering pump.
-
Enhanced self-tuning control with application to a combined heat and power system
Engines fuelled with natural gas have found wide usage in stationary applications, such as air conditioning compressors, water pumps , air compressors and power genera- tion units; and also in vehicular applications within natural gas vehicles.
-
States > Ohio > State > Regulations > 3745 - Ohio Environmental Protection Agency > [OAC 3745-31] 031 - Permit-to-Install New sources and Permit-to-Install and...
(b)"Emergency electrical generator," "emergency water pump," or "emergency air compressor," means, respectively, an electrical generator, water pump , or air compressor powered by an emergency internal combustion engine.
-
States > Ohio > State > Proposed Regulations > 2010 Documents > June 7‚ 2010 > [2010 OH Proposed oh-20100607-0042-0003988] 3745-31-03 - Permit to Install...
(b) "Emergency electrical generator," "emergency water pump," or "emergency air compressor," means, respectively, an electrical generator, water pump , or air compressor powered by an emergency internal combustion engine.
-
Numerical Study of a Fuel Cell Air Management System with a Centrifugal Compressor and Surge Control
The system net efficiency is defined as below: Where: Pstack is the fuel cell stack power, Pcomp the air compressor power , Ppump the water pump power, Pfan the flowrate, LHVH2 the lower heating value of hydrogen.
-
UMTRA Project: Environment, Safety, and Health Plan
Diesel aenerators: Provide electrical power (120 V) for operation of air compressors , water pumps , and powered hand tools at remote locations and within the site boundaries.
-
Conceptual design of an open-cycle ocean thermal energy conversion net power-producing experiment (OC-OTEC NPPE)
No design work has been performed on the turbine oil cooler or control air compressor water loops, but pumping power is expected to be less than 0.5 kWe.
-
The New DaimlerChrysler Corporation 5.7L HEMI® V8 Engine
The cover provides direct mounting of the alternator, water pump , air conditioning compressor , power steering pump and accessory belt idler for component and weight savings.
-
Facility requirements to test and demonstrate a 6 MW plasma torch
6 MW Plasma Torch Plasma TorchPositioningEquipment GraphiteLoad with CoolingStand Refractory Load Vessel ControlPanel Power Supply LCW Pump Station Air Compressor Water /Gas Manifold Water/Power JunctionBox M'C SuppliedEquipmentInterconnects OperationalSitePreparation(B433) PTC EquipmentInstallation AC Power SystemUpgrade ExhaustEquipmentDesign/Installation Torch Operation .
Indicates content that may require registration and/or purchase.