Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: G.I.E. Inc.
Description: Together with higher air pressure capability provides greater flexibility in valve/actuator selection. Example, the No. 0 (smallest actuator) has more than double the stroke of its nearest competitor. Lower Air Consumption Because of unique design,
- Features: Diaphragm Actuator
- Actuation Method: Manual, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § Pressure limiting valve § Bypass valve Regulates large flow
- Media: Air, Gas, Water
- Valve Type: Control Valves
-
Supplier: Xylem Applied Water Systems
Description: A 1/4" - 1/2" large port valve, specifally designed for actuator control. Stainless Steel Construction as Standard Designed for Actuator Control Larger Porting for High Kv Zero Pressure Rated Low power consumption version available Normally closed, Normally open, Mixing
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 290 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.61
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: facilities Special features § High life-time § Fast rate of response § Excellent dynamic positioning with fast flow changes § No overreaction § Low pressure loss after opening § Maintenance-friendly without removal § Economical air consumption
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves
-
Supplier: Clippard
Description: These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: U.S. Plastic Corporation
Description: Torque Output (in-lbs) @ 80 PSI : 125, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 13.5, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80
- Actuation Method: Pneumatic
-
Supplier: Hi-Tech Controls, Inc.
Description: The pneumatically operated amplifier valve is a 3-way/2-position normally closed valve, changing low pressure signals into 2 - 8 bar pressure signals. The valve construction allows permanent reduced air consumption at rest. Pilot pressure applied at Port 12
- Valve Size: 0.125 inch
- Pressure Rating: 116 psi
- Media Temperature: 32 to 175 F
- Media: Air, Compressed Air
-
Supplier: SAE International
Description: hydraulic valve actuation (HVA) is used for this experimental study. The HVA system enables negative valve overlap (NVO) valve timing for hot internal EGR. Spark-assist stabilizes combustion over a wide range of engine speeds and loads, and allows for stoichiometric operation at
-
Supplier: Radwell International
Description: AIR CONTROL VALVE, 4-WAY/2-POSITION SOLENOID, 120 VAC, 1/4 IN PIPE SIZE, SOLENOID VALVE ACTUATOR W/SPRING RETURN, 0-150 PSI OPERATIONAL PRESSURE RANGE, 69 MAX CRM-VALVE, STACKABLE BODY STYLE, DIN ELECTRICAL CONNECIONS, 4.8 WATT POWER CONSUMPTION. FREE 2 YEAR
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Radwell International
Description: SLIDING AIR NIPPER, PUSH TYPE, 4MM OD TUBE, 0-3MM SLIDE RANGE, 136CM3/STR AIR CONSUMPTION, 0.4-0.5 MPA. FREE 2 YEAR RADWELL WARRANTY
- Actuation Method: Pneumatic
-
Supplier: Rotork plc
Description: RC200 are compact pneumatic scotch yoke actuators for valves with high start or end torque requirements. Available in double-acting and spring-return with a variety of configurations and an extensive range of options and accessories. Explosionproof anodised aluminium housing and
- Operating Temperature: -52.6 to 302 F
- Actuation Method: Hydraulic
-
Supplier: Barksdale Control Products
Description: The Atlas Valve, Series 52334, provides an array of functionality in addition to standard height control valve capabilities. Patent pending, Atlas valves are able to provide one of four additional functions for air suspension applications. With actuation of an additional
- Pressure Rating: 130 psi
- Number of Ports/Ways: 5
- Media Temperature: -40 to 150 F
- Media: Air
-
Supplier: G.I.E. Inc.
Description: Together with higher air pressure capability provides greater flexibility in valve/actuator selection. Example, the No. 0 (smallest actuator) has more than double the stroke of its nearest competitor. Lower Air Consumption Because of unique design,
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Rotork plc
Description: RC88 are compact pneumatic part-turn scotch yoke actuators with high torque output for on-off and modulating applications. The robust and efficient design results in high reliability and low air consumption. Available in double-acting or single-acting with spring-return
- Operating Temperature: -4 to 176 F
- Actuation Method: Hydraulic
- Operation: Modulating, On / Off (isolating)
-
Supplier: Rotork plc
Description: RCC200 pneumatic part-turn actuators for on/off and modulating duty in demanding applications where aluminium cannot be used. Compact design double-acting or spring-return actuators. Epoxy-coated steel housing and PTFE treated cylinder. Scotch yoke design provides high torque in the
- Operating Temperature: -4 to 176 F
- Actuation Method: Hydraulic
- Operation: Modulating, On / Off (isolating)
-
Supplier: Rotork plc
Description: RCC200 firesafe pneumatic part-turn actuators for on/off and modulating duty. Compact design single-acting actuators with integral spring-return. Firesafe design for applications with extreme demands on function and safety. Scotch yoke design provides high torque in the end positions.
- Operating Temperature: 32 to 302 F
- Actuation Method: Hydraulic
- Operation: Modulating, On / Off (isolating)
-
Supplier: Festo Corporation
Description: Digital electropneumatic valve positioner for single or double-acting pneumatic quarter turn actuators and double-acting pneumatic linear actuators No air consumption in the adjusted state
- Maximum Supply Pressure: 116.03016 psi
- Operating Temperature: 23 to 140 F
- Positioner Type: Electronic
-
Supplier: SAE International
Description: This paper provides an overview of the analysis and design of the DigitalAir\u2122 camless valve train including the architecture and design of the valve and head; the details of the electric valve actuator, and the flow characteristics of the valves and resulting
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range: 70°F Operating
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: SAE International
Description: We propose a model of in-cylinder air mass and residual gas fraction of a turbocharged SI engine with Variable Valve Timing (VVT) actuators. VVT devices are used to produce internal exhaust gas recirculation at part load, providing beneficial effects in terms of fuel
-
Supplier: BI-TORQ® Valve Automation
Description: parts replacement Operational by one person Low air consumption for actuator and solenoid Torque output to 21,000 inch pounds with clockspring design Adjustable speed of closure to prevent valve damage or pipeline vibration Continuous position feedback through limit
- Number of Ports/Ways: 2
- Features: Bolt Flange, Chemical, Fire Service, Other, Severe Service Rated
- Valve Type: Butterfly Valves
- Actuation: Electric, Manual / Hand, Thermally Actuated
-
Supplier: Clark Solutions
Description: Standard materials in contact with the process fluid are PEEK valve body and perfluoroelastomer diaphragm and seal. Pumped volume of the Model RVA Isolation Valve is quite small as there is no volumetric change in the valve chamber with actuation of the rocker. The Model RVA
- Valve Size: 0.06299216 inch
- Pressure Rating: -13.778499738933714 to 29.0073678714394 psi
- Media Temperature: 32 to 140 F
- Media: Air, Compressed Air
-
Supplier: BI-TORQ® Valve Automation
Description: YT-2500 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration PD control 4 buttons for local control LCD display
- Pneumatic Input Signal Range: 20.3051575100076 to 101.525787550038 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 176 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and are used for the
- Pressure Rating: 116.03016 psi
- Media Temperature: 14 to 122 F
- Number of Ports/Ways: 5
- Power: 120 volts
-
Supplier: BI-TORQ® Valve Automation
Description: YT-2550 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration PD control 4 buttons for local control LCD display
- Pneumatic Input Signal Range: 20.3051575100076 to 101.525787550038 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 176 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Clippard
Description: The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Burkert Fluid Control Systems
Description: of single or double-acting actuators is done without internal air consumption. With integrated diagnostic functions operation conditions of the control valve can be monitored. Through status signals, valve diagnostic messages are transmitted according to NAMUR
- Operating Temperature: 14 to 131 F
- Positioner Type: Digital
- Valve Actuation: Linear Valve Actuation
-
Supplier: OMEGA Engineering, Inc.
Description: Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. Typically these units are used for applications that require electronic pressure control of valve
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: PORTABLE ECONOMICAL LIGHTWEIGHT REQUIRES NO LUBRICATION EASY TO INSTALL & OPERATE IDEAL FOR OEM APPLICATIONS SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Allied Electronics, Inc.
Description: SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights. Manifold options, including
-
Supplier: ASCO
Description: or pressure control applications requiring a constant pressure at different flow rates, such as air supply over nozzles or turbine speed control. Pulstronic II Features Include: Minimum hysteresis Quick pressure changes, low overshoot Standard 50 µm filtration No constant air
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
- Actuation: Pilot Operated
-
Supplier: Allied Electronics, Inc.
Description: (N)VM400 Series 3⁄2 Mechanical Valves SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and
-
Supplier: ControlAir LLC
Description: NL/min), downstream pressure 10 psig (0.7 bar) above set point Air Consumption 4 scfh (2 NL/min) maximum Operating Temperatures -40° F to +200° F (-40° C to +93° C) Operating Media Air, inert gas, sweet (natural gas) Porting Inlet/Outlet: 3/4" NPT or 1" NPT Gauge (2): 1/4" NPT
- Pressure Rating: 290 psi
- Media: Air
- Actuation: Manual / Hand, Mechanical Device
- Features: Regulator (general), Threaded
-
Supplier: ARGAL s.r.l.
Description: stall free by design, optimizes the hydraulic performances of the pump and contributes to reduce the pressurized air consumption. Pump Operates on minimal air supply pressure. Options on request: Air supply circuit connection to pneumatic distributor separate and
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
Find Suppliers by Category Top
Featured Products Top
-
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional (read more)
Browse Air Valves Datasheets for Clippard -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
. Drift-Free Precision & Repeatability Fluid power systems suffer from positioning drift caused by thermal expansion in hydraulic oil and the natural compressibility of pneumatic air. ZIMM electromechanical actuators deliver micron (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
pre-sized for clean water, air, or light oil applications. Please contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Wastewater treatment plant saves energy using linear electric actuators
Stable and precise air flow control in aeration tanks has helped a local wastewater treatment facility in Denmark reduce its aeration energy consumption. A series of LINAK (R) actuators now open and close the v-port knife gate valves, and that has proven very effective. More than 20,000 mÂ
More Information Top
-
CR4 - Thread: Valve / Actuator Air Consumption
Valve / Actuator Air Consumption .
-
CR4 - Thread: HART vs. MODBUS RTU
Next in Forum: Valve / Actuator Air Consumption .
-
CR4 - Thread: ENERGY SURVEY AND MAPPING OF LOADS
Previous in Forum: Valve / Actuator Air Consumption .
-
Investigation of Different Valve Geometries and Vavle Timing Strategies and their Effect on Regenerative Efficiency for a Pneumatic Hybrid with Variable Valve ...
The pneumatic tank valve actuator consumes energy in the form of compressed air from the pressure tank.
-
Pneumatic Valves and Actuators Report - 3 Vols - 2013
By locating a valve directly next to an actuator , the system can significantly reduce air consumption .
Indicates content that may require registration and/or purchase.